-
Supplier: Carr Lane Manufacturing Co.
Description: Knurled-head thumb screw that exerts positive, repeatable force. Clockwise, the knob declutches and turns freely when you reach the desired torque. Counterclockwise, the knob locks for positive retraction. Adjustable-Torque Thumb Screws are furnished w
- Length: 1.25 to 3 inch
- Inch: # 10, 1/2", 1/4", 3/8", 5/16", 5/8"
- Head Type: Flat Head
- Metric: M10, M12, M16, M5, M6, M8
-
Supplier: Southco
Description: The ST series of compact hinges provide ease in positioning objects and holding them steady in any orientation. Their size and torque values fit designs ranging from the smallest web-cams and consumer electronics to portable computer screens, LCD displays, point-of-sale terminals, medical
- Features: Other
- Hinge Type: Torque Friction Hinges
-
Supplier: Southco
Description: The ST series of compact hinges provide ease in positioning objects and holding them steady in any orientation. Their size and torque values fit designs ranging from the smallest web-cams and consumer electronics to portable computer screens, LCD displays, point-of-sale terminals, medical
- Features: Other
- Hinge Type: Torque Friction Hinges
-
-
Supplier: Southco
Description: The ST series of compact hinges provide ease in positioning objects and holding them steady in any orientation. Their size and torque values fit designs ranging from the smallest web-cams and consumer electronics to portable computer screens, LCD displays, point-of-sale terminals, medical
- Features: Other
- Hinge Type: Torque Friction Hinges
-
Supplier: Southco
Description: The ST series of compact hinges provide ease in positioning objects and holding them steady in any orientation. Their size and torque values fit designs ranging from the smallest web-cams and consumer electronics to portable computer screens, LCD displays, point-of-sale terminals, medical
- Features: Other
- Hinge Type: Torque Friction Hinges
-
Supplier: Reid Supply
Description: Our pronged torque handles offer control of forward force on assemblies and machinery where ordinary torque thumb screws would require considerable machining or customizing. These torque handles provide a variable holding force with hex head adjustment, allowing them to
- Type: Torque Wrench
-
Supplier: Newark, An Avnet Company
Description: TORQUE, SCREW-DRV, 0.25", 1N.M-6N.M; Torque Range ft-lb:8.9in-lb to 53.1in-ln; Torque Range N-m:1N-m to 6N-m; Drive Size - Metric:6.35mm; Drive Size - Imperial:0.25"; Overall Length:196mm; Product Range:- RoHS Compliant: NA
-
Supplier: Transcat, Inc.
Description: Product Highlights Torque wrench 14-70Nm 3/8"Drive Controlled screw tightening from 5 to 550 N·m For use in all areas of industrial manufacturing Adjustable torque wrench with square drive and integrated ratchet-head function For controlled bi-directional tightening Actuation
- Torque: 123.893805309735 to 619.469026548673 In-lbs
- Type: Torque Wrench
-
Supplier: R+W Coupling Technology
Description: Design: With tapered conical sleeves and jack screws for easy disassembly. Temperature range: -30 to +120° C (3.6 F to 270 F) Backlash: Zero backlash connection with R+W's reliable preload design Service life: R+W Torque Limiters and safety couplings are maintenance-free. Material:
- Torque Rating: 3.68731563421829 to 2,064.89675516224 Ft-lbs
- Bore Diameter: 0.393701 to 3.93701 inch
- Diameter: 2.1653555 to 9.5669343 inch
- Length: 2.4409462 to 9.6850446 inch
-
Supplier: Transcat, Inc.
Description: Product Highlights Controlled screw tightening in the most widely used range of 1 - 850 Nm / 0.75 - 630 lbf ft (guide for screws M3-6.9 to M24-8.8, M30-5.6) Adjustable, releasing and sturdy tubular torque wrench with integrated ratchet and with square drive for industry
- Torque: 973.451327433628 to 4,867.25663716814 In-lbs
- Type: Torque Wrench
-
Supplier: Transcat, Inc.
Description: Product Highlights Controlled screw tightening in the range 100 - 1500 Nm Industry and vehicle sector (lorries, industrial vehicles), machine maintenance: Adjustable torque wrench - with scale 3/4"square drive with integrated ratchet-function or 22mm spigot-end Suitable for
- Torque: 6,194.69026548673 to 13,274.3362831858 In-lbs
- Type: Torque Wrench
-
Supplier: Newark, An Avnet Company
Description: TORQUE, SCREW-DRV, 0.25", 20N.CM-120N.CM; Torque Range ft-lb:0.015ft-lb to 0.89ft-lb; Torque Range N-m:20cN-m to 120cN-m; Drive Size - Metric:6.35mm; Drive Size - Imperial:0.25"; Overall Length:183mm; Product Range:- RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: TORQUE, SCREW-DRV, 0.25", 10N.CM-120N.CM; Torque Range ft-lb:0.074ft-lb to 0.89ft-lb; Torque Range N-m:10cN-m to 120cN-m; Drive Size - Metric:6.35mm; Drive Size - Imperial:0.25"; Overall Length:169mm; Product Range:- RoHS Compliant: NA
-
Supplier: NBK America LLC
Description: When the screw is tightened, the workpiece is strongly clamped by the head, which is decentered from the shaft center of the screw. The wedge effect creates a large clamping force with low tightening torque. The hexalobular*1 shape can withstand high tightening torque.
- Length: 0.2362206 inch
- Fastener Standards: ISO, JIS
- Metric: M3
-
Supplier: Snap-on Industrial Brands
Description: SPLIT BEAM, FLEX RATCHET HEAD TYPE 17 1/8 INCH OVERALL LENGTH 120 TO 600 LB-INCH TORQUE RATING 10 LB-INCH GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL WITH THUMB SCREW ADJUSTMENT
- Drive Size: 0.375 inch
- Length: 17.125 inch
- Torque: 120 to 600 In-lbs
- Features: Ratcheting
-
Supplier: Mach III Clutch, Inc.
Description: Operation Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload Torque at which limiter will slip is field adjustable through the tightening or loosening of a nut Adjustment nut is locked in place by set screws when desired
- Torque Rating: 4.83 to 96.58 Ft-lbs
- Bore Diameter: 0.625 to 0.875 inch
- Diameter: 3.5 inch
- Length: 6.27 inch
-
Supplier: NBK America LLC
Description: Hexalobular socket shapes*1 are designed to withstand high tightening torque compared to cross-recesses. ⇒Features of the Hexalobular Socket Screw heads are unlikely to be damaged due to tightening, allowing safe and secure tightening to be performed. Mounting/removing with regular
- Length: 0.2362206 inch
- Head Type: Flat Head
- Fastener Standards: ISO, JIS
- Metric: M3
-
Supplier: NBK America LLC
Description: Hexalobular socket shapes*1 are designed to withstand high tightening torque compared to cross-recesses. ⇒Features of the Hexalobular Socket Screw heads are unlikely to be damaged due to tightening, allowing safe and secure tightening to be performed. Mounting/removing with regular
- Length: 0.3149608 inch
- Fastener Standards: ISO, JIS
- Metric: M3
- Screw Type: Machine Screw
-
Supplier: Transcat, Inc.
Description: Product Highlights 80-400 Nm Controlled screw tightening in the most common range of 20 - 850 Nm / 15 - 630 ft-lbs. (guide for screws M7-10.9 to M24-8.8, M30-5.6) Adjustable, releasing and sturdy tubular torque wrench with integrated ratchet and with square drive for industry
- Torque: 707.964601769912 to 3,539.82300884956 In-lbs
- Type: Torque Wrench
-
Supplier: Newark, An Avnet Company
Description: TORQUE, SCREW-DRV, 6.35MM, 2N.CM-135N.CM; Torque Range ft-lb:0.015ft-lb to 1ft-lb; Torque Range N-m:2cN-m to 135cN-m; Drive Size - Metric:6.35mm; Drive Size - Imperial:0.25"; Overall Length:111mm; Product Range:- RoHS Compliant: NA
-
Supplier: Mach III Clutch, Inc.
Description: Operation Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload Torque at which limiter will slip is field adjustable through the tightening or loosening of a nut Adjustment nut is locked in place by set screws when desired
- Torque Rating: 4.83 to 8.04833333333333 Ft-lbs
- Bore Diameter: 0.75 to 1 inch
- Diameter: 3.5 inch
- Length: 4.06 inch
-
Supplier: Zero-Max
Description: Torq-Tenders are positive drive couplings which provide accurate overload protection in many mechanical power transmission systems. When a jam-up or excess overload occurs, Torq-Tenders disengage motor drives. Their effective, versatile design, proven through 25 years of use, protect your drive
- Torque Rating: 1.5 to 41.6666666666667 Ft-lbs
- Rotational Speed: 1,800 rpm
- Bore Diameter: 0.625 to 1.125 inch
- Keyway Width: 0.375 inch
-
Supplier: PennEngineering®
Description: Specifications - Thread Size x Pitch - - M3 x 0.5 Type1 - - PS10 Thread Code - - M3 Screw Length Code - - 40 E Nom. - - 4.70 mm H + 0.05 -0.15 - - 1.91 mm L ± 0.25 - - 8.38 mm T Nom. - - 3.30 mm Thread Specification2 - - ANSI/ASME B1.13M, 6g Material - - 300 Series Stainless
- Length: 0.12992133 inch
- Fastener Standards: ASME / ANSI
- Metric: M3
- Material: Stainless Steel
-
Supplier: Mach III Clutch, Inc.
Description: Operation Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload Torque at which limiter will slip is field adjustable through the tightening or loosening of a nut Adjustment Nut is locked in place by set screws when desired
- Torque Rating: 4.83 to 96.58 Ft-lbs
- Bore Diameter: 0.75 to 1 inch
- Diameter: 3.5 inch
- Length: 2.69 inch
-
Supplier: Mach III Clutch, Inc.
Description: Operation Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload Torque at which limiter will slip is field adjustable through the tightening or loosening of a nut Adjustment nut is locked in place by set screws when desired
- Torque Rating: 4.83 to 96.58 Ft-lbs
- Bore Diameter: 0.875 inch
- Keyway Width: 0.1875 inch
- Diameter: 6.5 inch
-
Supplier: Reid Supply
Description: Metal Torque Hinges allow the control of the opening and the closure of a door. The torque adjustment can be achieve with the aid of a setting key or with the adjustment of a screw.Heavy Duty Adjustable Torque Hinges have an adjustable holding torque with the aid
- Leaf Thickness: 0.807 inch
- Length: 3.799 inch
- Open Width: 3.839 inch
- Number of Holes: 4
-
Supplier: Accuris
Description: Assembly tools for screws and nuts \x97 Hand torque tools \x97 Part 3: Requirements for performance verification
-
Supplier: Spax International
Description: SPAX® Cabinet Screws are a unique, quality fastener engineered to ensure a secure, aesthetically-pleasing installation of fine cabinetry. Large, low-profile head design provides increased load bearing area. T-STAR Plus drive promotes superior bit engagement, especially for overhead work.
- Inch: # 10
- Features: Other
- Standard Drives: Torx®
- Screw Type: Wood Screw
-
Supplier: Mecmesin Corporation
Description: Our range of static torque screwdrivers are ideal for low capacity torque applications. They are an accurate and efficient means of tightening and untightening screw type fasteners, however they are not suitable for applications requiring multiple rotations of the sensor (please
- Maximum Torque: 2.65486725663717 to 88.4955752212389 In-lbs
- Accuracy: 0.5 ±% Full Scale
- Torque Sensor Type: Rotary
- Category of Device: Sensor / Transducer
-
Supplier: DME Company
Description: ADB’s new patented EZ-Torque™ Hoist Ring eliminates the need of locating and using expensive hydraulic tensioners or torque multipliers for heavy load (WLL) capacity hoist rings. A 75,000 lb. WLL Hoist Ring requires the mounting bolt to be torqued to 4,300 lbs-ft. ADB’s
- Maximum Load Capacity: 0.235 to 14.5 tons
- Threaded Length: 1.25 inch
- Inch: 1 1/2", 1 1/4", 2 1/2", 2", 3"
- Finish: Black Oxide
-
Supplier: Kistler Group
Description: Type 4501A... torque sensors operate on the strain gage principle and supplies an analog output signal in mV/V. The sensors are particularly suitable for screw driving assembly operations. These sensors use strain gage technology. Power is supplied and the measurement signal
- Maximum Torque: 17.6991150442478 to 8,849.55752212389 In-lbs
- Operating Temperature: 14 to 158 F
- Electrical Output: Analog Voltage
- Category of Device: Sensor / Transducer
-
Supplier: CSA Group
Description: ISO 13778:2017 specifies requirements of single-head engineer's wrenches with nominal width across flats from 3,2 to 120. It specifies the maximum outside dimensions of heads and gives the test torque values. The "lower torque application" designation is in accordance with the smaller
-
Supplier: Long-Lok Fasteners Corporation
Description: Poly-Lok® is today’s most advanced, most reliable prevailing torque type self-locking fastener. And it’s all due to the unique polyester patch material that is more resilient, has higher strength, and can be reused more often with higher retained torque values than any other patch
- Inch: # 0, # 1, # 10, # 2, # 3, # 4, # 6, # 8, 1", 1/2", 1/4", 3/4", 3/8", 5/8", 7/16", 7/8"
- Screw Type: Cap Screw, Machine Screw
- Features: Carriage Bolt
-
Supplier: Mountz, Inc.
Description: programmable fastening options for sequence based assembly automation applications, along with a built-in screw counter. Programmable digital torque setting with memory for 8 preset torque settings. Real-time monitoring and torque control of the tightening process.
- Special Type: Battery Powered, Portable
-
Supplier: Mountz, Inc.
Description: fastening options for sequence based assembly automation applications, along with a built-in screw counter. Programmable digital torque setting with memory for 8 preset torque settings. Real-time monitoring and torque control of the tightening process. Selectable speed up
- Special Type: Battery Powered, Portable
Find Suppliers by Category Top
Featured Products Top
-
(S709NHM…) are designed to withstand high-tightening torque, reducing damage to tools and screw heads. For our entire product offering visit: www.sdp-si.com Specializing in engineered mechanical solutions since 1950, SDP/SI manufactures gears, custom gear (read more)
Browse Screws Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
to as pig nose head, have two holes located on the head which require a unique 2-pin driver. They tend to be more visually appealing and are more suitable for low torque applications. Clutch head - Also known as one-way screws, they come in many different (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
protective barrier. A seal screw is machined with a groove under the head of the screw that fits a rubber O-ring. Once the seal screw is torqued, the rubber O-ring expands to create an impenetrable 360? seal. This seal prevents contaminants, like oils, liquids, gas, moisture, and (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
which require a unique 2-pin driver. They tend to be more visually appealing and are more suitable for low torque applications. Clutch head - Also known as one-way screws, they come in many different designs. They allow you to install the screw in a usual (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
cylindrical fasteners. They're made of metal and have a metallic head that is custom-grooved. Sealing fasteners include sealing screws and sealing bolts, and can be tailored to fit a threaded opening. Depending on the type of head, sealing screws get tightened by torque exerted with a suitable (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
to as pig nose head, have two holes located on the head which require a unique 2-pin driver. They tend to be more visually appealing and are more suitable for low torque applications. Clutch head - Also known as one-way screws, they come in many different (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
conditions. DURABLE AND SUSTAINABLE: Once screw is torqued rubber O-ring will not break or crack, and has unmatched gripping ability, reduced stripping, and can withstand extreme pressure, weather, and temperatures. A WISE INVESTMENT: Save time (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
crack once the screw is torqued, and the metal-to-metal contact prolongs the life of the O-ring or rubber element, which is not compromised under pressure. Fast Facts Did you know ZAGO: High-tech sealing fasteners may be unscrewed and retightened multiple times, are reusable (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
3 Ways to Define Actuator Torque in Words You Understand Lack of knowledge about torque can often mislead buyers to inaccurate choices when choosing an actuator for their automation (read more)
Browse Damper Actuators Datasheets for Indelac Controls, Inc. -
Product Overview The micro precision planetary gearbox is a high-precision, compact gearbox offering superior torque density, rigidity, and efficiency for space-constrained precision motion applications. Key Features Compact and (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group
More Information Top
-
Airborne electronics equipment fastener joint failure study
M3 SCREW TORQUE VALUE VERSUS STRESS .
-
In Situ Testing of Metal Micro-Textured Thermal Interface Materials in Telecommunications Applications
Forty M3 screws torqued to 1.0 N·m bolt the RF shield to the heat sink, sandwiching the PCB tightly against the heat sink.
-
IMPROVED POWER MOSFETS
BOOST EFFICIENCY IN A 3.5kW
SINGLE PHASE PFC
Initially, a full-power 3.5kW run was made with the MOSFET attached to the heatsink with an M3 machine screw torqued to 6dNm, isolation being assured by a 0.6mm thick aluminium nitride shim.
-
OPTIMIZING THE DESIGN OF 3.5KW
SINGLE-MOSFET POWER FACTOR
CORRECTORS
As a first step, a full power 3.5kW run was made with the MOSFET attached to the heatsink with an M3 machine screw torqued to 6dNm.
-
Thermal management analysis of high-power electronic modules using Cu bonded AlN substrates
The Cu/AlN substrates with the heaters were attached to the 6mm A1 plate with AI chip parts and M3 screwed with torque of I Skgfcm.
-
Motion Control Coupling - Couplings, Collars & Adapters - Grainger Industrial Supply
…Coupling, 6 Beam Clamp Style, Bore Dia 5/16 x 1/4 In, Outside Dia 0.750 In, Clearance Dia 0.879 In, Overall Length 1.250 In, Length through Bore 0.625 In, Cap Screw, M3 Screw Size , Torque Nominal 31 In-Lbs…
-
Modelling Approach for Planar Self‐Breathing PEMFC and Comparison with Experimental Results
This assembly is pressed together with 6 size M3 screws at a torque of 0.5 N m each.
-
Application Note: Automated Teller Machine (.pdf)
Terminal Screws : M3 Tightening torque : 80 N.cm (7 in.Lb.) This product complies with Machinery Directive (89/ 392/EEC as amended by Directive 91/368/EEC) and complies with EN60947-5-1.
-
Increasing μDMFC efficiency by passive CO2 bubble removal and discontinuous operation
The whole assembly was pressed together by six M3 screws with a torque of 0.5 Nm each.
-
Novel Structure for Passive CO2Degassing in μDMFC
The whole assembly was pressed together by six M3 screws with a torque of 0.5 Nm each.
Indicates content that may require registration and/or purchase.