-
Supplier: Automation24, Inc.
Description: Lock nut PFLITSCH M40x1.5 - 240/5 - 25505.9
- Mounting Size: 1.574804 inch
- Temperature Range: -40 to 572 F
- Material: Brass
- Application: Cable & Wire
-
Supplier: Automation24, Inc.
Description: Lock nut PFLITSCH M40x1.5 - 1420/240 - 25515.9
- Mounting Size: 1.574804 inch
- Temperature Range: -4 to 212 F
- Application: Cable & Wire
- Material: Nylon / Polyamide
-
Supplier: Automation24, Inc.
Description: Lock nut PFLITSCH M40x1.5 - 240/5stv - 97720.9
- Mounting Size: 1.574804 inch
- Temperature Range: -76 to 932 F
- Application: Cable & Wire
- Features: Other
-
-
Supplier: Automation24, Inc.
Description: Lock nut PFLITSCH M40x1.5 - 1420/240n - 25725.9
- Mounting Size: 1.574804 inch
- Temperature Range: -4 to 212 F
- Application: Cable & Wire
- Material: Nylon / Polyamide
-
Supplier: bisco industries
Description: Lock Nuts
- Type: Locknut
- Size: M5
- Features: Other
- Material: Steel
-
Supplier: Reid Supply
Description: Reid has a large selection of industrial nuts for all of your fastening needs. Reid offers everything from tooling, allen, button thread, Jam, standard hex, thumb and flange nuts to industrial T-slot and machine screw nuts. Reid offers both imperial and metric nuts in a
- Size: 5/8"
- Type: Jam Nut, Locknut
- Features: Other Metal
- Material: Steel
-
Supplier: G.L. Huyett
Description: A locknut, also known as a lock nut, locking nut, prevailing torque nut, stiff nut or elastic stop nut, is a nut that resists loosening under vibrations and torque. Elastic stop nuts and prevailing torque nuts are of the particular type
- Size: #10, 1/2", 1/4", 3/8", 5/16", 7/16", M10, M12, M4, M5, M6, M8
- Standards: ASME / ANSI, DIN
- Type: Hex, Locknut
- Features: Other, Other Metal
-
Supplier: NBK America LLC
Description: Specific gravity is approximately 60% of stainless steel. These nuts are equipped with vibration resistant patch to prevent screw from loosening. Continuous Max. Operating Temperature: -40 to 120 deg C
- Type: Hex, Locknut
- Size: M5
- Features: Vibration Dampening
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Product introduction: 1. Material: pa66. 2. Working Temperature: -40°c—+120°c 3. Thread: metric thread 4. Color: black and grey 5. Function: Lock the screw or cable gland 6.UL94V2 Plastic Nut Data:
- Type: Locknut
- Size: M10, M12, M16, M20, M25, M32, M36, M40, M8
- Material: Plastic
-
Supplier: Newark, An Avnet Company
Description: LOCK NUT, M25 X 1.5 NPB
-
Supplier: Newark, An Avnet Company
Description: LOCK NUT, M20 X 1.5 NPB
-
Supplier: Heilind Electronics, Inc.
Description: M8-ACC-LOCK NUT M10X0.5
-
Supplier: APM Hexseal Corp.
Description: One of APM Hexseal's earliest innovations was a self-sealing hexagonal nut, or Seelnut®. Seelnuts install just like conventional nuts, and are designed for use with ordinary screws, bolts and studs, making them a quick and easy sealing option for all sorts of applications, especially
- Type: Hex, Locknut
- Size: M10
- Features: Other, Other Metal, Vibration Dampening
- Material: Steel
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: REQUIREMENTS FOR PREVAILING-TORQUE TYPE STEEL METRIC HEX NUTS AND HEX FLANGE NUTS SAE J995 Mechanical and Material Requirements for Metric Steel Nuts DIN 985 - Nylon Insert Lock Nuts FLAT WASHERS Washers provide a smooth bearing surface and are used under the head
- Standards: ASME / ANSI, SAE
- Type: Locknut, Nylon Insert Nut
- Size: M10, M12, M14, M16, M18, M20, M22, M24, M27, M30, M33, M36, M4, M42, M48, M5, M6, M8
- Material: Nylon, Plastic, Stainless Steel, Steel
-
Supplier: National Bolt & Nut Corporation
Description: SERRATED FLANGE LOCK NUTS National Bolt & Nut possesses a premium line of high-quality serrated flange nuts. The serrated flange of these fasteners offer superior gripping capabilities. And, along with our other premium flange nut products, our serrated flange
- Size: #10, #6, #8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Type: Flange Nut, Hex, Locknut, Nylon Insert Nut
- Features: Other
- Finish: Phosphate, Zinc Plated
-
Supplier: National Bolt & Nut Corporation
Description: extensive inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock nuts, slotted nuts, wheel nuts, and more. Product options can be selected
- Standards: DIN
- Type: Flange Nut, Hex, Locknut, Nylon Insert Nut
- Size: M10, M12, M5, M6, M8
- Features: Other
-
Supplier: NBS Corp.
Description: Featuring a built in external tooth lock washer for exceptional surface grip, NBS’ k-lock nuts are available from ¼” through ¾” internal diameter. All k-lock nuts are sourced from ISO-9001 accredited manufacturers and come with zinc finish.
- Type: Jet Nut (K-Nut), Locknut
- Size: M5
- Material: Steel
- Finish: Zinc Plated
-
Supplier: Monroe Engineering
Description: Material - Steel Heat Treated Steel Black Oxide Finish Saves time where knob must be completely removed from stud member. Knob can be slid along length of stud. Tilt to engage threads. A 1/4 turn starts clamping action.
- Size: 5/8"
- Finish: Black Oxide
- Material: Hardened Steel
- Type: Locknut
-
Supplier: National Bolt & Nut Corporation
Description: bolts and other fasteners, National Bolt & Nut Corporation features an extensive inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock nuts, slotted
- Size: 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Type: Hex, Locknut, Nylon Insert Nut
- Features: Other
- Material: Steel
-
Supplier: NBS Corp.
Description: Featuring a built in external tooth lock washer for exceptional surface grip, NBS’ k-lock nuts are available from ¼” through ¾” internal diameter. All k-lock nuts are sourced from ISO-9001 accredited manufacturers and come with zinc finish.
- Type: Jet Nut (K-Nut), Locknut
- Size: M3
- Material: Steel
- Finish: Zinc Plated
-
Supplier: National Bolt & Nut Corporation
Description: other fasteners, National Bolt & Nut Corporation features an extensive inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock nuts, slotted nuts,
- Standards: DIN
- Type: Hex, Locknut, Nylon Insert Nut
- Size: M10, M12, M16, M20, M24, M5, M8
- Features: Other
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: REQUIREMENTS FOR PREVAILING-TORQUE TYPE STEEL METRIC HEX NUTS AND HEX FLANGE NUTS SAE J995 Mechanical and Material Requirements for Metric Steel Nuts DIN 985 - Nylon Insert Lock Nuts FLAT WASHERS Washers provide a smooth bearing surface and are used under the head
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 3", Other, Other Metal
- Standards: ASME / ANSI, SAE
- Type: Locknut, Nylon Insert Nut
-
Supplier: NBS Corp.
Description: Featuring a white nylon insert and available in both normal and thin pattern, NBS’ nylon insert lock nuts are the ideal general purpose locking nut. Available from ¼” through 1” (inch) and M3 through M16 (metric) internal diameter, all nylon insert lock nuts meet
- Type: Locknut
- Size: M10
- Finish: Zinc Plated
-
Supplier: Peco Fasteners, Inc.
Description: NYLON INSERT TYPE 1/2 INCH NOMINAL DIAMETER 20 TPI SAE APPLICABLE STANDARD 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL NOMINAL DIAMETER - DECIMAL - UOM IN
- Size: 1/2"
- Type: Locknut
-
Supplier: FHD Bearings Co., Ltd.
Description: Precision lock nut with locking pins KMT precision lock nuts are intended for applications where high precision, simple assembly and reliable locking are required. The three equally-spaced locking pins enable these lock nuts to be accurately positioned at
- Outside Diameter: 1.181103 inch
- Overall Width: 0.5511814 inch
- Application: Aerospace, Automotive, Military, Pump
- Features: Other
-
Supplier: J.Lanfranco Fastener Systems Inc.
Description: Definition: All metal self-locking hexagon nut with one slot. Sizes: ISO 4033. Threading: Standard to ISO 965-2. Characteristics and performance test: HCT: NF EN ISO 2320/ ISO 898-2 NF EN ISO 3506-2 (Stainless Steel). Manufacture: HCB HCE from diameter: Metric M6 Imperial 1/4” HCT from
- Size: 1 1/2", 1 1/4", 1 3/4", 1", 1/2", 1/4", 2 1/2", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8", M10, M12, M14, M16, M18, M20, M22, M24, M25, M26, M27, M28, M30, M32, M33, M35, M36, M38, M40, M42, M48, M56, M6, M8
- Finish: Anti-Galling Coating, Galvanized, Nickel Plated, Phosphate, Zinc Chromate (Yellow), Zinc Plated
- Material: Exotic Metals, Stainless Steel, Steel, Titanium
- Type: Hex, Locknut
-
Supplier: SAB North America
Description: Hexagonal Lock Nuts of nickel plated brass according to DIN 46320.
- Material: Brass
- Type: Hex, Locknut
- Size: M40
- Features: Other
-
Supplier: J.Lanfranco Fastener Systems Inc.
Description: The ESL's two self-locking slots make it ideal in any application subjected to high vibration, shock, impact, heavy loads, and high temperatures. The ESL provides unparalleled locking ability without seizing up upon removal.
- Finish: Anti-Galling Coating, Galvanized
- Type: Hex, Locknut, Washer Nut
- Standards: ISO
- Size: M5
-
Supplier: J.Lanfranco Fastener Systems Inc.
Description: The HCE line of locknuts provide a reusable one-piece locknut able to withstand high temperatures where a nylon insert would fail.
- Size: 1 1/2", 1 1/4", 1 3/4", 1", 1/2", 1/4", 2 1/2", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8", M10, M12, M14, M16, M18, M20, M22, M24, M25, M26, M27, M28, M30, M32, M33, M35, M36, M38, M40, M42, M48, M6, M8
- Finish: Anti-Galling Coating, Galvanized, Nickel Plated, Phosphate, Zinc Chromate (Yellow), Zinc Plated
- Material: Exotic Metals, Hardened Steel, Stainless Steel, Steel, Titanium
- Type: Hex, Locknut
-
Supplier: L-com, Inc.
Description: L-com now offers Cord Grips that can be used with any of our enclosure products to provide a means of passing cabling into and out of the enclosure. The self locking waterprooof design allows you to clamp down onto a variety of diameter cables while maintaining an IP68/NEMA 4X/6P rating. An
-
Supplier: NBS Corp.
Description: Individually top pressed to produce a razor tight sealing lock, NBS’ top lock flange nuts set the standard for all locking flange nuts. Available from ¼” through ¾” (inch) and M6 through M16 (metric) internal diameter, all top lock flange nuts are
- Size: 5/8"
- Type: Flange Nut, Locknut
- Finish: Phosphate
- Material: Steel
-
Supplier: J.Lanfranco Fastener Systems Inc.
Description: All metal reusable slotted self-locking hexagon nut.
- Finish: Anti-Galling Coating, Galvanized, Nickel Plated, Zinc Chromate (Yellow), Zinc Plated
- Material: Brass, Bronze / Copper Base Alloy, Exotic Metals, Stainless Steel, Steel, Titanium
- Type: Hex, Locknut
- Standards: ISO
-
Supplier: TFC Ltd.
Description: Material: Stainless Steel Finish: Self Colour Dimensions: mm ISO: 4035 ANSI: B18.2.4.5M
- Standards: ASME / ANSI, ISO
- Type: Hex
- Features: Other
- Material: Stainless Steel
-
Supplier: L-com, Inc.
Description: L-com now offers Cord Grips that can be used with any of our enclosure products to provide a means of passing cabling into and out of the enclosure. The self locking waterprooof design allows you to clamp down onto a variety of diameter cables while maintaining an IP68/NEMA 4X/6P rating. An
-
Supplier: PENCOM
Description: No Description Provided
- Material: Aluminum, Stainless Steel, Steel
- Type: Hex, Self-Clinching Nut
- Size: M5
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Fasteners. Specializing in quick turnarounds with same day manufacturing for Line Down situations. 1/4"- 4" Diameter Capabilities with full material & testing certifications. Running all grades of steel and most exotic materials. NBN warehouses large quantities of lock nuts and other (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
The Nord-Lock wheel nut range has been extended to 6 sizes, M-16-M24. This large range offers increased safety for both on-road and off-road vehicles thanks to Nord-Lock wedge-locking technology, which ensures the wheel nuts cannot loosen by themselves. Nord-Lock wheel nuts also referred (read more)
Browse Locknuts Datasheets for Nord-Lock Group -
throughput and significantly improves operator ergonomics. Its innovative tooling tip grants access to tight spaces, while the exclusive X-Thread Eliminator socket technology perfectly handles nut placement for reliable, worry-free rundowns. See how the right fastening technology can (read more)
Browse Nut Runners and Nut Drivers Datasheets for Visumatic Industrial Products -
fastener to securely lock the nut permanently into place. Both the hexagonal head and the fastener’s self-clinching design ultimately combine to deliver high pullout and torque out resistances. Only a single mating screw is required to complete the attachment process (read more)
Browse Nuts Datasheets for PennEngineering® -
Mk X Rollo-Mixer® - Snack & Nut Blender The Mk X Rollo-Mixer® is a food grade industrial blender for snacks, designed for extremely gentle batch mixing of very friable dry snack (read more)
Browse Industrial Mixers Datasheets for Continental Products Corp. -
available PlugLock https://youtu.be/j3IsN7LUGjM CapLock https://youtu.be/lqbf5CgJF7c MetalLock (read more)
Browse Uncategorized Products Datasheets for Amphenol Communications Solutions -
guard door controls. The BDF40 housing is a slim line design, matching our AZM40 solenoid interlock. It is designed to be mounted to standard guarding profile systems (40mm / 1.5 inch profile). The thermoplastic housing is IP65 rated to withstand normal dusty and humid industrial environments (read more)
Browse Pushbutton Switches Datasheets for Schmersal Inc. -
1?IP67 Waterproof Protection 2?Secure Screw Locking 3?Flexible Pin Configurations 4?Wide Temperature Range 5?Low Contact Resistance (read more)
Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd -
/Outdoor applications and the MIL-DTL-26482 based design provides a quick, reliable, 1/3 turn bayonet coupling. Additional ecomate® Aquarius™ connectors include optional In-Line, Jam-Nut, Square-Flanged, and End Cap configurations. Their pin and socket contacts are available on reels, in strip form (read more)
Browse Uncategorized Products Datasheets for Amphenol Communications Solutions -
environments. M12x1.5 Thread with Nut: Secure installation for various enclosure types (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited