-
Supplier: bisco industries
Description: Lock Nuts
- Features: Locknut, Other
- Size: M4
- Material: Steel
-
Supplier: Reid Supply
Description: Reid has a large selection of industrial nuts for all of your fastening needs. Reid offers everything from tooling, allen, button thread, Jam, standard hex, thumb and flange nuts to industrial T-slot and machine screw nuts. Reid offers both imperial and metric nuts in a
- Size: 7/16"
- Type: Jam Nut
- Features: Locknut, Other Metal
-
Supplier: G.L. Huyett
Description: A locknut, also known as a lock nut, locking nut, prevailing torque nut, stiff nut or elastic stop nut, is a nut that resists loosening under vibrations and torque. Elastic stop nuts and prevailing torque nuts are of the particular type
- Size: #10, 1/2", 1/4", 3/8", 5/16", 7/16", M10, M12, M4, M5, M6, M8
- Standards: ASME / ANSI, DIN
- Features: Hex, Locknut, Other, Other Metal
- Thread Direction: Right Hand Thread
-
-
Supplier: NBK America LLC
Description: Specific gravity is approximately 60% of stainless steel. These nuts are equipped with vibration resistant patch to prevent screw from loosening. Continuous Max. Operating Temperature: -40 to 120 deg C
- Features: Hex, Locknut, Vibration Dampening
- Size: M4
-
Supplier: BUMAX®
Description: BUMAX 88 Austenitic Stainless Steel A4/316L BMX LCK Hex Lock Nut M12 x NA
- Type: Hex
- Size: M12
- Features: Other, Other Metal
- Material: Stainless Steel
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Product introduction: 1. Material: pa66. 2. Working Temperature: -40°c—+120°c 3. Thread: metric thread 4. Color: black and grey 5. Function: Lock the screw or cable gland 6.UL94V2 Plastic Nut Data:
- Features: Locknut
- Size: M10, M12, M16, M20, M25, M32, M36, M40, M8
- Material: Plastic
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: REQUIREMENTS FOR PREVAILING-TORQUE TYPE STEEL METRIC HEX NUTS AND HEX FLANGE NUTS SAE J995 Mechanical and Material Requirements for Metric Steel Nuts DIN 985 - Nylon Insert Lock Nuts FLAT WASHERS Washers provide a smooth bearing surface and are used under the head
- Standards: ASME / ANSI, SAE
- Features: Locknut, Other, Other Metal
- Size: M10, M12, M14, M16, M18, M20, M22, M24, M27, M30, M33, M36, M4, M42, M48, M5, M6, M8
- Material: Nylon, Plastic, Stainless Steel, Steel
-
Supplier: National Bolt & Nut Corporation
Description: SERRATED FLANGE LOCK NUTS National Bolt & Nut possesses a premium line of high-quality serrated flange nuts. The serrated flange of these fasteners offer superior gripping capabilities. And, along with our other premium flange nut products, our serrated flange
- Size: #10, #6, #8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Features: Flange Nut, Hex, Locknut, Other
- Type: Nylon Insert Nut
- Finish: Phosphate, Zinc Plated
-
Supplier: NBK America LLC
Description: Nuts equipped with a high-performance mechanism of loosening prevention. Prevent loosening caused by vibration. Friction ring with very good restoration elasticity and heat resistance tighten the thread peak of the male thread from four sides. Effective for loosening prevention. The male
- Features: Hex, Locknut, Other Metal, Vibration Dampening
- Size: M6
- Material: Stainless Steel
-
Supplier: NBS Corp.
Description: Featuring a built in external tooth lock washer for exceptional surface grip, NBS’ k-lock nuts are available from ¼” through ¾” internal diameter. All k-lock nuts are sourced from ISO-9001 accredited manufacturers and come with zinc finish.
- Type: Jet Nut (K-Nut)
- Features: Locknut
- Size: M4
- Material: Steel
-
Supplier: Monroe Engineering
Description: Material - Steel Heat Treated Steel Black Oxide Finish Saves time where knob must be completely removed from stud member. Knob can be slid along length of stud. Tilt to engage threads. A 1/4 turn starts clamping action.
- Size: 3/4"
- Finish: Black Oxide
- Material: Hardened Steel
- Features: Locknut
-
Supplier: NBS Corp.
Description: Featuring a built in external tooth lock washer for exceptional surface grip, NBS’ k-lock nuts are available from ¼” through ¾” internal diameter. All k-lock nuts are sourced from ISO-9001 accredited manufacturers and come with zinc finish.
- Size: #4
- Type: Jet Nut (K-Nut)
- Features: Locknut
- Material: Steel
-
Supplier: Nord-Lock Group
Description: safe and secure for more productive and efficient operations. The Nord-Lock wheel nut is designed for flat-faced steel rims. The Nord-Lock wheel nut is based on the same principle as the Nord-Lock washers. Each nut incorporates a pair of captivated washers
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 7/8", M20, M24, M27, M30, M33, M36, M42, M48, M56, M64
- Features: 3", Hex, Locknut, Other
- Standards: DIN
- Material: Steel
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace, proud to be the largest independent manufacturer of aerospace fasteners in the world. Since 1992, the mission of M.S. Aerospace has been very simple: To produce the finest high-strength, close tolerance, high-temperature aerospace bolts, studs, pins, screws and nuts while
- Type: Distorted-Thread Locknuts, Interfering Threadnuts
- Features: Locknut, Self-Clinching Nut
-
Supplier: National Bolt & Nut Corporation
Description: bolts and other fasteners, National Bolt & Nut Corporation features an extensive inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock nuts, slotted
- Size: 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: Hex, Locknut, Other
- Type: Nylon Insert Nut
- Material: Steel
-
Supplier: National Bolt & Nut Corporation
Description: other fasteners, National Bolt & Nut Corporation features an extensive inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock nuts, slotted nuts,
- Standards: DIN
- Features: Hex, Locknut, Other
- Size: M10, M12, M16, M20, M24, M5, M8
- Type: Nylon Insert Nut
-
Supplier: NBS Corp.
Description: Featuring a built in external tooth lock washer for exceptional surface grip, NBS’ k-lock nuts are available from ¼” through ¾” internal diameter. All k-lock nuts are sourced from ISO-9001 accredited manufacturers and come with zinc finish.
- Size: 1/4"
- Type: Jet Nut (K-Nut)
- Features: Locknut
- Material: Steel
-
Supplier: Automation24, Inc.
Description: Lock nut WISKA 1/4" NPT NMMU 1/4 - 10100972
- Mounting Size: 0.25 inch
- Material: Brass
- Application: Cable & Wire
- Features: Other
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: REQUIREMENTS FOR PREVAILING-TORQUE TYPE STEEL METRIC HEX NUTS AND HEX FLANGE NUTS SAE J995 Mechanical and Material Requirements for Metric Steel Nuts DIN 985 - Nylon Insert Lock Nuts FLAT WASHERS Washers provide a smooth bearing surface and are used under the head
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 3", Locknut, Other, Other Metal
- Standards: ASME / ANSI, SAE
- Material: Nylon, Plastic, Stainless Steel, Steel
-
Supplier: APM Hexseal Corp.
Description: One of APM Hexseal's earliest innovations was a self-sealing hexagonal nut, or Seelnut®. Seelnuts install just like conventional nuts, and are designed for use with ordinary screws, bolts and studs, making them a quick and easy sealing option for all sorts of applications, especially
- Features: Hex, Locknut, Other, Other Metal, Vibration Dampening
- Size: M4
- Material: Steel
- Finish: Zinc Chromate (Yellow)
-
Supplier: Automation24, Inc.
Description: Lock nut WISKA NPT NMMU 1 1/4 - 10100977
- Mounting Size: 1.25 inch
- Material: Brass
- Application: Cable & Wire
- Features: Other
-
Supplier: Peco Fasteners, Inc.
Description: NYLON INSERT TYPE 3/4 INCH NOMINAL DIAMETER 16 TPI SAE APPLICABLE STANDARD 3/4 NOMINAL DIAMETER - FRACTIONAL .75 NOMINAL DIAMETER - DECIMAL NOMINAL DIAMETER - DECIMAL - UOM IN
- Size: 3/4"
- Features: Locknut
-
Supplier: NBS Corp.
Description: Featuring a built in external tooth lock washer for exceptional surface grip, NBS’ k-lock nuts are available from ¼” through ¾” internal diameter. All k-lock nuts are sourced from ISO-9001 accredited manufacturers and come with zinc finish.
- Type: Jet Nut (K-Nut)
- Features: Locknut
- Size: M8
- Material: Steel
-
Supplier: National Bolt & Nut Corporation
Description: other fasteners, National Bolt & Nut Corporation features an extensive inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock nuts, slotted nuts,
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 3", Hex, Locknut, Other
- Type: Nylon Insert Nut
- Material: Steel
-
Supplier: Newark, An Avnet Company
Description: LOCK NUT EMC M20
-
Supplier: Heilind Electronics, Inc.
Description: M8-ACC-LOCK NUT M10X0.5
-
Supplier: J.Lanfranco Fastener Systems Inc.
Description: Definition: All metal self-locking hexagon nut with one slot. Sizes: ISO 4033. Threading: Standard to ISO 965-2. Characteristics and performance test: HCT: NF EN ISO 2320/ ISO 898-2 NF EN ISO 3506-2 (Stainless Steel). Manufacture: HCB HCE from diameter: Metric M6 Imperial 1/4” HCT from
- Size: 1 1/2", 1 1/4", 1 3/4", 1", 1/2", 1/4", 2 1/2", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8", M10, M12, M14, M16, M18, M20, M22, M24, M25, M26, M27, M28, M30, M32, M33, M35, M36, M38, M40, M42, M48, M56, M6, M8
- Finish: Anti-Galling Coating, Galvanized, Nickel Plated, Phosphate, Zinc Chromate (Yellow), Zinc Plated
- Material: Exotic Metals, Stainless Steel, Steel, Titanium
- Features: Hex, Locknut, Other, Other Metal
-
Supplier: Newark, An Avnet Company
Description: 3/4 PVC LOCK NUT
-
Supplier: Newark, An Avnet Company
Description: Metal Lock Nut M8 (SW10)
-
Supplier: Automation24, Inc.
Description: Lock nut PFLITSCH M8x1.0 - 208/5 - 97610.9
- Mounting Size: 0.3149608 inch
- Temperature Range: -40 to 572 F
- Material: Brass
- Application: Cable & Wire
-
Supplier: Automation24, Inc.
Description: Lock nut PFLITSCH M50x1.5 - 1420/250 - 25516.9
- Mounting Size: 1.968505 inch
- Temperature Range: -4 to 212 F
- Application: Cable & Wire
- Material: Nylon / Polyamide
-
Supplier: J.Lanfranco Fastener Systems Inc.
Description: All metal, reusable, slotted self-locking clinch nut.
- Finish: Galvanized, Nickel Plated, Zinc Chromate (Yellow), Zinc Plated
- Standards: ISO
- Features: Locknut, Other, Self-Clinching Nut
- Size: M4
-
Supplier: Newark, An Avnet Company
Description: LOCK NUT FOR PG11 GROMMET
-
Supplier: J.Lanfranco Fastener Systems Inc.
Description: The ESL's two self-locking slots make it ideal in any application subjected to high vibration, shock, impact, heavy loads, and high temperatures. The ESL provides unparalleled locking ability without seizing up upon removal.
- Finish: Anti-Galling Coating, Galvanized
- Features: Hex, Locknut, Other, Washer Nut
- Standards: ISO
- Size: M4
-
Supplier: L-com, Inc.
Description: These liquid tight cable glands are perfect for use with NEMA enclosures where liquids and moisture are present at the cable egress point. Available in four sizes, PG-7, PG-11, PG-13.5 and PG-16. Features Liquid-tight Nylon construction with neoprene seal and lock nut Oil, grease and
- Features: Cable Assembly
- Application: LAN / Ethernet
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
Find Suppliers by Category Top
Featured Products Top
-
Fasteners. Specializing in quick turnarounds with same day manufacturing for Line Down situations. 1/4"- 4" Diameter Capabilities with full material & testing certifications. Running all grades of steel and most exotic materials. NBN warehouses large quantities of lock nuts and other (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
BUMAX Lock stainless steel lock nuts are quick to install and reliably maintain fastener preload. Ensure joint integrity, even under the most severe vibration conditions. More info- BUMAX Lock datasheet. (read more)
Browse Nuts Datasheets for BUMAX® -
BUMAX Lock- a range of all metal stainless steel lock nuts, combining both superior locking performance and high corrosion resistance (read more)
Browse Nuts Datasheets for BUMAX® -
. PEMSERT Type F4 self-clinching flush nuts are manufactured from 400 Series stainless steel in thread sizes #2-56 through ¼-20 / M2 through M6. They can perform as intended in stainless steel sheets with hardness up to HRB 88 on the Rockwell “B” (read more)
Browse Nuts Datasheets for PennEngineering® -
. Seelnuts can also be supplied with self-locking pellets for applications where excessive vibration is an issue. Learn More (read more)
Browse Nuts Datasheets for APM Hexseal Corp. -
The Nord-Lock wheel nut range has been extended to 6 sizes, M-16-M24. This large range offers increased safety for both on-road and off-road vehicles thanks to Nord-Lock wedge-locking technology, which ensures the wheel nuts cannot loosen by themselves. Nord-Lock wheel nuts also referred (read more)
Browse Locknuts Datasheets for Nord-Lock Group -
Fasteners. Specializing in quick turnarounds with same day manufacturing for Line Down situations. 1/4"- 4" Diameter Capabilities with full material & testing certifications. Running all grades of steel and most exotic materials. NBN warehouses large quantities of lock nuts and other (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
Lock Nuts Slotted Nuts Square Nuts (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
. Lock nuts: Lock nuts are available in a range of shapes and are used to secure other nuts and prevent them from loosening. Types of lock nuts include all metal lock nuts with top or side locking features, serrated hex flange, and nylon inserts (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
Heavy Hex Cap Screws (including 10.9/Gr. 8) Grade 8 Lock Washers Flange Nuts (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation