-
Supplier: bisco industries
Description: Threaded Broaching Studs
- Metric: M6
- Features: Other
- Material: Steel
- Attachment: Threaded
-
Supplier: Nelson Fastener Systems
Description: Nelson Metric MP studs are the standard metric stud recommended for fastening applications on heavy gauge base materials where development of the full fastener strength is needed. The unthreaded section minimizes the weld flash diameter and height. It also reduces the possibility of
- Length: 0.5905515 to 1.8110246 inch
- Fastener Standards: ISO
- Metric: M10, M12, M16, M20, M24, M6, M8
- Features: Other
-
Supplier: Nelson Fastener Systems
Description: Nelson MD studs are recommended for fastening applications where threads are needed for the full fastener length. MD studs are available in thread diameters of M6 through M24. Nelson fully threaded studs have a short length of pitch diameter weld base. Most of this
- Length: 0.4724412 to 1.3779535 inch
- Metric: M10, M12, M16, M20, M24, M5, M6, M8
- Shape: Round
- Material: Stainless Steel, Steel
-
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Continuous Thread Stud, Stud Bolt, Forged Stud, TFL Stud, Special Stud Dimensions: ASME B18.31.2, MIL-STD, CORE-STD, Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 5” (M75) Nominal
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Features: Other
- Shape: Round
- Attachment: Threaded
-
Supplier: bisco industries
Description: Threaded Rods and Studs
- Material: Aluminum
- Metric: M6
- Features: Other
- Attachment: Threaded
-
Supplier: Nelson Fastener Systems
Description: Nelson metric NBL studs are designed to be welded to heavy base materials and are used for a variety of applications. In the power generation market, they are used to anchor refractory to water walls and to facilitate heat transfer in coal burning furnaces. In forging applications, NBL
- Length: 0.7086618 to 1.4173236 inch
- Metric: M10, M12, M16, M20, M22, M24, M6, M8
- Features: Other
- Shape: Round
-
Supplier: Nelson Fastener Systems
Description: Nelson’s internally threaded metric TBL studs are intended to be used on heavy base materials and serve as a means of attaching or anchoring components to a structure. When maximizing the stud diameter to tap ratio, the stud can also serve as a stand off post. Standard
- Fastener Standards: ISO
- Metric: M10, M12, M16, M20, M22, M24, M6, M8
- Features: Other
- Shape: Round
-
Supplier: PennEngineering®
Description: Provides strong external threads in blind applications. Easy to install using spin/spin tooling. The standard is assembled with an AEL insert but can also be assembled with an AEK or an AEH insert. Other materials available.
- Length: 0.88976426 inch
- Fastener Standards: ASME / ANSI
- Metric: M6
- Attachment: Pressed
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: - internal threaded hex stud ROHS
- Shape: Hex
- Attachment: Threaded
-
Supplier: Tri-Star Industries, Inc.
Description: Threaded studs are commonly used to fulfill specific design functions, to save money in production costs, to function as electrical contacts or to replace self-tapping or removable screws. Thread lengths are available to meet your specific requirements. Special studs without
- Inch: # 10, # 2, # 4, # 6, # 8, 1/4", 3/8", 5/16"
- Material: Brass, Stainless Steel
- Fastener Standards: ISO
- Metric: M 2.5, M10, M2, M3, M3.5, M4, M5, M6, M8
-
Supplier: PennEngineering®
Description: PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and
- Length: 1.3779535 inch
- Fastener Standards: ASME / ANSI
- Material: Aluminum
- Metric: M6
-
Supplier: BUMAX®
Description: BUMAX 109 Austenitic Stainless Steel A4/316L DIN 976 Threaded Rod/Stud Full Thread M6 x 80
- Length: 3.149608 inch
- Fastener Standards: DIN
- Metric: M6
- Features: Other
-
Supplier: Reid Supply
Description: precise position adjustments. These knobs are designed with an ergonomically shaped knurled rim and easily legible laser engraved arrow for accurate setting and adjustment. . Natural Threaded Stud Grip Hand Wheel and Knob has a knurled texture around the 1.000 in diameter handle to
- Diameter / Width: 1 inches
- Height: 0.25 inches
- Features: Choice of Colors and/or Finishes, Grips, Indicator / Pointer, Knurled, Other
- Knob Type: Clamping / Torque Knob
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Medium Carbon Steel Special lengths & sizes quoted upon request Metric studs dimensioned in millimeters
- Length: 2.5590565 inch
- Metric: M6
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Medium Carbon Steel Special lengths & sizes quoted upon request Metric studs dimensioned in millimeters
- Length: 1.968505 inch
- Metric: M6
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Medium Carbon Steel Special lengths & sizes quoted upon request Metric studs dimensioned in millimeters
- Length: 3.149608 inch
- Metric: M6
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Medium Carbon Steel Special lengths & sizes quoted upon request Metric studs dimensioned in millimeters
- Length: 4.330711 inch
- Metric: M6
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 4682 "ID": .260 [6.6] Thread: 1/4 -32 Type: Transistor Insulator
-
Supplier: Wood's Powr-Grip Co., Inc.
Description: Features: Black aluminum accessory mount with threaded stud or tap for attaching equipment. Compatible with Flexible Arms and other mounting accessories by RAM® Mounts. Studs available in various lengths and threads, including metric sizes. Provides a reliable, temporary vacuum
- Diameter / Maximum Dimension: 153 mm
- Type: Flat, Standard
- Material: Rubber
- Style: Threaded
-
Supplier: Elgin Fastener Group
Description: Threaded Studs All threaded studs are available with knurl and/or collars. The threads and combinations given here are Ohio Rod Products standards. Others are available on request.
- Length: 96 inch
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, # 4, # 5, # 6, # 7, # 8, # 9, 1/2", 1/4", 3/8", 5/16", 5/8", 7/16"
- Shape: Round
- Attachment: Threaded
-
Supplier: Reid Supply
Description: Black M12 x 1.75 Threaded Stud Knob has 50.0 mm diameter with 7 lobes for excellent grip and comfort during adjustment.
- Diameter / Width: 1.97 inches
- Height: 2.047 inches
- Features: Choice of Colors and/or Finishes, Other
- Knob Material: Plastic
-
Supplier: Newport MKS
Description: The B320-ACC-021 is a M6 x 25 mm stud that can be mounted on top of the VIB320 Series isolator, so that the isolator can be attached to another plate or platform. Newport also offers other thread types for the studs, or leveler bar to attach to the top of VIB320 isolators. Each
-
Supplier: Reid Supply
Description: Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: M6 x 1.0; Thread Length: 32 mm
- Height: 1.047 inches
- Diameter (Tapered Handles Only): 1.9689999999999999 inches
- Handle Material: Metal
- Features: Other
-
Supplier: Reid Supply
Description: x 1.75 Threaded Stud Mount Leveling Foot has a 48.0 mm 15° articulating swivel base for mounting machinery or conveyors up to .
- Height or Thickness (Before loading): 1.142 inch
- Application: Leveling
- Type: Leveling Foot
- Features: Other, Swivel Head, Threaded Stud
-
Supplier: Newark, An Avnet Company
Description: RES, 6R8, 300W, THREADED STUD, WIREWOUND; Resistance:6.8ohm; Product Range:HS Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RES, 6R8, 200W, THREADED STUD, WIREWOUND; Resistance:6.8ohm; Product Range:HS Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Bonding Threaded Rail Fastener Stud Kit,
-
Supplier: NBK America LLC
Description: For rod end shaft bearing height adjustment, etc. Right thread or left thread can be selected according to the end symbol of the part number. SHS-R----Right thread SHS-L----Left thread All products are provided with hexagon nuts (3 types).
- Length: 1.6535442 inch
- Bolt Type: Hexagon Bolt / Tap Bolt, Stud Bolt
- Metric: M6
-
Supplier: Newport MKS
Description: The B320-ACC-022 is a M10 x 32 mm stud that can be mounted on top of the VIB320 Series isolator, so that the isolator can be attached to another plate or platform. Newport also offers other thread types for the studs, or leveler bar to attach to the top of VIB320 isolators. Each option
-
Supplier: Newark, An Avnet Company
Description: Thyristor, 1600 V, 150 mA, 74 A, 100 A, Threaded Stud, 4 RoHS Compliant: Yes
-
Supplier: Wilcoxon Sensing Technologies
Description: Accelerometer mounting stud, 1/4-28 to M8 (metric) threading, 0.53 inches, stainless steel with black oxide coating
-
Supplier: Wilcoxon Sensing Technologies
Description: Accelerometer mounting stud, 1/4-28 to M8 (metric) threading, 0.39 inches, stainless steel with black oxide coating
-
Description: Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive
- Height or Thickness (Before loading): 0.9842525 inch
- Application: Vibration Isolation
-
Description: Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive
- Height or Thickness (Before loading): 0.7086618 inch
- Application: Vibration Isolation
-
Posts, Spacers, and Standoffs - 6.00mm M3 Metric M/M Threaded Hex Brass Spacer/Pillar -- R30-4000602Supplier: Harwin Plc
Description: M3 Male/Male Threaded Hexagonal Brass Spacer. 5mm A/F across body, 6mm body length, 6mm male studs. Nickel plating for corrosion resistance.
Find Suppliers by Category Top
Featured Products Top
-
We offer a range of standard and custom-made stud bolts. (read more)
Browse Threaded Rod Datasheets for BUMAX® -
These self-clinching studs are installed in metal sheets by pressing them into place with any standard press. They can also be installed using automated equipment during the in-die process. PEM® studs with X-Press™ threads are available with 5 mm and 6 mm metric threads. Lengths (read more)
Browse Studs Datasheets for PennEngineering® -
THREADED RODS Threaded rods from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Our threaded rods possess the highest (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
LEFT-HANDED AND RIGHT-HANDED FASTENER THREADS: USES AND COMPARISON Fasteners are the nuts (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
for a wide range of applications. With thousands of standard products available, you’ll find our tooling components and fasteners in just about every industry. From fastening pins to our threaded inserts and quick release pins, our user-friendly products are designed with unique, problem solving features that increase efficiency and bring simple solutions to complex applications. (read more)
Browse Studs Datasheets for Jergens, Inc. -
New, recessed, stud designed for use in Beswick elbow and tee fittings reduces installed height and simplifies installation. This new stud is provided with an internal 7/64 inch hexagonal for the 10-32 threaded version and an internal 2.5 mm hexagonal for the M5 threaded version. It can (read more)
Browse Gas Fittings Datasheets for Beswick Engineering Co., Inc. -
Find out how switching to PEM® THFE™ heavy-duty studs with the PEMSERTER® installation system helped to simplify the assembly process and satisfy critical safety requirements for high-voltage applications. Download the full case study. (read more)
Browse Studs Datasheets for PennEngineering® -
-retardant plastic case and solid resin fill. • Designed for higher switching frequencies • Up to 60% lower ESL (Equivalent Series Inductance) • High ripple current • M8 threaded stud and M5 insert termination options • Integrated mounting flanges (read more)
Browse Film Capacitors Datasheets for Cornell Dubilier -
throughput and accuracy with Vlier Anti-Vibration LMS Leveling Feet. These precision-engineered devices combine high-tensile steel studs with frequency tuned vibration-damping pads to improve your performance and bottom line. Available in two thread options (½-13 and M12X1.75) and two stud lengths (2 inch and 4 inch), each combination offers load ratings from 100 lbs. to 1,200 lbs. . (read more)
Browse Leveling Feet, Pads, and Glides Datasheets for Vlier -
BUMAX® SDX Norsok fasteners are produced in Sweden, tested and individually marked with full traceability in accordance with NORSOK M-630 MDS D60 and STATOIL TR2000 VN605. BUMAX® SDX NORSOK in stock BUMAX® SDX Norsok Stud bolts and heavy hex nuts in UNS S32760 are in stock (read more)
Browse Bolts Datasheets for BUMAX®
More Information Top
-
http://www.cisco.com/en/US/docs/routers/crs/crs1/mss/16_slot_fc/system_description/reference/guide/mss_sysdsc.pdf
Each terminal consists of two M6 threaded studs , 0.6 inches long, and centered 0.625 inches apart.
-
Bill of Materials Analysis - Cisco Aironet 1252AG
Suspended Ceiling T-rail Clips - Stamped / Formed Metal, w/ 1 Press-In M6 Threaded Studs .
-
A device for measuring downwearing rates on cohesive shore platforms
The base of the box is welded to the centre of a 100 mm2 , 3 mm thick 316 plate that has a M6 threaded stud protruding downwards in the centre.
-
http://www.cisco.com/en/US/docs/routers/crs/crs1/16_slot_lc/system_description/reference/guide/sysdsc.pdf
Each terminal consists of two M6 threaded studs , 0.6 inches long, and centered 0.6 inches apart.
-
Building construction - of the principle to detail
The threaded rods within the meaning of this norm are the threaded bolts M6 to M30 after DIN 976-1.
-
Battery with front terminals for Telecom applications
Features include M6 female threaded stud terminal and UL94V0 flame retardant ABS case material (Oxygen index 30).
-
Metric Long Travel Linear Translation Stages and Tracks | Edmund Optics
Stage also has centered M6x1.0 tapped hole to accept our mounting posts with M6 studs ; thread -to thread adapters are available for converting to M16 x 1.0 thread for metric post holders.
-
Sindopower / Semikron - SKR 20/16 - Diodes - Rectifier & Schottky Diodes - Allied Electronics
Threaded Stud ISO M6 , Also Available in Metric or UNF .
Indicates content that may require registration and/or purchase.