-
Supplier: Festo Corporation
Description: hex nut MSK-M12X1,25 Accessory components for pneumatic muscle Size=M12x1,25, Conforms to standard=ISO 8674, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=9 g, Material nut=(* Steel, * Galvanised)
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Case Hardened 12L14 Material Available in Coarse or Fine Threads Standard package quantity: 41601-41607: 25 pcs. 41701-41707: 25 pcs. Many sizes conform to TCMAI standards Special sizes quoted upon request Metric: Dimension in millimeters
- Finish: Black Oxide
- Type: Flange Nut
- Material: Hardened Steel
- Size: M8
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Case Hardened 1117 Material Coupling Nuts can be used to join two or more studs for a desired length Dimensions in millimeters
- Finish: Black Oxide
- Type: Coupling Nut
- Material: Hardened Steel
- Size: M8
-
-
-
Supplier: Te-Co, Inc.
Description: 61401- 61413: 25 pcs. Tapped through T-Slot Nuts are also available. To order, add a "T" after the above Part No.'s (ex: 41412T) *T-Slot Nuts are undersized to fit machine table slot. ** English T-Slot Nut will fit this size metric machine T-Slot.
- Finish: Black Oxide
- Material: Hardened Steel
- Size: M8
- Features: Other
-
Supplier: Automation24, Inc.
Description: Lock nut PFLITSCH M25x1.5 - 1420/225 - 25513.9
- Mounting Size: 0.9842525 inch
- Temperature Range: -4 to 212 F
- Application: Cable & Wire
- Material: Nylon / Polyamide
-
Supplier: Automation24, Inc.
Description: Lock nut PFLITSCH M25x1.5 - 225/5 - 25503.9
- Mounting Size: 0.9842525 inch
- Temperature Range: -40 to 572 F
- Material: Brass
- Application: Cable & Wire
-
Supplier: Newark, An Avnet Company
Description: NUT M12X1 25
-
Supplier: NBK America LLC
Description: Joint Nut
- Type: Coupling Nut
- Size: M2.5
- Features: Other Metal
- Material: Stainless Steel
-
Supplier: Automation24, Inc.
Description: Lock nut PFLITSCH M25x1.5 - 1420/225n - 25723.9
- Mounting Size: 0.9842525 inch
- Temperature Range: -4 to 212 F
- Application: Cable & Wire
- Material: Nylon / Polyamide
-
Supplier: Automation24, Inc.
Description: Lock nut PFLITSCH M25x1.5 - 225/5stv - 97718.9
- Mounting Size: 0.9842525 inch
- Temperature Range: -76 to 932 F
- Application: Cable & Wire
- Features: Other
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Case Hardened 12L14 Material Available in Coarse or Fine Threads Standard package quantity: 41601-41607: 25 pcs. 41701-41707: 25 pcs. Many sizes conform to TCMAI standards Special sizes quoted upon request Metric: Dimension in millimeters
- Finish: Black Oxide
- Type: Flange Nut
- Material: Hardened Steel
- Size: M20
-
Supplier: bisco industries
Description: Panel Nuts
- Size: M10
- Features: Other
- Material: Steel
-
Supplier: Newark, An Avnet Company
Description: NUT M 25 x 1,5
-
Supplier: bisco industries
Description: Clinch Nuts
- Size: M10
- Features: Other
- Type: Self-Clinching Nut
- Material: Steel
-
Supplier: Newark, An Avnet Company
Description: NUT M 25 x 1,5 BLACK
-
Supplier: Newark, An Avnet Company
Description: LOCK NUT, M25 X 1.5 NPB
-
Supplier: APM Hexseal Corp.
Description: One of APM Hexseal's earliest innovations was a self-sealing hexagonal nut, or Seelnut®. Seelnuts install just like conventional nuts, and are designed for use with ordinary screws, bolts and studs, making them a quick and easy sealing option for all sorts of applications, especially
- Type: Hex, Locknut
- Size: M8
- Features: Other, Other Metal, Vibration Dampening
- Material: Steel
-
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 4687 Material: Steel OD: 5mm Thread: M2.5
- Type: Hex
- Size: M2.5
- Material: Steel
-
Supplier: NBK America LLC
Description: Theft prevention nuts mountable with commercially available tools. Use of the same tool all along reduces mounting processes. For removal, the dedicated removal tool SKWSKW is required. Only cover nuts can be removed with commercially available tools. The base nut shape makes
- Size: M10
- Features: Other, Other Metal
- Material: Stainless Steel
-
Supplier: NBK America LLC
Description: Dedicated hexagon nut for miniature screws Available size includes M1 to M2.6. Conforms to DIN 934.
- Type: Hex
- Size: M2.5
-
Supplier: PennEngineering®
Description: Type SMPS self-clinching nuts are for installation into ultra-thin sheets. They feature a lower profile and can be mounted closer to the edge of a sheet than other self-clinching nuts. Installs into sheets as thin as 0.64 mm. Recommended for use in sheets HRB (Rockwell “B” scale) 70 or
- Size: M2.5
- Type: Self-Clinching Nut
- Material: Stainless Steel
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 4707 Finish/Plating: Zinc & Clear Chromate Material: Steel OD: 5mm Thread: M2.5
- Type: Hex
- Size: M2.5
- Material: Steel
- Finish: Zinc Plated
-
Supplier: NBS Corp.
Description: With serrations under flange, NBS’ serrated flange nuts offer the perfect solution against nuts becoming loose from vibrations. Available from #8 through ¾” (inch) and M6 through M12 internal diameter (metric), all serrated flange nuts meet IFI specifications and are only
- Type: Flange Nut
- Size: M8
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: Tinning Copper 0.5mm M3 9.53mm Round Nut - Nuts ROHS
- Type: Round Nut
-
Supplier: Wiseman Threading Tools Ltd.
Description: High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Second lead (USA Plug). Right hand thread. See Technical information for full details. Image is representative.
- Thread Form: M
- Nominal ISO Size: M8
- Type: Nut Tap
- Chamfer Type: Plug Tap
-
Supplier: Wiseman Threading Tools Ltd.
Description: High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Taper lead. Right hand thread. See Technical information for full details. Image is representative.
- Thread Form: M
- Nominal ISO Size: M8
- Type: Nut Tap
- Chamfer Type: Taper Tap
-
Supplier: Wiseman Threading Tools Ltd.
Description: High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Bottom lead (UK Plug). Right hand thread. See Technical information for full details. Image is representative.
- Chamfer Type: Bottoming Tap
- Thread Form: M
- Nominal ISO Size: M8
- Type: Nut Tap
-
Supplier: Reid Supply
Description: Reid has a large selection of industrial nuts for all of your fastening needs. Reid offers everything from tooling, allen, button thread, Jam, standard hex, thumb and flange nuts to industrial T-slot and machine screw nuts. Reid offers both imperial and metric nuts in a
- Size: 1"
- Type: Jam Nut, Locknut
- Features: Other Metal
-
Supplier: Harwin Plc
Description: Slotted nut, to use with studs for board-mount strain relief or panel mount fixing. M3 thread size, for use with Kona connectors. Slotted screwdriver available - see ZA1-9020000.
- Size: M3
- Type: Round Nut
-
Supplier: Wiseman Threading Tools Ltd.
Description: High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Spiral flute. Right hand thread. See Technical information for full details. Image is representative.
- Thread Form: M
- Nominal ISO Size: M8
- Type: Nut Tap, Spiral Fluted Tap
-
Supplier: Utmel Electronic Limited
Description: Tinning Copper 0.4mm 9.53mm M2 Round Nut - Nuts ROHS
- Type: Round Nut
-
Supplier: Peco Fasteners, Inc.
Description: 12 NOMINAL DIAMETER 1.25 PITCH SAE APPLICABLE STANDARD PACKAGING QUANTITY 25 PIECES FINISH/COATING ZINC PLATED
- Size: #12
- Type: Hex
- Finish: Zinc Plated
-
Supplier: PennEngineering®
Description: Type SMPP self-clinching nuts are for installation into ultra-thin sheets. Installs into stainless steel sheets as thin as 0.64 mm. Corrosion resistance similar to 300 series stainless steel. Reduced outer dimensions and thinner sheet capabilities compared to type SP thread sizes. Recommended
- Material: Hardened Steel
- Size: M2.5
- Type: Self-Clinching Nut
Find Suppliers by Category Top
Featured Products Top
-
. PEMSERT Type F4 self-clinching flush nuts are manufactured from 400 Series stainless steel in thread sizes #2-56 through ¼-20 / M2 through M6. They can perform as intended in stainless steel sheets with hardness up to HRB 88 on the Rockwell “B” (read more)
Browse Nuts Datasheets for PennEngineering® -
throughput and significantly improves operator ergonomics. Its innovative tooling tip grants access to tight spaces, while the exclusive X-Thread Eliminator socket technology perfectly handles nut placement for reliable, worry-free rundowns. See how the right fastening technology can (read more)
Browse Nut Runners and Nut Drivers Datasheets for Visumatic Industrial Products -
Mk X Rollo-Mixer® - Snack & Nut Blender The Mk X Rollo-Mixer® is a food grade industrial blender for snacks, designed for extremely gentle batch mixing of very friable dry snack (read more)
Browse Industrial Mixers Datasheets for Continental Products Corp. -
Compatibility:Suitable for enclosure wall thicknesses up to 0 mm when used with a lock nut. Available M25 Configurations 3-hole cable entry: 2–5 mm (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
The Nord-Lock wheel nut range has been extended to 6 sizes, M-16-M24. This large range offers increased safety for both on-road and off-road vehicles thanks to Nord-Lock wedge-locking technology, which ensures the wheel nuts cannot loosen by themselves. Nord-Lock wheel nuts also referred (read more)
Browse Locknuts Datasheets for Nord-Lock Group -
Fasteners. Specializing in quick turnarounds with same day manufacturing for Line Down situations. 1/4"- 4" Diameter Capabilities with full material & testing certifications. Running all grades of steel and most exotic materials. NBN warehouses large quantities of lock nuts and other (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
/Outdoor applications and the MIL-DTL-26482 based design provides a quick, reliable, 1/3 turn bayonet coupling. Additional ecomate® Aquarius™ connectors include optional In-Line, Jam-Nut, Square-Flanged, and End Cap configurations. Their pin and socket contacts are available on reels, in strip form (read more)
Browse Uncategorized Products Datasheets for Amphenol Communications Solutions -
environments. M12x1.5 Thread with Nut: Secure installation for various enclosure types (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
With its reversible, articulating head and slim profile design, Lowell’s Model 8E 2-in-1 double socket wrench lets workers quickly access nuts in tight spots. Two hex socket size combos are available: 1-1/4″ x 1-1/16″ and 1-1/8″ x 15/16.” Their 12-point design makes (read more)
Browse Wrenches Datasheets for Lowell Corporation -
installation when the two ends of the cotter pin are bent apart, and are meant for temporary use. At National Bolt & Nut, we offer a line of premium cotter pins that feature an extended prong style. This prong style makes it easier to separate the tines during application. All of our (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation