-
Supplier: Anamet Electrical, Inc.
Description: Thermoplastic PVC jacket Conduit shall be Anaconda SEALTITE® Type MTC. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with sunlight resistant PVC outer jacket. Type MTC
- Units: English Size
- Flexibility: Flexible Conduit
- Conduit Type: LFMC
- Features: Liquid Tight
-
Supplier: Electri-Flex Company
Description: This non-UL flexible liquidtight conduit is a competitive grade version of our type LT designed for a variety of installations requiring motion, vibration and bending. It offers good mechanical and moisture protection to enclosed conductors. Application: Machine Tools
- Conduit Size: 2 inch
- Units: English Size
- Flexibility: Flexible Conduit
- Features: Liquid Tight
-
Supplier: Electri-Flex Company
Description: A flexible steel non-UL conduit that uses a jacketing material specifically designed for hot or cold environments. Application: Machine Tools, Ovens, Foundries, Refrigeration Industrial Environments with High / Low Temperatures Wet and Oily Locations Outdoor use due to
- Conduit Size: 0.75 inch
- Units: English Size
- Flexibility: Flexible Conduit
- Material: Steel
-
-
Supplier: Electri-Flex Company
Description: Vacuum jacketed non-UL steel conduit for high-flex installations. Application: Tight Bends Dynamic Flexing Compatible with standard liquidtight connectors Markets: Machine Tool (OEM), Robotics, Security
- Conduit Size: 0.75 inch
- Units: English Size
- Flexibility: Flexible Conduit
- Material: Steel
-
Supplier: Electri-Flex Company
Description: A flexible steel conduit which is both listed by Underwriters Laboratories Inc. and certified by Canadian Standards Association for “Heavy-Duty” applications. It offers outstanding protection against sunlight (UV), wet, oily conditions, and is permitted for use in exposed or concealed
- Conduit Size: 1.25 inch
- Units: English Size
- Flexibility: Flexible Conduit
- Material: Steel
-
Supplier: Southwire Company, LLC
Description: EXTRA FLEXIBLE TYPE 100 FT 0.82 TO 0.84 INCH INNER DIAMETER 1.03 TO 1.05 INCH OUTER DIAMETER INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT APPLICATION 14 TO 140 DEG F TEMPERATURE RATING COIL STANDARD PACKAGE AEF STYLE CORROSION
- Flexibility: Flexible Conduit
- Conduit Type: LFMC
- Features: Liquid Tight
-
Supplier: UL Standards & Engagement
Description: Fittings, UL 514B. 1.7 These requirements do not cover liquid-tight flexible nonmetallic conduit. Flexible nonmetallic conduit is covered in the Standard for Liquid-Tight Flexible Nonmetallic Conduit, UL 1660, and the fittings for this conduit are
-
Supplier: SAB North America
Description: TR 600 black is a multi-conductor, 600 V, 90°C, UL approved, UV and oil resistant flexible tray cable. Also machine-tool cable for use as specified in the National Electrical Code (NFPA 70) and in the National Fire Protection Association Electrical Standard for Industrial
- Number of Conductors: 3 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: 90 C
- North American (AWG): 10 AWG
-
Supplier: Allied Electronics, Inc.
Description: Brad Power solutions replace machine hard wiring with modular, quick connect systems comprised of crush resistant, pre-wired cordsets and factory molded connectors. The result is a robust, scalable and easy to install power distribution system that does not require the specialized
-
Supplier: Allied Electronics, Inc.
Description: Brad Power solutions replace machine hard wiring with modular, quick connect systems comprised of crush resistant, pre-wired cordsets and factory molded connectors. The result is a robust, scalable and easy to install power distribution system that does not require the specialized
-
Supplier: Allied Electronics, Inc.
Description: Brad Power solutions replace machine hard wiring with modular, quick connect systems comprised of crush resistant, pre-wired cordsets and factory molded connectors. The result is a robust, scalable and easy to install power distribution system that does not require the specialized
-
Supplier: Allied Electronics, Inc.
Description: Brad Power solutions replace machine hard wiring with modular, quick connect systems comprised of crush resistant, pre-wired cordsets and factory molded connectors. The result is a robust, scalable and easy to install power distribution system that does not require the specialized
-
Supplier: Mueller Group, Inc. (The)
Description: H05V-K UL / H07V-K UL are internationally approved harmonized, UL/CSA and AWM/MTW approved PVC European flexible single-conductor wires. Can be found in appliance wiring and machine tool wiring as well as in control systems. They may also be used in pipes and flexible
- Rated Voltage: 0.3 to 0.75 kilovolts
- Standards / Certifications: CE Marking, CSA Mark, RoHS, UL Recognized Component Mark (US and Canadian), VDE
-
Supplier: Mueller Group, Inc. (The)
Description: wiring of frequency converters. Can be found in appliance wiring and machine tool wiring as well as in control systems. They may also be used in pipes and flexible conduits. Recommended for the internal wiring of apparatus, switchboards and distributor boards in
- Rated Voltage: 0.3 to 0.75 kilovolts
- Standards / Certifications: CE Marking, CSA Mark, RoHS, UL Recognized Component Mark (US and Canadian), VDE
-
Supplier: Eaton Corporation - Sensors
Description: the guard is opened, the key is removed from the switch, thereby positively breaking the normally closed contacts. This interrupts the control circuit, stopping machine operation. DIN Model Key Interlock Switch Head mechanism is designed to be difficult to defeat with common tools
- Number of Normally Open Contacts: 1
- Number of Normally Closed Contacts: 1
- Maximum Current: 10 amps
- Maximum AC Voltage: 600 volts
-
Supplier: L-com, Inc.
Description: as on a flat surface. The raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The raised lid is fully gasketed. The enclosure material is UV stabilized and comes in machine tool gray. Mounting Rails The aluminum mounting
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
- Height: 14 inch
-
Supplier: L-com, Inc.
Description: The raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The raised lid is fully gasketed. The enclosure material is UV stabilized and comes in machine tool gray. The aluminum mounting rails installed within the
- Length / Height: 12 inch
- Width/Diameter: 10 inch
- Depth: 5 inch
- Height: 12 inch
-
Supplier: Douglas Electrical Components
Description: demands. With in-house CNC and machine tooling as well as a strong network of outside resources, our team is prepared to support custom designs in competitive lead times while keeping costs down and quality up. Vacuum CF Series Conflat Feedthroughs Hermetic CF feedthroughs designed to your
- Features: Electrical
- Electrical Feedthrough Type: Instrumentation
Find Suppliers by Category Top
Featured Products Top
-
. Type LT is a general purpose, non-UL, spec grade, liquidtight, steel conduit that is designed for a variety of installations requiring motion, vibration and bending. It now offers working temperatures of -30°C to 80°C Dry / 60°C Wet / 70°C Oil. Applications include Machine Tools (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
ELECTRI-FLEX COMPANY now offers custom conduit cutting and packaging options to product orders. Customers requiring cut lengths of flexible electrical conduit can now have them cut to their required length and have the ends cleaned and deburred. Orders are then packaged and shipped direct to the (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
more flexible approach: one sensor platform can be configured to match the application. Quick Delivery, More Flexibility The benefits extend across the supply chain: Distributors can consolidate inventory and order larger quantities more cost (read more)
Browse Tilt Sensors Datasheets for POSITAL B.V. -
fully integrated 9,000-square-foot toolmaking, machining, and fabrication shop located on site, New England Wire brings tooling design and production under one roof. Outfitted with advanced multi-axis CNC milling and turning centers, multi-axis wire EDM cutting, and precision surface-finishing equipment (read more)
Browse Wire Manufacturing Services Datasheets for New England Wire Technologies Corporation -
1. A comprehensive production and supply chain system We are equipped with multiple injection molding machines with a locking force range of 0-6000g, as well as cooling systems and CNC post-processing equipment, which can achieve one-stop production from injection molding to (read more)
Browse Plastic Molding Services Datasheets for Running Industry Co., Ltd -
Non-Contact Visual Tool Setter VTS In the field of application of non-contact tool setters, Visual Tools Setter is the system which allows to measure tools on machining centers and or (read more)
Browse Dimensional Gages and Instruments Datasheets for Marposs Corp -
tooling options. Budget Costs There is far more to tooling expenses than just the initial price of the raw materials. Certain materials have greater hardness, which increases the longevity of the tool. However, it also increases the cost of machining, processing, and (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
. Budget Costs There is far more to tooling expenses than just the initial price of the raw materials. Certain materials have greater hardness, which increases the longevity of the tool. However, it also increases the cost of machining, processing, and reworking the tool (read more)
Browse Tool and Die Makers Datasheets for General Plastics Manufacturing Co. -
Technologies is a privately held, employee stock ownership company with a rich history dating back to 1898. Our Lisbon, NH facilities consist of over 385,000 square feet of manufacturing, quality/testing, tooling/machine fabrication, and office space. We are an ISO9001:2015 registered company with more than (read more)
Browse Medical Cable Assemblies Datasheets for New England Wire Technologies Corporation -
Download Production Services Brochure CNC Foam Machining Services General (read more)
Browse CNC Machining Services Datasheets for General Plastics Manufacturing Co.
More Information Top
-
10801 - Electri-Flex - Jacketed Metallic Flexible Conduit | Galco Industrial Electronics
Type LT is a general‑purpose flexible conduit used extensively in the machine tool and other industrial environments where flexibility is necessary for installation and maintenance, or where vibration and movement must be absorbed.
-
19102 - Electri-Flex - Jacketed Metallic Flexible Conduit | Galco Industrial Electronics
Type LT is a general‑purpose flexible conduit used extensively in the machine tool and other industrial environments where flexibility is necessary for installation and maintenance, or where vibration and movement must be absorbed.
-
14102 - Electri-Flex - Jacketed Metallic Flexible Conduit | Galco Industrial Electronics
Type LT is a general‑purpose flexible conduit used extensively in the machine tool and other industrial environments where flexibility is necessary for installation and maintenance, or where vibration and movement must be absorbed.
-
16102 - Electri-Flex - Jacketed Metallic Flexible Conduit | Galco Industrial Electronics
Type LT is a general‑purpose flexible conduit used extensively in the machine tool and other industrial environments where flexibility is necessary for installation and maintenance, or where vibration and movement must be absorbed.
-
13102 - Electri-Flex - Jacketed Metallic Flexible Conduit | Galco Industrial Electronics
Type LT is a general‑purpose flexible conduit used extensively in the machine tool and other industrial environments where flexibility is necessary for installation and maintenance, or where vibration and movement must be absorbed.
-
15502 - Electri-Flex - Jacketed Metallic Flexible Conduit | Galco Industrial Electronics
Type LT is a general‑purpose flexible conduit used extensively in the machine tool and other industrial environments where flexibility is necessary for installation and maintenance, or where vibration and movement must be absorbed.
-
Dictionary GeoTechnik / Dictionary Geotechnical Engineering
…pile articulated quartz m, Itakolumit m; articulite [obsolete]; flexible quartz steered drilling n, steering drilling [grabenloser tube installation] ● guided boring … steerable triplet steered drilling tool n, steering drilling tool … tool hinge n [part of a bursting machine ] ● swiveljoint element [seek…
Indicates content that may require registration and/or purchase.