Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Magmotor Technologies, Inc.
Description: Magmotor's Integral Suspension And Motor (ISAM) system is specifically designed to reduce particle generation and increase reliability for semiconductor manufacturing equipment. ISAM uniquely integrates a motor and magnetic bearing into one low-profile unit. Magmotor's system uses a magnetic field
- Load Capacity: 2 lbs
- Rotary Velocity / Speed: 300 deg/sec
- Positioning Accuracy: 1 degrees
- Platter Diameter: 50 inch
-
Supplier: Alpine Bearing, Inc.
Description: Combining incredible high rates of speed with challenging atmospheric conditions, turbo molecular pumps push bearings to new extremes. Alpine Bearing has worked together with world class manufacturers to develop replacement bearings for both ball bearing and magnetic levitation (mag-lev) turbo
- Bore Size: 0.3149608 inch
- Outside Diameter: 0.7480319 inch
- Overall Width: 0.2362206 inch
- Bore: 0.3149608 inch
-
Supplier: Accuris
Description: Test Specification of Short Primary Maglev Vehicles
-
-
Supplier: SAE International
Description: VBD Automotive Technologies have developed a MAGLEV driveleine for wheeled fuel cell powered vehicles. The driveline known as the "Magnetic Hubless Wheel Drive" (MHWD), essentially allows for the elimination of the high torque output requirement for wheeled vehicles which currently derive
-
Supplier: Accuris
Description: Levitation System of Electromagnetic Suspension-type Maglev Vehicles
-
Supplier: Newark, An Avnet Company
Description: Axial Fan, MAGLevr Motor, High Speed, MagLev, MagLev Series, 240 VAC, 92 mm, 25 mm, 54 cu.ft/min RoHS Compliant: Yes
-
Supplier: Accuris
Description: Draft Standard for Electric Traction System for Short Primary Maglev Vehicle
-
Electronic Cooling Fans - Fan, MagLev Motor Fan, 60x60x15mm, 5 VDC, 15 CFM, Vapo Bearing -- 70225876Supplier: Allied Electronics, Inc.
Description: Fan, MagLev Motor Fan, 60x60x15mm, 5 VDC, 15 CFM, Vapo Bearing
-
Supplier: Allied Electronics, Inc.
Description: Features: Sunon Patented MagLev (Magnetic Levitate) Design (Vapo Bearing Fans Only) Low Acoustic Noise Level High-Temperature Endurance and Longer Life Span Better Oil Leak Prevention Better Dust Resistance Higher Reliability Longer Life Expectancy Auto-Restart Applications: Desktop PC Case,
-
Supplier: Allied Electronics, Inc.
Description: Features: High Airflow with High Static Pressure ECU Control Design Applications: Projector, Server System, Server Power, HDD Rack, Voice Gateway, High Performance Router, Telecom Chassis, Storage Switch, Solar Power, UPS, Telecom Power, Workstation, Air Purifier Machine, Medical Laser Device,
-
Supplier: Allied Electronics, Inc.
Description: Features: Sunon Patented MagLev (Magnetic Levitation) Design Vapo Bearing High PQ Performance Low Power Consumption Low Acoustic Noise Level High-Temperature Endurance Longer Life Span
-
Supplier: Newark, An Avnet Company
Description: MagLev 40x40x10mm 12VDC Vapo Super High speed RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Axial Fan, MAGLevr Motor, Super Speed, Vapo, MagLev Series, 12 VDC, 60 mm, 25 mm, 27 cu.ft/min RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Axial Fan, MAGLevr Motor, Medium Speed, Vapo, MagLev Series, 48 VDC, 120 mm, 38 mm, 116 cu.ft/min RoHS Compliant: Yes
-
Supplier: DigiKey
Description: MagLev® Round GE Infusion™ Fansink
-
Supplier: VAST STOCK CO., LIMITED
Description: DC Fans DC Fan, 60x15mm, 12VDC, Vapo Bearing, MagLev Motor
-
Supplier: VAST STOCK CO., LIMITED
Description: Blowers DC Blower, 50x20mm, 12VDC, 5.7CFM, 1.5W, 35dBA, 5200RPM, 0.66inch H2O, Vapo Bearing, MagLev Motor, Auto Restart
-
Supplier: Radwell International
Description: BRUSHLESS DC FAN, SERIES MAGLEV PE, BALL BEARING FAN, 12VDC RATING, 2.3W POWER RATING, 27.5CFM FAN FLOW RATING, 60X60MM FAN DIMENSIONS, 2WIRE LEAD CONNECTION, AUTO-RESTART. FREE 2 YEAR RADWELL WARRANTY
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Sunon, Inc.
Description: SUNON has consistently concentrated on its core motor technology and provides 17mm~120mm DC Fan & Blower series and offer the most effective thermal solutions. In 1999, SUNON successfully released the MagLev Motor Fan, the first magnetic levitation motor in the world. Based on the excellent
- Maximum Air Flow: 0.7 to 297.9 SCFM
- Blower/Fan Type: Axial Fan
- Motor Type: DC
- Application: Industrial/Commercial
-
Supplier: Edwards Vacuum
Description: field making it suitable for use with sensitive analytical instruments or maglev turbo pumps. In addition, this gauge features a linear output for easy integration with a computer or PLC.
- Vacuum Range: 0.007502847579989687 to 0.0000000007502464427489027 torr
- Accuracy: 30 ±% FS
- Operating Temperature: 41 to 140 F
- Signal Output: Analog Voltage
-
Supplier: Win Source Electronics
Description: Manufacturer: Sunon Fans Win Source Part Number: 926115-MC25101V2-000U-A99 Series: MagLev® MC Features: Fan Tubeaxial 12VDC Square - 25mm L x 25mm H Vapo-Bearing™ 3.0 CFM (0.084m³/min) 2 Wire Leads Package: Tray Part Status: Obsolete Categories: Fans ECCN: EAR99 Popularity: High Fake Threat
-
Supplier: Win Source Electronics
Description: Manufacturer: Sunon Fans Win Source Part Number: 926118-MC30100V2-000U-A99 Series: MagLev® MC Features: Fan Tubeaxial 5VDC Square - 30mm L x 30mm H Vapo-Bearing™ 4.6 CFM (0.129m³/min) 2 Wire Leads Package: Tray Part Status: Obsolete Categories: Fans ECCN: EAR99 Popularity: High Fake Threat In
-
Description: tramways, light trains, elevated and underground railways and trolleybus systems; - rail bound material transportation systems, e.g. for coal or iron-ore. This standard is also applicable for low speed maglev trains or linear motor transport systems. This new edition includes the following
-
Supplier: CSA Group
Description: tramways, light trains, elevated and underground railways and trolleybus systems; - rail bound material transportation systems, e.g. for coal or iron-ore. This standard is also applicable for low speed maglev trains or linear motor transport systems. This new edition includes the following
-
Supplier: Alpine Bearing, Inc.
Description: Combining incredible high rates of speed with challenging atmospheric conditions, turbo molecular pumps push bearings to new extremes. Alpine Bearing has worked together with world class manufacturers to develop replacement bearings for both ball bearing and magnetic levitation (mag-lev) turbo
- Bore Size: 0.2362206 inch
- Outside Diameter: 0.7480319 inch
- Overall Width: 0.3149608 inch
- Bore: 0.2362206 inch
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1368387-MA2082-HVL.GN Category: Fans, Thermal Management - Fans - AC Fans Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Sunon Fans Series: MagLev® MA Package: Bulk Product Status: Active Base Product Number: MA2082 HTSUS: 8414.59.6590 Voltage -
- Air Flow Rate: 41 SCFM
- Static Pressure: 0.15 in H2O
- Design: Axial
- Applications / Use: Exhaust Ventilation
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1186932-MA2072-HVL.GN Category: Fans, Thermal Management>AC Fans Series: MagLev® MA Termination: 2 Wire Leads Package: Box Standard Package: 50 Voltage - Rated: 220 ~ 240VAC Power (Watts): 4.40W Weight: 0.209 lb (94.89 g) Width: 25.00mm Air Flow: 29.0 CFM (0.812m³/min)
-
Supplier: Lake Shore Cryotronics, Inc.
Description: outcomes are worth far more than the sum of their parts are prime examples of this and include: Space telescopes Supercolliders Fusion reactors Research satellites Maglev locomotives Features of the HR Series Sensors Full material traceability for 15 years Resistance and sensitivity data
-
Description: to specific devices: cooling and thermal insulation systems; rotating AC and DC machines; transformers; fault current limiters; power cables; and Maglev transport. As applicable, each chapter provides a history of the device, principles, configuration, design and design challenges,
-
Supplier: ToneCooling Technology Co., Ltd
Description: The maglev fan (≤25 dB(A)) eliminates noise interference in acoustically sensitive trading floors. Medical Imaging & AI Diagnostics Cools PACS (Picture Archiving and Communication System) servers and AI diagnostic platforms, complying with IEC 60601 medical noise standards (<30 dB(A)) and
- Length: 169.00000000000003 mm
- Width: 154.5 mm
- Height: 25 mm
- Material: Aluminum, Copper
-
Supplier: ToneCooling Technology Co., Ltd
Description: heatpipe tilt and internal wicking for performance across all orientations Thermal resistance reduced to < 0.012°C/W, suitable for CPUs up to 1200W TDP 3. Multi-Fan Counter-Rotation System Three 9238 Maglev Fans, two counter-rotating pairs and one booster fan Independent Zoning: Variable fan
-
Supplier: Bentley Systems, Inc.
Description: Bentley Rail Track can be configured to support a wide range of international standards, providing engineers and designers with the flexibility and control necessary to deal with real-life design scenarios on global rail infrastructure projects. The software adapts readily to virtually any rail
Find Suppliers by Category Top
Featured Products Top
-
100% Bearing Free: Maglev Enables 6-DOF with Zero Contact, Applications in Hybrid Bonding, Wafer Metrology PI (Physik Instrumente) displayed a variety of high-precision motion systems based on magnetic levitation (read more)
Browse Motion Control Systems Datasheets for PI (Physik Instrumente) L.P. -
. Long-Travel Linear Stage with Five Auxiliary Axes The linear MagLev stage provides 400mm (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
. Projects where outcomes are worth far more than the sum of their parts are prime examples of this and include: Space telescopes Supercolliders Fusion reactors Research satellites Maglev locomotives Features of (read more)
Browse Cryogenic Equipment Datasheets for Lake Shore Cryotronics, Inc.
Conduct Research Top
-
The Repulsive/Attractive World of Maglev
Maglev technology that has best captured the public's attention lies with trains and people movers, discussed below. However, maglev tech has many applications. Read about several of the most economically significant applications and of the role Litz wire plays in many of them.
-
Magnetic Levitation Technology Demonstrator for Nanopositioning Applications
Magnetic levitation, often referred to as maglev, is a frictionless motion technology that uses magnetic fields to levitate and propel objects. It is used in various applications, best known from high-speed trains and magnetic bearings, and has great benefits for precision motion control
-
The Future of Railway Wireless Networks: What You Need to Know (.pdf)
operator from the 1800s. However, new wireless data technologies now make it possible to create train communications systems that are as advanced as the electric,maglev, and hydrail locomotives that are powering the train systems of the future.
-
Domestic and International Railway Manufacturers Combat Stress and Vibration with Innovative Fastener Thread Form
of applications range from freight car center plates to track ties and "maglev," or magnetically levitated train station frames.
More Information Top
-
Electromagnetic fields, environment and health
The railway transports at magnetic levitation such as the MagLev3 (for levitation magnetic) can produce static magnetic fields of the order of 10 to 100 mT near motors.
Indicates content that may require registration and/or purchase.