Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Chromalox
Description: Electromechanical contactors are capable of switching large amounts of power to heater loads. Contactors are an economical way to control power where long cycle times or an on/off control can be used. UL Recognized, CSA Certified
- Number of Poles: 3
- Maximum Switching Current: 40 to 120 amps
- Maximum AC Switching Voltage: 120 to 600 volts
- Mounting: DIN Rail
-
Supplier: Ningbo Best Group Co., Ltd.
Description: Magnetic detector, Magnetic sensor, Magnetic switch Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in
- Operating Distance: 1.3779535 to 3.543309 inch
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
Supplier: Fuji Electric Corp. of America
Description: Introducing our newest magnetic contactor and thermal overload relay products to succeed our Orange Line series and smaller Odyssey series contactors that have been around since 1999. SC-NEXT products range from 5HP to 50HP at 480VAC. This new products series come standard with
- Continuous Current: 9 to 20 amps
- Motor Voltage: 200 to 690 volts
- Three Phase Power Rating: 6.7011019245141 to 14.74242423393102 HP
- Operating Temperature: 14 to 131 F
-
-
Description: 1.Description MPS series proximity switch is a kind of switch type sensor. It is consist of a magnetic red switch and magnet. It can make detection without having to make the mechanical contact. The magnet moves with operation, to actuate a sealed magnetic reed switch, producing the
- Operating Distance: 0.393701 inch
- Operating Temperature: 14 to 212 F
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: Eaton Corporation
Description: NON REVERSING TYPE NEMA 00 SIZE UL, CSA APPROVAL OPEN ENCLOSURE 9 AMPERE CURRENT RATING 5 POLE(S) NEMA CONSTRUCTION STANDARD 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE 1NO AUXILIARY CONTACT 1/3 HP AT 115 V 1 PHASE, 1 HP AT 230 V 1 PHASE, 1-1/2 HP AT 208/240 V 3 PHASE, 2 HP AT 480/600 V 3 PHASE
- Continuous Current: 9 amps
- Motor Voltage: 110 to 120 volts
- Single Phase Power: 0.333333333333333 to 2 HP
- Three Phase Power: 0.333333333333333 to 2 HP
-
Supplier: Sonel Test
Description: Magnetic voltage adapter (blue color) enabling the connection of the instrument directly to protective devices in the electrical switchgear. Fast and easy installation means electricians and maintenance personnel save time. Special design to prevent accidental disconnection of the adapter
-
Supplier: Allied Electronics, Inc.
Description: Sensor, Magnetic Proximity, 3/4 Inch Dia Recessed Magnetic Contact
-
Supplier: Galco Industrial Electronics
Description: Magnetic Safety Switch,
-
Supplier: Galco Industrial Electronics
Description: Magnetic Switch, CMS-R-AXH-05V,
-
Supplier: Eaton Corporation
Description: MAGNETICALLY LATCHED TYPE UL, CSA APPROVAL 277 VAC LINE TO NEUTRAL/480 VAC LINE TO LINE (TUNGSTEN LAMP), 600 VAC (BALLAST LAMP) VOLTAGE RATING OPEN ENCLOSURE 30 AMPERE CURRENT RATING 2 POLE(S) 277 V AT 60 HZ COIL VOLTAGE 30 AMPERE AT 480 VAC TUNGSTEN LIGHTING/600 VAC BALLAST LIGHTING RESISTIVE
- Maximum Switching Current: 30 amps
- Maximum AC Switching Voltage: 277 volts
- Frequency: 60 Hz
- Type: Electrical Contactor
-
Supplier: BERNSTEIN AG
Description: Thanks to the use of only one single “active” component (reed contact), “traditional” electromechanical magnetic switches are extremely reliable in operation. The universal current capability and low procurement costs allow these switches to be used in a wide range of applications. You will
- Operating Distance: 0.0787402 to 0.8661422 inch
- Operating Temperature: -40 to 302 F
- Sensor Technology: Magnetic Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
Supplier: ABB Inc.
Description: The 300-Line of NEMA Contactors and Starters are a complete offering from NEMA size 00-9 and in 1 Pole, 2 Pole, 3 Pole and 4 Pole offerings. The 300-Line is a proven product for the toughest industrial applications.
-
Supplier: Galco Industrial Electronics
Description: 371 Dpst Mag T
-
Universal Process Controllers - 2507 Magnetic Contact,spdt,al Edwards Signaling Products -- 63AC5742Supplier: Newark, An Avnet Company
Description: 2507 MAGNETIC CONTACT,SPDT,AL
-
Supplier: BERNSTEIN AG
Description: The teachable magnetic sensors are characterised by one or two freely programmable, independent switching points. Despite this high degree of functionality, BERNSTEIN has succeeded in integrating the entire electronics into a compact sensor enclosure with the smallest possible dimensions.
- Operating Temperature: -4 to 176 F
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Slot
- Electrical Output: Switched / Alarm
-
Supplier: Schaltbau GmbH
Description: The DC contactor C100 is designed with a magnetic blowout mechanism. It you can switch battery voltages of up to 80 volts unidirectionally. The single-pole NO contactor is available in four sizes: for conventional thermal currents of up to 60, 100, 150 and 250 A. The
- Maximum Switching Current: 250 amps
- Maximum DC Switching Voltage: 80 volts
- Operating Temperature: -13 to 104 F
- Type: Electrical Contactor
-
Supplier: Accuris
Description: Definite Purpose and Limited Duty Definite Purpose Magnetic Contactors
-
Supplier: Newark, An Avnet Company
Description: MAGNETIC COIL, CONTACTOR, 115-120VAC; Accessory Type:Magnetic Coil; For Use With:Eaton C30CN Light Contactors; Product Range:- RoHS Compliant: No
-
Universal Process Controllers - Ge Magnetic Contact,3/4 Recess Edwards Signaling Products -- 48W2578Supplier: Newark, An Avnet Company
Description: GE MAGNETIC CONTACT,3/4 RECESS
-
Supplier: Galco Industrial Electronics
Description: Safety coded magnetic sensor with
-
Supplier: Newark, An Avnet Company
Description: CIRCUIT BREAKER THERMAL MAGNETIC
-
Supplier: RS Components, Ltd.
Description: Magnetic stick
-
Description: with the correct installation, the safety switches comply with the guidelines given in ISO13849-1 with 2NC safety switch and 1NO auxiliary switches, the magnetic actuator with SUS316L material housing. Feature 1.Non-contact safety switches 2.Up to three contacts 3.10 -24mm operating distance
-
Supplier: Novotechnik U.S., Inc.
Description: Non-contacting magnetic encoder series measures up to 44 turns with 16-bit resolution over the entire measurement range and detects position even in unpowered state.
- Maximum Angular Measurement: 15,840 degrees
- Mechanical Range: 15,840 degrees
- Operating Temperature: -40 to 185 F
- Shock Rating: 50 g
-
Supplier: Industrial Magnetics, Inc.
Description: Magnetic Grate Separators, sometimes called "hopper magnets", deliver ferrous tramp metal separation in bins, chutes, drawers, hoppers and circular enclosures. IMI's Round Style magnetic grates are constructed with one inch diameter magnetic tubes placed on two inch (2") centers
- Weight: 1.6 to 101.7 lbs
- Width: 4 to 26 inch
- Length: 4 to 26 inch
- Outside Diameter: 6 to 36 inch
-
Supplier: Dexter Magnetic Technologies, Inc.
Description: A magnetic coupling is a device that is capable of transmitting force through space without physical contact. Attractive and repulsive magnetic forces are harnessed to perform work in either a linear or rotary fashion. In its simplest form, a magnetic coupling is comprised of
- Coupling Type: Magnetic Disc
- Features: Magnetic Synchronous
-
Description: Wireless, non-contact magnetic sensors, in the presence of their actuating magnet, send a unique, coded telegram to one or more compatible, easily-programmed Receivers. If sensor does receive the confirmation of receipt signal from the Receiver within 15ms, it transmits a second telegram.
- Operating Distance: 0.5905515 inch
- Operating Temperature: 149 F
- Body Shape: Cylindrical, Threaded Barrel
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: BERNSTEIN AG
Description: Thanks to the use of only one single “active” component (reed contact), “traditional” electromechanical magnetic switches are extremely reliable in operation. The universal current capability and low procurement costs allow these switches to be used in a wide range of applications. You will
- Operating Distance: 0.2362206 to 0.8661422 inch
- Operating Temperature: -40 to 302 F
- Body Shape: Cylindrical
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: Magnescale Americas, Inc.
Description: Non-contact detection, incremental tape scale.
- Measurement Range: 7.87402 to 1,181.103 inch
- Linear Encoder Speed: 4,999.999999999987 mm/sec
- Operating Temperature: 23 to 113 F
- Resolution: 0.01 mm
-
Supplier: Electron Energy Corporation
Description: Magnetic coupling assemblies are used to transmit force through space in either a linear or rotary fashion without physical contact. They normally consist of a driver and a follower.
- Coupling Type: Magnetic Disc
-
Supplier: Magnescale Americas, Inc.
Description: Readerhead and cable assembly for SL700 series Digiruler tape scale in feedback applications.
- Linear Encoder Speed: 6,400 mm/sec
- Operating Temperature: 32 to 113 F
- Resolution: 0.001 to 0.01 mm
- Sensor Technology: Linear Encoder
-
Supplier: Littelfuse, Inc.
Description: The DCNLH magnetically latching DC Contactor Relay is ideal for high-current electric control systems of communication power supplies, forklifts, uninterruptible power supplies (UPS), machinery, and more.This model of the DCNLH magnetic latching, bistable relay (DCNLH200PD12) features
- Maximum Current: 200 amps
- DC Coil Voltage: 12 volts
- Features: Other
-
Supplier: Essen Magnetics Pty Ltd
Description: A magnetic coupling is a coupling that transfers torque from one shaft to another, but using a magnetic field rather than a physical mechanical connection. Magnetic couplings are of considerable interest for many industrial applications because they can transmit torque from a
- Industrial Magnets: Magnetic Assembly
-
Supplier: elobau U.S., Inc.
Description: Safety sensor eloProtect M completely redefines the standard for magnetic safety sensors. The magnetic safety switch offers increased operating distances and offset values for increased flexibility during installation and a high function stability. The new housing is robust and
- Operating Distance: 0.1574804 to 0.393701 inch
- Operating Temperature: -13 to 176 F
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Rectangular
-
Supplier: E-T-A Circuit Breakers
Description: Single pole miniaturised magnetic circuit breakers with unique high-speed operating mechanism and push/pull on/off manual actuation. Fitted with electrically separate excitation and switching circuits, and one pair of auxiliary contacts which close when the main circuit is open. Also suitable
- Rated AC Voltage: 120 volts
- Rated DC Voltage: 60 volts
- Continuous Current Rating: 0.01 to 5 amps
- Number of Poles: 1
Find Suppliers by Category Top
Featured Products Top
-
MC1-2800 Series Non-contacting magnetic encoder series measures up to 44 turns with 16-bit resolution over the entire measurement range and detects position even in unpowered state (read more)
Browse Rotary Encoders Datasheets for Novotechnik U.S., Inc. -
The bi-directional DC and AC contactors of the C303 series are designed for operating voltages up to 1,500 volts and can carry currents of up to 500 amps continuously. Magnetic drives with three coil controls make the contactors versatile for use in modern industrial environments with (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
MC1-2800 Series Non-contacting magnetic encoder series measures up to 44 turns with 16-bit resolution over the entire measurement range and detects position even in unpowered state (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
Download MZ1 brochure MZ1-2200 Series Non-contacting magnetic encoder series measures up to 44 (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
500 A in a compact, 0.42 kg design. Its open-air, magnetically blown arc system eliminates the need for gas encapsulation, reducing risk and extending service life even under demanding conditions. With ultra-low contact resistance of just 100 μΩ, the C303 minimizes thermal losses and cuts (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
Schaltbau, a global leader in DC technology solutions, today announced that its C330 megawatt charging contactor is now available for order. The bi (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
Compact Magnetic Rotary Encoders from Gurley Precision. The series M122 magnetic rotary encoders are designed for light industrial applications that require up to thirteen bits of resolution (8192 words or counts/turn) in a very small package (read more)
Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments -
cost-effective design conversion, and tailored solutions to accelerate development cycles, improve system reliability, and maximize magnetic performance. Contact us to design the perfect Halbach array for your project needs. (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
signage systems Attaching plastic, timber, glass, and ceramic components to metal surfaces Designed for engineers, manufacturers, and product designers, Neo Flat Pot Magnets provide a durable and versatile magnetic fastening solution for professional applications. Contact us for custom magnetic component solutions. (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
Placid magnetic particle clutches are used for precise torque and tension control. Torque is proportional to input current, and independent of RPM. Rated torque: Small series: 0.3 to 130 lb.-inches; Large series: 15 to 300 lb.-feet. Popular Applications: providing adjustable slip (read more)
Browse Electric Brake and Clutch Assemblies Datasheets for Placid Industries, Inc.
Conduct Research Top
-
Innovative Bearing Technology: Non-Contact Magnetic Solutions
The concept of non-contact bearings traces its roots back to the early 20th century when the theory of magnetic levitation and the utilization of magnetic fields to support loads gained prominence. However, it was not until the latter half of the century that significant advancements in magnetic
-
About Magnetic Sensors and Encoders
Magnetic sensors indirectly measure properties such as direction, position, rotation, angle and current by detecting the magnetic field and its changes. Compared to other direct methods, such as optical or mechanical sensor, most magnetic sensors require some signal processing to get the property
-
Operating Principles for Magnetic Sensors
Magnetic proximity sensors are actuated by the presence of a permanent magnet. Their operating principle is based on the use of reed con-tacts, whose thin plates are hermetically sealed in a glass bulb with inert gas. The presences of a magnetic field makes the thin plates flex and touch each other
-
Magnetic Field Sensors as Speed Monitors
with integrated preloaded magnet, the contact-less potentiometer, which generates its signals with an external bar magnet and the incremental speed sensors respectively distance measuring sensors which material measure consists of a magnetic ring or magnetic tape. The resolution thereby ranges from almost
-
Magnetic Levitation for Precision Multi-Axis Positioning
In this concept, magnetic levitation is used as multi-axis precision positioning concept based on non-contact propulsion and guiding principles. High performance motion control algorithms, low noise amplifiers and sub-nanometer resolution sensor technologies are used to achieve high precision
-
Non-Contact 3D Surface Metrology of Large Grain High Purity Niobium by SLCM and FESEM
Abstract - Non-Contact 3D Surface Metrology of Large Grain High Purity Niobium by. SLCM and FESEM. Z.H. Sung, P.J. Lee and D.C, Larbalestier. Applied Superconductivity Center, National High Magnetic Field Laboratory,. Florida State University, FL, 32310.
-
Layout Considerations for Pulse Ethernet Magnetics and Ethernet Connector Modules
or specific design guidelines, contact the supplier of the PHY you have chosen.
-
A Comparison of the Measured Magnetic Field Strength Using Ampere-Turns (AT) and milliTesla (mT) (.pdf)
With the advent of the Reed Switch, developed by Bell Labs in the 1940s, it was convenient to measure its operate characteristics using the units of ampere turns. Since the Reed Switch is cylindrical it is easy to make the measurement of its closure, release and contact resistance using a coil
-
Coating Thickness Measurement: The Fundamentals
. The magnetic induction method measures non-magnetic coatings over ferrous substrates and magnetic coatings over non-magnetic substrates. The process is direct, in that a probe is placed on the part to be measured. When the probe is positioned, the linear distance between the probe tip that contacts
More Information Top
-
American Electricians' Handbook, Sixteenth Edition > CONTROL EQUIPMENT FOR MOTORS
Magnetic Contactor .
-
SCHNEIDER ELECTRIC Overload Relay,Class 10,2.5 to 4A - Overload Relays - 3EA44|LRD08 - Grainger Industrial Supply
IEC Magnetic Contactors , 240VAC Coil Volts, 9 Full Load Amps-Inductive, 1NC/1NO Auxiliary Contact Fo .
-
Aging Management Guideline for commercial nuclear power plants: Motor control centers; Final report
Bell Crank Type Magnetic Contactor ............................
-
Ac Contactor - Ac Contactor Manufacturers, Suppliers
Related Searches : contactor, relay, magnetic contactor , contactors, circuit breaker, mcb, lc1-d, dc contactor, ac contactors, wall switch, rccb, rcbo, fuses, electrical contactor, current transformer, 3tf contactor, 3tf, 3tb, thermal relay, modular contactor More..
-
Electromagnets
…EN 60404-1 (1998-10) Magnetic materials; classification DIN lEC 60404-8-1 (2005-08) hard magnetic materials; demand on individual materials DIN 1740509.79 weichmagnetische materials fiir direct current relay DIN EN 10304 (2001-07) Magnetic relay materials DIN lEC 60404…
-
McGraw-Hill's National Electrical Code® 2014 Handbook, Twenty-Eighth Edition > Chapter Seven
A "remote-control" circuit is any circuit which has as its load device the operating coil of a magnetic motor starter, a magnetic contactor , or a relay.
-
McGraw-Hill's National Electrical Code 2011 Handbook, 27th Edition > ARTICLE 725. CLASS 1, CLASS 2, AND CLASS 3 REMOTE-CONTROL, SIGNALING, AND POWER-LIMITED CI...
A “remote-control” circuit is any circuit which has as its load device the operating coil of a magnetic motor starter, a magnetic contactor , or a relay.
Indicates content that may require registration and/or purchase.