Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Operate/Release Distances*: 3.81 mm – 12.7 mm (0.15” – 0.5”) Typical Applications Door position & interlock Limit switch Flow/speed Home security Pedal switch
- Operating Distance: 0.150000081 to 0.50000027 inch
- Operating Temperature: 221 F
- Output Load: AC Load, DC Load
- Body Shape: Cylindrical
-
Description: Typical Applications Door position & interlock Limit switch Flow/speed Home security Pedal switch
- Operating Temperature: 185 F
- Electrical Output: Current
- Power Requirements: DC Powered
- Sensor Technology: Hall Effect Proximity Sensor, Magnetic Proximity Sensor
-
Supplier: OMRON Automation and Safety
Description: Tamper-Resistant Ferroresonant Safety Interlock Switch Conforms to EN292, EN60204, EN954-1, EN1088, EN60947-5-3 Tamper resistant-the combination of magnetic and ferroresonant signals required to close the safety contacts makes the MF Series switch very tamper resistant. Fulfills the
-
-
Supplier: CARLO GAVAZZI Automation Components
Description: CARLO GAVAZZI is excited to introduce its new family of MC88C Sensors to broaden our available housing options for the growing family of MC Safety Magnetic Sensors. The new MC88C Series of magnetically coded REED safety sensors are the ideal solution to monitor the position of sliding, hinged
- Maximum Current: 0.25 amps
- Maximum AC Voltage: 12 to 24 volts
- Maximum DC Voltage: 12 to 24 volts
- Operating Temperature: -13 to 176 F
-
Supplier: Automation24, Inc.
Description: Magnetic safety sensor BNS260-11Z-R - 101184371 from Schmersal makes it easy to mount a safeguard for most any safety door application. The magnetic sensing technology avoids the need for difficult to install mechanical actuators, significantly reducing commissioning time. The
- Maximum DC Voltage: 24 volts
- Operating Temperature: -13 to 158 F
-
Supplier: Automation24, Inc.
Description: Magnetic safety sensor BNS36-11Z-L - 101193125 from Schmersal makes it easy to mount a safeguard for most any safety door application. The magnetic sensing technology avoids the need for difficult to install mechanical actuators, significantly reducing commissioning time. The
- Maximum DC Voltage: 24 volts
- Operating Temperature: -13 to 158 F
-
Supplier: Automation24, Inc.
Description: Magnetic safety sensor BNS260-11Z-L - 101184387 from Schmersal makes it easy to mount a safeguard for most any safety door application. The magnetic sensing technology avoids the need for difficult to install mechanical actuators, significantly reducing commissioning time. The
- Maximum DC Voltage: 24 volts
- Operating Temperature: 158 to -13 F
-
Supplier: Automation24, Inc.
Description: Magnetic safety sensor BNS36-11ZG-R - 101193143 from Schmersal makes it easy to mount a safeguard for most any safety door application. The magnetic sensing technology avoids the need for difficult to install mechanical actuators, significantly reducing commissioning time. The
- Maximum DC Voltage: 24 volts
- Operating Temperature: -13 to 158 F
-
Supplier: Schmersal Inc.
Description: Pre-wired cable Thermoplastic enclosure Non-contact safety switch Does not protrude into the door opening 119,5 mm x 140 mm x 43,3 mm Substitutes door-handle and safety switch, no further door fittings required Modern and symmetric design Tamper-proof because of integral coded
- Number of Normally Open Contacts: 1
- Number of Normally Closed Contacts: 2
- Operating Temperature: -13 to 158 F
-
Supplier: Schmersal Inc.
Description: Pre-wired cable Thermoplastic enclosure Non-contact safety switch Does not protrude into the door opening 119,5 mm x 140 mm x 43,3 mm Substitutes door-handle and safety switch, no further door fittings required Modern and symmetric design Tamper-proof because of integral coded
- Number of Normally Open Contacts: 1
- Number of Normally Closed Contacts: 2
- Operating Temperature: -13 to 158 F
-
Supplier: Schmersal Inc.
Description: Pre-wired cable Thermoplastic enclosure Non-contact safety switch Does not protrude into the door opening 119,5 mm x 140 mm x 43,3 mm Substitutes door-handle and safety switch, no further door fittings required Modern and symmetric design Tamper-proof because of integral coded
- Number of Normally Open Contacts: 1
- Number of Normally Closed Contacts: 2
- Operating Temperature: -13 to 158 F
-
Supplier: Schmersal Inc.
Description: Pre-wired cable Thermoplastic enclosure Non-contact safety switch Does not protrude into the door opening 119,5 mm x 140 mm x 43,3 mm Substitutes door-handle and safety switch, no further door fittings required Modern and symmetric design Tamper-proof because of integral coded
- Number of Normally Open Contacts: 1
- Number of Normally Closed Contacts: 2
- Operating Temperature: -13 to 158 F
-
Supplier: Gems Sensors & Controls
Description: Easy to Install No Standby Power Requirements Reliable for Over 1 Million Cycles Interchangeable with Existing Sensors Applications: General purpose Household appliances Security systems Door interlocks Safety interlocks Position indicator Equipment automation
- Operating Temperature: -40 to 194 F
- Output Load: 2-Wire, DC Load
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: Larson Electronics LLC
Description: The Control Magnetic Lights (CML) series of spotlights and flood lights enable the operator to control the rotation and elevation of the light with the handle, located directly behind the lamp head. ControLights with magnetic bases that are strong enough to be mounted on moving
-
Supplier: Gems Sensors & Controls
Description: series has no standby power requirements and no moving parts. Proximity switches are hermetically sealed for long lasting performance and are easy to install and adjust for a variety of customer applications. Applications: General purpose Household appliances Security systems Door
- Operating Temperature: 32 to 212 F
- Output Load: 2-Wire, DC Load
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: Euchner-U.S.A., Inc.
Description: The new safety system ESL from EUCHNER is a multifunctional door handle for protecting and monitoring safety guards such as doors and flaps on machines and installations. It consists of a handle and an interlocking module equipped with the proven transponder-coded safety engineering
- Maximum Current: 150 amps
- Maximum DC Voltage: 24 volts
- Operating Temperature: -13 to 176 F
- Interlock Switch Style: Keyed or Tongue Style Interlock Switch
-
Supplier: Gems Sensors & Controls
Description: Security systems Door interlocks Safety interlocks Position indication Equipment automation
- Operating Temperature: 32 to 212 F
- Output Load: 2-Wire, DC Load
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: Euchner-U.S.A., Inc.
Description: CES-I-AP Non-Contact Safety Switches are used to monitor the position of movable machine guarding by means of Inductive Coding. These systems feature an inductive read head with built-in evaluation and a digitally coded actuator. Unlike universally coded magnetic switches, the CES actuators
- Maximum Current: 1.5 amps
- Maximum DC Voltage: 24 volts
- Operating Temperature: -4 to 149 F
-
Supplier: Euchner-U.S.A., Inc.
Description: CES-I-AP Non-Contact Safety Switches are used to monitor the position of movable machine guarding by means of Inductive Coding. These systems feature an inductive read head with built-in evaluation and a digitally coded actuator. Unlike universally coded magnetic switches, the CES actuators
- Maximum Current: 1.5 amps
- Maximum DC Voltage: 24 volts
- Operating Temperature: -13 to 149 F
-
Supplier: Euchner-U.S.A., Inc.
Description: module, and a digitally coded actuator. Unlike universally coded magnetic switches, the CES actuators are uniquely coded and cannot be bypassed by any means. The CES read heads and actuators are used in conjunction with CES evaluation units. The evaluation units determine if the combination
- Maximum DC Voltage: 24 volts
- Operating Temperature: -4 to 158 F
-
Supplier: Xoxide
Description: modding environment. The magnanimous front door features an integrated magnetic interlocking door mechanism giving the Sagitta 2 a clean yet powerful look. Internally the Sagitta 2 delivers. With a removable motherboard tray and a completely screw-less and tool-less drive bay
-
Supplier: Allied Electronics, Inc.
Description: applications. Application: The CM Series is ideal for guard door applications of either sliding or swinging types where an extra level of safety is required. NEMA 6 enclosure enables the CM Series safety interlock switches to satisfy most environmental requirements. The CM-S31
-
Supplier: Xoxide
Description: Side-Mounted 120mm Blue LED Fan Blue Integrated Power LED Screwless Case Design (Includes Thumb Screws & Slide Lock) Side Mounted 3.5” Hard Drive Mounts Integrated Magnetic Interlocking Door Mechanism Front USB 2.0 & Audio Ports Removable Motherboard Tray Easy Installation
-
Supplier: ValueTronics International, Inc.
Description: ensured by an interlock on the chamber door. The power cord and other accessories are stored in a pouch which is fitted to the side of the test set. An optional carrying bag with shoulder strap is also available. The oil vessel is located in the top of the instrument. An external nut
Find Suppliers by Category Top
Featured Products Top
-
monitored. If the holding force drops below 500 N, the safety outputs are not enabled, recognizing a dirty interlock. With continuous internal function tests, the monitoring of the safety outputs and the use of door detection sensors, MZM 100 magnetic-latching interlocks can be wired in (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc.
Conduct Research Top
-
Cold Gun Increases Tool Life
machined. In Positech's situation, it would have been easy to constantly ruin a $200 cutter. When asked how others solve this problem, Dave replied, "We've seen companies go so far as to defeat the safety interlocks so the machine runs with the doors open - just to blow a little compressed air
More Information Top
-
Air Showers- Increasing Productivity and Reducing Operating
… high volume air • Recirculating filtration system should use pre-fil- ters, followed by high-capacity HEPA filters • Units should have a high number of adjustable, evenly spaced air nozzles • Unit should have magnetic door interlock systems with appropriate controls …
-
The Effects of Different Maceration Techniques on Nuclear DNA Amplification Using Human Bone
Airflow between the rooms is lim- ited by magnetic interlocks on the doors and by maintaining a serial positive pressure.
-
mtDNA and osteological analyses of an unknown historical cemetery from upstate New York
Airflow between the rooms was limited by magnetic interlocks on the doors and by maintaining a serial positive pressure from innermost to outermost rooms.
Indicates content that may require registration and/or purchase.