Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: U.S. Plastic Corporation
Description: A capacity of up to 38 GPM with a maximum of 49 feet of head. Is used in a wide variety of chemical and industrial applications such as etching equipment, electrical discharge machinery (EDM), D.I. water systems, and aquariums (lobster and fish). TEFC motor. Choice of Glass filled
- Pump Type: Magnetic Drive Pumps
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Light kits are offered in 18", 24" and 48" widths. CSA and UL component recognized. Operating voltage 115 AC 60Hz 115V AC, features a manually operated switch, 115V convenience outlet, durable plastic lens, and 6 foot power cord (without plug). Can mount into light mounting channel,
-
Supplier: Larson Electronics LLC
Description: The Magnalight HML-7LED-3C Magnetic Mount SpotLight offers high light output and a compact profile combined with a durable handle and a 100 lbs grip magnetic base. This IP68 rated LED light bar is waterproof to 3 meters and produces 1596 lumens while drawing only 24 watts of power @1.7
-
-
Supplier: Larson Electronics LLC
Description: equipped with a 300lbs grip magnetic mount base and a 50 foot cord to provide ample mounting versatility. This magnetic base allows fast and easy setup of this light and will hold the fixture in place even under high vibration conditions. This low voltage light is equipped with a
-
Supplier: Larson Electronics LLC
Description: of operating with common 120-277 volt AC using the included inline transformer or 9-46 VDC without it. The BL6X10-LED blasting light from Magnalight produces 5,400 lumens of bright light while drawing only 60 watts @6 amps from a 12 volt electrical system. Six Seoul Z-Power 10 watt LEDs
-
Supplier: TelephoneStuff.com
Description: resistant to corrosive effects of moisture. 430 stainless steel does have magnetic properties that may interfere with magnetic-sensitive equipment. 302 stainless steel is non-magnetic and is suitable for applications where sensitive equipment like marine navigational equipment
- Type: Duplex Outlet Cover
-
Supplier: Electric Generators Direct
Description: LED Meter •Provides accurate display of Hertz output Added Features •Magnetic circuit breaker w/ individual circuit protection •Full power outlet (175A) •Standard 1-3/8", 6-spline input shaft (Sold Separately)
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Three Phase Power
- Applications: Power
-
Supplier: TelephoneStuff.com
Description: connectors - Innovative strain-relief grips cables securely, keeps out water and moisture - Cord clamp range for 30A devices: 12/3-8/5 SO, ST, SJ, (.625"-1.125") - Non-magnetic stainless steel fast-threading assembly screws won't interfere with sensitive equipment - Connector "hood" closure
- Standards / Certifications: CSA Mark, UL Listing Mark
- Mounting Style: Flush Mounted
- Applications: Industrial
- Type / Features: Locking
-
Supplier: Electric Generators Direct
Description: maintenance-free bearings 4” Three Bar LED Meter •Provides accurate display of Hertz, Volts, and Amps output Added Features •Magnetic circuit breaker w/ individual circuit protection •Simultaneous 120V & 240V output w/ Full power outlet •Standard 1-3/8", 6-spline input shaft
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Applications: Power
-
Supplier: Electric Generators Direct
Description: maintenance-free bearings •4” Three Bar LED Meter •Provides accurate display of Hertz, Volts, and Amps output Added Features •Magnetic circuit breaker w/ individual circuit protection •Simultaneous 120V & 240V output w/ Full power outlet •Standard 1-3/8", 6-spline input shaft (Sold
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Applications: Power
-
Supplier: Electric Generators Direct
Description: maintenance-free bearings 4” Three Bar LED Meter •Provides accurate display of Hertz, Volts, and Amps output Added Features •Magnetic circuit breaker w/ individual circuit protection •Simultaneous 120V & 240V output w/ Full power outlet •Standard 1-3/8", 6-spline input shaft
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Applications: Power
-
Supplier: TelephoneStuff.com
Description: connectors - Innovative strain-relief grips cables securely, keeps out water and moisture - Cord clamp range for 20A devices: 18/3-10/5 SO, ST, SJ (.375"-.870") - Non-magnetic stainless steel fast-threading assembly screws won't interfere with sensitive equipment - Connector "hood" closure
- Standards / Certifications: CSA Mark, UL Listing Mark
- Mounting Style: Flush Mounted
- Applications: Industrial
- Type / Features: Locking
-
Supplier: Quail Electronics
Description: 5-15R wall outlet or NEMA 5-15R receptacle on one end and will hard-wire into your equipment on the other end. Quail's Hospital Grade power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug
- Voltage Rating: 125 volts
- Current Rating: 10 amps
- Wires: 3-Wire
- Features: AC Power Connector, In-Line / Cable End, Other, Plug / Inlet, Receptacle / Outlet, Tabs
-
Supplier: Quail Electronics
Description: The 0319 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Grey plug and a Shielded ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal for powering your custom equipment. This power cord will plug into the Hospital Grade Green Dot 5-15R wall
- Voltage Rating: 125 volts
- Current Rating: 13 amps
- Wires: 3-Wire
- Features: AC Power Connector, In-Line / Cable End, Other, Plug / Inlet, Receptacle / Outlet, Tabs
-
Supplier: Quail Electronics
Description: The 0275 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Black plug and a Shielded ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal for powering your custom equipment. This power cord will plug into the Hospital Grade Green Dot 5-15R wall
- Voltage Rating: 125 volts
- Current Rating: 13 amps
- Wires: 3-Wire
- Features: AC Power Connector, In-Line / Cable End, Other, Plug / Inlet, Receptacle / Outlet, Tabs
-
Supplier: SEYI America Inc.
Description: the dual valve keeps the clutch and brake form mis-actuation when valve is default. 4. General Attachments Hydraulic Overload Protector. Electrical Slide Adjusting Device. Die Height Indicator. Counter Balancers of Slide. Rotary Cam Limit Switch. Antirepeat Safety Device. Magnetic
- Capacity / Operating Force: 110 tons
- Stroke: 4.330711 to 7.086618 inch
- Rate: 35 to 90 Strokes / Minute
- Operation: Bending, Blanking, Piercing / Hole Punching, Press Forming / Embossing
-
Supplier: APITech
Description: specifically for use on single-phase mains, and has all the advantages of using current compensating inductors and provides four European standard power outlets with side contact and pin grounding capabilities for correct orientation of power to TEMPEST equipment. It features a dual rated
-
Supplier: APITech
Description: designed specifically for use on single-phase mains and has all the advantages of using current compensating inductors and provides four European standard power outlets with side contact and pin grounding capabilities for correct orientation of power to TEMPEST equipment. It features a dual
-
Supplier: Transcat, Inc.
Description: Product Highlights Energy logging is now within your reach—discover where you’re wasting energy, optimize your facility’s energy use and reduce your bill The new Fluke 1732 and 1734 Three-Phase Electrical Energy loggers introduce a new simplicity to discovering sources of electrical
- Data Acquisition: Datalogger / Recorder
-
Supplier: Transcat, Inc.
Description: Product Highlights Energy logging is now within your reach—discover where you’re wasting energy, optimize your facility’s energy use and reduce your bill The new Fluke 1732 and 1734 Three-Phase Electrical Energy loggers introduce a new simplicity to discovering sources of electrical
- Data Acquisition: Datalogger / Recorder
-
Supplier: Larson Electronics LLC
Description: operating with common 120-277 volt AC using the included inline transformer or 9-46 VDC without it. The BL70-LED blasting light from Magnalight produces 6,0200 lumens of bright light while drawing only 70 watts @6 amps from a 12 volt electrical system. Seven CREE XLamp MC-E® ten watt LEDs
-
Supplier: ValueTronics International, Inc.
Description: The 1523-P4-156 is a thermometer from Fluke. Thermometers are a type of electronic test equipment used to collect information in a variety of applications. Professionals use thermometers to measure and document information during electrical troubleshooting, vehicle repair/maintenance, HVAC
-
Supplier: ValueTronics International, Inc.
Description: standard chain or other security device. Magnetic hanger kit: Conveniently stow the instrument safely inside or outside of electrical panels; compatible with all models and included with 1748 model as standard. Software Features "In-workshop" or "in-the-field" setup and download
- Phase: Three-Phase
Find Suppliers by Category Top
Featured Products Top
-
Qualtek 742W series multiple outlet modules contain multiple C13 connectors arranged side-by-side in a single unit. The ganged outlet is designed to provide a convenient way to connect multiple electronic devices to a power source while saving space. Qualtek offers (read more)
Browse Electrical Receptacles Datasheets for Qualtek Electronics Corp. -
. Prevents electrical hazards: Tamper-resistant outlets significantly reduce the risk of electrical accidents caused by foreign objects or fingers coming into contact with live electrical parts. By eliminating accidental contact, they help prevent electric shocks and potential (read more)
Browse Electrical Receptacles Datasheets for Qualtek Electronics Corp. -
: The safe and approved power outlet Type 7U.01 Series is the perfect device for use within electrical enclosures. Suitable for French systems and available in light grey (7U.01.8.230.00×0) or yellow (read more)
Browse Electrical Receptacles Datasheets for Finder S.p.A. con unico socio -
conductors become electrically connected and securely held in place by snapping the protective back into the body of the outlet. 715W series outlets are designed for snap-in mounting with 1.5mm panel thickness and are safety approved cURus at 250 VAC 15 and ENEC at 250V AC 10A (read more)
Browse Electrical Receptacles Datasheets for Qualtek Electronics Corp. -
ELEGRP night light wall outlets combine everyday power access with low-level pathway illumination for residential and light commercial spaces. The series includes ERL251530 with 3000K light, ERL251540 with 4000K light, and ERL251560 with 6000K light. Each model is designed for applications such (read more)
Browse Electrical Receptacles Datasheets for Suzhou Ele Mfg Co., Ltd. -
Interpower's Sheet F Screw-Mount Outlets, Part numbers 83030600 and 83030610 are direct replacements (read more)
Browse Datasheets for Interpower -
unauthorized access to the electrical connection point. Applications The ELEGRP 50A RV Power Outlet Box is suitable for: RV parks (read more)
Browse Electrical Receptacles Datasheets for Suzhou Ele Mfg Co., Ltd. -
ELEGRP RV outlet boxes are designed to provide secure, dependable power hookups in outdoor environments where rain, dust, UV exposure, and long-term durability are important. The product line includes a NEMA TT-30R 30A option for travel trailers and campers, as well as a NEMA 14-50R 50A option (read more)
Browse Electrical Receptacles Datasheets for Suzhou Ele Mfg Co., Ltd. -
The 739W-X2/55 utilizes the same panel cutout as our other popular 739W series outlets, so for existing applications, this outlet can (read more)
Browse Electrical Receptacles Datasheets for Qualtek Electronics Corp. -
Reliable electrical systems depend on safe power distribution, stable electrical connections, and long-term durability. From residential buildings to commercial facilities, electrical installations require wiring devices that meet stringent safety standards while delivering (read more)
Browse Electrical Connectors Datasheets for Suzhou Ele Mfg Co., Ltd.
Conduct Research Top
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
. conductivity of the subdomains of the microfluidic device. The boundary conditions used were prescribed uniform potentials. at the inlet or outlet of the side channels. The electrical. conductivity and the relative electrical permittivity of. PDMS have been reported as 0.83 1012 S/m and 2.65
More Information Top
-
Introduction into the oil hydraulic system
The desired value of the pump adjustment is supplied to an amplifier electrical outputs of which actuate a solenoid valve, that causes over the pressure influence in the left setting cylinder chamber the pump adjustment.
-
Automotive electronics
This implements the magnitude of the magnetic field into an electrical output signal.
-
Automotive electronics
This implements the magnitude of the magnetic field into an electrical output signal.
-
Physics
In the initial state, the electrical and magnetic field in the resonant circuit is located.
-
Engineering of procedural installations
(Bem.: Earlier, the so-called HIMA came exclusively specific controls for insert, like e.g..) a predetermined low level LZA-LL is reached 3 of) case, the SPS generates an electrical output signal which excites the magnet (coil) on the solenoid valve…
-
Effect of artificial Atmospherics on mammal
…function generator (any program on optischemWege), JG pulse generator (adjustable waveform), M modulator, HF sine generator 1 kHz to 1 MHz, R adjusting potentiometer ffir amplitude election E output f / Jr, ~, phase network, electric field, H output fiir magnetic field .
-
Manual combustion engine
The electrical output signal is proportionally varied in dependence on the magnetic position.
Indicates content that may require registration and/or purchase.