-
Supplier: Dickow Pump Company, Inc.
Description: General Magnetic coupled DICKOW-Pumps of series NMB/NML are of sealless design. The containment shell forms a closed system with hermetically sealed liquid end. Applications Magnetic driven NM-pumps are designed to improve plant and personnel safety, especially when
- Horsepower: 15.41253442638243 HP
- Maximum Discharge Pressure: 362.59425 psi
- Media Temperature: 464 F
- Features: Centrifugal Pumps
-
Supplier: Dickow Pump Company, Inc.
Description: General The DICKOW pump series KM are sealless centrifugal pumps. The static containment shell forms a closed system with hermetically sealed liquid end. Model AMB pumps match ANSI casing dimensions. Applications Magnetic driven KM-pumps are designed to
- Horsepower: 22.78374654334794 HP
- Maximum Discharge Flow: 308.2006666666667 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: 86 F
-
Supplier: Dickow Pump Company, Inc.
Description: The DICKOW® submersible mag-drive pump, type NMT, for the chemical industry is a vertical pump with separate discharge pipe. The maximum capacity goes up to 700 m³/h. Higher capacities are available on request. The pump type NMT has been developed for chemical, petrochemical and
- Features: Centrifugal Pumps
- Pump Type: Magnetic Drive, Submersible Pumps
-
-
Supplier: Dickow Pump Company, Inc.
Description: heating plants. Applications Magnetic driven NMR-pumps are designed to improve plant and personal safety, especially when handling toxic, explosive or other dangerous liquids which react with the more General Magnetic coupled DICKOW-Pumps of series NMR are of sealless
- Horsepower: 265 HP
- Maximum Discharge Flow: 4,400 GPM
- Maximum Discharge Pressure: 580.1508 psi
- Media Temperature: 464 F
-
Supplier: Cole-Parmer
Description: • Maintenance-free drive provides for long hours of operation • Compact and efficient • Encapsulated magnet • Maximum specific gravity: 1
- Maximum Discharge Flow: 8 GPM
- Features: Centrifugal Pumps, Magnetic Drive Pumps
- Power Source: DC Powered
-
Supplier: ARGAL s.r.l.
Description: Mono phase multi frequence electric motor pumps. Argal pumps “TMB” of the range BASIS are centrifugal, single stage magnetic drive. TMB pumps' range includes 5 models, to deliver flow from 15 to 70 l/min, either with threded or hose connections. CORROSION
- Discharge Size: 0.75 to 1 inch
- Maximum Discharge Flow: 3.96 to 18.48 GPM
- Media Temperature: 32 to 230 F
- Water Temperature: 32 to 230 F
-
Supplier: Cole-Parmer
Description: • Transfer water using as little as 12 watts • Noryl
body models are available • Whisper quiet - less than 40 db noise level • Magnetically driven means no mechanical seal to potentially fail • Universal voltage of 100 to 240 VAC, 50/60 Hz - Maximum Discharge Flow: 3.5 GPM
- Maximum Discharge Pressure: 145 psi
- Features: Centrifugal Pumps
- Pump Type: Magnetic Drive
-
Supplier: Cole-Parmer
Description: • Maintenance-free drive provides for long hours of operation • Compact and efficient • Encapsulated magnet • Maximum specific gravity: 1
- Maximum Discharge Flow: 3.5 GPM
- Features: Centrifugal Pumps, Magnetic Drive Pumps
- Power Source: DC Powered
-
Description: Iwaki America, the world leader in centrifugal mag-drive pumps is proud to offer the latest in sealless pump technology. Recognizing the trend toward DC power and compact, long-life pumps for fluid recirculation, we have developed products without peers. Our new
- Discharge Size: 0.4 inch
- Maximum Discharge Flow: 1 GPM
- Media Temperature: 32 to 140 F
- Features: Centrifugal Pumps, Plastic
-
Supplier: Cole-Parmer
Description: motor These self-priming centrifugal pumps are extremely versatile. The priming ability allows the pumps to handle applications difficult for standard centrifugal pumps. Such applications include pumping fluid from below grade, emptying tanker trucks or rail cars,
- Horsepower: 1.5 HP
- Maximum Discharge Flow: 89 GPM
- Maximum Discharge Pressure: 90 psi
- Power Source: AC Powered
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: Features DC brushless motor with energy efficiency technology by micro processor Soft start at very low in-rush current, good convenient working directly with PV panel Durable permanent magnetic rotor/impeller and fine ceramic shaft Advanced magnetic drive technology for
- Discharge Size: 0.5 inch
- Horsepower: 0.0201033057735423 to 0.0067011019245141 HP
- Maximum Discharge Flow: 3.3264 GPM
- Media Temperature: 32 to 230 F
-
Supplier: Savino Barbera Srl
Description: Simple and versatile, the BM horizontal magnetic drive centrifugal pumps can be used with chemically aggressive liquids eliminating any risk of external leakage. Thanks to the their magnetic coupling (transmission occurs by means of opposing magnets) and to the absence of
- Horsepower: 2.9484848467862 HP
- Maximum Discharge Flow: 132.08599999999998 GPM
- Features: Centrifugal Pumps, Stainless Steel
- Pump Type: Magnetic Drive
-
Supplier: Fybroc Division, Met-Pro Corporation
Description: No Description Provided
- Discharge Size: 1 inch
- Maximum Discharge Flow: 300 GPM
- Power Source: AC Powered
- Features: Centrifugal Pumps, Plastic
-
Supplier: Price Pump Company
Description: No Description Provided
- Discharge Size: 0.75 inch
- Maximum Discharge Flow: 60 GPM
- Maximum Discharge Pressure: 165 psi
- Media Temperature: 350 F
-
Description: Iwaki America, the world leader in small magnetically coupled centrifugal pump technology, offers the premier line of non-metallic centrifugal pumps. Extraordinarily high efficiencies make WMD & MD the clear choice in almost every process, recirculation or transfer
- Horsepower: 0.12464049579596226 HP
- Maximum Discharge Flow: 18.4 GPM
- Features: Centrifugal Pumps, Plastic
- Pump Type: Magnetic Drive
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: Feature Advanced magnetic driving technology, static seal, without any leakage forever. High efficiency ECM brushless DC motor with long lifetime Durable permanent magnetic rotor with one-off injection incorporated impeller to ensure high dynamic balance. Heavy duty work, can sustain
- Discharge Size: 0.87795323 inch
- Horsepower: 0.0723719007847523 to 0.0804132230941692 HP
- Maximum Discharge Flow: 8.975999999999999 to 9.768 GPM
- Media Temperature: -40 to 167 F
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: design prerequisites. Variable-speed pump drives are available to satisfy all application needs. Safety The magnetic coupling of the gear pump enables the complete pump to be hermetically sealed so that when appropriate materials have been selected maximum safety can be
- Features: Centrifugal Pumps, Gear Pumps, Metering Pumps, Positive Displacement Pumps
- Pump Type: Magnetic Drive, Water Pumps
-
Supplier: Fybroc Division, Met-Pro Corporation
Description: No Description Provided
- Discharge Size: 2 inch
- Maximum Discharge Flow: 350 GPM
- Power Source: AC Powered
- Features: Centrifugal Pumps, Plastic
-
Supplier: Johnson Pump, An SPX Brand
Description: Mag Drive seal-less centrifugal pumps are virtually leak-proof since the design eliminates the multitude of problems related to shaft seals and packings.
- Maximum Discharge Flow: 132.08599999999998 GPM
- Maximum Discharge Pressure: 43.51131 psi
- Media Temperature: 185 F
- Water Temperature: 185 F
-
Supplier: T-Mag Magnetic Drive Pumps
Description: The AMX Series Mag Drive Pump leaps ahead of the competition with the latest heat dissipation technology and six horsepower ratings to choose from. The AMX Series mag drive pump offers some of the highest flow rates seen in the industry. Ultimately this pump will bring you
- Discharge Size: 1.5 inch
- Horsepower: 1 HP
- Maximum Discharge Flow: 70 GPM
- Maximum Discharge Pressure: 28 psi
-
Supplier: Magnatex Pumps, Inc.
Description: The MMP Series magnetically driven, sealless, centrifugal pumps are heavy-duty mag-drive pumps with superior SiC-X bearing materials for low flow applications. These close coupled pumps are similar in construction to the MPL/MP Series, except the shaft is stationary and
- Discharge Size: 0.5 to 0.75 inch
- Horsepower: 1 HP
- Maximum Discharge Flow: 20 GPM
- Maximum Discharge Pressure: 85 psi
-
Supplier: Affetti Giuseppe & C. s.n.c
Description: The centrifugal close coupled self-priming magnetically driven pump, range MSP, it has been designed for installations. Where is not possible to install an under head pump. The MSP pumps can prime from negative suction head of 4 meters, after that the priming chamber has
- Discharge Size: 0.9842525 to 1.968505 inch
- Horsepower: 6.7011019245141 to 75.0523415545579 HP
- Maximum Discharge Flow: 4.843153333333333 to 81.45303333333332 GPM
- Media Temperature: 14 to 212 F
-
Supplier: Johnson Pump, An SPX Brand
Description: Heavy duty centrifugal pumps for fresh water circulation. A line of tough, durable and compact centrifugal pumps combining high flow rates with very low electrical current consumption. Features Extra heavy duty construction Motors designed for continuous operation CM10
- Discharge Size: 0.787402 inch
- Maximum Discharge Flow: 7.92 GPM
- Media Temperature: -22 to 212 F
- Water Temperature: -22 to 212 F
-
Supplier: Savino Barbera Srl
Description: Simple and versatile, the BM horizontal magnetic drive centrifugal pumps can be used with chemically aggressive liquids eliminating any risk of external leakage. Thanks to the their magnetic coupling (transmission occurs by means of opposing magnets) and to the absence of
- Horsepower: 1.4742424233931 HP
- Maximum Discharge Flow: 92.4602 GPM
- Features: Centrifugal Pumps, Plastic
- Pump Type: Magnetic Drive
-
Supplier: Xylem Applied Water Systems
Description: Plastic Sealless Centrifugal Pump Magnetic Drive Hot Water Circulation Pump Flow rate: Nominal 12.5 Litres/min (2.7 gallons/min) at 0.12bar (1.68psi) Pumps water at 100ºC Model No.: 59510-0012 Constructed of Non-corroding materials Handles aggressive liquids High
- Maximum Discharge Flow: 3.3 GPM
- Maximum Discharge Pressure: 1.74 psi
- Features: Centrifugal Pumps, Magnetic Drive Pumps, Plastic
- Pump Type: Circulation Pumps, Water Pumps
-
Supplier: ARGAL s.r.l.
Description: tension. ( i.e.: H2SO4 98%, HCl 33%). HERMETIC PUMP MA magnetic drive pumps are “hermetic” for the liquid pumped is totally restrained in the pump by mean of a single static sealing O ring interposed between of front and rear casings and no use of rotary sealing means
- Discharge Size: 0.75 inch
- Maximum Discharge Flow: 10.56688 GPM
- Media Temperature: -4 to 194 F
- Water Temperature: -4 to 194 F
-
Supplier: Magnatex Pumps, Inc.
Description: Magnetic drive, sealless, medium-duty, polypropylene thermoplastic pumps, designed for chemical transfer applications. Simple construction allows for economical first cost and ease of maintenance. Sealless design helps eliminate “Reportable Release” issues. Material of Construction
- Discharge Size: 1.5 inch
- Horsepower: 5 HP
- Maximum Discharge Flow: 106 GPM
- Maximum Discharge Pressure: 55 psi
-
Description: high casing pressure resistance is achieved with a unique rear casing design, preventing stress concentration with a triple-layer structure. The back pullout design allows easy maintenance and inspection without removing the pump from the piping. Integrated components and a sealed rear casing
- Discharge Size: 3 inch
- Horsepower: 15 to 100 HP
- Maximum Discharge Flow: 660 to 1,057 GPM
- Features: Centrifugal Pumps, Plastic
-
Supplier: Pump Solutions Group
Description: standardised IEC motors by the customer himself or complete pump-units consisting of pump head and motor. In addition, the scope of sizes has recently been enlarged by a smaller series of pumps available in three sizes 0,065 kW to 0,25 kW. These pumps are available in
- Features: Centrifugal Pumps
- Pump Type: Magnetic Drive
-
Supplier: U.S. Plastic Corporation
Description: This pump is has a polypropylene front and rear housing and impeller, ceramic shaft and thrust washer and Viton O-rings. This pump has the durability for continuous duty applications requiring low flow and high head. Typical applications include laser cooling, medical systems, filter
- Features: Centrifugal Pumps
- Pump Type: Magnetic Drive
-
Supplier: Magnatex Pumps, Inc.
Description: The MAXP Series of pumps has been designed to conform to ANSI B73.3 dimensional standards. The pumps are extremely rugged, which makes them ideal for rigorous duty in the chemical and petrochemical industries. Straddle-mounted inner magnet system with bearings on both sides of the
- Discharge Size: 0.47 to 0.71 inch
- Horsepower: 200 HP
- Maximum Discharge Flow: 2,000 GPM
- Maximum Discharge Pressure: 285 psi
-
Supplier: Xylem Applied Water Systems
Description: Brass Sealless Centrifugal Pump Magnetic Drive Hot Water Circulation Pump Flow rate: Up to 28 Litres/min (6.2 gallons/min) at 0.12bar (1.68psi) Pumps water at 80ºC Model No.: 59520-0000 Constructed of Non-corroding materials Handles aggressive liquids Variable flow
- Maximum Discharge Flow: 6.2 GPM
- Maximum Discharge Pressure: 1.68 psi
- Media Temperature: 176 F
- Water Temperature: 176 F
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: Features Food grade stainless steel inlet/outlet, very safe and reliable Advanced magnetic driving technology, static-seal without any leakage forever Maintenance-free brushless DC motor, with long lifetime Heavy duty work, can sustain 24 hours continuous work Quiet operation 1M≤40dB(A) Max
- Discharge Size: 0.5 inch
- Horsepower: 0.00900628098654695 to 0.0192991735426006 HP
- Maximum Discharge Flow: 3.7752 GPM
- Media Temperature: 32 to 230 F
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: This pump is designed to increase pressure to enable a higher flow rate and improved dispense accuracy. It is ideal for applications where a low water level in a boiler causes an insufficient flow rate through traditional boiler dispense valves. Use of the pump allows for flexible
- Media Temperature: 203 F
- Water Temperature: 203 F
- Features: Centrifugal Pumps, Plastic
- Pump Type: Magnetic Drive, Water Pumps
-
Supplier: ARGAL s.r.l.
Description: Close coupled magnetic drive chemical pump HERMETIC PUMPS Magnetic driven pumps are defined “hermetic” for any rotating seal is abolished and the sole loss of liquid possible between front and rear casing is prevented by a static seal of the O ring type. SELF
- Discharge Size: 1.2598432 to 1.968505 inch
- Maximum Discharge Flow: 74.84873333333333 to 396.258 GPM
- Media Temperature: -22 to 230 F
- Water Temperature: -22 to 230 F
Find Suppliers by Category Top
Featured Products Top
-
Sealless Magnetic Driven Centrifugal Pumps Type KML/KMB/KMV The DICKOW pump series KM are sealless centrifugal pumps (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
NMR, Sealless Magnetic Coupled Centrifugal Pumps Type NMR Magnetic coupled DICKOW-Pumps of series NMR are of (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
HZ Multi-Stage Centrifugal Pump HZA Multi-Stage Centrifugal Pump (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
HZMR Multistage Centrifugal Pumps DICKOW®-pumps of series HZMR are sealless multistage horizontal centrifugal pumps, driven by a synchronous permanent magnetic coupling. The containment shell is sealed by a confined gasket and separates the pumped liquid from the atmosphere (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
NMT Submersible Long Shaft Centrifugal Pumps for the Chemical Industry The DICKOW® submersible pump, type NCT, for the chemical industry (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
ITEM # NMT, NMT SUBMERSIBLE LONG SHAFT CENTRIFUGAL PUMP FOR THE CHEMICAL INDUSTRY The DICKOW® submersible pump, type NCT, for the chemical industry is a vertical pump with (read more)
Browse Submersible Pumps Datasheets for Dickow Pump Company, Inc. -
Brochure for NHL/HPL/HPR/NHM Hot Water Circulation Centrifugal Pumps (read more)
Browse Water Pumps Datasheets for Dickow Pump Company, Inc. -
to API 610, 10th ED. Series NCR The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
to API 610, 10th ED. Series NCR The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
to API 610, 10th ED. Series NCR The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc.
More Information Top
-
Ductular Cholestasis, an Unusual Form of Intrahepatic Cholestasis, Associated With Cardiogenic Shock and Ventricular Assist Device
We report a case of ductular cholestasis, an unusual cholestatic hepatic failure with untractable coagulopathy, developed during the use of a magnetic levitation centrifugal pump , implanted as a bridge to heart transplantation, in a patient with cardiogenic shock (as an end‐stage disease …
-
Abstracts from the 11th International Conference on Pediatric Mechanical Circulatory Support Systems and Pediatric Cardiopulmonary Bypass
Improved Outcome of Cardiac ECMO in Infants and Children Using Magnetic Levitation Centrifugal Pumps .
-
Current status of third-generation implantable left ventricular assist devices in Japan, Duraheart and HeartWare
In 1994, the development of a magnetic levitation centrifugal pump system was begun as a joint project by Kyoto University, NTN Corporation and Terumo.
-
Treatment of Advanced Heart Disease
Theoretically, the magnetic levitation centrifugal pump eliminates moving parts such as seals, bearings, valves, diaphragms, and sacs (bladders) which can cause thrombotic complications, hemolytic complications, or which can fail over time.
-
Artificial Organs 2010: A Year in Review
… 23) of the Uni- versity Hospital 12 de Octubre, Madrid, Spain reported on a case of ductular cholestasis, an unusual cholestatic hepatic failure with untractable coagul- opathy, that developed during the use of a magnetic levitation centrifugal pump , implanted as a bridge …
-
Ductular cholestasis, an unusual form of intrahepatic cholestasis, associated with cardiogenic shock and ventricular assist device.
We report a case of ductular cholestasis, an unusual cholestatic hepatic failure with untractable coagulopathy, developed during the use of a magnetic levitation centrifugal pump , implanted as a bridge to heart transplantation, in a patient with cardiogenic shock (as an end-stage …
-
Abstracts from the 14 th Congress of the International Society for Rotary Blood Pumps
Background: The Levotronix CentriMag is a compact novel magnetic levi- tated centrifugal pump with applications for short term mechanical circula- tory support.
-
Numerical analysis of the internal flow field in screw centrifugal blood pump based on CFD
In this paper, by taking advantage of CFD software, the numerical analysis of inside flow field of microcirculation spiral magnetic levitation centrifugal blood pump is analyzed and the studies of the distribution of the speed, pressure, shear deformation rate and other parameters …
-
Short-Term Ventricular Assist Devices (Implantable and Percutaneous)
Based on CF technology, the CentriMag uti- lizes a magnetic levitation bearingless centrifugal pump , which can generate up to 10 l/min of flow at 5,500 rpm.
-
http://dspace.mit.edu/bitstream/handle/1721.1/85537/871172454-MIT.pdf?sequence=2
minimize particle agglomeration, and thus mitigate such particle-induced scratching, particle interaction models as well as some practical methods, such as a magnetic - levitated centrifugal pump , have been developed and suggested [Chang et al., 2009; Johnson and Boning, 2010].
Indicates content that may require registration and/or purchase.