Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4953 magnetic speed sensor with two-wire PWM current interface The Infineon XENSIV differential Hall Effect sensor TLE4953 is designed to provide information about rotational speed and direction of rotation to modern transmission and ABS systems. The
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: TLE4943C - Hall based differential wheel speed sensor with AK Protocol Infineon´s XENSIVTM TLE4943C is an integrated, active magnetic field sensor for wheel speed applications based on Hall technology. Its basic function is to measure the speed of a pole
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4955C magnetic speed sensor with dynamic self calibration principle for transmission applications The differential Hall sensor IC detects the motion of tooth and magnet encoder applications. To detect the motion of ferromagnetic objects, the magnetic
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4941C magnetic speed sensor with dynamic self-calibration principle Infineon XENSIV Hall effect sensor IC TLE4941C is designed to provide information about rotational speed to modern vehicle dynamics control systems and ABS. The output has been
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Description: sensor can be easily defined, when using a gear for a target. We recommendation a standard gear target for evaluate the performance of a sensor, that may differs from most sensor manufacturers and test parameter, It is notice for estimated performance. This sensor’s
- Operating Temperature: -40 to 257 F
- Output: Voltage
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Sensors, Transducers - Magnetic Sensors - Position, Proximity, Speed (Modules) Packaging: Bulk Part Status: Obsolete Accessory Type: Lockwasher Number of Positions: 5 For Use With/Related Products: 1/4 - 40 Bushing
- Features: Photoelectric Sensors
-
Supplier: Win Source Electronics
Description: Manufacturer: Littelfuse Inc. Category: Sensors, Transducers --Magnetic Sensors -Position, Proximity, Speed (Modules) Series: 59140 Type: Reed Switch Package: Box Product Status: Active Output Type: SPST-NO Actuator Material: Magnet Termination Style: Wire Leads Must
- Features: Photoelectric Sensors
-
Description: Description Yuanben has developed a magnetic pick-up speed sensor with digital frequency output proportional to speed. The internal amplifier convert a sine wave signal output to produce a constant amplitude, digital square wave, logic-level output, robust signal-to-noise
- Operating Temperature: -40 to 478.4 F
-
Supplier: Dynalco
Description: This special magnetic pickup is a low drag, flow meter sensor with thread x thread length x housing length = 5/8-18x1.125T x 2.250L.
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Dynalco
Description: This standard magnetic pickup has a standard sensitivity which makes it suitable for high speed (>500 rpm) applications. It has a long reach (5.125 inches) and a 3/4-16 thread.
- Rotary Speed Range: 500 rpm
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Dynalco
Description: This highly sensitivity magnetic pickup is well suited for lower speed (300 to 500 rpm) applications. It has long reach(4.000inches) and 5/8-18 thread.
- Rotary Speed Range: 300 to 500 rpm
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Dynalco
Description: This ultra-sensitive magnetic pickup is perfect for low speed (<300 rpm), larger gear (>2 inch diam.) applications. It has a long reach (4.000 inches) and a 5/8-18 thread.
- Rotary Speed Range: 300 rpm
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Win Source Electronics
Description: Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 041991-OHB900 Type: Hall Effect Sensor Termination Style: PC Pin Actuator Material: Ferrous Vane Frequency: 200kHz Output Type: Digital Categories: Sensors, Transducers Status: Active Temperature Range - Operating:
- Operating Temperature: -50 to 150 C
- Features: Magnetic Sensor, Other, Proximity Sensor
-
Description: YUANBEN’s MEVS magnetic speed sensor is made of a magnetoresistance sensor chip and metal housing. It is used to detect the position and rotation speed of magnetic conductive gear teeth. The magnetic rotation speed sensor features a high
- Rotary Speed Range: 40 rpm
- Power Requirements: DC Powered
- Output: Frequency, Voltage
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1231791-GS100102 Category: Sensors, Transducers>Magnetic Sensors - Position, Proximity, Speed (Modules) - Industrial Type: Hall Effect Sensor Termination Style: Wire Leads Package: Box Actuator Material: Ferrous Metals, Gear Tooth Standard
- Operating Temperature: -40 to 125 C
- Features: Magnetic Sensor, Other, Proximity Sensor
-
Supplier: AI-TEK Instruments, LLC
Description: Bi-Directional, Dual Channel, Magnetic Hall Effect Speed Sensors - 5/8 and 3/4 Threads AI-Tek Bi-directional, zero velocity sensors are self-calibrating to the specific customer application and provide two independent frequency outputs and a direction signal output to
- Operating Temperature: -40 to 257 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
- Output: Frequency
-
Supplier: Accuris
Description: Wheel Speed Sensor Magnetic Encoder Technical Specification
-
Supplier: Sensoronix, Inc.
Description: Non-contact magnetic sensors that measure the distortion of magnetic field created by a ferrous target. Hall-Effect Zero speed sensors provide very precise measurements of movement even at zero speed which makes the Hall-Effect zero speed
- DC Voltage Rating: 4.5 to 24 volts
- Operating Temperature: -4 to 221 F
- Power Supply: DC
- Technology: Magnetic Proximity
-
Supplier: BERNSTEIN AG
Description: Thanks to their special properties, hall sensors are ideal for use in many different applications. They are used to detect position, angle and / or speed and are immune to shock, impact, vibration and wear. High switching frequencies, long switching distances, a broad temperature range
- Operating Temperature: -13 to 158 F
- Body Shape: Cylindrical
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: Accuris
Description: Wheel Speed Sensor Magnetic Encoder Program Technical Specification
-
Supplier: Smith Systems, Inc.
Description: Smith Systems, Inc. passive speed sensors convert mechanical motion to an A/C voltage without the need of a power supply. These self-contained magnetic sensors produce a magnetic field which, when in the proximity of ferrous objects in motion, generate a voltage.
- Operating Temperature: -65 to 300 F
- Body Shape: Cylindrical, Threaded Barrel
- Output: Voltage
-
Supplier: Smith Systems, Inc.
Description: be used to detect ferrous metal and magnets in motion. Smith Systems Inc. offers three types of active speed sensors, standard digital, zero speed, and proximity. Smith Systems, Inc. features 3 types of active speed sensors: · Standard Digital Speed
- Body Shape: Cylindrical, Threaded Barrel
- Output Load: DC Load
- Power Requirements: DC Powered
- Sensor Technology: Hall Effect Proximity Sensor, Inductive Proximity Sensor, Magnetic Proximity Sensor
-
Supplier: Newark, An Avnet Company
Description: SPEED & POSITION - MAGNETIC SENSOR
-
Supplier: MultiDimension Technology Co., Ltd.
Description: General Description:FSD-TMR1006 is a fast frequency response, low power consumption, moisture and water proof temperature detection rotational speed sensor, incorporating high sensitivity tunneling magnetoresistive (TMR) sensor, Pt1000 temperature sensor, signal
- Operating Temperature: -40 to 212 F
-
Supplier: ifm efector inc.
Description: Non-contact detection of metal toothed wheels For very high switching frequencies up to 15,000 Hz Precise detection of the toothed wheel Wide operating temperature range Quick installation with flange adapters From May 1st 2025, products produced in EU and Singapore have an import surcharge
- Operating Distance: 0.06692917 inch
- Operating Temperature: -25.6 to 284 F
- Body Shape: Cylindrical, Other
- Power Requirements: DC Powered
-
Supplier: Electro-Sensors, Inc.
Description: Shaft Speed Sensors - Magnetoresistive Features: • NPN open collector output • Non-contact, large gap distance sensing • Maximum switching frequency of 20 KHz • Compatible with PLC digital I/O's • 5-24 VDC operation Magnetoresistive sensors are used with magnetic targets
- Rotary Speed Range: 0 to 10,000 rpm
- Operating Temperature: -20 to 140 F
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
Supplier: Smith Systems, Inc.
Description: Smith Systems, Inc. Digi-Prox inductive magnetic proximity sensors are used in a variety of applications where movement of metal parts must be monitored. These proximity sensors are applied in counting, safety, control and other applications. Smith Systems, Inc. also offers
- Operating Temperature: -40 to 212 F
- Body Shape: Cylindrical, Threaded Barrel
- Output Load: DC Load
- Power Requirements: DC Powered
-
Supplier: Electro-Sensors, Inc.
Description: Shaft Speed Sensors - Hall Effect Features • Square-wave pulse frequency output, NPN open-collector • Zero speed operation with no signal loss • 5-24 VDC powered • Non-contact, large gap distance sensing • Simple to install and set up • Bidirectional (quadrature) options • Works
- Rotary Speed Range: 0 to 10,000 rpm
- Operating Temperature: -40 to 140 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Description: MAGNETIC SWITCH SPEED SENSOR
- Operating Temperature: -40 to 175 C
- Packing Method: Bulk Pack
- Features: Magnetic Sensor, Other
-
Supplier: Acme Chip Technology Co., Limited
Description: MAGNETIC SWITCH SPEED SENSOR
- Features: Magnetic Sensor, Other
- Packing Method: Tape Reel
-
Supplier: Allegro MicroSystems Inc.
Description: Transmission Sensor ICs
- Features: Magnetic Sensor
-
Supplier: Magnetic Sensors Corporation
Description: •Available as active or passive magnetic sensors • Prototype quantities through full-scale OEM production quantities • In-house applications engineering service and testing labs • Specialized designs for specific high volume sensing requirements
- Operating Temperature: -13 to 257 F
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Sensoronix, Inc.
Description: The collapse of magnetic field due to the interruption by a ferrous gear tooth provides an analog signal output (sine wave) that does not require an outside power source. Variable reluctance sensor or Mag-pickup is suitable for speed sensing with a range from 30 to 1000 inches
- Operating Temperature: -20 to 105 C
- Output: Analog / Modulated Frequency
- Device Type: Magnetic Field Sensor
- Features: Other
-
Supplier: Carlen Controls, Inc.
Description: Control Accurate measurement of sheet speed determines mass flow calculation for the gage-control algorithm. The CC810 can provide this information in a very cost-effective way. Mill Chatter Detection Sheet-speed measurement can be utilized for early detection of roll slippage allowing
Find Suppliers by Category Top
Featured Products Top
-
A19351: High-Performance GMR AK Protocol Wheel Speed and Direction Sensor IC The A19351 is a giant magnetoresistance (GMR) magnetic sensor integrated circuit (IC) designed to measure ring magnets, especially for automotive wheel speed and direction applications (read more)
Browse Speed Sensors Datasheets for Allegro MicroSystems Inc. -
ADAS applications, providing an increment for every ~5mm of tire roll. It also includes a four-event-per-magnetic-cycle mode that doubles the number of outputs per magnetic cycle (compared to a normal wheel speed sensor). This allows designers to halve the number of poles (read more)
Browse Speed Sensors Datasheets for Allegro MicroSystems Inc. -
High Accuracy Position Sensors Unaffected By Magnetic Fields Novotechnik, U.S. introduces the LS1 series of advanced inductive linear position sensors. Stroke lengths of these non-contact sensors are 25 mm to 200 mm. (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
Magnetic Angle Sensors for Mobile Applications This video highlights three series of Novotechnik’s (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
quickly, then once on-plane, creates wakes up to five feet high. This makes for great wakeboarding. Novotechnik’s RFC4800 magnetic position sensor measures the position of the PowerWedge II over a -10° to + 10° range that (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
The MZM100 from Schmersal consists of a magnetic-latching interlock and actuator unit. An electromagnet is utilized to generate a 500 N holding force. An integrated pulse-echo based sensor detects and monitors the position of the safety guard. This sensor technology permits an offset between the (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc. -
Process control and precision even in an ATEX environment Zero integration risk. The PZB is pre-engineered to accept a speed sensor—no extra hardware or redesign needed. Instantly create a smart device to validate its unmatched low-speed torque and quantify its superior energy efficiency. The simplest path to a smarter, more reliable machine. (read more)
Browse Air Motors Datasheets for Atlas Copco Industrial Technique AB -
Eliminate redesign risk. Retrofit existing machines with our drop-in sensor accessory to gain precise speed data while keeping full (read more)
Browse Air Motors Datasheets for Atlas Copco Industrial Technique AB -
sensor technology, precision calibration, and engineering support, Hypersen provides reliable force measurement solutions that improve robotic accuracy, system responsiveness, and production efficiency. Key Features High-Speed Digital 6-Axis Force Sensor (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Teledyne introduces Contact Image Sensors for high-speed, high-resolution line scan imaging WATERLOO, Canada – September 27, 2022 – Teledyne DALSA is pleased to introduce AxCIS™, a new family of high-speed and high (read more)
Browse CMOS Image Sensors Datasheets for Teledyne DALSA
Conduct Research Top
-
Magnetic Field Sensors as Speed Monitors
Magnetic field sensors are generally based on the magneto-resistive or Hall-principle. Compared to optical speed sensors, resolvers and precision potentiometers, magnetic field sensors do not contain movable parts, such as shafts, bearings, code disks or slip rings. An aspect allowing them
-
Ten Easy Things to Do with Magnetic Sensors
The measurement of magnetic fields for their own sake is a relatively uncommon goal outside the laboratory. It is more typical (in industrial, consumer, and automotive applications, for example) to see a magnetic field used as an indicator of some other phenomenon such as position or speed. Over
-
MEVS-031 Speed Sensor for Railway Locomotive
Speed encoder for railway locomotive, magnetic induction principle, monitoring large and medium asynchronous motor speed encoder
-
Application Note: Speed Sensing (.pdf)
Speed sensing can be achieved with a variety of approaches. One solution is to use a ferrous metal gear target with a geartooth sensor. The geartooth passes by the sensor face which concentrates the magnetic flux from the bias magnet in the sensor. The sensor detects the change in the flux level
-
Magnetic Levitation for Precision Multi-Axis Positioning
In this concept, magnetic levitation is used as multi-axis precision positioning concept based on non-contact propulsion and guiding principles. High performance motion control algorithms, low noise amplifiers and sub-nanometer resolution sensor technologies are used to achieve high precision
-
Clutches and Brakes
. Magnetic Particle clutches and brakes offer smooth controlled torque for tensioning in both the unwind zone and rewind zone. Torque produced from the magnetic particle clutches and brakes is independent of slip speed, offering a distinct advantage over competing technologies. Since torque can be varied
-
Six Things To Consider When Building Advanced Driver Assistance Systems
(magnetic) sensors that enable real-time, accurate measurement of variables such as rotational speed, position, and distance. For example, camera-based sensor ICs capture information from the surroundings, such as proximity to vehicles and obstacles, which then relay the information to functional
-
AN112 Filtering in Signal Conditioning Modules, SCMs
Signal conditioning modules, SCMs, used for measuring process control variables such as temperature, pressure, strain, position, speed, level, etc. are always subject to externally induced noise signals. Electrically and magnetically induced noise voltages/currents are inevitable. Field sensors
More Information Top
-
Cryptographic Hardware and Embedded Systems - CHES 2013
ABS systems use magnetic speed sensors to measure individual wheel speeds.
-
Magnetic Field Sensors as Speed Monitors
The magnetic speed sensor , consisting of magnetic wheel and sensor, can be utilized the same as conventional speed sensors.
-
Signal Analysis in Back Bias Speed Sensor Systems
B. Magnetic Speed Sensor Systems .
-
Advanced Microsystems for Automotive Applications 2008
The active magnetic speed sensors for engine management provide a digital switching signal, which maps the mechanical teeth profiles or the magnetic domains of a passing pole wheel.
-
Parametric oscillation speed sensor [induction motor control]
In this paper, we describe the features of a new parametric mag- netic speed sensor and its application in Induction motor control.
-
Giant Magnetoresistance (GMR) Sensors
As shown, magnetic speed sensors are widely used in various automotive applica- tions.
-
Advances in Materials Processing X
In the virtual crankshaft dynamic balance measuring system, the hardware consists of five parts: Two pick-up devices (two sensors are selected in this system: CD-1 magnetic speed sensor and OCFR-1312NZ photoelectric sensor), amplifier, filter, the USB2821 data acquisition card…
-
More than Moore
require high-grade low-g accelerometers (up to 5g), yaw rate gyroscopes, and magnetic speed sensors at each wheel.
Indicates content that may require registration and/or purchase.