-
Supplier: Andantex USA, Inc.
Description: Overview Magnetic Particle Torque Limiter The design is based on a magnetic field created by a permanent magnet. The variation of the torque leads to the position of an external ring, acting as a variable magnetic field short circuit. Adjustable slipping
- Bore Diameter: 0.2362206 inch
- Diameter: 1.3779535 inch
- Length: 1.968505 inch
- Weight: 0.44 lbs
-
Description: clutch Synchronous clutches transmit torques by magnetic forces, which are produced through periodically arranged, opposite permanent magnets. According to the size of the clutch, torques up to 1000 Nm can be transmitted. When exceeding the rated torque level the
- Torque Rating: 0.294985250737463 to 2.94985250737463 Ft-lbs
- Bore Diameter: 0.6299216 to 0.9448824 inch
- Diameter: 2.8740173 to 4.1338605 inch
- Length: 2.755907 to 3.3464585 inch
-
Description: magnetic forces break off, the clutch slips and transmits only a minor rest torque. The synchronous clutch owes its name to its characteristic to only transmit torque if a synchronous run of the system to connect is granted. Magnetic Clutches – Advantages at a glance
- Torque Rating: 0.884955752212389 to 110.619469026549 Ft-lbs
- Bore Diameter: 0.1181103 to 1.2598432 inch
- Diameter: 2.4409462 to 9.055123 inch
- Length: 2.1653555 to 5.7480346 inch
-
-
Supplier: TOK America, Inc.
Description: A torque limiter is an overload protection device that immediately blocks the input and output to protect the application when the load exceeds the setting. For example, if a machine is no torque limiter and something trouble is occurred cause of something jam at the
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: The Tiny-Clutch 2393 Magnetic Pulley Clutch is based off of our M50 Magnetic Spring Clutch. This clutch features a 16 tooth, 1/5 pitch pulley, a 5/16" bore & set screw mounting. It is Left hand drive & operates on 90VDC.
- Torque Rating: 2.08333333333333 Ft-lbs
- Rotational Speed: 3,000 rpm
- Operating Voltage: 90 volts
- Bore Diameter: 0.3125 inch
-
Description: rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and
- Torque Rating: 2.083333333333333 Ft-lbs
- Bore Diameter: 0.375 inch
- Diameter: 1.5 inch
- Length: 2.5 inch
-
Description: rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and
- Torque Rating: 6.25 Ft-lbs
- Bore Diameter: 0.5 inch
- Diameter: 2.75 inch
- Length: 2.87 inch
-
Description: rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and
- Torque Rating: 0.16666666666666666 Ft-lbs
- Bore Diameter: 0.25 inch
- Diameter: 1 inch
- Length: 1.06 inch
-
Description: rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and
- Torque Rating: 0.9999999999999999 Ft-lbs
- Bore Diameter: 0.25 inch
- Diameter: 1.25 inch
- Length: 1.5 inch
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: The Tiny-Clutch 2417 Magnetic On-Off Clutch is based off of our M50 Magnetic Spring Clutch. This clutch features a hub adapter with an 1/8" pin that allows slip fitting on a slotted shaft & a custom pigtail on the wiring. It has an 8mm bore & is available in either 12VDC or 24VDC
- Torque Rating: 2.08333333333333 Ft-lbs
- Rotational Speed: 3,000 rpm
- Operating Voltage: 12 to 24 volts
- Bore Diameter: 0.3149608 inch
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: power. When power is off, the hub & shaft are free to rotate independently. When power is on, it causes the spring to wrap down, coupling the hubs together & transmitting torque. The slight magnetic force is used only to maintain a tightly wrapped spring. The sleeve is screwed or
- Torque Rating: 2.08333333333333 Ft-lbs
- Rotational Speed: 3,000 rpm
- Operating Voltage: 6 to 90 volts
- Bore Diameter: 0.125 to 0.3125 inch
-
Description: loading: Axial 40 N, radial 110 N Inertia of rotor: ≤ 30 gcm2 Friction torque: ≤ 3 Ncm (without shaft sealing) RPM ( continuous operation): Singleturn: max.12,000 RPM; Multiturn: max.6,000 RPM Shock (EN 60068-2-27): ≤ 100 g (half sine,6 ms) Permanent shock ( EN 60068-2-29): ≤ 10 g (half
- Rotor Inertia: 0.0004248 oz-in-sec²
- Encoder Technology: Magnetic
-
Supplier: Ogura Industrial Corp.
Description: ACCURATE TORQUE The drag torque is produced by means of a hysteresis principle. This allows for constant torque levels and eliminates the possibility of high break away torque that occurs with typical friction devices. LONG OPERATIONAL LIFE Permanent magnets and
- Torque Rating: 0.0916666666666667 Ft-lbs
- Bore Diameter: 0.3149608 inch
- Diameter: 0.787402 inch
- Length: 1.35826845 inch
-
Supplier: Larson Electronics LLC
Description: Pan and Tilt: 370 degrees rotation with hard stop. 140 degrees tilt to direct upward beam position Mount: Magnetic - water tight 100 pound grip base - tested to 60mph - Magnetic base encapsulated in soft rubber to adapt to uneven vehicle surfaces and prevent scratches on vehicle paint.
-
Supplier: Ace Crane
Description: Dual Brake System equipped with Electro-Magnetic Brake and Mechanical Load Brake Overload Alert Limiter Upper and Lower Limit Switch Heavy Duty, High Torque motor with Class "B" Insulation Rigid Top Hook with Safety Latch Load Chain - Case hardened and Abrasion Resistant.
- Load Capacity: 2,000 to 10,000 lbs
- Lift: 20 ft
- Maximum Lift Speed: 27 ft/min
- Line Type: Chain
-
Supplier: Larson Electronics LLC
Description: Color: Black Pan and Tilt: 370 degrees rotation with hard stop. 140 degrees tilt to direct upward beam position Mount: Magnetic - water tight 100 pound grip base - tested to 60mph - Magnetic base encapsulated in soft rubber to adapt to uneven vehicle surfaces and prevent scratches on
-
Supplier: Ace Crane
Description: load brake. Overload Alert Limiter Push Button control pendant wtih emergency stop button Heavy-Duty, high torque motor wtih class "B" insulation Preventative incorrect phase limiter Chain Container (included)
- Load Capacity: 2,000 to 10,000 lbs
- Lift: 20 ft
- Maximum Lift Speed: 27 ft/min
- Line Type: Chain
-
Supplier: Venture Mfg. Co.
Description: Venture’s extremely versatile 850 Series Ball Screw actuator combine a highly efficient long life ballscrew with a DC motor gearbox providing a high performance ready to install linear drive system. Suitable for virtually any industrial application you can imagine, such as; Solar Tracking,
- Stroke or X-Axis Travel: 12 to 40 inch
- Rated Force: 4,000 lbs
- Motor Voltage: 12 to 120 volts
- Drive Type: Ball Screw, Gear Drive
-
Supplier: Certex UK
Description: action. 100% individually proof tested to 21/2 times the Working Load Limit with certification and Statistically Magnetic Particle inspected. (Can be furnished 100% Magnetic Particle inspected when requested at time of order). Bolts are individually Proof Tested. Fatigue rated to
- Maximum Load Capacity: 50.000841021599996 tons
- Weight: 264.6 lbs
- Features: Other, Swivel
- Material: Steel
-
Supplier: Certex UK
Description: action. 100% individually proof tested to 21/2 times the Working Load Limit with certification and Statistically Magnetic Particle inspected. (Can be furnished 100% Magnetic Particle inspected when requested at time of order). Bolts are individually Proof Tested. Fatigue rated to
- Maximum Load Capacity: 5.00008410216 tons
- Weight: 7.3206 lbs
- Features: Other, Swivel
- Material: Steel
-
Supplier: Certex UK
Description: action. 100% individually proof tested to 21/2 times the Working Load Limit with certification and Statistically Magnetic Particle inspected. (Can be furnished 100% Magnetic Particle inspected when requested at time of order). Bolts are individually Proof Tested. Fatigue rated to
- Maximum Load Capacity: 37.500630766200004 tons
- Weight: 166.0365 lbs
- Features: Other, Swivel
- Material: Steel
-
Supplier: Certex UK
Description: action. 100% individually proof tested to 21/2 times the Working Load Limit with certification and Statistically Magnetic Particle inspected. (Can be furnished 100% Magnetic Particle inspected when requested at time of order). Bolts are individually Proof Tested. Fatigue rated to
- Maximum Load Capacity: 3.49983840925 tons
- Weight: 6.81345 lbs
- Features: Other, Swivel
- Material: Steel
-
Supplier: Venture Mfg. Co.
Description: Venture’s very versatile 800 Series Acme Screw actuators combine an Acme screw with a DC motor gearbox providing a rugged and reliable ready to install linear drive system. Suitable for many industrial applications, such as; Solar Tracking, Ventilation, Commercial Satellite tracking, Agricultural,
- Stroke or X-Axis Travel: 12 to 52 inch
- Rated Force: 1,500 lbs
- Motor Voltage: 12 to 120 volts
- Mounting Type: Clevis or Eye, Flange, Trunnion
-
Supplier: Carlson Engineering & Manufacturing
Description: An XMod Drive Head that’s equipped with a magnetic finder that captures screws and advances them to the part. Up to 100mm magnetic stroke. Ideal for low-clearance applications. Streamlined automatic screw assembly made simple. Carlson Engineering automated screw driving machines are
- Torque Range: 18.4365781710914 Ft-lbs
- Features: Bit Extension, Magnetic Head
- Screwdriver Style: Fixtured
- Head Style: In-line
-
Supplier: Rotomation, Inc.
Description: other position in any desired sequence. Like its two-position counterpart, the A032, it fits in the palm of your hand. For higher torque and larger rotation angles, consider our A12 3-position actuator. Features: Three independently-controlled positions Compact, rugged, flexible design Zero
- Operating Pressure Range: 0 to 130 psi
- Maximum Torque: 14.95 In-lbs
- Shaft / Table Axial Load Capacity: 30 lbs
- Shaft / Table Radial Load Capacity: 40 lbs
-
Supplier: Qualitrol Company, LLC
Description: and flange assembly allowing for easy in-field replacement of dial if damaged Magnetic couple for leak free operation Options Fixed or adjustable torque for various flow rates Mounting style Electrical connection type, cable type, color and length Dial legends and style Applications
- Media Type: Liquid
-
Supplier: Carlson Engineering & Manufacturing
Description: An XMod Drive Head that’s equipped with a vacuum finder that captures screws and advances them to the part. Up to 100mm vacuum stroke. Ideal for low-clearance applications with non-magnetic screws. Streamlined automatic screw assembly made simple. Carlson Engineering automated screw driving
- Torque Range: 18.4365781710914 Ft-lbs
- Features: Bit Extension, Vacuum Pickup
- Screwdriver Style: Fixtured
- Head Style: In-line
-
Supplier: SEYI America Inc.
Description: ● Application Applicable to light, thin material, for single, and progressive die application in blanking, piercing, bending, forming, interlink with ROT line or transfer unit. ● Features High torque, low noise wet clutch and brake. Rigid frame with less deflection. High accuracy transmission
- Capacity / Operating Force: 250 tons
- Stroke: 7.086618 to 9.842525 inch
- Rate: 22 to 50 Strokes / Minute
- Operation: Bending, Blanking, Piercing / Hole Punching, Press Forming / Embossing
-
Supplier: Asahi/America, Inc.
Description: An electric actuator is, essentially, a geared motor. The motor can be of various voltages, and is the primary torque-generating component. To prevent heat damage from overwork or excessive current draw, electric actuator motors are usually equipped with a thermal overload sensor embedded in
- Valve Size: 0.5 to 3 inch
- Media Temperature: 150 F
- Valve Type: Ball Valves
-
Supplier: Asahi/America, Inc.
Description: An electric actuator is, essentially, a geared motor. The motor can be of various voltages, and is the primary torque-generating component. To prevent heat damage from overwork or excessive current draw, electric actuator motors are usually equipped with a thermal overload sensor embedded in
- Valve Size: 0.5 to 4 inch
- Media Temperature: 150 F
- Valve Type: Ball Valves
-
Supplier: ITOH Denki USA, Inc.
Description: deliver a PWM (Pulse Width Modulation) by means of a magnetic pulse. Features: • Designed for use with the high torque PM486FH (up to 7A) • Adjustable acceleration and deceleration time (0 to 2.5s) • Stable speed operation • Switch for manual or automatic recovery of the thermal
- Number of Axes / Motors: 1
- Supply Voltage (DC): 24 volts
- Operating Temperature: 0 to 40 C
- Features: Alarm / Status Monitoring, Other, Self-Configuration / Auto-tuning, Self-Diagnostics, Variable Speed Drive
-
Supplier: OMEGA Engineering, Inc.
Description: anodized thermal insulating boot includedDimensions: 3.81 H x 2.54 cm hex base (1.50 x 1.0")Connector: 2.5 m (10') integral coaxial cable with BNCMMounting: 1/4-28 removable studMounting Torque max: 40 cm-kg (35 in-lb)
- Acceleration: 70 to 80 g
- Frequency Range: 3 to 5,000 Hz
- Minimum Accuracy: 10 +/-% FS
- Maximum Shock: 5,000 g
-
Supplier: Lift Products, Inc.
Description: platform toward the operator. Standard Features Base & platform leg rollers are entrapped within the channel frame Internally-mounted 1HP intermittent duty TENV super torque motor 24 V operating control voltage NEMA-4X constant-pressure "UP-DOWN" Pushbutton box NEMA-12 prewired controls with
-
Supplier: Newport MKS
Description: and elastomeric end-of-run dampers for smooth emergency braking. Economical Micro-stepping Stepper Motor For less demanding applications, a stepper motor can be a more economical solution than a DC motor. A stepper motor operates using the basic principle of magnetic attraction and repulsion,
- Stroke or X-Axis Travel: 5.905515 inch
- Rated Speed: 1.968503937007875 in/sec
- Features: Electrical, Other
- Motor Features: Motor Encoder Feedback
Find Suppliers by Category Top
Featured Products Top
-
MICROMO." Automation the baton The team went with a brushed motor that delivered 16 mNm of torque, adding a planetary gearbox that brought the total reduction ratio to 14:1. Including a 512-line magnetic encoder helped ensure accuracy. Although (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
losses). Understanding the motor’s thermal limits under different load conditions is crucial for maintaining optimal performance. • Duty Cycle: The duty cycle, or the ratio of operating time (on time) to idle time (off time (read more)
Browse DC Motors Datasheets for Portescap -
for workhorse applications, supporting heavy loads for years, like in vibrating hoppers. Lever actuators and tensioners also benefit from these bearings. Additionally, optical and magnetic read/write heads gain from the constant, predictable spring rate, which is immune to the issues of (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
screws limit how much maintenance the owners can do themselves and ensure that the contracted manufacturer or a specialized third party carries out maintenance. WHAT ARE THE DIFFERENT TYPES OF SECURITY SCREWS? Generally speaking, the main way security screws are (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
screws limit how much maintenance the owners can do themselves and ensure that the contracted manufacturer or a specialized third party carries out maintenance. WHAT ARE THE DIFFERENT TYPES OF SECURITY SCREWS? Generally speaking, the main way security screws are (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
using security screws is to prevent owners from carrying out their own maintenance on products, particularly in the automotive industry. As cars become more and more complex, end-user maintenance could cause more damage than good. Security screws limit how much maintenance the owners can do themselves (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
Outboard flaps control system based on the avionics deterministic fault-tolerant data bus LTTP
The output power depends on the amplitude of the supplied input power, thus the commanded torque to the motor has to be controlled by a magnetic torque limiter .
-
Advanced Research on Information Science, Automation and Material System III
This study mainly investigates and researches the production of micro- torque limiters by using magnetic force and infrared optointerrupters therein including a permanent magnet, a magnet set, a grating disk, an infrared optointerrupter and a microprocessor, a torque-driven screw rod with…
-
Hanford Laboratories Operation monthly activities report, August 1961
The system will use a Thyratron-controlled motor as a drive, a magnetic clutch as a torque limiter and safety feature, and an existing selsym system for the position indicator.
-
A new Nasmyth mirror mechanism increases the number of focal stations of the Mercator Telescope
At the same time, this magnetic clutch also functions as a torque limiter .
-
Analysis and design of magnetic torque couplers and magnetic gears
Other unique features due to magnetic transmission are as follows: Torque limiter capability .
-
Transmission torque characteristics in a magnetic gear
In addition, they operate as a torque limiter under overloaded condition, and magnetic gears are expected to be applied to a joint of the human robot.
-
Mechanisms and Mechanical Devices Sourcebook, Fifth Edition > TORQUE, SPEED, TENSION, AND LIMIT CONTROL SYSTEMS
A magnetic fluid is the coupler in this torque limiter .
-
Subject Index
Networks (circuits); cf. Equivalent circuits; Limiters ; Magnetic circuits Neural nets SRM, torque ripple minimization, optimum geom..
-
Analysis and Experiment of Cylindrical Magnetic Gear
Besides, when a very large of input torque entered, magnetic force that pull each other exceeds it limit and the gear spin empty, resulting these magnetic gears limited the torque transmission and can function as torque limiter .
-
Demonstration tokamak-power-plant study
A disruption will induce eddy currents in the limiter, which will interact with the poloidal and toroidal magnetic fields to produce pressure, forces, and torques on the limiter .
Indicates content that may require registration and/or purchase.