-
Supplier: Industrial Magnetics, Inc.
Description: Keep those small screws & nuts in position by magnetizing your standard screwdriver. Insert a screwdriver or nutdriver into the hole on the pocket magnetizer, pull it out and your screwdriver is magnetized. Leave the magnetizer on the tool for extra strength. To demagnetize your tool,
- Form Factor: Hand-Held
- Type: Industrial Surface Demagnetizer
-
Supplier: All-Spec Industries
Description: Features Uses industrial ceramic super C8 magnets to both magnetize and demagnetize small parts, steel screwdriver blades, tweezers, and similar tools (items must be over 1" in length and 2.5mm in diameter) Box is made of high quality plastic, shock-resistant and cadmium free Pocket sized: 2" x 2"
-
Supplier: Master Magnetics, Inc.
Description: Small Tool Magnetizer/Demagnetizer (1 pc.)
-
-
Supplier: Master Magnetics, Inc.
Description: Large Tool Magnetizer/Demagnetizer
-
Supplier: Magnet Kingdom
Description: Specifications: Name: Magnetizer Width: 1.000 inch Length: 1.000 inch Height: 1.750 inch Weight: 1 lb. Specially designed for magnetizing and demagnetizing screwdrivers, nut drivers, wrenches, taps and small tools. Converts any tool blade into a magnetic retriever for screws, nuts and
-
Supplier: Johnson and Allen, Ltd.
Description: The heavy duty MC 460 is an 460mm aperture type magnetising coil - Also capable of demagnetising. This unit is will find transverse orientated defects using magnetic field in excess of 100 Gauss at the center. The MC 460 has a robust PVC construction making it ideal for inspections off offshore and
- Magnetic Particle Inspection: Coil Magnetizer, Demagnetizers
-
Supplier: RS Components, Ltd.
Description: Magnetizer / Demagnetizer
-
Supplier: DigiKey
Description: MAGNETIZER & DEMAGNETIZER TOOL
-
Supplier: DigiKey
Description: MAGNETIZER AND DEMAGNETIZER
-
Supplier: Ed Fagan, Inc.
Description: Soft magnetic alloys are easily magnetized and demagnetized. They are uniquely suited for specialized applications that require high permeability, low losses, and low residual magnetism. Only several alloy families meet these characteristics. These include certain nickel-irons, silicon-irons,
- Conduit Diameter: 0.125 to 3.625 inch
- Form Factor / Shape: Round Bar
-
Supplier: Ed Fagan, Inc.
Description: Soft magnetic alloys are easily magnetized and demagnetized. They are uniquely suited for specialized applications that require high permeability, low losses, and low residual magnetism. Only several alloy families meet these characteristics. These include certain nickel-irons, silicon-irons,
- Features: Other
- Form Factor / Shape: Plate
-
Supplier: Monroe Engineering
Description: Flexible magnetic strips and sheets are made out of a Ferro Magnetic powder mixed with a polymer bonding. These high energy strips and sheets resist demagnetization, and will not chip, crack, or shatter. Mag-Mate's flexible magnetic material is magnetized with two or more poles along the length of
- Holding Force: 0.08 lbs
- Width: 0.75 inch
- Length: 1,200 inch
- Thickness / Height: 0.0625 inch
-
Supplier: Essen Magnetics Pty Ltd
Description: Soft magnetic materials are those materials that are easily magnetized and demagnetized. They typically have intrinsic coercivity less than 1000 Am-1. They are used primarily to enhance and/or channel the flux produced by an electric current. Soft magnetic materials are mainly used in generators,
- Industrial Magnets: Bulk Magnet Materials
- Features: Other
-
Description: Contains up-to-date information on many aspects of magnetic particle testing. Organized to follow the body of knowledge outlined in CP-105 (2011) for Levels I and II. Content includes theories of magnetism, demagnetization techniques, equipment selection, discontinuities detectable with MT,
-
Supplier: Eneflux Armtek Magnetics, Inc.
Description: Hard Ferrite or Ceramic magnets are the most popular permanent magnets available today. They are made form a combination of either Barium or Strontium Ferrite and Iron Oxide, and exhibit a high degree of coercive strength, making them more resistant to demagnetization. They are a low-cost solution
- Thickness / Height: 0.25 inch
- Outside Diameter: 1.079 inch
- Material: Ceramic (Ferrite)
- Industrial Magnets: Individual Magnets
-
Supplier: Eneflux Armtek Magnetics, Inc.
Description: Hard Ferrite or Ceramic magnets are the most popular permanent magnets available today. They are made form a combination of either Barium or Strontium Ferrite and Iron Oxide, and exhibit a high degree of coercive strength, making them more resistant to demagnetization. They are a low-cost solution
- Thickness / Height: 0.425 inch
- Outside Diameter: 3.38 inch
- Inside Diameter: 1.28 inch
- Material: Ceramic (Ferrite)
-
Supplier: Eneflux Armtek Magnetics, Inc.
Description: Hard Ferrite or Ceramic magnets are the most popular permanent magnets available today. They are made form a combination of either Barium or Strontium Ferrite and Iron Oxide, and exhibit a high degree of coercive strength, making them more resistant to demagnetization. They are a low-cost solution
- Thickness / Height: 0.3 inch
- Outside Diameter: 2.032 inch
- Inside Diameter: 0.705 inch
- Material: Ceramic (Ferrite)
-
Supplier: Eneflux Armtek Magnetics, Inc.
Description: Hard Ferrite or Ceramic magnets are the most popular permanent magnets available today. They are made form a combination of either Barium or Strontium Ferrite and Iron Oxide, and exhibit a high degree of coercive strength, making them more resistant to demagnetization. They are a low-cost solution
- Width: 6 inch
- Length: 4 inch
- Thickness / Height: 1 inch
- Geometry: Block / Bar
-
Supplier: Dexter Magnetic Technologies, Inc.
Description: Alnico Permanent Magnets Alnico was developed in the early 1930's. During World War II it was used in military electronic applications. After the war it quickly spread into civilian versions of those applications and replaced magnet steel in many applications. High induction levels with good
- Maximum Energy Product, BHmax: 1.3 to 10 MGOe
- Residual Induction, Br: 6.7 to 13.5 kilogauss
- Coercive Force, Hc: 560 to 2,000 Oersted
- Intrinsic Coercive Force, Hci: 500 to 2,170 Oersted
-
Supplier: CSA Group
Description: ISO 9934-3:2015 describes three types of equipment for magnetic particle testing: - portable or transportable equipment; - fixed installations; - specialized testing systems for testing components on a continuous basis, comprising a series of processing stations placed in sequence to form a process
-
Supplier: ASTM International
Description: This test method covers the procedures for the standard practice of performing magnetic particle examination on steel forgings. The inspection medium shall consist of finely divided ferromagnetic particles, whose size, shape and magnetic properties, both individually and collectively, shall be
-
Supplier: Abtex Corporation
Description: This system is capable of deburring both sides of a flat part in a single pass without flipping it. A magnetic conveyor transports parts under the first planetary head, which deburrs the top surface. A second magnetized conveyor draws up the part and transports it across a second, inverted
- Automation / Material Handling: Automatic / Indexing, Conveyor / Continuous Feed
- Industry Applications: Cleaning / Surface Preparation
- Features: Deburring Machine, Dust Collection / Filtration System
- Mounting: Floor Mounted / Stationary (Machine Tools)
-
Supplier: Adams Magnetic Products Co.
Description: Alnico 5 Rods Products Overview Alnico rod magnets can have very strong flux output and are stable at high temperatures. Direction of magnetization is through the length. Rod Magnet Features Temperature stability in high temperature applications, and a maximum working temperature of approximately
- Maximum Energy Product, BHmax: 1.4 to 11 MGOe
- Residual Induction, Br: 13.5 kilogauss
- Coercive Force, Hc: 1,500 Oersted
- Intrinsic Coercive Force, Hci: 1,690 Oersted
-
Supplier: Adams Magnetic Products Co.
Description: Alnico 5 Sintered and Cut Square Bars Products Overview Alnico bar magnets offer excellent temperature stability, high residual induction, and relatively high energies. Direction of magnetization is through the length. Features include: • Temperature stability in high thigh-temperature
- Maximum Energy Product, BHmax: 1.4 to 11 MGOe
- Residual Induction, Br: 13.5 kilogauss
- Coercive Force, Hc: 1,500 Oersted
- Intrinsic Coercive Force, Hci: 1,690 Oersted
-
Supplier: HSB
Description: NDE Workbook - Magnetic Particle Testing Workbook OVERVIEW: This workbook is intended for individuals with little or no prior experience with magnetic particle examination, and is also suitable for experienced examiners with a desire to increase their knowledge and/or upgrade skills in this highly
-
Supplier: SMC International
Description: The measurement equipment ETP-3 is a unit that automatically performs the following measurements in all type of power, distribution, or instrument transformers: - Winding resistance value in single or three phases. - Automatic correction of the resistance per phase to a predetermined reference
- Input Voltage: 115 to 230 volts
- Testing Voltage Range: 24 volts
- Operating Humidity: 10 to 80 % (non-condensing)
- Operating Temperature: 5 to 35 C
-
Supplier: Industrial Magnetics, Inc.
Description: Flexible magnetic strips are made of a Ferro Magnetic powder mixed with a polymer bonding. These high energy strips resist demagnetization and will not chip, crack or shatter. Mag-Mate's flexible magnetic rubber is magnetized with two or more poles along the length of the face, creating
- Holding Force: 2 to 56 lbs
- Number of Poles: 2
- Width: 0.5 to 3 inch
- Length: 50 to 200 inch
-
Description: Stripline circulator theory and applications from the world's foremost authority The stripline junction circulator is a unique three-port non-reciprocal microwave junction used to connect a single antenna to both a transmitter and a receiver. Its operation relies on the interaction between an
-
Description: Specifies methods for the measurement of a.c. magnetic properties of materials in the frequency range 20 Hz to 200 kHz other than electrical steels and soft ferrites. The materials covered by this part of IEC 60404 include those speciality alloys listed in IEC 60404-8-6, amorphous and
-
Supplier: Arnold Magnetic Technologies
Description: Alnico delivers impressive flux density at an economical price. It boasts the lowest reversible temperature coefficient of any standard commercial magnet material (0.02% per degree centigrade) allowing for excellent stability over a wide temperature range. Alnico is also inherently corrosion
- Holding Force: 460 lbs
- Maximum Energy Product, BHmax: 10.5 MGOe
- Residual Induction, Br: 13.7 kilogauss
- Coercive Force, Hc: 1,897.5219627682347 Oersted
-
Supplier: Industrial Magnetics, Inc.
Description: This handy new magnetic pole tester provides an instant zero-delay magnetic pole indication. Just press the push-button to activate the built-in electronic circuitry that will indicate the appropriate magnetic pole via LEDs at once. The green LED marks the North pole, the red LED indicates the
- Instrument Technology: Magnetic
- Features: Material Condition, Other, Uses Magnetic Sensors
- Form Factor: Portable / Hand Held / Mobile
Find Suppliers by Category Top
Conduct Research Top
-
Frequently Asked Questions About Magnetization and Demagnetization
Magnetic flux lines can not cross each other, so magnets in repulsion develop radial vectors whose intensity increases as the magnets approach each other. To the extent that the amplitude of the radial component of flux density exceeds coercivity of magnetic domains, there will be changes to the
-
Frequently Asked Questions About Temperature Effects on Magnets
this alignment to a degree, depending on their geometry, chemistry and anisotropy mechanisms. Consider anisotropy here as all those things that resist a magnetizing force, and thus a demagnetizing force as well.
-
Ferrite (Ceramic) Vs. Neodymium Magnets
Ceramic and neodymium magnets each have different benefits. Ceramic magnets are easy to magnetize. They are very resistant to corrosion and generally do not need extra coatings for corrosion protection. They are resistant to demagnetization by outside fields. They are stronger than natural magnets
More Information Top
-
Retrieval Tools - Grainger Industrial Supply
• Magnetizer / Demagnetizer , 1 x 2 In, CeramicMagnetizer/Demagnetizer,1 x 2 In,Ceramic .
-
General Tools 3601 Precision Magnetizer/Demagnetizer at PlumberSurplus.com
General Tools 3601 Precision Magnetizer / Demagnetizer .
-
Retrieval Tools - Grainger Industrial Supply
• Magnetizer / Demagnetizer , 1 x 2 In, CeramicMagnetizer/Demagnetizer,1 x 2 In,Ceramic .
-
Wiha Magnetizer and Demagnetizer 2" x 2" x 1-1/8"
• Wiha Magnetizer and Demagnetizer 2" x 2" x 1-1/8" .
-
CR4 - Thread: Quick Electromagnet Question
Magnetizing needs indepth knowledge of Magnetizer / Demagnetizers , otherwise a dangerous mishap may occure.
-
Specialty Tools & Accessories
• Magnetizers / Demagnetizers .
-
CR4 - Thread: Creating a perfect generator !
Magnetizers and demagnetizers both use energy at a rate related to the coercivity of the item being magged/demagged.
-
CR4 - Thread: What Are the Current "Best" Things in Your Toolbox?
I use it as a magnetizer / demagnetizer almost as much as a soldering gun: .
-
Electronix
Notify me of updates to MAGNETIZER / DEMAGNETIZER .
-
Mag-O-Net® Magnetic Rings, Detachable, for 5mm Shank Bit 10 Pack
• Magnetizers / Demagnetizers .
Indicates content that may require registration and/or purchase.