Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Bonded abrasive products - Dimensions - Grinding wheels for manually guided grinding
-
Supplier: Accuris
Description: Bonded Abrasive Products - Dimensions - Part 7: Grinding Wheels for Manually Guided Grinding
-
Description: Bonded abrasive products -- Dimensions -- Part 7: Grinding wheels for manually guided grinding
-
-
Supplier: Accuris
Description: Bonded Abrasive Products - Dimensions - Part 7: Grinding Wheels for Manually Guided Grinding TECHNICAL CORRIGENDUM 1
-
Supplier: CSA Group
Description: ISO 1985:2015 specifies, with reference to ISO 230-1 and ISO 230-7, both geometric and machining tests on general purpose, normal accuracy, manually, and numerically controlled (NC) surface grinding machines with reciprocating table and vertical grinding wheel spindle. It also
-
Supplier: Precision Surfacing Solutions
Description: Lapmaster's line of grinder/polishers are constructed of heavy-duty metal housings that are coated in chemical resistant oven baked paint with stainless steel drainers and powerful gear driven motors. These easy to use polishers will stand up the harshest environments yet produce high quality
- Power: 0.335055096225705 HP
- Rotary Speed: 0 to 300 rpm
- Mounting: Bench
- Power Source: Electric Motor / Vibrator
-
Supplier: Glebar Company Inc.
Description: Specifically designed to profile grind the outside diameter of rubber rolls. The component is held by it's shaft as the slide positions it into the shaped grinding wheel. A robot SCARA arm is used to pick the part out of a tray, position it in the grinding fixture, then remove
- Rotary Speed: 2,400 rpm
- Power: 15 HP
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, Three-Phase
- Automation: Automatic / Indexing, CNC, None / Manual, Windows® / PC Control
-
Supplier: Precision Surfacing Solutions
Description: Faster, Cleaner, Easier, More Cost Effective Lapmaster International presents a full line of single side fine grinding systems with fine grinding wheel sizes ranging from 500 mm diameter to 1200 mm diameter. Fine grinding produces flat parts with tolerances equal to those
- Rotary Speed: 0 to 150 rpm
- Power: 4.95881542414043 to 10.0516528867711 HP
- Applications / Materials Abraded: Ceramics / Glass, Metals / Metalworking
- Features: Disc Sander, Floor Mounted / Stationary (Machine Tools), Multiple Heads / Spindles, Sander
-
Supplier: Precision Surfacing Solutions
Description: Lapmaster's line of grinder/polishers are constructed of heavy-duty metal housings that are coated in chemical resistant oven baked paint with stainless steel drainers and powerful gear driven motors. These easy to use polishers will stand up the harshest environments yet produce high quality
- Power: 0.241239669282508 to 0.335055096225705 HP
- Rotary Speed: 0 to 300 rpm
- Mounting: Bench
- Power Source: Electric Motor / Vibrator
-
Supplier: CS UNITEC
Description: oxidation, rust and paint. PTX Eco Smart features a newly developed abrasive mounting system. This unique system allows grinding and polishing wheels to be changed in seconds, without tools or hardware. Simply slide the wheels and accessories onto the finned, rigid rubber shaft.
- Rotary Speed: 950 to 3,700 rpm
- Power: 1.80929751961881 HP
- Current: 12.27 amps
- Features: Bonded Abrasives, Disc Finishing, Multiple Heads / Spindles, Other, Polisher / Polishing Lathe, Variable / Multi-speed
-
Supplier: Precision Surfacing Solutions
Description: Features of the Machines DDG 450 / 600 Tiltable, compact dressing system Vertical grinding spindle arrangement CBN and diamond grinding wheels optional use Minimal space requirement Modern, ergonomic construction Options • Rotary throughfeed grinding • Linear throughfeed
- Power: 29.484848467862 to 60.3099173206269 HP
- Applications / Materials Abraded: Cleaning / Surface Preparation, Finishing
- Features: Floor Mounted / Stationary (Machine Tools), Single Sided / Disc
- Automation: None / Manual
-
Supplier: Glebar Company Inc.
Description: diameter by 8-5/8" long wheel results in a much larger grinding surface than any other equipment used for this application. The system shown above is equipped with an automatic catheter feeder, a vacuum unloaded, a pressure washing system to clean the wheels automatically and
- Rotary Speed: 2,375 rpm
- Surface / Linear Speed: 5.999999999999999 ft/min
- Power: 7.5 HP
- Applications / Materials Abraded: Biotech / Medical Devices, Metals / Metalworking, Wet Grinding / Finishing
-
Supplier: Walter Surface Technologies
Description: Exclusive DUSTGUARD - for outstanding motor life Exclusive QUICK feature for tool-free wheel change Exclusive QUICK-R Instant release function Exclusive safety clutch, toolfree adjustable guard Exclusive spindle lock For changing wheels quickly without tools High torque motor gets more
- Rotary Speed: 11,000 rpm
- Current: 10.5 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz
- Type: Disc Grinder
-
Supplier: Glebar Company Inc.
Description: DM-9B is a standalone manual dressing machine designed to dress 9” diameter by up to 10-1/8” wide wheels used on the PG-9BHD and PG-9DHD. Featuring the same work head assembly as a basic plunge grinding machine, the DM-9B allows a wheel to be contour dressed with the same
- Wheel Diameter (To Be Dressed): 9 inch
- Type: Dressing Machine
- Features: Holder / Machine Mount
-
Supplier: Glebar Company Inc.
Description: verification assembly cuts coupon to check wheel shape before wheel removal Precision bearings on both ends of work wheel Simple and easy to use 15" touchscreen interface Multi-level password access Variable speed drive SPECIFICATIONS Work Wheel Diameter: 9" (229mm) Work
- Wheel Diameter (To Be Dressed): 9 inch
- Type: Dressing Machine
- Features: Holder / Machine Mount
-
Supplier: CSA Group
Description: ISO 603-17:2014 specifies the current shapes, nominal dimensions and limit deviations, in millimetres, of Type 52: Spindle mounted wheels. These bonded abrasive products are intended to be used for hand-held grinding and manually guided or on hand-held power tools guided by hand.
-
Supplier: United Grinding Technologies Inc.
Description: Economical manual machine for grinding PCD & PCBN High precison & productivity: set, grind, & inspect in one clamping Benefits of the EWAG RS 15: High precision & productivity Grinding and measuring in one clamping Pressure controlled grinding Rigid design = high material
-
Supplier: LeBlond Ltd.
Description: Left Hand tailstocks Wheel Guards (Qty 4) Collet Wrench Universal Tooth Rest Plate & Blade Holder Ext. Ejector Rod Sleeve Extracting Bar Micrometer Adjustable Tooth Rest Plain Tooth Rest Holder Grinding Wheel Sleeves (5 Sets) Lockable Main Disconnect Switch Driver Washer for
- Rotary Speed: 2,600 to 6,200 rpm
- Power: 1.5 HP
- Applications / Materials Abraded: Cutters / Blades, Metals / Metalworking, Tool and Die (e.g., Punches)
- Features: Dressing System
-
Supplier: Mile-X Equipment, Inc.
Description: Cast iron exhaust-type guards accommodate a 5" vent pipe Adjustable cast iron tool rest, spark breaks and eyeshields Grinder does not come with grinding wheels, pedestal, water pot and tool trays also optional Optional grinding wheels are 12" diameter, 2" wide 1¼" arbor
-
Supplier: DCM Tech Inc.
Description: Intelligent Autofeed not only advances the grinding wheel but senses motor load and backs off incrementally if the wheel loads up. At the end of the grinding cycle this incremental wheel retraction provides a final sparkout for improved finish and surface accuracy.
- Rotary Speed: 0 to 3,600 rpm
- Power: 5 to 10 HP
- Current: 30 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
-
Supplier: LeBlond Ltd.
Description: leadscrew. This insures a smooth travel and minimizes wear. CONTROL PANEL: All push buttons and switches are conveniently located on the control panel for easy operation. STANDARD ACCESSORIES • Tool Box with Adjusting Tools • Grinding Wheel with Flange • Wheel Extractor •
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz
- Power Source: Electric Motor / Vibrator
- Mounting: Floor / Stationary (Machine Tool)
- Type: Grinder - Grinding Wheel, Precision Grinder
-
Supplier: Mile-X Equipment, Inc.
Description: pieces Cast iron exhaust-type guards accommodate a 5" vent pipe Adjustable cast iron tool rest, spark breaks and eyeshields Grinder does not come with grinding wheels, pedestal, water pot and tool trays also optional Optional grinding wheels are 12" diameter,2" wide
-
Supplier: DCM Tech Inc.
Description: table grinding action, coupled with a CBN superabrasive grinding wheel to sharpen tools to “as new” condition and performance. It is sold as a complete package with manual feed control, coolant system, self dressing CBN grinding wheel and a universal fixture
- Rotary Speed: 0 to 3,600 rpm
- Power: 2 HP
- Current: 20 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 50 Hz / International Power, Single-Phase
-
Supplier: CS UNITEC
Description: wheels for longitudinal surface finishers. Fast deburring, trimming, grinding, brushing, and more Uses Poly-PTX grinding wheels for longitudinal grinding, satin finishing, etc. Uses grinding discs for plain grinding, fine grinding, etc. Uses
- Rotary Speed: 2,800 rpm
- Power: 1.00516528867711 HP
- Mounting: Bench
- Features: Bonded Abrasives, Disc Finishing, Multiple Heads / Spindles, Other, Polisher / Polishing Lathe
-
Supplier: Dapra Corporation
Description: These small, powerful angle grinders have a flat head and a robust gear mechanism. The tool is available with a grinding wheel or chop spindle.
-
Supplier: Mile-X Equipment, Inc.
Description: odd-shaped pieces Cast iron exhaust-type guards accommodate a 5" vent pipe Adjustable cast iron tool rest, spark breaks and eyeshields Grinder does not come with grinding wheels, pedestal, water pot and tool trays also optional Optional grinding wheels are 12" diameter,2"
-
Supplier: United Grinding Technologies Inc.
Description: for the workhead for form and thread grinding Workhead for universal use in live grinding operations and for grinding between centres (option: workhead specially designed for grinding chuck components) Full enclosure with 2 sliding doors Machine base made of Granitan
-
Supplier: R. S. Hughes Company, Inc.
Description: * Mounts to Standard Lathes, for Applications from Grinding to Superfinishing. Each model includes 90 durometer, 65338 Contact Wheel (4"" dia. x 2"" wide, standard smooth face). * Includes corrosion-resistant parts, coolant nozzle with adjustable flow valve and coolant drip pan.Unit
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, Single-Phase
- Power Source: Electric Motor / Vibrator
-
Supplier: R. S. Hughes Company, Inc.
Description: * Mounts to Standard Lathes, for Applications from Grinding to Superfinishing. Each model includes 90 durometer, 65338 Contact Wheel (4"" dia. x 2"" wide, standard smooth face). * Includes corrosion-resistant parts, coolant nozzle with adjustable flow valve and coolant drip pan.Unit
- Power: 2 HP
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, Single-Phase
- Power Source: Electric Motor / Vibrator
-
Supplier: DCM Tech Inc.
Description: IG 382 SD FEATURES 36” variable speed electromagnetic chuck with auto demag cycle 30HP grinding spindle motor Integral coolant filtration & mist collection systems Easy to operate touchscreen controls Mitsubishi FX5U PLC 3 Grinding Modes - Conventional, Incremental and Grind to Height
- Rotary Speed: 10 to 70 rpm
- Power: 30 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power
- Industry Applications: Additive Manufacturing
-
Supplier: Mile-X Equipment, Inc.
Description: provides extra clearance for grinding odd-shaped pieces Cast iron exhaust-type guards accommodate a 5" vent pipe Adjustable cast iron tool rest, spark breaks and eyeshields Grinder does not come with grinding wheels, pedestal, water pot and tool trays also optional Optional
-
Supplier: DCM Tech Inc.
Description: glass, ceramic, carbide, and metals. The IG 282 SD comes standard with all of the features of other DCM style grinders such as a variable speed grinding spindle motor and electromagnetic chuck, thru-spindle vacuum/pressure port, integral mist collection and coolant filtration system, and
- Rotary Speed: 200 to 1,800 rpm
- Power: 30 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, Three-Phase
- Automation: Automatic / Indexing, PLC
-
Supplier: United Grinding Technologies Inc.
Description: The Jung JF Type is a high-precision, manual surface and profile grinding machine based on a convincing, integrated concept. From equipment for simple surface grinding tasks to functions for complex profiling work. The machine is supplied as standard with an automatic vertical
-
Supplier: Walter Surface Technologies
Description: If its high performance and added safety you’re after, the Ironman™ PS comes with a paddle switch and a mechanical brake to stop grinding wheels from turning within 2 seconds of relieving the trigger, and cutting wheels within 1.5 seconds. It delivers 1,750 watts of power and
- Rotary Speed: 9,600 rpm
- Power: 2.34538567357994 HP
- Current: 14.5 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz
-
Supplier: Kalamazoo Industries, Inc.
Description: available in 1ph or 3ph. Manual switch. 5400 SFPM. 2″x72″ belt. 1-1/2″ and 3″ contact wheels standard on machine. 5″and 8″ diameter contact wheel optional. #CW5 or #CW8 8″x5″ tilting cast iron table with slot. Optional stand available. Model: S272 Model: S272S , as above with
Find Suppliers by Category Top
Featured Products Top
-
been involved in removing excess weld material for the last 25 years, for example, can walk you through the changes. A bulky right-angle grinder using a small grinding wheel with fused aluminum oxide grain likely was the first tool. Then came zirconia-alumina abrasive grain that helped to reduce (read more)
Browse Grinding Wheels Datasheets for Norton Abrasives -
New Norton Stellar disc grinding wheels deliver excellent surface finishes throughout the life of the wheels while offering improved wheel life, increased parts per wheel and lower cost per part. New Norton Stellar inserted-nut grinding wheels for double and single disc grinding last 30 (read more)
Browse Grinding Wheels Datasheets for Norton Abrasives -
It is commonly accepted that “Load” or “Current” grinding, which is when a prescribed amount of wheel pressure is applied to the roll body and is measured by Amps or percentage of motor power, is the fastest way to remove stock from the roll with a grinding wheel (read more)
Browse Grinding Wheels Datasheets for Norton Abrasives -
Norton Quantum Prime is a prime example of optimized performance from the worldwide leader in bonded abrasive grinding wheels. The new, proprietary, nano-crystalline ceramic grain from Saint-Gobain offers unparalleled grinding productivity across multiple applications. Thanks to the unique (read more)
Browse Grinding Wheels Datasheets for Norton Abrasives -
The right choice of abrasive wheels is key to the production of high quality gears. Increasingly stringent industry requirements and extreme environments call for tighter tolerances, higher profile accuracy, and improved surface finish where only the highest-performing grinding wheels excel (read more)
Browse Grinding Wheels Datasheets for Norton Abrasives -
traceability. BALANCING AND MONITORING The new OTX wheel monitoring and automatic balancing system delivers a compact, high?performance solution tailored to the demands of modern grinding technology. Its streamlined design, higher operating speeds, and adaptable layout make (read more)
Browse Grinders and Grinding Machines Datasheets for Marposs Corp -
Take your toolroom operation to a whole new level. Our exclusive Norton Vitrium3 bond is reshaping toolroom wheel applications with our new popular-size stock, and made-to-order offering. 1. Coolest cutting 2. Optimized precise profile and form holding (read more)
Browse Grinding Wheels Datasheets for Norton Abrasives -
Grind Today; Hear Tomorrow; Outperform Always See how Norton Century45 centerless wheels enhance production and safety with improved noise reduction up to 23.2 DB, 50% faster (read more)
Browse Grinding Wheels Datasheets for Norton Abrasives -
Because Right Choices Matter See How Norton Quantum3 depressed center wheels will give operators increased comfort, with less grinding time, downtime and waste. You can feel the smooth, impressive cutting action as it effortlessly bites into whatever metal you are grinding. Request a sample for a no-obligation test and tell us what you think! (read more)
Browse Grinding Wheels Datasheets for Norton Abrasives -
Gemini RightCut Right Angle Grinder Reinforced Cut-off Wheels – Type 01 (4" – 7") and Type 27 (4" – 9") are used on portable, guarded right angle grinders for numerous metal slotting and cut-off applications on bolts and studs, angle iron, tubing and sheet metal. Quality (read more)
Browse Cutoff Wheels and Abrasive Saw Blades Datasheets for Norton Abrasives
Conduct Research Top
-
Diamond and CBN Grinding Wheels
found in cutoff wheels and low demanding abrasive grinding such as for plastics. Like traditional grinding wheels, Diamond and CBN wheels are used in a variety of processes and with a variety of materials. Typically, diamond wheels are used strictly on carbides and CBN is used on steels.
-
The Myth of Low-Price Grinding Wheels
To improve your overall cost position, premium grinding wheels, cut-off wheels, flap and fiber discs all represent competitive opportunities for lowering your tooling cost, improving your quality and eliminating the time and cost involved in a key labor area of the operation. Here's why.
-
Tiger Grinding Wheels deliver Longer Life, Cost Savings for Tank Fabricator
vessels. With up to 200 welders working in their 150,000 square foot facility, they use grinding wheels to remove mill scale before the tank butt plates are welded together. Grinding wheels are also often used for deburring torch-cut hatches. Understanding that weld prep is a critical step to ensure
-
Norton IDeal-Prime Grinding Wheels Optimize ID Grinding Performance
Cylindrical parts, such as bearings, races and bushings require grinding of the inside diameter to obtain a precise surface finish. This operation, known as internal diameter (ID) grinding, involves turning of the workpiece in one direction, while turning the grinding wheel in the opposite
-
Composition of Grinding Wheel
Grinding wheels contains abrasive compounds for grinding and abrasive machining operations. Such wheels are also used in grinding machines.
-
New Grind
Many cutting tool manufacturers already use CBN grinding wheels to grind small, round, HSS cutting tools from hardened blanks. However, recent field trials demonstrate that the latest superabrasive hybrid metal/polyimide-bond wheels, when automatically profiled on the machine, not only outperform
-
The Specification of Grinding Wheel
production methods typically make grinding wheels of different construction. Unless one is not very picky about their grinding wheel or not doing exacting work and is willing to accept some grief, we would not recommend anyone try to make substitutions without some guidance from an engineer familiar
-
Safety Principles
1.Storage and handling of grinding wheels 2.Proper use of grinding wheels
More Information Top
-
Metallographer’s Guide: Practices and Procedures for Irons and Steels
In the specimen grinding area, the metallographer must take precautions to prevent accidental injury incurred by contact with the moving parts of the automatic grinding/polishing machine or with rotating manual grinding wheels .
-
ZMGPP2002P087
In the specimen grinding area, the metallographer must take precautions to prevent accidental injury incurred by contact with the moving parts of the automatic grinding/polishing machine or with rotating manual grinding wheels .
-
Analysis of dimensional errors occurring in GTE parts processing on a multiaxis NPC grinding machine
The installation of a workpiece on the machine table, manual grinding wheel change during grinding of the blades result in introducing additional component links in the dimensional chain, thus, the calculation result changes.
-
Selected Patents Related to Thermal Spraying
The method comprises the fol- lowing steps of: cleaning and detecting to determine a defect to be repaired; repairing the defect by using carbon-dioxide arc welding, and dressing by using a manual grinding wheel , wherein a welding rod is made from …
-
Phenolic Resins: A Century of Progress
Fig. 13.7 Surface roughness as it relates to grain grade Source: Manual for grinding wheel , Okawara (1990 .
-
Increasing the efficiency of manual grinding of top-quality and art glass
The results of the studies make it possible to recommend for commercial use the new wheels for manual grinding of top-quality and art glass with a binder to which 10% cobalt powder has been added.
-
Survey of new technology — Now on line
VIBRATION-RESISTANT GRINDING WHEEL FOR MANUAL WORK .
-
For productive efficiency
The factory has introduced a progressive method of producing wine glasses in which the faceting of the feet is being excluded, which has involved grinding wheels using manual techniques.
Indicates content that may require registration and/or purchase.