Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Bansbach Easylift®
Description: Pumps for operating easymotion® cylinders synchronously. Product Features: Pumps for operating 1-6 cylinders Max. weight: 900kg per system (model 4) Made of anodized aluminum Operation by crank or electric motor Mounting in any position is possible
- Pump Housing Material: Aluminum
- Power Source: DC Powered, Manual
- Pump Type: Hydraulic Pumps
-
Supplier: Snap-on Industrial Brands
Description: INCH AT SINGLE STAGE, 0.14 CU INCH AT TWO STAGE DISPLACEMENT TWO STAGE(S) 132 LB HANDLE EFFORT POLYURETHANE SEAL DETAIL WILLIAMS[R] BRAND PISTON STROKE 0.82 INCH OIL CAPACITY 61 CU INCH COMBINATION CAPACITY 10 TON CYLINDER BORE SIZE 1.69 INCH CYLINDER STROKE LENGTH 10 INCH
- Maximum Discharge Pressure: 200 to 10,000 psi
- Pump Type: Hydraulic Pumps
- Power Source: Manual
-
Supplier: HAWE North America Inc.
Description: The directional spool valve banks type DL are used in mobile or stationary hydraulic systems with single and double acting consumers enabling flow control by means of manually controlled throttling. This throttling process means closing of the by-pass gallery for idle pump circulation and
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 4,568.68755 psi
- Valve Type: Directional Valves, Spool Valves
- Media: Hydraulic Fluid
-
-
Supplier: Carver, Inc.
Description: 12 Ton Clamping Force 1000 Pound Transfer Force 6” x 6” Heated Platens Electric Cartridge Heaters Digital Heat Control Two Hand Anti-Tie Down Operation of Transfer Cylinder Safety Shields for Clamp and Transfer Areas This benchtop transfer press is based on the industry standard Model C. The
- Clamping Force: 12 tons
- Stroke: 5.1 inch
- Daylight / Opening: 6 inch
- Machine Type: Compression Molding
-
Supplier: Snap-on Industrial Brands
Description: POLYURETHANE SEAL DETAIL 1/4 INCH-18 TPI NPTF AIR PORT SIZE 100 TO 200 PSI AIR PRESSURE RATING 3/8 INCH-18 TPI NPTF OIL PORT SIZE WILLIAMS[R] BRAND COMBINATION CAPACITY 10 TON CYLINDER STROKE LENGTH 2.01 INCH CYLINDER COLLAPSED HEIGHT 4.84 INCH WITH 6 FT HYDRAULIC HOSE, HIGH
- Maximum Discharge Flow: 0.047618999999999995 GPM
- Maximum Discharge Pressure: 10,000 psi
- Pump Type: Hydraulic Pumps
- Power Source: Manual
-
Supplier: Radwell International
Description: LEVER VALVE, MANUAL, 4 WAY, NG10, 26.4 GPM, 5075 PSI, CYLINDER SPOOL, ALL PORTS BLOCKED IN NEUTRAL, 3-POSITION. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Spool Valves
-
Supplier: Greenlee Textron, Inc.
Description: MOTOR TYPE 14 INCH L X 6.5 INCH W X 11.5 INCH H OVERALL SIZE 18 V INPUT SUPPLY RATING UPTO 9 L/MIN (LOW PRESSURE), 0.3 L/MIN (FULL PRESSURE) FLOW RATE HIGH PRESSURE CRIMPING, CUTTING, PUNCHING APPLICATION 10 TO 104 DEG F TEMPERATURE RATING 10000 PSI PRESSURE RATING AUTOMATIC/MANUAL VALVE TYPE
- Maximum Discharge Flow: 0.07919999999999999 to 2.376 GPM
- Maximum Discharge Pressure: 10,000 psi
- Power Source: DC Powered
- Pump Type: Hydraulic Pumps
-
Supplier: Quality Bearings & Components
Description: Aluminum HYDRAULIC HAND PUMPS BETEX AHP SERIES Features: Our hand pumps are always characterized by their rugged construction and easy-operation handles. Aluminum alloy construction and handy release knobs with locking mechanism are perfect for industrial applications and daily operations.
- Maximum Discharge Pressure: 10,152.639 psi
- Pump Housing Material: Aluminum
- Pump Type: Hand / Foot Pumps, Hydraulic Pumps
- Power Source: Hydraulic, Manual
-
Supplier: Advance Lifts, Inc.
Description: power units. All of the controllers are Underwriter Laboratory listed assemblies. All hydraulic cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. These units are fully primed and finished with baked enamel.
- Capacity: 3,500 lbs
- Stroke: 48 inch
- Length: 64 inch
- Width: 24 to 48 inch
-
Supplier: Wabash MPI
Description: parallelism adjustment. Integral hydraulic system powers 30” diameter clamp cylinder and two double acting fast advance cylinders. Fully enclosed and interlocked clamp area guarding is standard for operator protection.
- Capacity / Operating Force: 1,000 tons
- Frame & Head Type: Column (4 Post) / Straight-Side
- Special Features: Double / Triple Acting
- Technology: Hydraulic
-
Supplier: Aries Engineering Co., Inc.
Description: The “HPT” Series tandem cylinder is a totally self-contained, cost-effective power source ideally suited for a wide variety of assembly and forming applications. Available in sizes from 1 to 10 tons, up to 8.00” stroke, and 1.00” power stroke, the HPT Series cylinder line provides a
- Stroke: 1 to 8 inch
- Rated Load/Force: 670 to 25,950 lbs
- Operating Pressure: 30 to 100 psi
- Shaft Diameter: 1.749 to 3 inch
-
Supplier: Quality Bearings & Components
Description: Two-Speed Heavy-Duty HYDRAULIC HAND PUMPS BETEX PB SERIES Features: Betex heavy-duty hand pumps feature a forged construction. The drop-forged base and rugged welded construction effectively prevents collision damage and deformation. The professional choice for a wide range of industrial
- Maximum Discharge Pressure: 10,152.639 psi
- Pump Housing Material: Aluminum
- Pump Type: Hand / Foot Pumps, Hydraulic Pumps
- Power Source: Hydraulic, Manual
-
Description: Markets: • Marine (Non-Military) • Medical • Turf Equipment • Defense • Construction Equipment • Energy Production, Development & Service • Agriculture Machinery • Material Handling Equipment Features/Benefits: • Improved Performance • Double-acting hydraulic cylinder that can be
- Stroke or X-Axis Travel: 4 to 8 inch
- Rated Speed: 3.5 in/sec
- Rated Force: 4,800 lbs
- Actuation Type: Electrohydraulic
-
Supplier: Mile-X Equipment, Inc.
Description: These sets work on a wide array of truck, bus, and tractor engines, as well as those in other vehicles. They'll handle wet and dry sleeves – and you won't need to remove head studs. Save time, effort, and money. Choice of two sets: manual or 17½ ton hydraulic powered. Wide range of
-
Supplier: Cosen Saws, USA
Description: Structure • Heavy-duty hydraulic cylinder with precision ground hinge support • Cast iron quick set up vise • Large rugged base with built-in coolant & hydraulic system Blade Drive • 2 hp motor, heavy-duty reducer, & variable step drive assembly • 4-speed transmission with the
- Cutting Capacity: 9 to 14.5 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Manual
-
Supplier: Mile-X Equipment, Inc.
Description: Esco 10446 20 Ton Air/Manual Bottle Jack Features: Welded base and cylinder to assure strength and eliminate leaks Chrome-plated pump piston and ram for added rust resistance Extension screw gives added height when necessary Meets ANSI/ASME PALD standards & CE/GS Return Springs for
-
Supplier: Weber UK, Ltd.
Description: Flexible pit jack for use both in pits and under vehicle lifts. Suitable or all traditional lifting jobs. Telescopic cylinder makes it ideal also for mounting and dismounting gearboxes. Built-in manual foot pump for easy and precise adjustment. Rapid and precise air hydraulic
- Lift Capacity: 15 tons
- Lift Stroke: 47.24412 inch
- Minimum Height: 39.6456907 inch
- Maximum Height: 86.8898107 inch
-
Supplier: Cosen Saws, USA
Description: Machine Structure & Design: ■ Heavy-duty hydraulic cylinder plus precision ground hinge support and guide the rugged saw frame through the entire cutting cycle. Special wear resistant DU bushing is used to ensure durability and long use life. ■ Specially designed heavy-duty cast iron
- Cutting Capacity: 4.3 to 18.1 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Manual
-
Supplier: Ritmo America, LLC
Description: possible thanks to a hydraulic cylinder which is manually actuated by the operator with a pressing lever. The resulting strength is transferred to two cylindrical rods which squeeze the pipe till the interruption of the flow. The SQUEEZER 63-200 is easy to transport thanks to two
-
Supplier: Lift Products, Inc.
Description: a 4-wheel unit. The hydraulic system has the reliability of a simple single stage lift cylinder and the chain over sprocket design features a 2 to 1 lift ratio. This concept allows for reduced effort on our manual skid lift models. Chain Pully Dual heavy duty #60H chain over
- Mechanism: Scissor Lift
-
Supplier: International Hydraulics
Description: Hydraulic Directional Valve - Parallel Circuit, Cylinder Spool. Closed Center High-Flow, High Pressure D05 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring.
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Valve Type: Cartridge / Manifold Valves, Solenoid Valves
- Actuation: Electric
-
Supplier: HydraCheck Inc.
Description: information with how-to diagrams and helpful analysis of test results. Also includes worksheets for every test. Testing topics cover: Hydraulic pumps Hydraulic motors Cylinders Directional control valves Pressure control valves This guide can help your personnel get your system
-
Supplier: SAE International
Description: This SAE Standard applies to direct acting hydraulic power assist brake boosters only, of the type which provide "push through" manual braking of the static brake circuit(s) via a separate master cylinder, in event of inoperative power assistance similar to existing vacuum
-
Supplier: International Hydraulics
Description: Hydraulic Directional Valve - Parallel Circuit, Cylinder Spool. Closed Center High-Flow, High Pressure D05 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring.
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Valve Type: Cartridge / Manifold Valves, Solenoid Valves
- Actuation: Electric
-
Supplier: Weber UK, Ltd.
Description: The two double acting hydraulic cylinders have a 400 mm stroke. Top quality using chrome plated rods and the latest seal technology to ensure a long and trouble free life. To improve safe working, hydraulic locking is provided by 90 degree isolation valves which are locked when
- Actuation: Air / Pneumatic
- Features: Other
-
Supplier: International Hydraulics
Description: Hydraulic Directional Valve - Series Circuit, Cylinder Spool Tandem Center High-Flow, High Pressure D03 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring.
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Valve Type: Cartridge / Manifold Valves, Solenoid Valves
- Actuation: Electric
-
Supplier: Mile-X Equipment, Inc.
Description: make maneuverability easy Self-retracting ram eliminates manual lowering of jack Safety by-pass system prevents cylinder damage Safety overload system prevents jack from being used beyond its rated capacity Integrated filter protects air motor Fast lifting air motor Four removable
-
Supplier: Optimal Handling Solutions
Description: phase / 60HZ with an 8 foot long power cord and plug - Upper travel limit switch - Emergency brass safety velocity fuse in cylinders - Vertical adjustment drum restraints - Dumps drums at variable heights and angles through the additon of an second cylinder (vs. a similar manual
-
Supplier: Optimal Handling Solutions
Description: phase / 60HZ with an 8 foot long power cord and plug - Upper travel limit switch - Emergency brass safety velocity fuse in cylinders - Vertical adjustment drum restraints - Dumps drums at variable heights and angles through the additon of an second cylinder (vs. a similar manual
-
Supplier: Scott Rotary Seals
Description: The WH series rotary timing valves (RTVs) are used for the transfer of high pressure hydraulic fluids from stationary piping to rotating machinery where automatic or manual on/off flow control is required. All WH series rotary timing valves are of cylindrical configuration with
- Valve Size: 0.25 inch
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 5
- Media: Hydraulic Fluid
-
Supplier: Scott Rotary Seals
Description: The WH series rotary timing valves (RTVs) are used for the transfer of high pressure hydraulic fluids from stationary piping to rotating machinery where automatic or manual on/off flow control is required. All WH series rotary timing valves are of cylindrical configuration with
- Valve Size: 0.25 inch
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 6
- Media: Hydraulic Fluid
-
Supplier: ASTM International
Description: This test method covers determination of the fineness of hydraulic cement, using the Blaine air-permeability apparatus, in terms of the specific surface expressed as total surface area in square centimetres per gram, or square metres per kilogram, of cement. Two test methods are given: test
-
Supplier: Mile-X Equipment, Inc.
Description: NORCO 910019B Electro/Hydraulic Pump - 10,000 psi "Z" Series INTENDED USE For automotive / truck, industrial & construction jobs. Will handle single-acting cylinders up to 100 ton. The added convenience of an electro-hydraulic pump reduces pumping time and effort. FEATURES
- Pump Type: Hydraulic Pumps
-
Supplier: FENN
Description: 15,000 lb. pull capacity x 10 foot pull length This hydraulic cylinder, manual gripper machine is used for single-die breakdown of platinum and copper rod.
Find Suppliers by Category Top
Featured Products Top
-
SERIES BASIC OIL CYLINDER VEHICLE OIL CYLINDER METALLURGY HYDRAULIC CYLINDER (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
components like hydraulic cylinders and motors. Its ability to divert oil to multiple actuators simultaneously enables coordinated movement in complex systems, while its integrated (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
The MAX48 linear encoder enables non-contact, completely integrated and absolute position measurement in hydraulic cylinders. Suitable for use under extreme ambient and operating conditions in applications in mobile machines. The innovative technology of magnetostriction offers high reliability, See options here (read more)
Browse Linear Encoders Datasheets for SICK -
SPECIAL PNEUMATIC CYLINDER - PNEUMATIC ACCESSORIES - CONTRACT MANUFACTURING Die Our Bansbach Feinmechanik AG Swiss facility manufactures special pneumatic cylinders and pneumatic accessories (read more)
Browse Air Cylinders Datasheets for Bansbach Easylift® -
, cylindrical switch mounts wherever space is at a premium. A reliable and cost-effective switch, the 10 Series is ideal for applications with high settings and surges. Among the tough applications in which the product has proven itself are: mobile hydraulic units, compactors, balers and lube oil (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
, steering systems, cylinders, and complete hydraulic circuits. Click here for specs. (read more)
Browse Liquid Flow Meters Datasheets for HydraCheck Inc. -
datasheet Aseptic Cylinders A TX2 Series of (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
units are fully primed and have a baked enamel finish The cylinders in hydraulic units are machine grade with return lines. Photos Video Library (read more)
Browse Industrial Conveyors Datasheets for Advance Lifts, Inc. -
TL-415 & TL-420 Recessed Truck Levelers These truck levelers have the cylinders mounted completely out of the way beneath the platform. The travel on these truck dock levelers (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
Troubleshooting Hydraulic Components Using Leakage Path Analysis Methods is the most comprehensive step-by-step guide for testing hydraulic components available today, making all other troubleshooting manuals obsolete! Includes useful test charts and diagrams (read more)
Browse Hydraulic Valves Datasheets for HydraCheck Inc.
Conduct Research Top
-
USING HYDRAULIC CYLINDERS IN HIGH TEMPERATURE ENVIRONMENTS
USING HYDRAULIC CYLINDERS IN HIGH TEMPERATURE ENVIRONMENTS... Hydraulic cylinders are typically designed to operate in environments below 180° F. But, if the application requires a hotter environment, what can you do? This white paper will discuss causes of high temperature, issues related to high
-
Hydraulic Cylinders
High performance and durability have made Temposonics the in-cylinder position sensor standard in the fluid power industry since their introduction in 1975. Our innovative modular design allows customers to easily replace the sensing element and electronics without breaking the cylinder's
-
Application Report: Hydraulic Cylinders Reconditioned with Low-Cost Honing System - Machine Pays for Itself in Less Than a Year
of this old axiom when it acquired a Sunnen HTA horizontal tube hone to repair and recondition hydraulic cylinders. The tube hone allowed Air Hydro to bring previously farmed honing work back in-house, helping it regain control of job turnaround times and save the company thousands in outsourcing costs
- LVDTs for Position Sensing in Hydraulic Cylinders
-
Pressure Monitoring of Hydraulic Cylinder in Luffing System
In recent years, with the rapid development of science and technology in China, as well as people's higher pursuit of safety, environmental protection, intelligence and other aspects, we have higher requirements for monitoring and control for related operation and manufacturing processes in rail
-
Hydraulic Cylinder Rod Travel is Slower Than Normal--Do I find the Problems with a Pressure Gauge or Flow Meter?
The single, most common problem with a hydraulic system is that the actuator (cylinder or hydraulic motor) slows down progressively as the oil temperature increases. There seems to be some confusion as to whether the problem is related to pressure, or flow, so let's clear the matter up.
-
Caster Segment Clamping Cylinder Upgrade
An electric arc furnace steel processor was experiencing hydraulic cylinder failure on the segment clamp circuit. New cylinders were failing in 3-8 weeks.
-
Implenting RFID with Tie-Rod Cylinders
The shutdown timing is critical, and the maintenance manager wants to make sure everything goes smoothly. Hydraulic cylinders are a critical part of the process, and during the shutdown, the manager has to replace a hydraulic cylinder's rod end wiper and seal to ensure continual future performance.
More Information Top
-
A new, friction controlled, piston actuated diaphragmless shock tube driver
By applying the appropri- ate pressure with the manual hydraulic cylinder the ring element presses the piston against the wall of the piston chamber and holds it in place by means of frictional force.
-
Case Study: Transmission Laser Welding of a Filter
A manual hydraulic cylinder was used to pressurise the filters, pressure being measured by a transducer.
-
Dynamics of controlled flexible multiple body systems under consideration of hydraulic Aktorik
In the practice, hydraulic cylinders are manually driven and it play generally significant vibrations are wherethrough only slow Bewegungsabl & ufe m6glich.
-
Creeping behavior of glued joints on the example of Holz‐Glas‐Verbundelementen
Under the upper cross member, a manually operated hydraulic cylinder is located the load in the attempt is applied with that.
-
A calculation method of cracking moment for the high strength concrete beams under pure torsion
A load-cell and a manual controlled hydraulic cylinder that are located under the moment arm were used in these experiments.
-
To load capacity of the Sandstein‐Treppen in the historic Provinzial‐Arresthaus in Mainz - stand safety detection in a monument
Loads were applied with a help of manually operated hydraulic cylinders .
-
Production of new equipment
A hydraulic cylinder and manual mechanism for drawing the rotating and stationary discs together are installed between the .
-
Punching through resistance of schubbewehrten flat ceilings in the region of inner supports
The hydraulic cylinder became manually verformungsgesteuert controlled over the plate deflection, the concrete compressions on the plate underside and the thickness change of the plate.
Indicates content that may require registration and/or purchase.