Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: MFP Automation Engineering
Description: MFP supplies quality Linear Slides and Actuators for a number of applicatins from these fine manufacturers: Parker Belt Driven Linear Motor Driven Manually DRiven Screw Driven Parker Origa Belt Driven
-
Supplier: Durabond Slide
Description: DuraBond can build custom linear slides designed for specific applications where standard linear slides may not be commercially available. Most available linear slides provide linear motion based on bearings, whether they are ball bearings, dovetail
-
Supplier: AMADA Weld Tech
Description: The Uni-Slide bonding system is designed for use in high mix/low volume production or R&D environments. Product is manually loaded, aligned and unloaded in the front position of the slide, and processed in the rear position. Uni-slide produces reliable and consistent results
- Output Voltage Range: 24 volts
- Equipment Type: Complete System, Monitor / Controller
- Process Capability: Reflow Soldering, Soldering Equipment
- Features: Soldering Station
-
-
Supplier: igus® inc.
Description: Slide carriage with manual clamp for simple locking functions. Slide carriage with manually adjustable clearance Maintenance-free, dry operation Corrosion resistant Hard-anodized aluminum rails Standard bore pattern symmetrical C5 = C6 Plastic may creep over time resulting in
- Bearing Width: 0.5905515 to 1.181103 inch
- Bearing Length: 157.4804 inch
- Special Bearing Materials: Bearing / Rail Assembly
- Bearing Type: Linear Motion Guide
-
Linear Slides and Linear Stages - Manual Linear Stage, 25 x 25 mm, LaserClean, Imperial -- DS25-X-LCSupplier: Newport MKS
Description: dovetail slides with an 80 TPI drive screw for precision positioning, hex head adjustment for tamper resistance, and an integral locking mechanism for high stability. The compact 0.98 x 0.98 x 0.59 inch size and critical features of this stage makes it ideal for OEM applications. Dovetail
- Stroke or X-Axis Travel: 0.250000135 inch
- Device Type: Dovetail Slide
- Axis Configuration: X Axis Only
-
Linear Slides and Linear Stages - Manual Linear Stage, 40 x 40 mm, LaserClean, Imperial -- DS40-X-LCSupplier: Newport MKS
Description: dovetail slides with an 80 TPI drive screw for precision positioning, hex head adjustment for tamper resistance, and an integral locking mechanism for high stability. The compact 1.57 x 1.57 x 0.71 inch size and critical features of this stage makes it ideal for OEM applications. Dovetail
- Stroke or X-Axis Travel: 0.5511814 inch
- Device Type: Dovetail Slide
- Axis Configuration: X Axis Only
-
Linear Slides and Linear Stages - Manual Linear Stage, 25 x 25 mm, LaserClean, Metric -- M-DS25-X-LCSupplier: Newport MKS
Description: preloaded dovetail slides with an 80 TPI drive screw for precision positioning, hex head adjustment for tamper resistance, and an integral locking mechanism for high stability. The compact 25 x 25 x 15 mm size and critical features of this stage makes it ideal for OEM applications. Dovetail
- Stroke or X-Axis Travel: 0.250000135 inch
- Device Type: Dovetail Slide
- Axis Configuration: X Axis Only
-
Linear Slides and Linear Stages - Manual Linear Stage, 40 x 40 mm, LaserClean, Metric -- M-DS40-X-LCSupplier: Newport MKS
Description: preloaded dovetail slides with an 80 TPI drive screw for precision positioning, hex head adjustment for tamper resistance, and an integral locking mechanism for high stability. The compact 40 x 40 x 18 mm size and critical features of this stage makes it ideal for OEM applications. Dovetail
- Stroke or X-Axis Travel: 0.5511814 inch
- Device Type: Dovetail Slide
- Axis Configuration: X Axis Only
-
Supplier: Radwell International
Description: PANEL MOUNT CONVERSION KIT, BALL BEARING GUIDED, STANDARD MANUAL LINEAR SLIDES. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Mad City Labs, Inc.
Description: The MCL-MANNZ is an integrated micro-positioner and piezo nanopositioning system for use with inverted optical microscopes. Easy to operate and affordable, the MCL-MANNZ combines a manual micrometer driven, two axis, linear motion stage with a high resolution, z-axis piezo
- Maximum X-Distance: 25 mm
- Maximum Y-Distance: 25 mm
- Minimum Step Size (Resolution): 10 µm
- Stage Type: Manual Stage, Z-Axis Stage
-
Supplier: Schneeberger Inc.
Description: Type NH single-axis positioning table is equipped with SCHNEEBERGER Type R2-RF longitudinal guideways. Manual stroke adjustment is by means of a micrometer, with the top part held in position by a spring against the micrometer. The reading accuracy on the micrometer is 0.01 mm. The NH
- Stroke or X-Axis Travel: 0.5118113 to 1.574804 inch
- Carriage Load: 95.54 to 319.216 lbs
- Base Length: 1.574804 to 4.330711 inch
- Base Width: 1.574804 to 4.330711 inch
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-LHM Series devices are computer-controlled, motorized linear stages with a compact size and affordable price tag. They are stand-alone units requiring only a standard 24 or 48 V power supply. An optional indexed knob provides convenient manual control for versatile operation
- Stroke or X-Axis Travel: 2.00000108 inch
- Rated Speed: 2.5590551181102374 in/sec
- Motor Features: Motor Encoder Feedback
- Features: Other
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-LSM Series devices are computer-controlled, motorized linear stages with high thrust and speed capabilities and a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply. An optional indexed knob provides convenient manual control for
- Stroke or X-Axis Travel: 4.00000216 inch
- Rated Speed: 1.023622047244095 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-LSM Series devices are computer-controlled, motorized linear stages with high thrust and speed capabilities and a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply. An optional indexed knob provides convenient manual control for
- Stroke or X-Axis Travel: 8.00000432 inch
- Rated Speed: 4.09448818897638 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-LHM Series devices are computer-controlled, motorized linear stages with a compact size and affordable price tag. They are stand-alone units requiring only a standard 24 or 48 V power supply. An optional indexed knob provides convenient manual control for versatile operation
- Stroke or X-Axis Travel: 4.00000216 inch
- Rated Speed: 2.5590551181102374 in/sec
- Motor Features: Motor Encoder Feedback
- Features: Other
-
Supplier: Durabond Slide
Description: manual linear slides are guaranteed for two years from the date of purchase. If the linear slide fails to meet expectations we’ll repair it, replace it or refund your original investment.
-
Supplier: Velmex, Inc.
Description: UniSlide Features • Widths from 1.5” to 9” • Lengths from 3” to 93” • Weight capacities to 400 pounds • Resolutions to 0.00005” • Manual and motorized versions • More compact than ball screw-driven stages • Lighter weight-high strength aluminum alloys • Low friction adjustable Rulon® sliding
- Stroke or X-Axis Travel: 48 inch
- Carriage Load: 100 to 240 lbs
- Device Type: Dovetail Slide
- Orientation: Horizontal
-
Supplier: Accuride International, Inc.
Description: standard- and key fob-sized remote units. ~Control box on unit provides manual operation. Cable management keeps wiring clear of mechanism. UL/CE approved components.
- Stroke or X-Axis Travel: 34 inch
- Carriage Load: 120 lbs
- Device Type: Ball Slide
- Features: Other
-
Supplier: igus® inc.
Description: Special Properties: Low cost cross slide solution for manual adjustments Self-lubricating and corrosion resistant Maximum stroke length in XY tables 300 mm (installation sizes 1040/1080) Maximum stroke length in XY tables 150 mm (installation sizes 0630) Optionally available as
- Stroke or X-Axis Travel: 5.905515 inch
- Y-Axis Travel: 5.905515 inch
- Orientation: Horizontal
- Drive Type: Lead Screw/ACME Screw
-
Supplier: Venture Mfg. Co.
Description: Standard Strokes ~ 24”, 32”, 36”, 40 and 44 inches 20% Duty Cycle typical (1on/4 off) Clutch Manual crank 1200 lb. dynamic and 3000 lbs. static load rating in tension and compression. Manual crank Lifetime lubrication Designed for outdoor use Standard Trunnion mounting High Strength
- Stroke or X-Axis Travel: 24 to 44 inch
- Rated Force: 1,200 lbs
- Motor Voltage: 12 to 120 volts
- Drive Type: Ball Screw, Gear Drive
-
Supplier: PI (Physik Instrumente) L.P.
Description: The PIglide MTT series of manual alignment tabletops can manually adjust a payload mounted to a rotary air bearing in four degrees of freedom, allowing alignment of the payload to the bearing’s axis of rotation. Adjustments can be made in two linear orthogonal directions (X and Y) and
- Stroke or X-Axis Travel: 0.1181103 inch
- Bearing Type: Air Bearing
- Motor Type: None
- Axis Configuration: Tip/Tilt Axes, X-Y Axes
-
Supplier: Edmund Optics Inc.
Description: smooth manual movement. During a manual move, the stage continually transmits its position and can be monitored via a computer, though no computer is required for manual operation. #68-645 Bottom Adapter Plate, sold separately, is required for mounting to a standard Metric or
- Stroke or X-Axis Travel: 3.93701 inch
- Rated Speed: 0.275590551181102 in/sec
- Carriage Load: 8.82 lbs
- Orientation: Horizontal
-
Linear Slides and Linear Stages - 25mm Travel Motorized Stage System with Manual Control -- NT68-636Supplier: Edmund Optics Inc.
Description: smooth manual movement. During a manual move, the stage continually transmits its position and can be monitored via a computer, though no computer is required for manual operation. #68-645 Bottom Adapter Plate, sold separately, is required for mounting to a standard Metric or
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.275590551181102 in/sec
- Carriage Load: 8.82 lbs
- Orientation: Horizontal
-
Supplier: Hymark/Kentucky Gauge
Description: with contact gang stop and Roto-lock lever High-performance slide bearings for smooth and easy positioning Battery powered LCD readout with inch/metric and fractional display Magnetic linear encoder for direct measuring Steel faceplate with manual arm lift, adjustable in X / Y /
-
Supplier: Brookfield Industries, Inc.
Description: Safe/Self-Monitoring) providing all External Safety Devises are wired and installed per this manual. Rating a Sliding Door Operator: The rating of a sliding door operator in any particular installation cannot be based solsed solely on the weight of the door. Other factors such as
-
Supplier: IHS ESDU
Description: This Data Item provides a user manual for OSMEC, a general-purpose linkage design program, which can model plane mechanisms composed of links, pivoted and sliding joints, gear trains, springs and cam-driven mechanisms and can interface with cam design program OSCAM. The program is menu
-
Supplier: Glebar Company Inc.
Description: dressers. Recently introduced is the TF-9DHD offering all the advantages of the model described above with the addition of motion control on the regulating wheel slide operating in a closed loop with the installed glass linear scale and NEMA4 rated touch screen. The capabilities are
- Rotary Speed: 2,375 rpm
- Surface / Linear Speed: 5.999999999999999 ft/min
- Power: 7.5 HP
- Applications / Materials Abraded: Biotech / Medical Devices, Metals / Metalworking, Wet Grinding / Finishing
-
Supplier: Marposs Corp
Description: head that slides on a cradle formed of a V shaped guide and an inclined plane. The Marposs EBG gauge head is the most advanced solution on the market for variables manual gauging. The gauging system includes an electronic differential LVDT or HBT transducer that transforms the
- Range: 0.1181103 to 14.7637875 inch
- Measurement Scale / Units: Metric
-
Supplier: Radwell International
Description: SLIDE,BALL,1.75 SQ, POS/MECH MANUAL 4000SLD, PAR 4001. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Artifex Engineering
Description: The Nanomover is a linear translation stage that can manually generate many small steps with about 10 nanometers long each. This Nanomover is a cost effective option for people who need nanometric precision tools in their work, such as optical fiber components aligning, IC bonding, metrology,
- Stroke or X-Axis Travel: 0.0002362206 to 0.0005905515 inch
- Drive Type: Handwheel/Crank, Micrometer
- Orientation: Horizontal
- Axis Configuration: X Axis Only
-
Supplier: igus® inc.
Description: Sliding carriage with manually adjustable clearance Maintenance-free, dry operation Corrosion resistant Hard-anodized aluminum rails Standard bore pattern symmetrical C5 = C6
- Bearing Width: 1.8503947 to 4.2913409 inch
- Bearing Length: 157.4804 inch
- Special Bearing Materials: Bearing / Rail Assembly
- Bearing Type: Linear Motion Guide
-
Supplier: LaserStar Technologies Corporation
Description: Single Axis Motion Single Axis Motorized Linear Stage Variable Speed Adjustment Stage Travel: (6”) Six Inches Mounting Assembly with Manual Positioning and (1”) Offset and Z Height Adjustment IMS NEMA 17 Stepper Motor with Built-in Controller and Memory Footswitch ON/OFF Motion Control
- Stroke or X-Axis Travel: 6 inch
- Features: Electrical
- Orientation: Horizontal
- Motor Type: Stepper
-
Supplier: LaserStar Technologies Corporation
Description: Linear with Theta Single Axis Motorized Linear Stage Motorized Rotary Stage, Three Jaw Chuck and Mounting Plate Variable Speed Adjustment Stage Travel: Application Specific Mounting Assembly with Manual Positioning and (1”) Offset and Z Height Adjustment IMS NEMA 17 Stepper
- Features: Electrical, Rotary Axis
- Orientation: Horizontal
- Motor Type: Stepper
- Axis Configuration: X Axis Only
-
Supplier: Accuride International, Inc.
Description: The FG115 Friction Guide includes a lightweight, corrosion-resistant track and carriage to deliver smooth and silent linear movement to industrial applications. Tracks are available in 1m or 2m. Carriages are available in Auto-Adjust, Non-Adjust, and Manual Adjust options. Able to
- Dynamic Load Capacity: 899.2 lbs
- Bearing Features: Adjustable Preload
- Bearing Type: Linear Motion Guide
- Open Closed - Bushing: Open
-
Supplier: SAE International
Description: E7000-ARJ machine. This flexible system does not require large removable form boards or custom frames that index one type of panel. Instead it uses 4 form boards that are permanently mounted to the picture frame by linear rails, allowing them to index anywhere along the 10m working envelope.
Find Suppliers by Category Top
Featured Products Top
-
dovetail slides. Non-motorized slides include dovetail, roller and ball bearing varieties, which allow for movement with a minimum of friction, whether the slide is powered manually or through resistance. Regardless of the bearing type — ball, dovetail, fluid, linear roller, magnetic (read more)
Browse Linear Slides and Linear Stages Datasheets for NB Corporation of America -
Isotech Inc.'s latest innovation: lightweight, non-magnetic linear ball slides, perfect for applications where magnetic interference is a concern (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
Festo Corporation manufactures custom linear slides and linear stages to match your specifications. (read more)
Browse Linear Slides and Linear Stages Datasheets for Festo Corporation -
Performance with Isotech Crossed Roller Rails Isotech Recirculating Linear Ball Slide Guides and Crossed Roller Rail Sets offer the (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
The THK KR Series integrates LM Guides, ball screws, and support units in a pre-assembled actuator, achieving 66% smaller dimensions and 31% lighter weight than conventional systems. Its patented Circular Arc Groove Contact technology maintains precision and rigidity while reducing engineering labor for semiconductor, machining, electronics, and medical applications.
Explore Speci...
(read more)
Browse Linear Actuators Datasheets for THK America, Inc. -
electric slide series EGSL from Festo is the right choice for pick and place systems or planar surface and 3D gantries. Even with heavy loads, these slide units operate with linearity and parallelism to an accuracy of + .0006 inches (read more)
Browse Linear Slides and Linear Stages Datasheets for Festo Corporation -
Experience the unmatched durability and performance of TOPBALL, Isotech's premier Slide Bushing. Designed for longevity, TOPBALL offers up to 27 times the travel life of conventional slide bushings. The innovative load plates feature a ground raceway surface that provides circular arch (read more)
Browse Linear Bearing Rails Datasheets for Isotech, Inc. -
bearing slides are offered in a wide range of styles, sizes and unique features produced for easy retrofitting into existing applications or designing into new applications. ULTRA PRECISION LINEAR MOTION MATTERS For some applications there is a need to maintain ultra precision even (read more)
Browse Air Bearings Datasheets for Isotech, Inc. -
Slide guides provide smooth, accurate, and sometimes fast linear motion to carry loads back and forth in a variety of industries. Based on their relatively friction-free and smooth motion, the guides are often used in medical and optical devices, robots, and machine tools to make high (read more)
Browse Linear Slides and Linear Stages Datasheets for NB Corporation of America -
Linear guideways provide linear motion by re-circulating rolling elements between a profiled rail and a bearing block. The coefficient of friction on a linear guideway is only 1/50 compared to a traditional slide. With these features, a linear guideway can achieve high precision and greatly (read more)
Browse Linear Bearings Datasheets for HIWIN Corporation
Conduct Research Top
-
3 Tips for Choosing a Linear Slide Table
Whether you want to design your own linear slide table system or buy one as a ready-made, off-the-shelf assembly, there are a wide variety of linear products available on the market today. Materials like plastic or bronze leadscrew nuts, ball screws, as well as a variety of belt-driven ball bearing
-
Guide to Linear Motion Systems
Guide to Linear Motion SystemsMasa Tsuchiya2018-02-28T13:10:15-06:00 Linear motion bearings are bearings that are made to move in a particular direction, and they come in a wide array of different designs. Some linear slides are motorized, others are not. Examples of the former include roller
-
How to Choose a Linear Actuator?
Linear actuators are an important element in automation and mechanical engineering and help with a variety of tasks, from simple to extremely complex ones. Picking the right one is very important, since linear actuators and linear slides can be driven in a wide variety of ways. If a lower speed
-
What are the Characteristics and Advantages of Linear Motors?
electrical machines. It can be seen as a rotating electrical machine along its radial section and then flattened and evolved. What are the advantages of linear motors? The following linear slider manufacturers share a few points for everyone.
-
Linear Guides and Slides in Designs Light and Large
Linear guide systems include guide rails,slides and ways. Industry categorizes them into a few basic types as well -- including profile rails, drawer slides, linear bearings, guide wheels and plain bearings. A typical arrangement includes a rail or shaft, and carriages and runner blocks. They can
-
What is a Slide Bearing?
Slide bearings facilitate precise linear motion and accommodate structural expansion.
-
Important Factors to Consider when Choosing a Crossed Roller Slide or Table Assembly
When referring to linear bearings, we generally think of devices that incorporate ball bearings - meaning friction is reduced between moving parts by recirculating balls. Bushings, ball splines, linear guides, and slides typically incorporate recirculating ball bearings. As technology has become
-
Mastering Linear Bushings
Linear motion products are the most commonly used motion elements in the automation of transfer, locating, and assembly machinery. Here, three types of linear guides, Linear Bushing, Slide Guide, and Oil Free Bushing will be compared and explained as we master linear bushings.
More Information Top
-
Advances in Robotics and Virtual Reality
The robot is mounted to a manual linear slide that positions the robot in the access tunnel and allows fast removal for reloading brachytherapy nee- dles or collecting harvested biopsy tissue.
-
http://dspace.mit.edu/bitstream/handle/1721.1/42987/232155981-MIT.pdf?sequence=2
The fine motion is achieved using a lin travel manual linear slide (Newport Corp, Irvine, CA) with an adjustable leadscrew (pitch=3.2 turns/mm).
-
Pneumatically operated MRI-compatible needle placement robot for prostate interventions
A kinematic diagram is shown in Fig. 2; the primary motions of the base include two prismatic motions and two rotational motions upon a manual linear slide .
-
Machine tools, machine types, and scope of application
The manual adjustment of linear carriages (5) can pass through a pinion with gear rack (6) and clamping.
-
Current and emerging commercial optical biosensors
The beam splitter directs light into the reference detector and to the mirror fastened on a linear slide , which allows for manual centering of the light onto the sample block.
-
Evaluation of robotic needle steering in ex vivo tissue
The linear slide is mounted on a manual pantograph mechanism which allows the entire stage .
-
A Mikromanipulator for intraoperative vibratorische hearing tests with an implantatierbaren hearing aid transducer
The carriage can manually be positioned in the linear axis over the adjusting screw of a fine thread drive.
-
An osseointegrierter Mikromanipulator as support for implantable hearing aid transducers part 1: adaptation to the surgical anatomy of the rock leg and operati...
The carriage can in the linear axis manually over the Verstellschrau- .
Indicates content that may require registration and/or purchase.