Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: amixon GmbH
Description: For dry, moist and suspended goods - extremely gentle or intensive deagglomeration treatment Mixer's field of application Small production orders Preparation of master batches "Just-in-time" mixing jobs Product development Further characteristics of the single-shaft powder mixer
- Capacity: 1.0999999999999999 cubic feet
- Motor Speed: 41 to 157 rpm
- Operating Condition: Batch Operation
- Mounting: Floor-Mounted
-
Supplier: Mixer Direct
Description: Especially designed to increase throughput, the Manual lift stand allows for Mixer Direct clamp mount mixers to be moved vertically out of a tank or drum to position the next batch into place. The manual lifts allows for the operator lift the mixer to the desired
- Features: Adjustable Height / Length, Fixed Base (Fastened, Welded, etc.)
- Type: Monopod
-
Supplier: Mixer Direct
Description: Especially designed to increase throughput, the Manual lift stand allows for Mixer Direct clamp mount mixers to be moved vertically out of a tank or drum to position the next batch into place. The manual lifts allows for the operator lift the mixer to the desired
- Features: Adjustable Height / Length, Fixed Base (Fastened, Welded, etc.)
- Type: Monopod
-
-
Supplier: IKA Works, Inc.
Description: once-through arrangement, or in a batch (re-circulating) arrangement. The CMS can be fed by loading the powders into each of the machines. Powders can be manually loaded, or for semi- or fully automatic operation, a conveyor, pneumatic loader, or other transfer system can load the
- Feed Rate: 52,834.4104 GPH
- Motor Power: 2.9484848467862 to 214.435261584451 HP
- Applications / Industry: Agricultural Products, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Paper and Pulp Processing, Pharmaceutical Processing
- Operating Condition: Continuous Feed
-
Supplier: Jaygo, Inc.
Description: Supplied for the manufacture of Ceramic Pastes Jaygo's line of Planetary Mixers (Single or Double Planetary) offers a solution to a wide range of mixing problems. Designed for intensive mixing, dispersing, kneading, and deaerating products such as adhesives, sealants, light caulks, pastes,
- Media Viscosity: 1 to 2,000,000 cps
- Capacity: 1.7657328634907734 cubic feet
- Applications / Industry: Adhesives Processing, Chemical Processing, Construction Material Processing, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Sanitary Processing
- User Interface: Analog Front Panel
-
Supplier: Jaygo, Inc.
Description: With High Speed Disperser supplied for the manufacture of Munitions Jaygo's line of Planetary Mixers (Single or Double Planetary) offers a solution to a wide range of mixing problems. Designed for intensive mixing, dispersing, kneading, and deaerating products such as adhesives, sealants,
- Media Viscosity: 1 to 2,000,000 cps
- Capacity: 0.7062931453963093 cubic feet
- Applications / Industry: Adhesives Processing, Chemical Processing, Construction Material Processing, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Sanitary Processing
- User Interface: Analog Front Panel
-
Supplier: Jaygo, Inc.
Description: With Discharge Press mounted on common base supplied for the manufacture of Medical-Grade Silicones Jaygo's line of Planetary Mixers (Single or Double Planetary) offers a solution to a wide range of mixing problems. Designed for intensive mixing, dispersing, kneading, and deaerating products
- Media Viscosity: 1 to 2,000,000 cps
- Capacity: 0.35314657269815464 cubic feet
- Applications / Industry: Adhesives Processing, Chemical Processing, Construction Material Processing, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Sanitary Processing
- User Interface: Analog Front Panel
-
Supplier: Jaygo, Inc.
Description: Designs - Manual or Automated
- Media Viscosity: 1 to 2,000,000 cps
- Capacity: 1.7657328634907734 cubic feet
- Applications / Industry: Adhesives Processing, Chemical Processing, Construction Material Processing, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Sanitary Processing
- User Interface: Analog Front Panel
-
Supplier: ARDE Barinco, Inc.
Description: results in fast, efficient mixing of high-viscosity liquids, pastes, dry or moist powders...even media as viscous as wet sand. All Double Helixx mixers ensure thorough mixing throughout the entire batch because they operate in planetary fashion. Larger models accomplish this by either
- Capacity: 0.6684027313609214 to 1.6041665552662114 cubic feet
- Motor Power: 0.75 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Paper and Pulp Processing, Pharmaceutical Processing
- Operating Condition: Batch Operation
-
Supplier: Admix
Description: high shear mixer (complies with 3-A Standard #73-01) No bottom seals or wearing parts in product zone Designed for full process automation when integrated with flowmeters and gain-in-weight controls on load cells. Also available as manually operated pilot scale mixer. Stainless Steel
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
- Media Type: Powders or Granules
- Mixer Type: Rotor-Stator
-
Supplier: Charles Ross & Son Company
Description: V-Blenders designs are most often used for the intimate dry blending of free flowing solids. The solids being blended in these units can vary in bulk density and in percentage of the total mixture. Materials being blended are constantly being split and intermixed as the shell rotates. Normal cycle
- Capacity: 0.25 to 100 cubic feet
- Motor Speed: 8 to 36 rpm
- Motor Power: 1.5 to 40 HP
- Operating Condition: Batch Operation
-
Supplier: Charles Ross & Son Company
Description: Double Cone Blenders are most often used for the intimate dry blending of free flowing solids. The solids being blended in these units can vary in bulk density and in percentage of the total mixture. Materials being blended are constantly being intermixed as the Double Cone rotates. Normal cycle
- Capacity: 0.25 to 100 cubic feet
- Motor Speed: 8 to 20 rpm
- Motor Power: 1 to 30 HP
- Operating Condition: Batch Operation
-
Supplier: Charles Ross & Son Company
Description: Ribbon Blenders consist of a U-shaped horizontal trough and a specially fabricated ribbon agitator. The agitator consists of a set of inner and outer helical agitators that provide vigorous lateral and radial movement of the bulk material. The ribbon rotates at approximately 350 fpm and ensures
- Capacity: 0.467881911952645 to 514.2690615090929 cubic feet
- Motor Speed: 15 to 100 rpm
- Motor Power: 0.75 to 50 HP
- Mixer Type: Agitator, Ribbon
-
Supplier: Charles Ross & Son Company
Description: Vertical Blenders are an excellent design alternative for applications that are shear sensitive or where space on the plant floor is at a minimum. The gentle blending action of the slow turning blending screw is far gentler than that of a horizontal blender. The blending screw orbits the conical
- Capacity: 1 cubic feet
- Motor Speed: 100 rpm
- Motor Power: 0.5 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Water / Wastewater Treatment
-
Supplier: APV, An SPX Brand
Description: mixing principle in the liquiverter is based on vortex-driven blending. The liquid collapses around the powder and is forced towards the mixer head at the base.
- Capacity: 33.42013656804607 to 401.04163881655285 cubic feet
- Motor Power: 14.742424233931 to 73.7121211696551 HP
- Operating Condition: Batch Operation
- Mounting: Floor-Mounted
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: machine via ServoLOCK instead of manually. A LED light shows that the bowl is correctly inserted and clamped. Your advantage: extremely safe and easy operation with reproducible, user-independent clamping at any time - without screwing or other manual fastening. FRITSCH premium line
- Capacity: 0.0014125868255148038 to 0.01589160178704154 cubic feet
- Operating System: Batch Operation
- Mounting: Benchtop
- Display Type: Digital Numerical Display
-
Supplier: Qsonica, LLC
Description: Sonicator includes the following components: Generator Converter Converter Cable 1/2" probe Power Cable Wrench Set Owner's Manual
- Capacity: 0.00035314670637870096 to 0.035314670637870096 cubic feet
- Feed Rate: 7.92 to 316.8 GPH
- Frequency Range: 20,000 Hz
- Mixer Type: Agitator, Homogenizer, Ultrasonic / Vibrational
-
Supplier: Mar Cor Purification
Description: Mar Cor recognizes the challenges of properly preparing bicarbonate solutions and have designed several mix and delivery systems that offer both in quality and ease of use. We can help you plan a system for a new clinic or retrofit an existing facility. Our mixers our 510(k) certified, cost
- User Interface: Analog Front Panel
- Mounting: Floor-Mounted
- Mixer / Homogenizer Location: In-Line
- Media Type: Liquids, Solutions, Emulsions
-
Supplier: IKA Works, Inc.
Description: The IKA mixing plant MHD essentially consists of the patented IKA inline mixing machine MHD, metering units, an electrical control system and a periphery which is customized to fit the customer's application. The MHD plant enables the dust-free mixing of liquids and solids (powders or
- Feed Rate: 10,566.88208 GPH
- Applications / Industry: Agricultural Products, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Paper and Pulp Processing
- Operating Condition: Batch Operation, Continuous Feed
- Mounting: Floor-Mounted
-
Supplier: Sterling Systems & Controls
Description: application factors are reviewed such as the required scale resolution, accuracy, batch rate and also room constraints. Transfer of completed batches to downstream processing, such as a mixer, blender or other process equipment, can be done manually (a semi-automatic system) or automatically.
- Interface: Computer Programmable
- Batch: Gravimetric
- Media: Liquid, Solids / Powder
- Standards and Compliance: Other
-
Supplier: Sterling Systems & Controls
Description: major size weighments. These systems may combine automatic and semi-automatic systems together into a hybrid system, combining multiple weighment sizes and both automatic and manual weighing and batching. We offer a variety of feeding devices for the minor and major weighing systems that are
- Interface: Computer Programmable
- Batch: Gravimetric
- Media: Liquid, Solids / Powder
- Standards and Compliance: Other
-
Supplier: Sterling Systems & Controls
Description: Automatic Control of Operator Actions (Eliminates Missed Ingredients Due to Operator Interruption/Error) Efficiency and Performance Improvements Over a Manual Batch Process Manual Introduction of Batches Downstream Ensures Batch Integrity, Quality & Consistency (Ingredient Weighment
- Industries Served: Agriculture, Food / Beverage
- Services: Control System Design / Programming, Equipment Design, Process Development, Systems Design / Integration
- Additional Capabilities: Custom Equipment Design, Powder / Bulk Handling
- Features: North America, Other, United States Only
Find Suppliers by Category Top
Featured Products Top
-
High flow homogenizer mixer disperses powders and emulsifies immiscible liquids The Model C-5-3 Reversible Homogenizer is a high shear rotor/stator mixer with a rotor/stator gap of 0.020 inches that pumps 1750 gallons per minute. The unique Reversible (read more)
Browse Powder and Solids Blenders Datasheets for ARDE Barinco, Inc. -
Combining high shear dispersion and emulsification capabilities with a very economical capital and operating cost, the CJ-20 series of the Reversible Homogenizing Mixer can disperse fine powders to small particle size and also (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
. The helical blades create a positive folding action that results in fast, efficient mixing of high-viscosity liquids, pastes, dry or moist powders...even media as viscous as wet sand. All Double Helixx mixers ensure thorough mixing throughout the entire batch because they operate in (read more)
Browse Planetary Mixers Datasheets for ARDE Barinco, Inc. -
powders, disperse volatile fragrances and deaerate high-viscosity mixtures quickly and evenly. It provides thorough top-to-bottom mixing even in tall, thin process vessels, so there's no need to purchase costly large-diameter vessels that take up valuable floor space. The second mixer, a (read more)
Browse Laboratory Mixers Datasheets for ARDE Barinco, Inc. -
Reversible Homogenizing Mixer can disperse fine powders to small particle size and also emulsify immiscible liquids such as oil and water phases to a single micron droplet size distribution. Reversible axial flow allows the CJ-20 to accomplish tasks not offered by (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
seconds. This homogenizer mixer is capable of drawing in and wetting out powders such as CMC, titanium dioxide,guar and xanthan gum, polyetylene oxide, pregellatinized starch, carbomers, fumed silica, locust bean gum, Aspartame, flour, batter mix, cane sugar, and many more. The unique down mode flow (read more)
Browse Industrial Homogenizers Datasheets for ARDE Barinco, Inc. -
The control panel is able to vary the speed of the mixer along with changing the direction of the mixing impeller. By reversing the impeller direction, the directed flow through the rotor housing switches from the upward pumping action known as the up-mode to the downward (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
. The Mk VIII Rollo-Mixer® design is ideal for nutritional powders, nutraceuticals, dietary supplements, powdered drink mixes, supplement powders, and other food grade powders. Also, metal powders, plastic piping (read more)
Browse Product and Component Testing Services Datasheets for Continental Products Corp. -
Axial reversible flow rotor stator mixer can be raised and lowered into 55 gallon drums. Mixer can be moved to different mixing stations easily. Draws in powders and quickly emulsifies. (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
Watch>>>Mixing Powder Paint and Pigment Blends in the Rollo-Mixer Industrial Mixer - Mixing Powder Paint and Pigment Blends in the Continental Rollo-Mixer ® Industrial Mixer. Continental (read more)
Browse Industrial Mixers Datasheets for Continental Products Corp.
Conduct Research Top
-
Rotary Batch Mixer Yields High-Quality Blends for Powder Metallurgy
The world's largest manufacturer of parts made by powder metallurgy relies on a rotary batch mixer from Munson Machinery to process millions of pounds of powder every year.
-
Rolling Vibrators Deliver Good Vibrations to Rotary Drum Mixers
Continental Products Corp.,. Milwaukee, designs and manufactures. horizontal rotary. drum mixers (called Rollo-Mixers). for particle mixing, accurate distributive. mixing, and liquid addition to. powders or granules.
-
Kason and Marion Combination Creates Perfection for Powders and Tablet Preparation
A leading North American nutraceutical company uses two different configurations of a Marion mixer and a Kason sifter: one for powders and one for tablets.
-
Rapid, Gentle Blending Maximizes Strength of Powder Metal Parts
A supplier of ferrous and non-ferrous powder metals added a Munson rotary batch mixer which handles batches from 22.5 tons down to 2.25 tons with equal efficiency and 100% batch uniformity.
-
Optimize & Speed Up Powder Wetting - Shorten Cycle Times (.pdf)
As with any other mixer or blender, the process of specifying a powder induction system for your application is best accomplished working closely with your mixer manufacturer, in a testing laboratory. This gives you an opportunity to systematically assess the unit's efficiency, working with your
-
Effectively Disperse Powders Into Your Viscous Mix (.pdf)
Many fiber-filled composites are high viscosity formulations that require efficient dispersion in a planetary mixer configuration where a number of blade designs and combinations are available. Fiber characteristics and composite rheology are the main factors evaluated in the mixer selection
-
Sanitary Ribbon Blender Ups Production of Dental Powders
A manufacturer of dental products, needing increased capacity, found that a Munson ribbon blender was the most economical mixer capable of efficiently blending dissimilar ingredients in a range of batch sizes.
-
10% savings of expensive stabilizer raw material realized utilizing efficient reversible homogenizing mixer
Scott Foods, Inc., is a specialty manufacturer of high quality sauces, marinades, and aloe vera products in Paramount, CA. Powdered stabilizer gums such as Xanthan Gum and Carrageenan are used to stabilize viscosity. These powders are difficult to disperse. They tend to form sticky lumps
More Information Top
-
Polymer‐ and wax‐based monoconcentrate predispersed pigments in the colouring of plastics
However, manual loading of the dry powder formulation into the mixer , and unloading of the mixed formulation into a hopper when mixing is completed, represent the greatest risk for generating dust emissions.
-
A novel blending method for dispensing powdered medicine.
In the application studies using Adona®, Anginal® and Neophylline® powder , the blending performance of the mixer was equivalent to that of the manual blending method, showing relative standard deviations of 2.2-3.3% and 1.8-3.8%, respectively.
-
Design of titanium alloy for efficient sintering to low porosity
After mixing in a Turbula mixer for 30 min, the powders were compacted at 400 MPa using a manual hydraulic press to produce 10 mm diameter compacts y10 mm in length.
-
Sintering of Fe–C–BN steel compacts in different atmospheres studied by dilatometry and DTA/TG
The powders were dry mixed in a tumbling mixer for 60 min; immediately before filling the powder into the die, some manual stirring was performed to eliminate demixing effects.17,18 The mixes were uniaxially compacted in a pressing tool with floating …
-
Fitness of metallic disc samples for the determination of cerium in cast iron by X‐ray emission spectrometry
For pressing powder samples, after homogenization in a Spex Mixer /Mill 8000,a Spex B-25 manual hydraulic press was used.
-
Oilings the wheels of automation
The milk-preparation process began with the manual addition of 15kg bags of salt and 20kg bags of whey powder into a pre- mixer on an open processing floor.
-
Influence of the method of blending an antibiotic powder with an acrylic bone cement powder on physical, mechanical, and thermal properties of the cured cement.
The blending methods used were manual mixing (the MANUAL Set), use of a small-scale, easy-to-use, commercially-available mechanical powder mixer , OmoMix 1 (the MECHANICAL Set), and use of a large-scale industrial mixer (Cemex Genta) [the INDUSTRIAL Set].
-
The effect of compaction parameters and dielectric composition on properties of soft magnetic composites
Then, the cleaned iron powders were mixed with the OER in acetone in a container by a spiral mixer for 20 minutes, and manual mixing for about 10 minutes.
Indicates content that may require registration and/or purchase.