-
Supplier: KSB AG
Description: Manual actuators for the operation of quarter-turn valves. MA range manual gearbox, irreversible planetary gear kinematics, operation by handwheel. Applications Building services, industrial processes.
- Actuator Torque: 1,106.1946902654865 to 2,212.389380530973 In-lbs
- Operating Temperature: -4 to 176 F
- Features: Handwheel Actuator
- Actuation Method: Manual
-
Supplier: DeZURIK, Inc.
Description: DeZURIK Manual Gear Actuators are available on BHP High-Performance Butterfly Valves, BOS-US Resilient Seated Butterfly Valves, RCV Rotary Control Valves, VPB V-Port Ball Valves and .5-3″ Eccentric Plug Valves. Manual gear cast iron actuators feature sintered
- Actuation Method: Manual
- Valve Motion: Rotary Motion Valve
-
Supplier: Harold Beck and Sons, Inc.
Description: Group 22 rotary actuators offer excellent performance in a maintenance-free design, plus the added flexibility and features provided by microprocessor-based electronics. Ideally suited for large fan damper applications, these rotary actuators are capable of modulating
- Actuator Torque: 96,000 In-lbs
- AC Voltage: 208 to 575 volts
- Stem Diameter: 4.75 inch
- Operating Temperature: -40 to 185 F
-
-
Supplier: Indelac Controls, Inc.
Description: ICI‘s L series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 3840 lb × in torque. This heavy-duty reversing actuator has been manufactured since 1991 and is well known for its dependability in harsh applications where
- Supply Voltage: 12 to 460 volts
- Maximum Torque: 3,840 In-lbs
- Operating Temperature: -40 to 150 F
- Torque: 3,840 In-lbs
-
Supplier: Indelac Controls, Inc.
Description: The R Series compact rotary electric actuator was specifically designed for small ball valves and dampers. This heavy duty reversing actuator develops 100 lb·in torque and rotates form 0 to 90 in 2.5 . The spur gear drive train has been designed for severe applications and as in
- Supply Voltage: 12 to 230 volts
- Maximum Torque: 100 In-lbs
- Operating Temperature: -40 to 150 F
- Torque: 100 In-lbs
-
Supplier: Clark Solutions
Description: EN310B2-ZS(-S) and EN310D2(-S) direct coupled 24 VAC non-spring return (NSR) rotary electronic actuators are designed for modulating control of building HVAC dampers or valves. These actuators are used in constant or variable air volume installations for the control of return
- Actuator Torque: 177 In-lbs
- AC Voltage: 24 volts
- Operating Temperature: -25 to 130 F
- Failsafe: Close at No Power
-
Supplier: Compact Automation
Description: Turn-Dex is a rotary actuator with an internal unidirectional clutch. The output shaft rotates in one direction only and remains at end of stroke while the actuator is reversed. Turn-Dex is available in two series: the Comp-Act, incorporating the Comp-Act actuator and the
- Operating Pressure Range: 35 to 200 psi
- Maximum Torque: 60 In-lbs
- Operating Temperature: -20 to 180 F
- Shaft or Table Diameter: 0.625 inch
-
Supplier: Compact Automation
Description: Turn-Dex is a rotary actuator with an internal unidirectional clutch. The output shaft rotates in one direction only and remains at end of stroke while the actuator is reversed. Turn-Dex is available in two series: the Comp-Act, incorporating the Comp-Act actuator and the
- Operating Pressure Range: 35 to 200 psi
- Maximum Torque: 175 In-lbs
- Operating Temperature: -20 to 180 F
- Shaft or Table Diameter: 1 inch
-
Supplier: Erdmann Corporation
Description: mounting. Dual stroke adjustment is also offered on all E Series actuator models. Integrated control options include manual override, PosiFlex" positioning system, limit switches, solenoid valves, and breather blocks. Special actuator options may be supplied upon application.
- Actuator Torque: 1,011 to 3,072 In-lbs
- Valve Stem Stroke Length: 1.5 inch
- Air Supply Pressure: 20 to 120 psi
- Actuation Time: 2.3 seconds
-
Supplier: SAE International
Description: This SAE Aerospace Recommended Practice (ARP) provides a guide for preparation of requirements for general design, performance, and testing of mechanical geared rotary actuators intended to be used for applications requiring motion control in response to manual or automatic
-
Supplier: Allied Electronics, Inc.
Description: The CE switches are a rugged and versatile switch which can be applied indoors in harsh factory floor applications, as well as on outdoor equipment in extreme temperatures. A full range of actuators are available, including plain plungers, roller plungers, side rotary, multidirectional
-
Supplier: BI-TORQ® Valve Automation
Description: Our sandwich-mount declutch operator are designed to mount between a pneumatic actuator and valve, allowing an operator to manually override the action of the pneumatic actuator. Operators in this category are totally enclosed, weatherproof and permanently lubricated. The declutch
- Actuator Torque: 74 to 150 In-lbs
- Operating Temperature: -20 to 150 F
- Features: Declutchable Manual Actuator, Direct Acting
- Actuation Method: Manual
-
Supplier: SAE International
Description: This specification establishes general design, performance and test requirements for mechanical geared rotary actuators intended to be used for applications to position control surfaces in response to manual or automatic power control system inputs.
-
Supplier: G.I.E. Inc.
Description: with a wide range of manual and automatic actuators, these valves are available with weir style and straightway flow patterns. Sizes range from 1/2" thru 3" threaded or weld ends: and 1/2" thru 12" flanged ends. Pressure ratings to 200 psi and temperatures to 340 F. Compact- Low
- Actuator Type: Diaphragm Actuator
- Features: Manual, Pneumatic
- Valve Motion: Rotary Motion Valve
-
Supplier: Allied Electronics, Inc.
Description: Eaton's new Manual Motor Protectors (MMPs) feature a pushbutton or rotary ON/OFF manual disconnect, class 10 adjustable bimetallic overload relay and fixed magnetic short circuit trip capability in one compact unit. XTPR Rotary Actuated MMP — XTPR MMPs offer a solution
-
Supplier: Allied Electronics, Inc.
Description: Eaton's new Manual Motor Protectors (MMPs) feature a pushbutton or rotary ON/OFF manual disconnect, class 10 adjustable bimetallic overload relay and fixed magnetic short circuit trip capability in one compact unit. XTPR Rotary Actuated MMP — XTPR MMPs offer a solution
-
Supplier: SAE International
Description: This SAE Aerospace Recommended Practice (ARP) provides a guide for preparation of requirements for general design, performance and testing of mechanical geared rotary actuators intended to be used for applications requiring motion control in response to manual or automatic power
-
Supplier: Allied Electronics, Inc.
Description: Eaton's new Manual Motor Protectors (MMPs) feature a pushbutton or rotary ON/OFF manual disconnect, class 10 adjustable bimetallic overload relay and fixed magnetic short circuit trip capability in one compact unit. XTPR Rotary Actuated MMP — XTPR MMPs offer a solution
-
Supplier: DynaQuip Controls
Description: The ALL NEW DynaQuip MA Series electric actuators are durable, heavy-duty actuators designed to exceed the needs of your everyday quarter-turn automation applications. Our MA Series actuators are ideal for operation on a wide variety of industrial and commercial applications.
- Actuator Torque: 795 to 30,975 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 115 volts
- Actuation Time: 15 seconds
-
Supplier: MAXPRO Technologies, Inc.
Description: Electric actuators are designed to be used with 2-way & 3-way style ball valves for remote operation. Actuators will accept a wide range of single phase input voltages from 12 to 240 volts DC or AC current. Optional limit switches with visual indication available. Manual
- DC Voltage: 12 to 240 volts
- AC Voltage: 12 to 240 volts
- Actuation Time: 10 seconds
- Operating Temperature: 0 to 160 F
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PROPORTIONAL ACTUATOR, 24VDC MANUAL OVERRIDE, 133LB/IN TORQUE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Hayward Flow Control
Description: Hayward PCS pneumatic actuator offers an air-to-spring 4-piston rack & pinion design with manual override, position indicator, adjustable travel stops and ISO 5211 mounting base.
- Actuator Torque: 61 to 5,166 In-lbs
- Air Supply Pressure: 80 to 120 psi
- Actuation Time: 0.5 seconds
- Air Supply Pressure Range: 80 to 120 psi
-
Supplier: KSB AG
Description: Type of control Continuous- action actuation Actuator movement Rotation Max. perm. temp., control press. medium 80 °C Min. control pressure 3 bar Actuator closing time 0 s Max. torque 17 Nm Min. ambient temperature, actuator 20 °C Ambient temperature, actuator 20- °C
- Actuator Torque: 176.99115044247787 to 155,752.21238938053 In-lbs
- Operating Temperature: -4 to 176 F
- Acting type: Double Acting (Air to Air)
- Features: Local Position Indication, Manual Override of Power Actuator, Pneumatic, Travel Stop (Limit Stop)
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DAMPER SMARTX ACTUATOR, NON-SPRING RETURN ROTARY ELECTRONIC, 24 VAC OPERATING VOLTAGE, 5 VA/4 WATT RUNNING, 1.2 VA/1 WATT HOLDING, THREE POSITION/MODULATING, SELF-CENTERING SHAFT COUPLING, MANUAL OVERRIDE, 133 LB IN TORQUE. FREE 2 YEAR RADWELL
- Features: Pneumatic
-
Supplier: Belimo Americas
Description: Fire & Smoke Actuator,180 in-lb,Spring Return,24 VAC/DC,Modulating, 1m Cable
- Actuator Torque: 180 In-lbs
- DC Voltage: 24 volts
- AC Voltage: 24 volts
- Features: Electric, Manual Override of Power Actuator, Other NEMA Enclosure
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH BAF/DTF high capacity enclosed switches offer elastomer boot on sealed actuator verions that protects the actuating mechanism and the internal basic switch from contaminants. There is a seal gasket between the cover plate and the enclosures on all versions. The cover plate is
- Maximum Current Rating: 20 amps
- Maximum AC Voltage Rating: 125 to 480 volts
- Maximum DC Voltage Rating: 125 to 250 volts
- Operating Temperature: -32 to 71 C
-
Supplier: Indelac Controls, Inc.
Description: The S series compact rotary electric actuator was specifically designed for valve sizes from ¾” to 2½”and dampers that do not exceed the rated torque of the actuator. These heavy-duty reversing actuators develop 200 lb·in (model SD) and 300 (model SDX) lb·in torque and
- Actuator Torque: 200 to 300 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 24 to 230 volts
- Operating Temperature: -40 to 150 F
-
Supplier: XOMOX (A Crane Co. Company)
Description: Matryx Vane Actuators are smaller than other types of actuators in the torque output range of up to 36,000 in-lb. Matryx Vane Actuators produce a high ratio of torque output per pound of actuator weight. Exhaustive factory tests and customer applications have
- Actuator Torque: 4,424.77876106195 In-lbs
- Actuation Time: 17 seconds
- Duty Cycle: 100 (%)
- Features: Electric, Manual Override of Power Actuator
-
Supplier: Bray Commercial
Description: These actuators are used in constant or variable air volume installations for control of HVAC dampers requiring up to 44 lb-in (5 Nm). These Bray direct coupled 24 VAC non-spring return rotary electric actuators are designed for Floating or Proportional control of valves and
- Actuator Torque: 44 In-lbs
- AC Voltage: 24 volts
- Stem Diameter: 0.37401595 to 0.6299216 inch
- Operating Temperature: -25 to 130 F
-
Supplier: Bray Commercial
Description: These Bray direct-coupled spring return rotary electric actuators are designed for On/Off, Tri-State, or Modulating control of building HVAC valves and dampers. These actuators are used in constant or variable air volume installations for the control of return air, mixed air,
- Actuator Torque: 140 In-lbs
- DC Voltage: 24 volts
- AC Voltage: 24 volts
- Stem Diameter: 0.32677183 to 1.00000054 inch
-
Supplier: BI-TORQ® Valve Automation
Description: The BI-TORQ NL Series electric actuator features a worm gear drive that makes it ideal for butterfly valve actuation since it does not require a brake. The worm gear and output shaft are a one-piece design that is strengthened with heat treatment. In addition, the NL is available with a high
- Actuator Torque: 177 to 17,600 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 115 to 380 volts
- Stem Diameter: 0.472 to 1.181 inch
-
Supplier: Conant Controls, Inc.
Description: Single Acting Pneumatic Operator A spring return fail-safe valve operator. The design incorporates a spring which provides virtually linear torque characteristics throughout its travel. Unit is available in 90° rotation. Provision for manual override is standard on all units. The double
- Actuator Torque: 90 to 309 In-lbs
- Operating Temperature: -25 to 195 F
- Features: Manual Override of Power Actuator, Pneumatic
- Operation: On / Off (isolating)
Find Suppliers by Category Top
Featured Products Top
-
Controls, Inc. Company Overview Indelac Controls, Inc. (ICI) Indelac Controls, Inc. (ICI) manufacturers a full line of quarter turn rotary electric actuators used for valve and damper automation. Founded in 1986, Indelac was (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Product Manual 2 SD & SDX The SD series compact rotary electric actuator was specifically designed for valve sizes from (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Oriental Motor is pleased to announce a new feature for the DGII Series DC Input Type Hollow Rotary Actuators and the AZ Series Ethernet Type mini Driver, enhancing their compatibility with Universal Robots and Fanuc collaborative robots. This integration allows users to program and control the (read more)
Browse Electric Rotary Actuators Datasheets for Oriental Motor USA -
Product Manual 4 SR & SX The SR & SX series NEMA 4 and/or 7 rotary electric actuator was designed solely for applications within the 200 lb × in (model SR) and (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Product Data Sheet L Series ICI‘s L series rotary electric actuator (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
R Series Nema 4 The R-Series compact electric rotary actuator was specifically designed for small ball valves and dampers. This heavy-duty reversing actuator develops 100 lb in torque and rotates (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
L Series ICI‘s L series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 3840 lb × in torque. This heavy-duty reversing actuator has been manufactured (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
production early in 1996. ICI's K series rotary electric actuator is a machine that was designed to automate quarter turn equipment requiring up to 27300 lb-in (3085 Nm) torque. The K series actuators are equipped with a combination spur gear-worm/worm gear drive train providing efficient and quiet (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Quarter Turn Series This series of heavy-duty reversing actuators were developed in 1995 and went into production early in 1996. ICI's K series rotary electric actuator is a machine that was designed to automate quarter turn equipment requiring up to 27300 lb (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
- Product Manual ProVolt® SERIES - MULTI-VOLTAGE ACTUATOR WITH OPTIONAL BATTERY BACKUP The ProVolt® Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
Conduct Research Top
-
When to Select an Electric or Pneumatic Rotary Actuator with Quarter Turn Valves
Pneumatic and Electric Actuators each have advantages and disadvantages. The criteria in determining which is the best actuator includes the power source, on/off or modulating control valve function, media, hazard considerations, ambient temperature, environmental conditions, failure positon upon
-
What is the Difference between a Rotary and a Linear Actuator?
Actuators can be classified into two types based on their motion. Two primary actuator types are rotary and linear. Rotary actuators will turn something a number of degrees in a circle â€" it might be a limited number or an infinite number. Linear actuators, in essence, move something along
-
What is a Rotary Electric Actuator and How Does it Operate on MultiTurn Valves
The newest addition to Asahi/America 's Series 19 actuation product line is the MultiPack (R) rotary electric actuator. The Series 19 MultiPack (R) is specifically designed for multiturn and non-rising stem valves such as Asahi 's type-14 diaphragm and gate valves.
-
The History of the Rotary Solenoid
solenoid switching proved to be reliable and long lasting, with an operating life of up to fifty million cycles. It also proved to be very fast, which led to another application: Camera shutters. The controlled high-speed actuators remain useful in imaging applications. Rotary solenoids became a standard
-
Actuator Tips
Stepper motors are commonly used to translate motion from rotary to linear. Selecting the right combination of electrical and mechanical components is complicated by the various options for precision positioning systems. This brief will review key criteria for successful stepper linear actuator
-
Bistable Rotary Solenoids in Shutter Applications
Geeplus offers small bistable rotary solenoids and actuators in several types, suited to actuation of small shutter mechanisms. These typically require rotation of a small 'flag ' to block or pass a light beam, or of a small mirror to deflect a light beam down another path. These miniature rotary
-
Stepper Linear Actuators Simplified
What is a "linear actuator"? It is actually a simple stepper motor with a built-in leadscrew to directly convert rotary motion in form of discrete steps, into linear motion. Achieving linear motion internal to the motor eliminates the cost of designing a separate transmission mechanism
-
Smart Actuators - The Intelligent Choice
Modern cars contain more than 130 motors to control everything from HVAC systems, coolant and refrigerant valves, headlights and seat adjustments to grille shutters, vehicle security and trunks. Most automotive actuators are comprised of an electric motor and gearbox assembly packaged in a housing
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
, which is then translated into linear or rotary motion. When the ferromagnetic actuator, or "plunger," slides "IN" and "OUT," this robotic motion is harnessed to either continuously hold a position or to operate as an ON-OFF pulse (latching). Through Johnson Electric's innovative engineering and design
-
Leadscrew Actuators: General Technical Overview
Leadscrew Actuators produce linear movement from the rotation of a rotary motor. They are used in a variety of applications, including position adjustment of hospital beds and furniture, machine tool actuation, valve actuation, and others.
-
How Does an Electric Actuator Work?
An electric actuator is a mechanical device used to convert electricity into kinetic energy in either a single linear or rotary motion. It automates damper or valve in order to increase process efficiency and complexity. Designs for electric actuators are based on the specific tasks they accomplish
-
How to Select a Stepper Linear Actuator
Stepper linear actuators, or digital linear actuators, are devices that directly convert rotary motion into linear motion by using nut and leadscrew mechanisms. Unlike typical miniature motor technologies, linear motion is achieved in the motor itself, which eliminates designing separate
-
How Electric Rotary Valve Actuators Can Optimize Ethanol/Gasoline Blending at Truck Terminals
room for problems or inconsistencies. Getting the needed control begins with accurate, consistent and reliable valve actuation.
-
Kimco Application Guide for Voice Coil Actuators (.pdf)
Voice Coil (VC) Actuators are direct-drive, hysteresis-free devices used for providing highly accurate linear or rotary motion. By virtue of their high acceleration and the absence of commuta-. tion, voice coil actuators offer numerous advantages in such applications as medical, semiconductor
-
DC Linear Actuators vs DC Linear Motors
Factory automation and robotic application engineers are often faced with the challenge of requiring fast, accurate and powerful linear actuation within a small allocated volume. The two most commonly available technologies are rotary DC motor driven actuators and linear DC motor actuators
-
Selecting the Proper Stepper Motor or Linear Actuator
In order to select the proper motor several factors must be considered. Is linear or rotary motion required? Following is a list of some of the basic requirements to consider when choosing a motor. This will help determine if a linear actuator or rotary motor should be used.