Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Venture Mfg. Co.
Description: versions… Features: Manual crank ~ male or female “T” pin type attachment 20:1 ratio Rolled steel worm Bronze worm gear. Lifetime lubrication Designed for outdoor use 3/8-16 bolt mounting ø5/8” output shaft customizable to your needs View Technical Data to see stock shafts
- Gear Ratio: 20 (X : 1)
- Reducer Style: Motor Mount / Gearhead
- Reducer Output: Multiple Outputs, Solid Shaft
- Shaft Alignment: Right Angle
-
Supplier: Venture Mfg. Co.
Description: compression. Manual crank Lifetime lubrication 20:1 Worm Drive gearbox with steel worm and bronze worm gear. Designed for outdoor use Standard mounting ø5/8” output shaft
- Gearbox Ratio: 18 to 58 : 1
- Shaft Size: 0.625 inch
- Motor Shape: Cylindrical Body
- Motor Type: DC Motor
-
Supplier: Venture Mfg. Co.
Description: This versatile, heavy duty combination worm drive and spur gear driven gearbox can be used for virtually any application imaginable where strength and reliability are needed.. Features: 12 vdc 20% Duty Cycle typical (1on/4 off) Manual crank Metal Gears Lifetime lubrication Cast
- Continuous Current: 30 amps
- Continuous Torque: 960 In-lbs
- Gearbox Ratio: 319 : 1
- Shaft Size: 0.75 inch
-
-
Supplier: Cosen Saws, USA
Description: Structure • Oversized precision ground, large dual columns • Cross link connecting two columns for enhanced structural strength • Perfect for cutting pipes! Blade Drive • Specially designed gearbox for high lateral pressure • Planetary gearbox provides higher efficiency than traditional
- Cutting Capacity: 31.5 inch
- Power Type: AC Power
- Machine Type: Band Saw, Dual Column Saw
- Material Cut: Metal
-
Supplier: Bobcat Company
Description: delivering more surface-clearing ability. This clears a cleaner path and can sweep more snow or debris in one pass. The angle broom attachment is compact, maneuverable and easy to operate, replacing manual labor. Sweep flush against walls, fences, curbs or other obstructions without
-
Supplier: Precision Surfacing Solutions
Description: surrounding worktable can be adjusted so that it can be set just above the lap plate surface to prevent the sharp edge being exposed. The lap plate drive system uses a separate motor and worm and wheel reduction gearbox with multibelt drive and is mounted in a substantial floor
- Power: 15 HP
- AC Voltage & Phase: 50 Hz / International Power, Three-Phase
- Applications / Material Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Grinding / Finishing
- Features: Coated Abrasives (Belts / Discs), Other, Single Sided / Disc, Superabrasives, Variable / Multi-speed, Vertical
-
Supplier: DieQua Corporation
Description: Our aluminum worm gearboxes are industrial gear reducers that provide highly reliable power transmission for general-purpose applications. Our worm gear reducers are designed, manufactured, and assembled in Italy’s famous gear production region. These aluminum worm
- Gearing: Worm
-
Supplier: DieQua Corporation
Description: The S Series Helical Worm Gear Servo Reducer provides unmatched performance, durability, and design flexibility. Evolving from our standard line of premium quality speed reducers, these gearheads offer torque capacities up to 1,300 Nm (960 ft lbs). This high torque worm gearbox is
- Reducer Style: Motor Mount / Gearhead
- Gearing: Worm
-
Supplier: DieQua Corporation
Description: The S Series Helical Worm Gearmotor and Speed Reducer provides unmatched performance, durability, and design flexibility. This unit offers torque capacities up to 1,300 Nm (960 ft lbs). The cat4CAD software on this Helical Speed Reducer enables simple interactive product selection of the
- Gearing: Helical, Worm
-
Supplier: DieQua Corporation
Description: DieQua now offers economical industrial worm gearboxes to use with small NEMA 23 through 56 and similar small metric servo and stepper motors. These industrial servo worm gearboxes are most appropriate for basic motion and input speeds of 2000 rpm where profile
- Reducer Style: Motor Mount / Gearhead
- Gearing: Worm
-
Supplier: RS Components, Ltd.
Description: Motovario NMRV040 20,0 105*14 18 U MV
- Features: Other
- Gearing: Worm
-
Supplier: Rotork plc
Description: The Rotork Series ‘AB-SS’ quarter-turn gear operators are designed to withstand the harsh and highly corrosive challenges such as marine and chemical environments. All models in this series feature 316 grade stainless steel housing with a special dynamic sealing arrangement on the critical rotating
- Gear Ratio: 34 to 592 (X : 1)
- Gearing: Worm
-
Supplier: parvalux by maxon
Description: Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear
- Gear Ratio: 10 (X : 1)
- Output Torque: 70.79646017699115 In-lbs
- Backlash: 10 to 24.999999999999996 arcmin
- Shaft Alignment: Right Angle
-
Supplier: parvalux by maxon
Description: Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear
- Gear Ratio: 30 (X : 1)
- Output Torque: 70.79646017699115 In-lbs
- Backlash: 10 to 24.999999999999996 arcmin
- Shaft Alignment: Right Angle
-
Supplier: parvalux by maxon
Description: Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear
- Gear Ratio: 72 (X : 1)
- Output Torque: 70.79646017699115 In-lbs
- Backlash: 10 to 24.999999999999996 arcmin
- Shaft Alignment: Right Angle
-
Supplier: parvalux by maxon
Description: Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear
- Gear Ratio: 60 (X : 1)
- Output Torque: 1,061.9469026548672 In-lbs
- Backlash: 34.99999999999999 arcmin
- Shaft Alignment: Right Angle
-
Description: Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to
- Gear Ratio: 3 (X : 1)
- Output Torque: 12.5 In-lbs
- Maximum Input Speed: 2,000 rpm
- Backlash: 300 arcmin
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: High quality aluminum alloy, elegant appearance, efficient heat radiation, high carrying ability Installed in multiple surfaces, hollow output shaft, various input and output types Conjoined with other transmission machinery easily It is small, compact, light-weight, and will save mounting space
- Mounting Style: Flange(s)
- Reducer Output: Hollow Shaft
- Shaft Alignment: Right Angle
- Reducer Style: Shaft Mount
-
Description: Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to
- Gear Ratio: 2 (X : 1)
- Output Torque: 12.5 In-lbs
- Maximum Input Speed: 2,000 rpm
- Backlash: 300 arcmin
-
Supplier: Rotork plc
Description: The ABAW AWWA C504 & C517 worm gear operators are suitable for manual actuation of AWWA C504 butterfly valves and C517 plug valves. They are designed to meet or exceed all aspects of AWWA C504 & C517 specifications and are manufactured from high quality and reliable materials. Overload
- Gearing: Worm
-
Supplier: Rotork plc
Description: Manual Quarter-turn Gear Operators for Fire Protection Butterfly Valves. Cast iron gearbox suitable for use with fire protection (i.e. sprinkler) systems, includes limit switches to be incorporated into a supervisory electrical circuit. Designed and tested specifically to meet UL1091
- Gearing: Worm
-
Description: Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to
- Gear Ratio: 1 (X : 1)
- Output Torque: 12.5 In-lbs
- Maximum Input Speed: 2,000 rpm
- Backlash: 300 arcmin
-
Description: Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to
- Gear Ratio: 20 (X : 1)
- Output Torque: 12.5 In-lbs
- Maximum Input Speed: 2,000 rpm
- Backlash: 300 arcmin
-
Supplier: Boston Gear
Description: flange. This state of the art OEM friendly product will dramatically increase productivity and decrease maintenance expenditures. Features and Benefits Integrated Mounting Flange - Minimizes the size & weight of the reducer - Eliminates the need for Mounted flange bearing Drive sprockets
- Mounting Style: Flange(s)
- Reducer Output: Hollow Shaft
- Reducer Style: Integral Base
- Shaft Alignment: Right Angle
-
Supplier: Sumitomo Machinery Corp. of America
Description: Winner of the 1981 Award from the Society of Mechanical Engineers, this double enveloping, single worm reducer has more worm teeth in contact than any competitors' straight worm shafts. Double enveloping worm gearsets for increased tooth contact and higher load capacity
- Gear Ratio: 5 to 100 (X : 1)
- Output Torque: 1,500 to 684,735 In-lbs
- Mounting Style: Flange(s)
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: Boston Gear
Description: Overview The 700 Series worm gear reducers product line has been enhanced with a patented internal pressure equalization system. This specially designed system allows the gearbox to operate in any environment without the use of conventional pressure vents. Features and Benefits All units are
- Reducer Output: Hollow Shaft
- Shaft Alignment: Right Angle
- Gearing: Worm
-
Supplier: Durst
Description: Features Application support from inception to completion Designed and manufactured to customer specifications Advanced design and prototypes available Applications Construction Railway Maintenance Forestry Agricultural Oil Field Specialty Trucks
- Gearing: Bevel / Miter, Cycloidal, Harmonic, Helical, Hypoid, Planetary, Spur, Worm
- Reducer Output: Coupling or Bushing, Hollow Shaft, Multiple Outputs, Reaction-Arm, Solid Shaft
- Mounting Style: Flange(s), NEMA Mount
- Reducer Style: Integral Base, Motor Mount / Gearhead, Shaft Mount
-
Supplier: Boston Gear
Description: Overview The 800BR contains a broad selection of compact, heavy duty helical gear drives with long life performance features and simplified maintenance. The use of state of the art helical and worm gear combinations affords optimum performance fulfilling a wide variety of ratio
- Gear Ratio: 8 to 900 (X : 1)
- Gearing: Helical, Worm
- Reducer Style: Motor Mount / Gearhead
-
Gearboxes and Gearheads - Worm Gear Reducers - Cast Iron, Shaft Input-Shaft Output -- HdRS175-60/1-LSupplier: WorldWide Electric Corporation
Description: Drawings Download 2-D Drawings HdR Installation Maintenance Manual Reversing Direction Instructions
- Gear Ratio: 60 (X : 1)
- Gearing: Worm
-
Supplier: ATLANTA Drive Systems, Inc.
Description: range of motor couplings and mounting flanges are available for assembly to virtually all servo motors, and the hollow bore output can be used to mount output shafts, pinion shafts, or other drive elements. Typical applications for these reducers include precision rotary axis drives,
- Gear Ratio: 19.5 (X : 1)
- Output Torque: 574.8 In-lbs
- Maximum Input Power: 2.82 HP
- Maximum Input Speed: 5,000 rpm
-
Supplier: W.M. Berg
Description: Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device. Types: Worm, Bevel, Miter, Servo and Speed Reducers Shaft Size: 1/8”, 3/16” or 1/4" Output Torque: 48 in. oz. – 500 in. oz.
- Output Torque: 12.9203539823009 In-lbs
- Backlash: 1,200 arcmin
- Reducer Style: Motor Mount / Gearhead
- Gearing: Worm
-
Supplier: Renold Plc.
Description: for direct shaft mounting Single and double extension plug-in output shaft for many design options Speed reducer version available for drives requiring free standing gear unit only Modular design to allow flange mounting of other Renold gear units increasing ratio and torque capacity range PM
- Gear Ratio: 300 (X : 1)
- Maximum Input Power: 60.3099173206269 HP
- Gearing: Helical, Worm
- Reducer Output: Hollow Shaft
-
Supplier: Chenyue (Jiangsu) Technology Co., Ltd.
Description: Worm Gearbox, Gearboxes, Worm gear reducer, Worm speed reducer, Gear motors, Industrial gears, High-precision gear motors, Worm Gearmotor. Double-stage gearbox is also called double-section worm gearbox double-stage worm gearbox, which is one more
- Mounting Style: Flange(s)
- Gearing: Worm
-
Description: sturdy craftsmanship, PF and PFA flange series gear reducers will stand up to even the toughest working conditions. With a variety of torque values and shaft input sizes available, it's easy to find the right Ondrives.US worm gear speed reducer for your application. All flange gearbox models
- Gear Ratio: 5 to 120 (X : 1)
- Maximum Input Speed: 3,000 rpm
- Mounting Style: Flange(s)
- Reducer Output: Hollow Shaft, Multiple Outputs
-
Supplier: S.S. White Technologies, Inc.
Description: S.S. White manufactures five different types of gear boxes: Straight-thru, 90o Degree, Off-Set, Single-Output, and Dual-Output. All are made with aluminum alloy housing.
- Gear Ratio: 1 (X : 1)
- Output Torque: 25 In-lbs
- Backlash: 6 arcmin
- Shaft Alignment: Right Angle
Find Suppliers by Category Top
Featured Products Top
-
Three model configurations of W.C. Branham Series 4 Right Angle Worm Gearboxes include: Hollow Bore, Single Shaft; Hollow Bores Only; and Hollow Bore, Double Shafts - all in 10:1 and 20:1 ratios. Select models with .625 inch diameter shaft x either .625, .750, 1.00 inch diameter hollow bores (read more)
Browse Gearboxes and Gearheads Datasheets for Branham, W.C. Inc. -
We're the leading supplier of Transmission System products for solar Generator, we can offer linear actuators, screw jacks, worm slewing drives, planetary gearboxes, slewing bearings for you. The slewing drives are powered with hourglass worm technology for maximum gear torque and (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd is one of leading manufacturer and suppliers of gearboxs in China, we offer NRV worm reducers ( NMRV worm geared motors), Casting iron worm speed reducers, in-line helical gear speed reducers, parallel shaft helical gear reducers, helical bevel reducers (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Bevel Gearboxes: Perfect for space-constrained conveyor drives and right-angle power transmission. By combining helical efficiency with right-angle bevel gearing, (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
Planetary speed reducers (gearboxes) Aluminum Worm Gear Reducers (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Partner Early. Scale Confidently. Produce Efficiently. SDP/SI – Stock Drive Products/Sterling Instrument is a U.S. manufacturer of precision power transmission and motion control solutions, serving (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
drive components and the lifting spindle. The spindle, however, is exposed to the outside environment. Even with bellows in place, bellows and seals can wear or fail without warning. Once abrasive particles reach the spindle threads, a shared system carries them straight into the worm gear mesh (read more)
Browse Lifting Jacks Datasheets for DieQua Corporation -
Stock Drive Products & Sterling Instrument - SDP/SI
Precision Motion Control Manufacturing Expertise
demanding OEM and engineering applications. SDP/SI designs and manufactures a broad range of precision mechanical components, including bevel gears, anti-backlash gears, helical gears, miter gears, worms and worm wheels, internal gears, gear racks, pinions, planetary gears, gearboxes, speed (read more)
Browse Gear Manufacturing Services Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
sets, anti-backlash gears, helical gears, miter gears, worms and worm wheels, internal gears, gear racks, pinions, plastic gears, planetary gears, gearboxes, speed reducers / increasers, differentials, and custom shafting. Our unique (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
china Gears and racks manufacturer,china Spur Gears,Bevel Gears,Worm Gears (read more)
Browse Rack and Pinion Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
Conduct Research Top
-
Medical Infusion Devices Benefit from Worm-Wheel Drive Gearing Solutions
Gearboxes are miniature motor accessories that are critical to a number of applications and industries, given their ability to either increase torque or reduce speed. Here we explore how worm gears and the worm-wheel drive are an ideal gearing solution for medical infusion systems, a key medical
-
Direct Drive (DDR) Rotary Table Construction
Torque motors are also called "frameless" motors. They don't have housings, bearings, or feedback devices. In this sense the motor is a kit and meant to be part of the machine structure. Torque motors are designed as direct drives. They eliminate the need for gearboxes, worm-gear drives, and other
-
Brushed DC Motor for Coffee Machine with Technology and Solutions
the control of the speed and the innovative design, it can effectively improve the uniformity of coffee powder thickness, And the working noise is low. The low-speed grinder in the automatic coffee machine uses a DC gearbox motor with low speed and high torque to drive the coffee grinder to grind
More Information Top
-
Underwater Charging Machine for Nuclear Irradiation Sample Insertion
A right at^le gearbox driven by the clutch has a through-shaft which drives a 60:1 single-reduction worm drive gearbox and a lateral shaft which drives a flex shaft for a manual drive system.
-
BTR-40 armoured personnel carrier
… GAZ-40 configuration in line- 6 aspiration cooling water cooled fuel petrol output 80 59656 at 3400 smoke generator in exhaust Gearbox model type manual forward gears 4 reverse … … 2 speed Differentials Final drive ratio Steering cone worm and dual-ridge roller …
-
Hotspur Hussar armoured personnel carrier
… 3.528-l configuration V- 8 aspiration cooling water cooled fuel petrol output 134 99924 at 4000 smoke generator in exhaust Gearbox model type manual forward gears 5 reverse … … 2 speed Differentials Final drive ratio Steering power, worm and roller Clutch model …
-
Shorts Shorland S 55 armoured personnel carrier
… 5-litre configuration V- 8 aspiration cooling water cooled fuel petrol output 134 99924 at 5000 smoke generator in exhaust Gearbox model type manual forward gears 5 reverse … … 2 speed Differentials Final drive ratio Steering power-assisted worm and roller Clutch model …
-
ACMAT Defense TPK 420 BL armoured personnel carrier
… model Perkins Engines Company configuration 6 aspiration cooling fuel diesel output 160 119312 at 2800 smoke generator in exhaust Gearbox model Type 4.42 type manual forward gears 4 reverse … … speed ACMAT Differentials Final drive ratio Steering worm and nut Clutch model …
-
Splav 122 mm BM-21 multiple rocket launcher family
… aspiration injection cooling water cooled stroke fuel petrol output 180 134226 at 3200 torque smoke generator in exhaust Auxiliary engine Gearbox model type manual forward gears 5 reverse … … 2-speed Differentials Final drive ratio Steering double-thread worm , hydraulic booster Clutch model …
-
Glover Webb Armoured Patrol Vehicle
… model Rover 4-stroke configuration V- 8 aspiration cooling fuel petrol output 114 85010 at 4000 smoke generator in exhaust Gearbox model type manual forward gears 5 reverse … … 2 speed Differentials Final drive ratio Steering recirculating ball, worm and nut, power-assisted …
-
Glover Webb Hornet armoured car
… model Rover 4-stroke configuration V- 8 aspiration cooling fuel petrol output 114 85010 at 4000 smoke generator in exhaust Gearbox model type manual forward gears 4 reverse … … 2-speed Differentials Final drive ratio Steering recirculating ball, worm and nut, power-assisted …
-
TATRA T 815 (4 × 4) truck series
… stroke 4 stroke fuel diesel output 308 229676 at 2000 torque 1400 at 1200 smoke generator in exhaust Auxiliary engine Gearbox model TATRA 10 TS 140 type manual forward gears 10 reverse … … axle disconnect Steering RH- drive , worm and roller, power-assisted …
-
RAMTA RBY Mk 1 light armoured reconnaissance vehicle
… 2 configuration 6 aspiration cooling water cooled fuel petrol output 120 89484 smoke generator in exhaust Gearbox model Model 435 type … … 2-speed Differentials Final drive ratio Steering worm and sector, power assisted … … Rate of fire automatic manual Fire-control system commander's …
Indicates content that may require registration and/or purchase.