Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Mountz, Inc.
Description: The FGA-80 is the next-generation adjustable torque screwdriver by Mountz Torque. Thanks to the digital adjustable torque setting on the FGA, you can quickly switch torque values in the field or at the workstation, leading to improved productivity. The adjustable tool saves field
- Drive Size: 0.25 inch
- Torque Range: 8 to 80 In-lbs
- Type: Torque Screwdriver
-
Supplier: Mountz, Inc.
Description: options available with FGA-8 screwdriver (ozf.in, lbf.in, cN.m, N.m, kgf.cm).
- Drive Size: 0.25 inch
- Overall Length: 7.2 inch
- Torque Range: 1.6 to 8 In-lbs
- Type: Torque Screwdriver
-
Supplier: Mountz, Inc.
Description: options available with FGA-40 screwdriver (ozf.in, lbf.in, cN.m, N.m, kgf.cm).
- Drive Size: 0.25 inch
- Torque Range: 4 to 40 In-lbs
- Type: Torque Screwdriver
-
-
Supplier: Mountz, Inc.
Description: options available with FGA-20 screwdriver (ozf.in, lbf.in, cN.m, N.m, kgf.cm).
- Drive Size: 0.25 inch
- Overall Length: 7 inch
- Torque Range: 2 to 20 In-lbs
- Type: Torque Screwdriver
-
Supplier: HM Digital, Inc.
Description: Install on industrial systems such as car washes, window washing, manufacturing, and food processing. FEATURES Highly efficient and accurate due to its advanced microprocessor technology. Displays TDS levels of the Feed Water and Product Water with in & out electrode probes. Auto-Off
-
Supplier: Bluetools
Description: B107.14M, using test equipment traceable to NIST. Utica is a Division of Cooper Power Tools, a USA producer whose manufacturing processes are ISO 9001 certified to guarantee the highest standards of production. Adjustable Model Range: 6 - 36 in.lb., in 1 in.lb.
-
Supplier: Bluetools
Description: B107.14M, using test equipment traceable to NIST. Utica is a Division of Cooper Power Tools, a USA producer whose manufacturing processes are ISO 9001 certified to guarantee the highest standards of production. Adjustable Model Range: 6 - 30 in.lb., in 1 in.lb.
-
Supplier: Bluetools
Description: Division of Cooper Power Tools, a USA producer whose manufacturing processes are ISO 9001 certified to guarantee the highest standards of production. Factory Preset Range: 20 - 150 in.oz./1.5 - 10 in.lb./0.15 - 1.1 Nm (English or metric scale) Calibrated in
-
Supplier: Carlson Engineering & Manufacturing
Description: the screw or screws to torque or depth. Carlson automatic feed screwdriver systems can be fitted with almost any brand of screwdriver on the market today. Single-Stage Screwdriving As a Type 4, this drive head is a single-stage drive head with only one travel stroke. This means it is
- Torque Range: 73.7463126843658 Ft-lbs
- Screwdriver Style: Fixtured
- Head Style: In-line
-
Supplier: Carlson Engineering & Manufacturing
Description: the screw or screws to torque or depth. Carlson automatic feed screwdriver systems can be fitted with almost any brand of screwdriver on the market today. Dual-Stage Screwdriving As a Type 1, this drive head is dual-stage device with 2 independently operating travel slides &
- Torque Range: 73.7463126843658 Ft-lbs
- Screwdriver Style: Fixtured
- Head Style: In-line
-
Supplier: Links-Japan, LLC
Description: A Magring is a magnetizer for screwdriver bits. It uses a powerful permanent magnet inside, and simply attaching it to a screwdriver bit provides the bit with strong magnetic force, allowing it to attract screws. In manufacturing plant assembly lines, efficiently
-
Supplier: DEPRAG, Inc.
Description: razor... the DCAM-XS can be converted in just a few minutes for various assembly steps. For the first time the feeders or process modules can be exchanged without readjustment of the pick-point. The machine setter simply moves the feeder loading device in the DCAM-XS and connects the
-
Supplier: Gems Sensors & Controls
Description: delivers long-life reliability in either water or oil. Generous flow paths keep pressure drop low. These switches are ideal for detection of improper flow rates in high volume lubrication, cooling or process systems. FS-200 Adjustable Series switches offer the same accuracy and are as
- Pipe Diameter: 1 to 2 inch
- Media Temperature Range: -20 to 300 F
- Liquid Volumetric Flow Rate: 0.5 to 100 GPM
- Operating Pressure: 400 psi
-
Supplier: Amphenol PCD
Description: a flat-bladed screwdriver in an actuation slot on the block. SMT Compatibility The SCM is the only spring clamp terminal block available which is suitable for SMT reflow solder PCB manufacturing processes as well as wave solder; providing users with additional flexibility
- Number of Contacts: 2 to 20
- Contacts Pitch: 5 mm
- Conductor Size (North American): 12 to 28 AWG
- Voltage Rating: 300 volts
-
Supplier: Gems Sensors & Controls
Description: Flow Rate Settings: 0.75 GPM to 14.0 GPM Port Size: 3/4" Primary Construction Material: Bronze Setting Type: Adjustable Provides accurate flow detection in water and oil with 1% repeatability. Flow settings on the adjustable version can be easily changed without disassembly. A shuttle by-pass
- Pipe Diameter: 0.75 inch
- Media Temperature Range: -20 to 180 F
- Liquid Volumetric Flow Rate: 0.75 to 14 GPM
- Operating Pressure: 400 to 800 psi
-
Supplier: Automation24, Inc.
Description: industrial and manufacturing processes, building management systems and time-programmed controls of traffic lights to pump and filter systems. Use in special applications is also possible.
-
Supplier: Automation24, Inc.
Description: controller offers a range of communication options through the Ethernet interface and the web server applications. The module is mounted on a DIN rail. Applications of the LOGO! 12/24 RCEO - 6ED1052-2MD08-0BA0 logic module range from machine controls in industrial and manufacturing
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: spiral snap ring can be economically produced in carbon steel, stainless steel, coppers, and many other alloys. No gap – 360 retaining surface. Economically produced in stainless steel because the coiling process produces no scrap. No -Charge on custom designs. Easy installation and
- Thickness: 0.061023655 inch
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral, Wire Formed Snap Rings
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: spiral snap ring can be economically produced in carbon steel, stainless steel, coppers, and many other alloys. No gap – 360 retaining surface. Economically produced in stainless steel because the coiling process produces no scrap. No -Charge on custom designs. Easy installation and
- Thickness: 0.061023655 inch
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral, Wire Formed Snap Rings
-
Supplier: Knowles
Description: The SFLM range of feed-through EMI filters combines an M5 thread with a 6.0mm (0.236") round body to provide a miniature screw-in filter suitable for very close pitching. A special "screwdriver" type tool is available for insertion into a panel. Available in 'C', L-C, 'T' and
- Rated Voltage: 50 to 500 volts
- Rated Current: 10 amps
- Minimum Insertion Loss: 70 dB
- Operating Temperature: -55 to 125 C
-
Supplier: TSI Incorporated
Description: compliance in a variety of potentially volatile environments. Industry Applications Aerospace Bulk Material Handling Chemical Manufacturing and Processing Confined Spaces Mining Oil and Gas Petrochemical Pharmaceutical Kits Include Soft single-unit carrying case 100-240 VAC power
-
Supplier: ValueTronics International, Inc.
Description: pulse totalization and pulse rotation measurements, which can be expressed in RPM (rotations per minute) The BK Precision DAS240-BAT measures parameters commonly found in process applications including voltage, temperature, current, resistance, frequency and pulse. It includes 20
- Data Acquisition: Datalogger / Recorder
Find Suppliers by Category Top
Featured Products Top
-
VSC-900 Visumatic’s VSC-900 automatic screwdriver is an affordable way to begin your automation process. This simple handheld screw feeding and driving system is perfect for (read more)
Browse Screwdrivers (electric and pneumatic) Datasheets for Visumatic Industrial Products -
screwdriver is an affordable way to begin your automation process. This simple handheld screw feeding and driving system is perfect for higher torque applications. The (read more)
Browse Screwdrivers (electric and pneumatic) Datasheets for Visumatic Industrial Products -
screwdriver controllers install each screw to the proper target torque and angle, discretely logging each value. This approach resulted in a more balanced joining process and a greater assurance of excellent end-product durability. “Out of all the FATs we’ve have been a part of (read more)
Browse Screwdrivers (electric and pneumatic) Datasheets for Visumatic Industrial Products -
collaborative screwdriver cell that arrives ready to work. It comes fully programmed with all the process and quality control gear you need to get automation done. See how Visumatic’s (read more)
Browse Robots Datasheets for Visumatic Industrial Products -
VSC-900 Visumatic’s VSC-900 automatic screwdriver is an affordable way to begin your automation process. This simple handheld screw feeding and driving system is perfect for (read more)
Browse Parts Feeders Datasheets for Visumatic Industrial Products -
Upgrade Your Tabletop Process for Maximum Effiiciency Precision meets automation in our latest tabletop assembly solution. It’s a high-volume, fastening platform designed (read more)
Browse Screwdrivers (electric and pneumatic) Datasheets for Visumatic Industrial Products -
Medical Manufacturing Product Solutions Dependable Visumatic fastening equipment is backed by a 100% guarantee with lifetime customer support. Take a look at these medical manufacturing product solutions customizable to (read more)
Browse Robots Datasheets for Visumatic Industrial Products -
Medical Medical manufacturing facilities maximize productivity and optimize process quality with Visumatic’s advanced fastening systems. Our vast expertise in fastener automation allows medical (read more)
Browse Medical Equipment and Supplies Datasheets for Visumatic Industrial Products -
driving equipment on the market for manufacturing companies doing assembly work. Automatic feed nut and screwdriving systems Applications for clips, bolts, pins, and specialty fasteners All design, fabrication and quality control is done in (read more)
Browse Screwdrivers (electric and pneumatic) Datasheets for Visumatic Industrial Products -
-spindle screwdrivers for stationary or six-axis robot integration and designed to fit into virtually any process. Visumatic Offers Advantages to the Machine Builders Market Visumatic’s expertise in fastener automation provides machine integrators out-of-the-box functionality (read more)
Browse Screwdrivers (electric and pneumatic) Datasheets for Visumatic Industrial Products
Conduct Research Top
-
The Best Preset Torque Screwdriver in the World for Advanced Process and Quality Control
Meeting Quality Control Requirements with Preset Torque Screwdrivers
-
How an Analog Depth Sensor can Help you Avoid Screwdriver Process Control Issues
An automatic feed screwdriver system is one of the best assembly line solutions on the market if you're looking to boost the efficiency of screw-based assembly systems. Its premium precision greatly enhances product quality, and it also boosts productivity by automating the screwdriving process
-
The correct screwdriver guarantees a high quality product!
have come to understand the value of the materials contained in defunct consumer goods. The edict is "prudent reuse of resources". If we consider recycling demands alone, it can be argued that fastener connections have their undeniable place in the modern assembly process. One can only effectively
-
Robot Screwdriver and Clip Inserter Machine Provides Next-Level Quality Control
Along with a mid-model design change, this automotive interior trim maker saw their production target triple. Already struggling with some quality concerns, they met with Visumatic to review the assembly process and explore options.
-
Case Study: Wilson Industries
with a distinctive autoloader, which exchanges screwdriver bits using a rotating end cap. The unique, multi-functional tool, required exceptional strength and rigidity and presented challenging manufacturing and assembly processes. NOVATIONâ s single source integrated efficiencies solved design
-
How a Vacuum Bit Solution Can Help You Reach Deep Recessed Screw Locations
An automatic feed screwdriver system is one of the best assembly line solutions on the market if you're looking to boost the efficiency of screw-based assembly systems. Its premium precision greatly enhances product quality, and it also boosts productivity by automating the screwdriving process
-
History of Threaded Screws: Small but Vital Component of an Actuator
a screwdriver in the process of making something, you can thank thousands of years of innovation. And the next time you use an object (car, washer, TV...), whether screws were used to manufacture the object itself or used in the machinery that made that object, you will think about this article.
More Information Top
-
Technology and Intimacy in the Philosophy of Georges Bataille
In the operation of mining the metal necessary to make a strong enough screwdriver , and in the manufacturing process of shaping the metal to become such tool, we act within a world made of the knowledge of measurable attributes that can be …
-
Maynard’s Industrial Engineering Handbook, Fifth Edition > MANUFACTURING PROCESS DESIGN USING STATISTICAL PROCESS ANALYSIS
Process I in this figure could be the plastic manufacturing process , process II could be the process producing other parts of the screwdriver , and process III, the assembly process.
-
Using telltale toolmarks to fight crime | EurekAlert! Science News
When tools such as screwdrivers , pliers and wire cutters are manufactured , the manufacturing process leaves certain imperfections, or patterns, embedded in the tools' surfaces.
-
Tracing tools | In-depth | The Engineer
When tools such as screwdrivers , pliers and wire cutters are manufactured , the manufacturing process leaves certain imperfections, or patterns, embedded in the tools' surfaces.
-
Defending the Scientific Foundations of the Firearms and Tool Mark Identification Discipline: Responding to Recent Challenges
In 1968, Burd and Kirk (26) demonstrated that if the tips of screwdrivers are not subsequently finished, then the stamping or die process used to manufacture them could be a source of subclass characteristics.
-
Federal Register > Tuesday, December 2, 1997 > [62 FR 63756] "Made in USA" and Other U.S. Origin Claims
Because "assembly" potentially describes a wide range of processes, however, from simple " screwdriver " operations at the very end of the manufacturing process to the construction of a complex … … the use of this term may, in some circumstances, be confusing …
-
States > North Carolina > State > Register > 2006 > [2006 NC Register 801] 08/01/2006
… on a particular machine, such as special wrenches supplied by makers of textile machinery for special machines; hammers, screwdrivers , blow torches, soldering irons … … a part of the manufacturing processes and all files for general and specific use in a mill or manufacturing …
-
Market and product management
While a consumer can make itself an image of the cost-benefit-ratio of the product for example by the purchase of a hammer or a screwdriver relatively easily, the Nachfrager of a computergesteuerten production line substantially more informations needs. … are transmitted at least partially by the provider and are correspondingly controlled a process the under the …
-
A Successful Transformation?
They’re screwdriver plants where low-wage employees put together high-tech products manufactured back home in the West” (Harris 1999:14). So while foreign suppliers transfer their new process technologies to their plants in the host nations (Fujita …
Indicates content that may require registration and/or purchase.