-
Supplier: United Bio Lube
Description: No Description Provided
- Industry Applications: Automotive / Transportation, MIL-SPEC / Military, Marine
- Features: Biodegradable, Specialty, Water Displacement
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Specialty / Other
-
Supplier: United Bio Lube
Description: No Description Provided
- Flash Point: 518 F
- Industry Applications: Automotive / Transportation, MIL-SPEC / Military, Marine
- Features: Biodegradable, Specialty, Water Displacement
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity (@ 40°C): 15.4 cSt
- Viscosity Index: 211
- Pour Point: -22 F
- Flash Point: 294.8 F
-
-
Description: Epolon™ II RUST INHIBITIVE EPOXY PRIMER is a high performance, exterior/interior, VOC compliant, lead and chromate free, high solids, two component, rust inhibitive, catalyzed polyamide epoxy steel primer. Specifically engineered for corrosion protection and chemical and weather resistant
- Wet / Applied Thickness: 0.003 to 0.006 inch
- Cure / Dry Temperature: 50 to 120 F
- Operating / Use Temperature: 50 to 120 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Description: SeaGuard® 1000 MARINE ENAMEL is a fast drying, patented modified alkyd rust inhibitive high gloss marine enamel. SeaGuard® 1000 Marine Enamel has excellent non-yellowing characteristics and superior color and gloss retention on exterior exposure. Specifically formulated to
- Wet / Applied Thickness: 0.004 to 0.006 inch
- Cure / Dry Temperature: 77 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
- Substrate: Aluminum, Steel, Wood
-
Supplier: Royal Purple, Ltd.
Description: U.S. Fish and Wildlife Department's and the EPA's toxicity test requirements for marine life. Marine Hydraulic Oil™ is an excellent, high performance, hydraulic oil for use in sensitive environments such as off-shore platforms and other marine related services. The long life and
- Kinematic Viscosity (@ 40°C): 150 cSt
- Viscosity Index: 109
- Pour Point: -25 F
- Flash Point: 505 F
-
Description: SeaGuard® 6000 Marine Epoxy is a modified epoxy phenalkamine, formulated specifically for immersion and atmospheric service in marine and industrial environments. SeaGuard® 6000 is a versatile anti-corrosive coating that can be applied at temperatures as low as 20°F. Complies with IMO
- Wet / Applied Thickness: 0.008 to 0.011 inch
- Cure / Dry Temperature: 40 to 120 F
- Operating / Use Temperature: 20 to 120 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: PPG Protective & Marine Coatings
Description: with improved chemical and corrosion resistance. ELECTROPOLYSEAL® Bulk coating of fasteners and small parts through innovative equipment processes. FrameCoat®: Electrodeposition Coating State-of-the-art primers formulated for improved corrosion resistance for the automotive parts
- Features: Coating, Protective
- Industry: Marine, OEM / Industrial
-
Supplier: Royal Purple, Ltd.
Description: Rope Lubricant is formulated with Royal Purple'sSynslide® additive technology which penetrates wire rpoes and forms a "polar bond" with metal surfaces that displaces moisture by forming a protective, chemical film. Wire Rope Lubricant has state-of-the-art corrosion inhibitors,
- Kinematic Viscosity (@ 40°C): 440 cSt
- Pour Point: -50 F
- Flash Point: 480 F
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: REM Surface Engineering
Description: REM® is pleased to offer complete ISF® Processing systems in all of our facilities. Using ISF Services is simple; first contact REM to find the appropriate location for your components and to obtain a quotation. Then, send your unique components to REM where our specialized engineers and
- Industry: Aerospace, Automotive, Building and Construction, Chemicals / Materials, Food and Beverage, General Industrial, Marine, Medical, Metals and Mining, Military / Law Enforcement, Rail / Mass Transit, Utilities
- Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Corrosion Mitigation Capabilities: Chemical Finish / Conversion, Corrosion Inhibitors, Corrosion Repair, Inspection / Monitoring, Material Selection / Design Assistance, Passivation
- Features: Coating / Painting, North America, Northeast US Only, Specialty / Other, United States Only
-
Supplier: Sanchem, Inc.
Description: NO-OX-ID "E" - Non-solvent, non-drying viscous oil protective coating that uses a unique corrosion inhibitor system to prevent rust and lubricate metal connections. This anti rust coating is used to prevent rust and corrosion from forming on the inside of paint drying ovens
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: FORREST Technical Coatings
Description: A corrosion-resistant polyamide epoxy primer for use under high performance fast-dry topcoats.
- Coverage: 400 to 882.0000000000001 ft²
- Wet / Applied Thickness: 0.003 to 0.007 inch
- Cure / Dry Temperature: 50 to 80 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: FORREST Technical Coatings
Description: A two-component, high-solids, chemical and corrosion resistant modified polyamidoamine epoxy formulated for excellent protection in severe environments. This product uses a special modified polyamidoamine curing agent that imparts the best properties of both amines and conventional
- Coverage: 425.00000000000006 to 962.0000000000001 ft²
- Features: Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Other, Paint, Protective, Touch-Up, Wear Resistant (Abrasion / Erosion)
- Substrate: Concrete / Masonry, Metal, Steel
- Chemistry: Epoxy, Resin Base / Polymer Binder
-
Description: abrasive blasted steel Good corrosion and rust protection Can be used as a "universal" primer for alkyd, acrylic, epoxy and other topcoats. Fast drying RECOMMENDED USAGE For Marine and Offshore applications on steel to protect against atmospheric corrosion. Interior/exterior
- Wet / Applied Thickness: 0.003 to 0.008 inch
- Cure / Dry Temperature: 40 to 120 F
- Operating / Use Temperature: 40 to 250 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: Chevron Lubricants
Description: Recommended for use in electric motor bearings, air compressors, gears, hydroelectric turbines, steam turbines, marine turbines, and non-heavy duty hydraulic systems where OEM recommends R&O type oils. Multifunctional characteristics may allow for reduced inventory and operating costs.
- Features: Bearing Lube, Fluid / Oil, Machine / Gears, Specialty
- Functions: Compressors / Piston Pumps, Corrosion Inhibitor / Rust Preventative
- Industry Applications: Marine
-
Description: facilities, marine structures, pipe, storage facilities, and other reinforced concrete structures are being damaged by the corrosion of the reinforcing steel. Key words: Admixture, bond stress, carbonation, cathodic protection, chloride, concrete corrosion inhibitor,
-
Supplier: NACE International
Description: facilities, marine structures, pipe, storage facilities, and other reinforced concrete structures are being damaged by the corrosion of the reinforcing steel. Key words: Admixture, bond stress, carbonation, cathodic protection, chloride, concrete corrosion inhibitor,
-
Supplier: AMPP Resources
Description: facilities, marine structures, pipe, storage facilities, and other reinforced concrete structures are being damaged by the corrosion of the reinforcing steel. Key words: Admixture, bond stress, carbonation, cathodic protection, chloride, concrete corrosion inhibitor,
-
Supplier: PPG Protective & Marine Coatings
Description: High-performance, tin-free antifouling system SIGMA ALPHAGEN is the family name of a range of tin-free, self-polishing antifoulings, based upon a pure organic binder system. The SIGMA ALPHAGEN range has built a successful and extensive track record both in new-building, maintenance and maintenance.
- Type: Clear Coat / Top Coat
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Protective
- Industry: Marine, OEM / Industrial
-
Supplier: Chase Products Co.
Description: Cold Galvanizing 95 is a complete zinc metal spray which rustproofs any metal surface with thorough protection that lasts for years. It is equivalent to a hot galvanizing treatment as it fuses and adheres to all metal surfaces, stopping corrosion immediately. Zinc used in this product is 95%
- Operating / Use Temperature: 400 F
- Form: Aerosol
- Substrate: Aluminum, Metal, Steel
- Industry: Automotive, Machine Tools, Marine, OEM / Industrial
-
Supplier: Dupont Molykote
Description: for various parts in brake systems, in brake rods, guide bolts. Axles of commercial vehicles, cams and plain bearings. Open gears Marine applications Features Excellent adhesion Good corrosion protection Good water resistance Good antifretting Assembly and continuous lubrication
- Kinematic Viscosity (@ 40°C): 360 cSt
- Operating / Use Temperature: -40 to 446 F
- Industry Applications: Automotive / Transportation, Marine
- Features: Bearings, Lubricant, Machine / Gears
-
Supplier: Mobil Industrial Lubricants
Description: operating on either low or high sulfur fuels On-highway applications operating in both high-speed/high-load and short-haul, pick-up/delivery Off-highway applications operating in severe low-speed/heavy-load conditions Modern marine high-speed diesel engines, including Caterpillar, Cummins,
- Kinematic Viscosity (@ 40°C): 123 cSt
- Viscosity Index: 133
- Pour Point: -22 F
- Flash Point: 446 F
-
Supplier: Everlube Products
Description: Ever-Slik 1201 is a thermally cured, specially blended epoxy based coating which provides outstanding corrosion resistance in almost any environment. Along with its excellent corrosion resistance, Ever-Slik 1201 is ideal for applications where an abrasion resistant coating is needed.
- Coverage: 545 ft²
- Cure / Dry Temperature: 200 to 400 F
- Operating / Use Temperature: -100 to 400 F
- Features: Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Other, Waterproof / Water Repellant
-
Supplier: Mobil Industrial Lubricants
Description: Mobilgrease XHP 220 greases are designed for a broad range of applications in diverse industries such as industrial, automotive, construction and marine. They are available in NLGI grades 00, 0, 1, 2 and 3 with an ISO VG 220 base oil viscosity. They are leading members of the Mobilgrease
- Kinematic Viscosity (@ 40°C): 220 cSt
- Functions: Corrosion Inhibitor / Rust Preventative
- Type: Grease / Gel
- Features: Lithium Complex, Lubricant, Machine / Gears
-
Supplier: United Bio Lube
Description: No Description Provided
- Industry Applications: Automotive / Transportation, MIL-SPEC / Military, Marine
- Features: Biodegradable, Specialty, Water Displacement
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Specialty / Other
-
Supplier: Columbia Chemical Corporation
Description: COLDIP® TRI-V 120 is a high corrosion resistant "Trivalent Blue-Bright" chromate conversion coating for electroplated zinc, providing over 120 hours of neutral salt spray to white corrosion. It is approved by General Motors Worldwide under the GMW 3044 specification.
- Industry: Automotive, Electronics, Marine, Military Specification, OEM / Industrial
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Other, Passivates, Specialty / Other
- Chemistry: Conversion Coating, Zinc
- Location / Orientation: Exterior, Interior
-
Supplier: PPG Protective & Marine Coatings
Description: High-performance, tin-free antifouling system SIGMA ALPHAGEN is the family name of a range of tin-free, self-polishing antifoulings, based upon a pure organic binder system. The SIGMA ALPHAGEN range has built a successful and extensive track record both in new-building, maintenance and maintenance.
- Type: Clear Coat / Top Coat
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Protective
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Industry: Marine, OEM / Industrial
-
Supplier: Aervoe Industries Incorporated
Description: Stops rust and corrosion on iron & steel surfaces, easy to use, zinc-rich
- Coverage: 408.00000000000006 to 816.0000000000001 ft²
- Cure / Dry Temperature: 60 to 80 F
- Operating / Use Temperature: 350 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: Dupont Molykote
Description: excellent adhesion to metal surfaces, providing not only good resistance to removal by steam and/or hot water, but increased protection from corrosion. APPLICATIONS Disc brakes, brake cams. brake guides, flange seals, adjuster screws, and threaded connections Vehicle assembly and maintenance
- Kinematic Viscosity (@ 40°C): 1,100 to 100 cSt
- Operating / Use Temperature: -22 to 1,202 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.99 specific gravity
- Features: Anti-Seize / Thread Compound, Lubricant
-
Supplier: Columbia Chemical Corporation
Description: COLLOY® NI-Z-POSIT is a process for plating a zinc/nickel alloy from an alkaline cyanide-free zinc plating solution. The resulting alloy deposit which contains 10% to 15% nickel, is evenly distributed at low, mid and high current densities, and provides greatly enhanced corrosion resistance
- Industry: Automotive, Electronics, Marine, Military Specification, OEM / Industrial
- Features: Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Other, Protective, Specialty / Other, Weather / UV Resistant
- Location / Orientation: Exterior, Interior
- Form: Liquid
-
Supplier: Mobil Industrial Lubricants
Description: Mobilgrease XHP 460 extended-service, lithium-complex greases are intended for a wide variety of heavy-duty applications and operating conditions in industries ranging from automotive to construction to marine. World-class performance Mobilgrease XHP 460 greases are state-of-the-art products
- Kinematic Viscosity (@ 40°C): 460 cSt
- Industry Applications: Automotive / Transportation, Marine
- Features: Bearings, EP (Extreme Pressure / Active), Lithium Complex, Lubricant, Machine / Gears
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: Dampney Company, Inc.
Description: A water-borne copolymer that is designed for application to rusted ferrous metal surfaces. When properly applied the coating converts the rusted surface to a dark, stable organic iron compound. This product has a low permeability factor and is impermeable to oxygen and moisture while providing a
- Coverage: 687 ft²
- Wet / Applied Thickness: 0.005 to 0.007 inch
- Cure / Dry Temperature: 50 to 90 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: PPG Protective & Marine Coatings
Description: High-performance, tin-free antifouling system SIGMA ALPHAGEN is the family name of a range of tin-free, self-polishing antifoulings, based upon a pure organic binder system. The SIGMA ALPHAGEN range has built a successful and extensive track record both in new-building, maintenance and maintenance.
- Type: Clear Coat / Top Coat, Primer
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Protective
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Industry: Marine, OEM / Industrial
-
Supplier: NEI Corporation
Description: NEI Corporation develops and manufactures coating formulations that inhibit corrosion of steel, aluminum and magnesium. We use our own barrier and self-healing technologies, enabled by nanoscale particles dispersed in organic (polymer) matrices, to create custom solutions for the demanding
- Industry: Aerospace, Appliances, Automotive, Building and Construction, Chemicals / Materials, Consumer, Environment, General Industrial, Government, Marine, Metals and Mining, Military / Law Enforcement, Petroleum / Oil & Gas, Utilities
- Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
- Corrosion Mitigation Capabilities: Cathodic Protection, Chemical Finish / Conversion, Corrosion Inhibitors, Corrosion Repair, Material Selection / Design Assistance
- Features: Coating / Painting, North America, Northeast US Only, United States Only
-
Description: No Description Provided
- Operating / Use Temperature: -40 to 180 F
- Industry: Automotive, Food and Beverage, Machine Tools, Marine, Military Specification, OEM / Industrial, Process Equipment
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Other, Weather / UV Resistant
- Form: Liquid
Find Suppliers by Category Top
Featured Products Top
-
through oxides and/or chemical reaction. Corrosion and Coatings: Component corrosion performance can be greatly improved by the use of corrosion resistant coatings. These specially designed engineered coatings are functional combinations of corrosion inhibitors and other (read more)
Browse Corrosion and Rust Preventive Coatings Datasheets for Everlube Products
More Information Top
-
Corrosion News and Views
Environment sensitive fracture Inhibitors Marine corrosion Microbial corrosion Nuclear corrosion Physicochemical .
-
The Development of Corrosion Inhibitors With Low-Environmental Toxicity
THE TOXICITY OF SOME COMMONLY AVAILABLE CORROSION INHIBITORS TO MARINE CRUSTACEAN (Tisbe battaol i a i 1 .
-
Influence of Corrosion Inhibitor on Marine Concrete Corrosion Rate
• Influence of Corrosion Inhibitor on Marine Concrete Corrosion Rate p.3508 .
-
Scientific.Net: Materials Science
Influence of Corrosion Inhibitor on Marine Concrete Corrosion Rate .
-
Scientific.Net: Materials Science
Influence of Corrosion Inhibitor on Marine Concrete Corrosion Rate .
-
Scientific.Net: Materials Science
Influence of Corrosion Inhibitor on Marine Concrete Corrosion Rate .
-
Scientific.Net: Materials Science
Influence of Corrosion Inhibitor on Marine Concrete Corrosion Rate .
-
Drilling Fluid: State of The Art and Future Trend
Hazardous effects of additives such as defoamers, descalers, thinners, viscosifiers, lubricants, stabilizers, surfactants and corrosion inhibitors on marine and human life had been reported.
-
Technical note: Effect of Oxide Film on Pitting Susceptibility of 304 Austenitic Stainless Steel
Contents: atmospheric corrosion; coatings; computers; corrosion education; corrosion in the nuclear industry; corrosion in the oil & gas industry; corrosion of reinforcements in concrete; economics; high temperature corrosion; inhibitors ; marine corrosion ; mechanisms of corrosion; microbial corrosion; new' treatments and materials; physicochemical .
-
Development of corrosion resistant magnesium alloys Part 2 Structure of corrosion products on rapidly solidified Mg–16Al alloys
Contents: atmospheric corrosion; coatings; computers; corrosion education; corrosion in the nuclear industry; corrosion in the oil & gas industry; corrosion of reinforcements in concrete; economics; high temperature corrosion; inhibitors ; marine corrosion ; mechanisms of corrosion; microbial corrosion; new treatments and materials; physicochemical .
Indicates content that may require registration and/or purchase.