-
Supplier: DeZURIK, Inc.
Description: DeZURIK’s Hydraulic Power Unit (HPU) is designed and manufactured to meet custom field application requirements. The HPU skid design includes all necessary components and a control panel to drive single or multiple hydraulic cylinder valve actuators. Custom HPU skids are
-
Supplier: Bosch Rexroth Corporation
Description: Rexroth’s new RexPak hydraulic power unit bridges the gap from standard market products to engineered-to-order, custom power units for a variety of industries from machine tool applications on the shop floor to marine and offshore work miles from land. With
- Operating Pressure: 3,200 psi
- Flow: 65 GPM
- Total Power: 75 HP
- Reservoir Capacity: 200 gallons
-
Supplier: Quantum-Med Marine, Ltd.
Description: installed at the stabilizer hull units, include: Accumulators - to soften hydraulic load surges Pressure Filters - to ensure that only clean oil reaches the hydraulic cylinders Control Manifolds - to accurately control the hydraulic cylinder movement All Quantum
- Total Power: 29.484848467862 HP
- Unit Weight: 1,245.825 lbs
-
-
Supplier: jbj Techniques Limited
Description: This series of compact and lightweight power take offs incorporates a hydraulically-operated clutch. Advantages include improved reliability, increased efficiency, longer lifespan and lower maintenance costs. Self Adjustment (no more clutch adjustments). Remote Control (Electric or
- Application: Industrial
-
Supplier: CITGO Petroleum Corporation
Description: CITGO SUPERGARD Marine Plus Lower Unit Gear Lubricant is formulated specifically for the marine industry. It contains the latest generation of proprietary EP additive system, designed to provide maximum protection against wear, rust, corrosion and deposits. This improved gear
- Kinematic Viscosity: 16 cSt
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Petroleum / Mineral Oil, Straight Oil (Non-soluble)
-
Supplier: Quantum-Med Marine, Ltd.
Description: XT™ PDF Fin Files QC1200XT | QC1500XT | QC1800XT | QC2200XT | QC2600XT | QC3600XT XT™ PDF Hull Unit Files QC1200XT | QC1500XT | QC1800XT | QC2200XT | QC2600XT | QC3600XT For each ZeroSpeed™ stabilizer system, Quantum has designed a range of quiet and reliable hydraulic power
- Rotation Angle: 90°
-
Supplier: Lewmar Limited
Description: unit. The swing thruster is raised and lowered by the use of a hydraulic motor which rotates a lead screw. This provides a positive lock in the raised and lowered positions. It also provides a manual override in the event of a power loss, or for cleaning and servicing whilst
-
Supplier: Lewmar Limited
Description: unit. The swing thruster is raised and lowered by the use of a hydraulic motor which rotates a lead screw. This provides a positive lock in the raised and lowered positions. It also provides a manual override in the event of a power loss, or for cleaning and servicing whilst
-
Supplier: Lewmar Limited
Description: unit. The swing thruster is raised and lowered by the use of a hydraulic motor which rotates a lead screw. This provides a positive lock in the raised and lowered positions. It also provides a manual override in the event of a power loss, or for cleaning and servicing whilst
-
Supplier: Lewmar Limited
Description: unit. The swing thruster is raised and lowered by the use of a hydraulic motor which rotates a lead screw. This provides a positive lock in the raised and lowered positions. It also provides a manual override in the event of a power loss, or for cleaning and servicing whilst
-
Supplier: Force Control Industries, Inc.
Description: option providing a drive system for up to 4 hydraulic pumps. The clutch is engaged by compressing a multiple disc friction stack using either air or hydraulic pressure. The pressure determines the torque transmitted through the clutch. Transmission fluid circulating through the
- Diameter: 19.1 inch
- Length: 33.25 inch
- Shaft: In-line
- Application: Industrial / General Purpose, Motor
-
Supplier: Eaton Hydraulics Group
Description: Hydrokraft PVW & PFW Engineered for primary metals power units, marine cranes, thrusters and more, Eaton Hydrokraft PVW & PFW Series piston pumps feature variable or fixed displacements from 130 cc to 750 cc (7.93 to 44.55 cu in) at operating pressures up to 350 bar (5,075 psi).
- Maximum Discharge Pressure: 5,075 psi
- Pump Type: Hydraulic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Supplier: National Bronze & Metals Inc.
Description: Condenser Tube for Power Stations and Desalting Units, Valve Seats MARINE: Pump Parts, Bolts, Nuts, Propellers, Ship Propellers PLUMBING: Faucets
- UNS Number: 63,000
- AISI / AA / CDA Grade: 630
- Overall Width / OD: 0.75 to 2 inch
- Overall Thickness: 0.75 to 2 inch
-
Supplier: Force Control Industries, Inc.
Description: Up to 300,000 Lb. Ft. Static Torque Holding Torque, Dynamic Torque, and Static Torque All-In-One Up to 3000 Thermal HP. Air or Hydraulic Actuation Quick Response – Smooth Quiet Operation Totally enclosed sealed – Impervious to moisture and salt water Marine duty with biodegradable
- Torque Rating: 300,000 Ft-lbs
- Speed: 3,600 rpm
- Diameter: 59 inch
- Mounting: Flange
-
Supplier: Allied Electronics, Inc.
Description: markings on a black toggle actuator, and come with 0.250" tab (Q.C.) terminals on the “B” series, and 10-32 threaded stud terminals on the “C” series. All units are supplied with an all purpose medium, AC-DC delay curve #34, rated at 227 VAC/80 VDC — UL, CSA — VDE 250 VAC/80 VDC (only B/C
-
Supplier: Allied Electronics, Inc.
Description: markings on a black toggle actuator, and come with 0.250" tab (Q.C.) terminals on the “B” series, and 10-32 threaded stud terminals on the “C” series. All units are supplied with an all purpose medium, AC-DC delay curve #34, rated at 227 VAC/80 VDC — UL, CSA — VDE 250 VAC/80 VDC (only B/C
-
Supplier: Allied Electronics, Inc.
Description: markings on a black toggle actuator, and come with 0.250" tab (Q.C.) terminals on the “B” series, and 10-32 threaded stud terminals on the “C” series. All units are supplied with an all purpose medium, AC-DC delay curve #34, rated at 227 VAC/80 VDC — UL, CSA — VDE 250 VAC/80 VDC (only B/C
-
Supplier: Allied Electronics, Inc.
Description: markings on a black toggle actuator, and come with 0.250" tab (Q.C.) terminals on the “B” series, and 10-32 threaded stud terminals on the “C” series. All units are supplied with an all purpose medium, AC-DC delay curve #34, rated at 227 VAC/80 VDC — UL, CSA — VDE 250 VAC/80 VDC (only B/C
-
Supplier: Froude, Inc.
Description: Here at Go Power, we know small engine dynos. That’s how we started! Our first dynamometers were developed in the late 1950s in Palo Alto, California when we were building systems to test basic go-kart engines. Today we bring you the Go Power D100 small engine dyno (dynamometer). The
- Maximum Power Absorption: 100.516528867712 HP
- Torque Capacity: 796.46017699115 In-lbs
- Maximum Rotary Speed: 14,000 rpm
- Application: Automotive, Gas / Diesel Engines, Industrial
-
Supplier: Caterpillar Oil & Gas
Description: and priming pumps Electronically Controlled Unit Injectors Flexible fuel lines Hard fuel return line for MCS requirements INSTRUMENTATION Graphic unit (Marine Power Display), LH for analog or digital display of: engine oil and fuel pressure, engine water temperature,
- Volt-Ampere: 799,000 to 974,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: The 6CM25C generator set brings to the offshore industry a legacy of proven reliability and durability in the marine industry. CM offshore generator sets feature standard modular designs, engine-mounted pumps and filters, and a full range of factory attachments that make their installation
- Volt-Ampere: 2,400,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: The 8CM25C generator set brings to the offshore industry a legacy of proven reliability and durability in the marine industry. CM offshore generator sets feature standard modular designs, engine-mounted pumps and filters, and a full range of factory attachments that make their installation
- Volt-Ampere: 3,200,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: include workover rigs, pump skids, nitrogen units, acidizing units, cementing units units, blenders, and hydraulic power units. Cat engines are backed by the worldwide network of Cat dealers ready to support your operation with technical support,
- Horse Power: 536 to 540 HP
- Displacement: 15.207183198825009 liters
- Length: 80.18 inch
- Width: 41.35 inch
-
Supplier: Alfa Laval Inc.
Description: prolong engine life for closed ventilation systems (CCV). The unit is designed for built-on installation on off-road, marine, rail, military and stationary engines covering a wide range of industries. Among others, it can be installed on construction vehicles, workboats, ferries and
- Features: All Centrifugal Separators
- Application / Industry: Oil / Fuel
Find Suppliers by Category Top
Featured Products Top
-
Hydraulic power unit Truck limiter hydraulic (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Power your machine’s hydraulic functions with the new EP2800Q Series 2 HPU. This HPU (Hydraulic Power Unit) is compatible with McElroy Acrobat™ 355/400, 450/500, and 560/630 fusion machines that utilize the QuikFit™ carriage. (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
We provide a complete range of high-performance engine starting systems and safety components designed for industrial, marine, power generation, and hazardous-area applications. Our solutions deliver reliability, rapid starting performance, and long (read more)
Browse Engine Starters Datasheets for jbj Techniques Limited -
load valve and an analog pressure gauge in one compact unit is perfect for testing hydraulic pumps without removing them from service. The unit is self-contained and requires no electrical power. The dials are clear and easy to read. Installation is extremely simple, and the test kit can be (read more)
Browse Liquid Flow Meters Datasheets for HydraCheck Inc. -
IIB T4(X) Our hydraulic hoists can be deployed as an alternative to air driven units in all places where hydraulic lines, central hydraulic systems or hydraulic aggregates are existent. Features: (read more)
Browse Datasheets for J.D. Neuhaus -
• 200 foot per minute down speeds (when the customer observed it, he asked us to slow it down) • Multi-lift synchronization on a single power unit • “Intrinsically Safe” wiring as a low cost alternative to some explosion proof applications • Customer (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
» Control functions and integration requirements. jbj Techniques supplies AC and DC hydraulic power units, including modular systems and custom arrangements. (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
matched gear set to rotate. One of the gears is connected to the motor output shaft so producing the rotary mechanical power. Hydraulic gear motors can be supplied in single or bi-rotational formats and units are available (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
Digital Hydraulic Multimeter is a versatile unit that can accurately measure hydraulic flow, pressure, peak pressure, temperature, power, and volumetric efficiency (read more)
Browse Datasheets for HydraCheck Inc. -
installation. This reduces maintenance downtime and eliminates the need for custom mounting brackets. 4. Applicable Marine Equipment Ship hydraulic power units (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Mobile Case Studies in Success (.pdf)
5HP Marine Hydraulic Power Unit Problem:Maritime Dynamics needed a compact hydraulic power unit and control valve system that could withstand the rigors of the sea and be easily serviced anywhere in the world.
-
Dalia Development-The FPSO Story and Package Challenges
- Process Control System - Process Shutdown System - Hull Control System - Subsea Control Unit - Hydraulic Power Unit - Marine functions including storage, ballasting, offloading - OCWR - (not PDCS .
-
A NOVEL PROCESS TO USE SALT CAVERNS TO RECEIVE SHIP BORNE LNG
Air compressors and nitrogen generator, hydraulic power unit , service water, chloride injection etc Marine systems .
-
The status and prospect of ocean energy generation in China
Ocean power generation technologies include aspects of performance of generating units , hydraulic construction, operation of power plants and marine .
Indicates content that may require registration and/or purchase.