-
Supplier: Accuris
Description: Marine Transmission Shaft Bearings
-
Description: in the smaller diameters or when work hardened. Our 303 incremental shafts are toleranced for a snug fit in ABEC 3 to 9 ball bearings. Diameters range from 1/8” to 1/2” with 1/8” incremental lengths starting at 1” and up to 36”. Our 303 nominal shafts have nominal diameters from
- Shaft Diameter or Width: 4.762497428251389 mm
- Shaft Diameter: 4.762497428251389 mm
- Additional Operations: Chamfered End, Precision Ground
- Features: Precision Grade
-
Supplier: Campbell Scientific, Inc.
Description: thermoplastic with stainless steel and anodized aluminum fittings. The thermoplastic material resists corrosion from sea air environments and atmospheric pollutants. The Wind Monitors use stainless steel precision-grade ball bearings for the propeller shaft and vertical shaft
- Height: 14.6 inch
- Weight: 3.2 lbs
- Operating Temperature: -58 to 122 F
- Output Options: Analog Voltage
-
-
Supplier: Voith Turbo Inc.
Description: Coupling design consisting of: - highly flexible coupling BR 152 - synchronising shaft Features: Nominal torque capacity TKN: 180 - 40,000 Nm Friction or antifriction bearings Frictional damping Connection engine flywheel - synchronising shaft Specifically designed for small
- Rated Torque: 1,592.9203539823 to 353,982.300884956 In-lbs
- Coupling Type: Torsionally Flexible Coupling
-
Supplier: Waukesha Bearings
Description: Waukesha Bearings horizontal bearing assemblies include highly customized journal or combined journal and thrust bearings designed to interface with an external pressurized oil system or operate fully self-contained. Expertly engineered to meet each customer’s specifications,
-
Supplier: Miba Industrial Bearings
Description: Journal bearing design The journal bearing has a cylindrical, two-lobe or four-lobe bore. For high circumferential speed journal tilting pads can be used. Thrust bearing capabilities Plain white metal lined shoulders with oil grooves, taper land faces (one or both direction of
- Bore: 35 inch
- Type: Thrust Washer
-
Supplier: Waukesha Bearings
Description: the accuracy of a rotordynamic analysis relies on the analyses of the bearing and seal characteristics. Accuracy, Reliability As a global leader in the engineering and manufacturing of bearings and seals, Waukesha Bearings has the most reliable and accurate tools to perform
- Features: East Asia / Pacific Only, Europe Only, Midwest US Only, North America, Other Regional Preference, South / Central America Only, United States Only
- R&D Services: Machine Design, Modeling, Product Design
- Industry Served: Marine / Naval, Oil and Gas, Other Market Served, Utilities and Energy
- Discipline: Mechanical Engineering
-
Supplier: Voith Turbo Inc.
Description: Kuesel universal joint shaft coupling with short installed length Features: Nominal torque capacity TKN: 4,000 Nm Friction bearing Frictional damping Connection engine flywheel - solid shaft For marine propulsion, engine flywheel is integrated into coupling
- Rated Torque: 35,398.2300884956 In-lbs
- Coupling Type: Torsionally Flexible Coupling
-
Supplier: Dupont Molykote
Description: Metal-free adhesive lubrication paste which can be used for all assembly and continuous lubricating jobs, particularly those exposed to corrosive environments such as splash water or humidity Applications Assembly and threaded connections, spline shafts, mounting of bearings.
- Kinematic Viscosity (@ 40°C): 360 cSt
- Operating / Use Temperature: -40 to 446 F
- Industry Applications: Automotive / Transportation, Machine / Gears, Marine
- Features: Bearings, Lubricant
-
Supplier: National Bronze & Metals Inc.
Description: Resistance to Sulphite Fluids, Bearings, Bearing Plates, Parts for Steel Mill Maintenance, Slide Guides for Steel Mills MARINE: Large Bearings for Ships
- UNS Number: 93,700
- AISI / AA / CDA Grade: 937
- Overall Width / OD: 0.5 to 8 inch
- Overall Thickness: 0.5 to 8 inch
-
Supplier: World-Valve B.V.
Description: standards Double offset shaft position Shaft in PTFE lines bearings Easy replaceable seat Standardized actuation flange Polymer or PTFE seat
- Valve Size: 1.968505 to 47.24412 inch
- Pressure Rating: 362.59425 to 725.1885 psi
- Media Temperature: -148 to 932 F
- Features: API, Bolt Flange, DIN, ISO
-
Supplier: CSA Group
Description: pedestals measured radial (i.e. transverse) to the shaft axis; b) structural vibration at thrust bearing housings measured in the axial direction; c) vibration of rotating shafts radial (i.e. transverse) to the shaft axis at, or close to, the main bearings. These
-
Supplier: National Bronze & Metals Inc.
Description: ductility, toughness and corrosion resistance. Typical applications for C63000 nickel aluminum bronze included aircraft landing gear components, strut bearings, main pistons, trunnion bearings and similar vital components. Typical Uses for C63000 Nickel Aluminum Bronze: INDUSTRIAL:
- UNS Number: 63,000
- AISI / AA / CDA Grade: 630
- Overall Width / OD: 0.75 to 2 inch
- Overall Thickness: 0.75 to 2 inch
-
Supplier: National Bronze & Metals Inc.
Description: Golf Ball Production, Pressure Vessels, Bearings, Bushings, Hub Cones MARINE: Properller Shafts, Marine Hardware, Decorative Fittings, Shafting, Propeller Shafts, Turn buckles ORDINANCE: Missle Components OTHER: Baffle Plates and Flanges PLUMBING: Fittings
- UNS Number: 46,400
- AISI / AA / CDA Grade: 464
- Overall Width / OD: 0.1875 to 10 inch
- Overall Thickness: 0.1875 to 10 inch
-
Supplier: National Bronze & Metals Inc.
Description: Golf Ball Production, Pressure Vessels, Bearings, Bushings, Hub Cones MARINE: Properller Shafts, Marine Hardware, Decorative Fittings, Shafting, Propeller Shafts, Turn buckles ORDINANCE: Missle Components OTHER: Baffle Plates and Flanges PLUMBING: Fittings
- OD / Width: 0.1875 to 10 inch
- Length: 144 inch
- Conductivity: 26 %IACS
- Tensile Strength (UTS): 80,000 psi
-
Supplier: Wichita Clutch
Description: Air Power Take-Offs (PTO) Wichita's Air PTO is powered by our heavy-duty Standard Vent clutch. With large friction areas for high energy starts and an air actuated clutch for remote or automatic control of the PTO. The air actuated PTO is ideal for your application because: The bearing
- # of Bolts: 4
- Application: Agricultural / Tractor, Commercial Vehicle / Truck, Industrial, Marine
-
Supplier: Norplex-Micarta
Description: industry to make dry, water-cooled, and lubricated bearings. Applications include pintle and stave-type bearings for rudder shafts. The product is also suitable for heavy equipment applications that require finer machining profiles than those provided by bearing-grade
- Use Temperature: 257 F
- Water Absorption: 1.2 %
- Tensile Strength (Break): 12,000 psi
- Form / Shape: Film / Sheet
-
Supplier: Woodex MECO Industries
Description: Seal faces can be freely handled. There are no gauge blocks, calibration rods or special shaft finishes required for installation. An accurate shaft measurement prior to purchase ensures proper calibration on assembly. Sea-Gard seals are available in sizes to fit every rudder post
- Seal Design: Elastomeric Bellows
- Location on Shaft: Externally Mounted
- Seal Application: Marine Stern Tube (Propeller Shaft)
- Mechanical Seal Type: Single Mechanical Seal
-
Supplier: World-Valve B.V.
Description: general services, in the power industry, marine industry, chemical and petro chemical industry, on-/ofshore applications Standardized actuation flange Centric shaft position Shaft in PTFE lines bearings Lining bonded to the body No fluid contact with body Streamlined disc
- Valve Size: 0.9842525 to 78.7402 inch
- Pressure Rating: 232.06032 psi
- Media Temperature: -22 to 392 F
- Features: API, Bolt Flange, DIN, ISO
-
Supplier: Timken Company (The)
Description: Needle roller and cage assemblies have a complement of needle rollers held in place by a cage. With no inner or outer ring, the low cross section provides maximum load-carrying capability within the smallest envelope. The mating shaft and housing are normally used as inner and outer raceways.
- Bore: 0.2362206 to 5.905515 inch
- Type: Needle Roller and Cage Assembly
-
Supplier: Pump Solutions Group
Description: Features • No clutches to slip, wear or replace. • 316SS propellers and shafts are standard. Optional coatings such as rubber, PVC or Teflon® also available. • Square pitch 1.0 ratio marine propellers are used exclusively. Flow coefficients and power consumption characteristics equal
-
Supplier: Froude, Inc.
Description: process, but also offers flexibility with water inlet/outlet placement and lifting eye locations. These engine dynos are fitted with two half couplings which, with the rotor, are oil injected onto the shaft. The standard machines run in grease lubricated rolling element bearings. The
- Maximum Power Absorption: 1,005.16528867711 to 16,082.6446188338 HP
- Torque Capacity: 23,893.8053097345 to 1,256,637.16814159 In-lbs
- Maximum Rotary Speed: 2,000 to 16,000 rpm
- Application: Automotive, Gas / Diesel Engines, Industrial, Marine, Turbines
-
Supplier: Froude, Inc.
Description: coupled directly to the engine. This mechanism eliminates the need for an expensive intermediate drive shaft. As the dynamometer is free to follow the engine, there is reduced axial thrust; hence no special thrust bearing requirements. The lack of conventional trunnion bearings
- Maximum Power Absorption: 11,994.9724448802 to 100,516.528867712 HP
- Torque Capacity: 2,224,159.2920354 to 59,520,061.9469026 In-lbs
- Maximum Rotary Speed: 130 to 650 rpm
- Application: Gas / Diesel Engines, Gearboxes, Industrial, Turbines
-
Supplier: Cole-Parmer
Description: length and impeller(s) have been pre-sized according to the Sizing Guide parameters to give you trouble-free processing for years to come. For shallow or shorter tanks, mixer shafts can be cut to suit tank depth. All mixer shafts come with a machined reverse taper flat on the mixer
- Motor Speed: 1,450 rpm
- Motor Power: 0.5 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Cole-Parmer
Description: length and impeller(s) have been pre-sized according to the Sizing Guide parameters to give you trouble-free processing for years to come. For shallow or shorter tanks, mixer shafts can be cut to suit tank depth. All mixer shafts come with a machined reverse taper flat on the mixer
- Motor Speed: 1,750 rpm
- Motor Power: 0.5 HP
- Mixer Type: Propeller / Impeller
-
Supplier: KTR Corporation
Description: Overload protection up to 3,100 Nm Rugged design Accurate disengagement Ball-bearing connection flange Hardened ratchet surface for a long service life
- Torque Rating: 2.21238938053097 to 2,286.13569321534 Ft-lbs
- Rotational Speed: 4,000 rpm
- Bore Diameter: 0.393701 to 3.149608 inch
- Diameter: 2.755907 to 8.661422 inch
-
Supplier: Power Test, Inc.
Description: shaft design allows either end of the diesel dynamometer to be driven and for dynamometer mounted starting systems to be attached and used. Although supplied to provide long term service, internationally available bearings and seals are used in every H36-Series diesel dyno and are
-
Supplier: Alfa Laval Inc.
Description: Alfa Laval ALP three-screw pumps are developed for lowest operating cost and highest reliability with specific focus on the marine industry. ALP is the obvious choise for handling of fuel and lubricating oils. Compact and reliable design ALP pumps are characterised by a compact design
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: -10 to 180 F
- Pump Housing Material: Cast Iron
- Pump Type: Positive Displacement Pumps, Screw Pumps
-
Supplier: Witte Pumps & Technology GmbH
Description: Many of our pump solutions are designed tailored and produced in close cooperation and coordination with our customers. In addition to the pump program, WITTE supplies optimized shafts, bearings and seals for various Witte pumps, as well as for pumps from other manufacturers. Special
- Media Temperature: 550 F
- Pump Type: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Magnetic Drive Pumps, Metering Pumps, Positive Displacement Pumps, Sanitary Pumps
- Power Source: None, Pump Only
- Pump Housing Material: Stainless Steel
-
Supplier: Crane Pumps & Systems
Description: shaft - Double flat face shaft provides long lasting impeller/shaft drive integrity Suction/Discharge Casing - Entire housing made of stainless steel. Flange connections are available in all sizes • Victaulic connections and oval flanges with female NPT connections Stainless
- Maximum Discharge Flow: 600 GPM
- Discharge Size: 4 inch
- Horsepower: 0.25 to 60 HP
- Pump Type: Booster Pumps
-
Supplier: Assured Automation
Description: body with integral flanges Precision manufactured valve components provide smooth operation Durable rugged plug and seat construction shuts off tightly Oversized bearings and shafts to handle high pressure drops Threaded valve stem connection and split stem connector provide zero
- Valve Size: 0.5 to 4 inch
- Number of Ports/Ways: 2
- Media Temperature: -20 to 800 F
- Flow (Cv): 170
Find Suppliers by Category Top
Featured Products Top
-
POSITAL’s latest IXARC heavy-duty rotary encoders are designed to deliver robust performance in demanding applications where high shaft loads and harsh conditions are common. Featuring reinforced bearings, these encoders withstand radial shaft loads of up to 350 N and axial loads up to 250 (read more)
Browse Rotary Encoders Datasheets for POSITAL B.V. -
seal and bearing. Improper alignment may lead to premature pump failure. Axial misalignment can be caused by different tolerances or by thermal expansion of shafts and components that (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
resistance over wide range of temperatures and conditions. Valves, pumps, shafts, marine fixtures, fasteners, electrical, and electronic components, processing equipment, petroleum refining and production equipment, feed water heaters and other heat exchangers (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
We're the leading supplier of Transmission System products for solar Generator, we can offer linear actuators, screw jacks, worm slewing drives, planetary gearboxes, slewing bearings for you. The slewing drives are powered with hourglass worm technology for maximum gear torque and (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
China manufacturer of Universal joints, Specialist in: coupling Universal joints, U-joint China, Universal coupling, Cardan joint,Single type, Double type, Extensible type,Needle bearing type, Cross (read more)
Browse Universal Joints Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
similar to type 321 at elevated temperatures, and excellent cryogenic impact strength. Valve stems, seats, and trim; fastening systems, screening, pins, bushings, roller bearings, pump shafts and rings. Food handling, medical, automotive, aerospace and nuclear. (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc.
More Information Top
-
Roloff / Matek machine elements
A combined two-way bearing for high radial and axial forces is the ship shaft bearing (image 15-35).
-
Roloff / Matek machine elements
A combined two-way bearing for high radial and axial forces is the ship shaft bearing (image 15-35).
-
Mechanical engineering
The examples of so-called duration rotors are the turbines, generators, ship shaft bearing .
-
The import of tropical woods in the Federal Republic Germany
Pockholz (= Guaiacum officinale) fiir ship shaft bearing , Tropical Buschaustauschh61zer like, e.g., Zapatero (Gossypiospermum praecox) of Colombia or Bubinga (Guibourtia tessmannii) of West Africa, e.g., ffir Holzblas- or other Musikmstrmnente, In the total gallantry product region and in turner or synthetic…
-
Manual mechanical engineering
Ship thrust bearing ship shaft load-bearing bearing Large ship gears Small ship gear boat drives .
-
Manual mechanical engineering
Ship thrust bearing ship shaft load-bearing bearing Large ship gears Small ship gear boat drives .
-
Vie path manual mechanical engineering
Ship thrust bearing ship shaft load-bearing bearing Large ship gears Small ship gear boat drives .
-
Applied Tribology: Bearing Design and Lubrication 2nd Edition Complete Document
Disk oiling for a low-speed marine line shaft bearing is illustrated in Figure 12.7.
-
Tribological Characterisation of Air-Sprayed Epoxy-CNT Nanocomposite Coatings
Abstract Epoxy-carbon nanotube (CNT) composites are promising coating materials for wear and corrosion critical applications such as marine bearings , shafts , bolts and gears.
-
Landolt-Börnstein
Continuous casting (GC) molded material with strength properties improved against Rg 5; good sliding properties: normally stressed slip rings and valve seats; moderately stressed slide bearing ; ship shaft references red casting 7 .
Indicates content that may require registration and/or purchase.