-
Supplier: DigiKey
Description: NO-CLEAN FLUX REMOVER - VERICLEA
- Type: Cleaner / Pickle, Soldering Flux / Rosin
-
Supplier: MacDermid Alpha Electronics Solutions
Description: A VOC-free, high-activity water-soluble organic acid flux for printed circuits and electronics. Can be wave, spray, or dip applied. Product Overview ALPHA 3355-VF is a VOC-free, water-soluble flux formulated to reduce VOC emissions while delivering exceptional solder wetting on
- Type: Soldering Flux / Rosin
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview ALPHA Accuflux Preforms for power electronics are an ideal solution for applications that require low voiding in large area solder joints and low flux residue. The flux application process for these preforms is unique and guarantees that each one contains the same amount of
- Type: Soldering Flux / Rosin
-
-
Supplier: MacDermid Alpha Electronics Solutions
Description: new rosin material enhances pin testability and results in excellent post-soldering residues, with an evenly spread, tack-free residue. Product Features Pin-Testable Flux Chemistry Compatible with Both Wave and Selective Soldering Excellent Lead-Free Soldering Performance on
- Type: Soldering Flux / Rosin
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview Rapid soldering can be accomplished on all common metals except aluminum and manganese. Kester AW Flux Cored Solder Wire is particularly useful for soldering excessively oxidized metals. It possesses excellent thermal stability, allowing it to perform well under prolonged
- Features: Flux Cored Wire
- Type: Soldering Flux / Rosin
-
Supplier: R. S. Hughes Company, Inc.
Description: The Chemtronics Circuitworks CW9000 concentrate flux remover is another quality product from Chemtronics. Use caution when purchasing products in this category as some may be flammable. This particular flux remover is flammable.
- Type: Soldering Flux / Rosin
-
Supplier: Allied Electronics, Inc.
Description: General Purpose Industrial Solder Pot For leaded and lead free soldering. fully activated. Offers superior fluxing ability. Instant wetting. After soldering, the rosin residue is non-corrosive, non-conductive, moisture and fungus resistant. Meets Mil, Spec. #RA 14256 ANSI Spec.
-
Supplier: Indium Corporation
Description: Wave Solder Flux 1025 is a high activity, versatile, water-soluble wave soldering fl ux formulated to maximize yields and reduce defects on surface-mount and mixed-technology assemblies. It has a broad processing range and provides excellent wetting.
- Type: Soldering Flux / Rosin
-
Supplier: Henkel Corporation - Electronics
Description: Halogen-free, No-clean, Pb-freeHigh tack, low voiding solder paste designed for medium to large boards. Robust reflow process window with exceptional solderability across a wide range of challenging surfaces finishes including immersion Ag and OSP copper.
- Features: Lead Free, Other, Paste
- Type: Soldering Flux / Rosin
-
Supplier: Princess Auto Limited
Description: Aluminum Solder Paste
- Features: Paste
- Type: Soldering Flux / Rosin
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Type: Soldering Flux / Rosin
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: Handy Flo 800 is a flux/binder system for solder alloys. These low temperature flux-binder systems are intended for soldering applications. Suitable heating methods include torch, induction, resistance, infrared, hot plate or oven, and clean-up is easily accomplished with a hot water rinse.
- Melting Range: 300 to 525 F
- Features: Paste
- Type: Soldering Flux / Rosin
-
Supplier: Waldom Electronics
Description: PASTE TYPE MILKY WHITE PASTE COLOR 2 OZ FLUID CAPACITY 1.1 SPECIFIC GRAVITY GC[T] BRAND USED FOR WATER REMOVABLE, BASE TYPE ROSIN CONTAINER TYPE BOTTLE
- Type: Soldering Flux / Rosin
-
Supplier: ESAB Welding and Cutting Products
Description: Features Clear liquid general purpose soldering flux for use with all soft solders on stainless steels, copper alloys, gold, silver and galvanized steel. Active at 430°F. Performs to Fed AA51145, Type 1 Form B
- Type: Soldering Flux / Rosin
-
Supplier: R. S. Hughes Company, Inc.
Description: The Chemtronics Flux-Off VZ 6200 flux remover is sold 12 cans per case and is another quality product from Chemtronics. Use caution when purchasing products in this category as some may be flammable. This particular flux remover is not flammable.
- Type: Soldering Flux / Rosin
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Type: Soldering Flux / Rosin
-
Supplier: Techsil Limited
Description: MG Chemicals 426NS is a No Clean Super Wick with a flux residue that is both non-conductive and non-corrosive. The flux residue remaining on board does not have to be cleaned. 5ft bobbin, desoldering braid. Product Benefits Conforms to MIL-F-14256E RMA flux and J-STD-004 High purity,
- Type: Soldering Flux / Rosin
-
Supplier: Indium Corporation
Description: Package-on-Package (PoP) assembly is most commonly carried out by printing solder paste onto the substrate and placing the logic chip into the paste. The memory package is then either dipped into a specially-designed PoP flux or solder paste and placed on top of the logic chip. The
- Features: Paste
- Type: Soldering Flux / Rosin
-
Supplier: Henkel Corporation - Electronics
Description: (Known as Multicore X32-10I No Clean Flux ) LOCTITE X32-10i No Clean Flux is a low solids synthetic resin flux meets global demand for ultra low residue medium activity flux.
- Type: Soldering Flux / Rosin
-
Supplier: Nordson EFD
Description: Formulated to work with any alloy and heating process, Nordson EFD’s FluxPlus™ is perfect for BGA rework, mobile device repair, reflowing solder paste, and more. Unlike liquid fluxes, tacky FluxPlus can be applied exactly where needed without contaminating nearby areas. EFD provides a
- Features: Paste
- Type: Soldering Flux / Rosin
-
Supplier: Allied Electronics, Inc.
Description: Solder Pot, 350 W Power Rating, 240 VAC Voltage Rating Completely non-corrosive liquid solder flux consisting of a solution of special rosin in alcohol. Contains no traces of acids or chlorides and is completely safe to use on even the most delicate electronic equipment. Anti-Static
-
Supplier: Esprix Technologies
Description: Type: Automotive Flux - Brazing Aniline Hydrochloride d-Camphoric Acid Cyclohexylamine Hydrochloride Cyclohexylamine Hydrobromide DBD = 2,3–Dibromo–2-Butene - 1,4-Diol Dibromo-Styrene((1,2-Dibromoethyl)Benzene) Diethylamine Hydrochloride (DEA-HCL) Diethylamine Hydrobromide Dimethylamine
- Type: Soldering Flux / Rosin
-
Supplier: R. S. Hughes Company, Inc.
Description: The Chemtronics Flux-Off 835B concentrate flux remover is another quality product from Chemtronics. Use caution when purchasing products in this category as some may be flammable. This particular flux remover is flammable.
- Type: Soldering Flux / Rosin
-
Supplier: Indium Corporation
Description: 80 Battery Flux is specially formulated for cast-on-strap manufacturing of batteries. This flux offers a wide process window at various temperatures and an extended life. 80 Battery Flux does not contain any chlorides, heavy metals, or organic acids that could affect the long-term life of the
- Approvals / Conformance: ISO / EN
- Type: Soldering Flux / Rosin
-
Supplier: Allied Electronics, Inc.
Description: A flux for metals as effective as acid or chloride types but non-corrosive. Solders even hard-to-solder metals such as aluminum, zinc-based alloys, steel, etc. Ideal for soldering bus and ground wires to aluminum and steel chassis, to hermetically seal lids to metal cases, for
-
Supplier: Henkel Corporation - Electronics
Description: Halide-free, No-clean, Pb-freePb-free solder paste with excellent resistance to solder balling and suitable for fine pitch, stencil printing applications.Also available in SnPb formulation
- Features: Lead Free, Other, Paste
- Type: Soldering Flux / Rosin
-
Supplier: Techsil Limited
Description: Non-corrosive, non-hygroscopic, halide free and RoHS compliant. Product Benefits Superior fluxing ability Instant wetting After soldering, the rosin residue is non corrosive, non conducting, moisture resistant, and fungus resistant For precision application of rosin flux, in a convenient
- Type: Soldering Flux / Rosin
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Type: Soldering Flux / Rosin
-
Supplier: R. S. Hughes Company, Inc.
Description: The Techspray 1631 concentrate flux remover is sold 12 per case and is another quality product from Techspray. Use caution when purchasing products in this category as some may be flammable. This particular flux remover is not flammable.
- Type: Soldering Flux / Rosin
-
Supplier: Indium Corporation
Description: depths down to 10 microns or less. WS-641 has an activator system powerful enough to promote solder wetting even on mildly oxidized copper and ENEPIG. Its cleanability in deionized (DI) water and halogen-free nature makes it environmentally-friendly, as well.
- Type: Halogen / Halide Free, Soldering Flux / Rosin
- Features: Other
-
Supplier: Henkel Corporation - Electronics
Description: (Known as MULTICORE MF388 No Clean Flux ) LOCTITE MF 388 is a sustained activity in high preheats for dual wave and lead-free processes. High PTH fill, low residues. High reliability. Solvent-based no clean flux may be thinned with IPA.
- Type: Soldering Flux / Rosin
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Type: Soldering Flux / Rosin
-
Supplier: Allied Electronics, Inc.
Description: The pen for applying flux with precision and control. Chisel Tip Marker Provides Exact Delivery of Flux to Surface Easily Removed with Appropriate Flux Remover Pen or Flux-Off® Flux Remover Flux Meets ANSI/IPC S-STD-004 Type ROLO
-
Supplier: Princess Auto Limited
Description: 4 oz. Soldering Flux Paste
- Features: Paste
- Type: Soldering Flux / Rosin
Find Suppliers by Category Top
Featured Products Top
-
ALPHA OM-362, next-generation ultra-low voiding solder paste This lead-free, zero-halogen, no-clean paste can deliver less than 10 (read more)
Browse Solder Datasheets for MacDermid Alpha Electronics Solutions -
using a solder containing lead. 2. MAKE SURE YOU HAVE THE RIGHT FLUX At Ambrell, we recommend using flux cored aluminum braze rings. However, the rule of thumb is to make sure that the recommended temperature for the flux you select is similar to the melting point of (read more)
Browse Induction Heaters Datasheets for Ambrell Induction Heating Solutions
More Information Top
-
Author index
…James W. Experimental-Numerical Comparison for a High-Density Data Center: Hot Spot Fluxes in Excess of .... Viswanadham, Puligandla Reliability of Lead (Pb) Free Sac Solder Interconnects with Different PWB Surface Finishes under Mechanical Loading Vogel, Marlin Thermal Characterization of Pulsating Heat Pipes .
-
http://dspace.mit.edu/bitstream/handle/1721.1/50241/6-00Fall-2007/NR/rdonlyres/Electrical-Engineering-and-Computer-Science/6-00Fall-2007/AFA3954C-E4DC-4370-870...
…fluffed fluking flukier fluming flummox flunked flushed flushes fluster fluting flutist flutter fluvial fluxing flyaway flyleaf flytrap .... franker frankly frantic frappes fraught fraying frazzle freaked freckle freeing freebie freedom freemen freeman freesia freeway freezer … lawless lawsuit lawyers laxness layaway layered layette layoffs layouts layover laziest leached leaches leading leaders leadoff leafing … marched marcher marches margins marimba mariner marines marinas marital marking markers markets markups marlins marline marmots maroons … soddens sodiums softies softest softens soggily soggier soiling soilage soirees sojourn solaced solaces solders soldier solicit solider…
-
Fluxless, no clean assembly of optoelectronic devices with PADS
Vollmer, “German firm unveils flux - free soldering ,”. .... Bonda, T. Fang, K. Kaskoun, B. Lytle, G. Swan, J. Stafford, B. Marlin , G. Tam, “Physical design and assembly process development of a multi-chip package containing a light emitting diode ( LED ) array die,” Proceedings of the 46th ECTC, pp. 1039…
-
ITHERM - Table of Contents - Volume 2
TS Heatronics Co., Japan GuopingXu, Marlin Vogel and ShlomoNovotny. .... Review and Assessment of Pulsating Heat Pipe Mechanism for High Heat Flux Electronic Cooling................................................................................ .... MECHANICS OF MATERIALS 1: LEAD FREE SOLDER MATERIALS AND RELIABILITY .
-
Springer Handbook of Experimental Fluid Mechanics
…been in a variety of fluid flow topics ranging from flow-acoustic interactions to molten solder behavior. .... His research interests are in hydrodynamics of flows with free surfaces (jets, films and droplets), rheology and .... Nocera’s expertise in excited state design led him to co-invent the Molecular Tagging Velocimetry (MTV) technique. .... 7 Temperature and Heat Flux . .... MRI) 866, 902 magnetic susceptibility 158, 159 manual sampling 1024 marine propulsion 961 MARLIN 1205 mass averaged…
-
Handbook of Adhesive Chemical and Compounding Ingredients
…trace element additive; pigments; photography; decorating ceram- ics; detecting and determining phosphates, arsenates, lead ; reagent for alka .... preservative; soldering flux ; bonding agent for aluminum foil; stabilizer or preser-. .... Properties: Wh. to tan wax-like solid, free from ammonia odor; sol. in boiling water,. .... Ross; GMI Prods.; Integra; Kimpton Bros. Ltd; Koster Keunen; Kraft Chem.; Mantrose-Haeuser; Marlin Chems. Ltd; Merck…
-
Handbook of Rheology Modifiers
Uses: Reactive diluent for epoxy applics. incl. adhesives, coatings, laminates, potting and soldering compds., tooling; visc. reducer .... Features: Reduces or eliminates craters, pinholes, fisheyes; stable to UV radiation; silicone- free ; initial and recoating adhesion .... ketones, phenols, NH3, halogens, etc.; reaction with oxygen may lead to. .... Uses: In dry-cell batteries; mordant (dyeing and printing); safety explosives; pyrotechnics; flux for coating sheet and .... Haeuser http://www.mbzgroup.com; Marlin .
-
Heat Transfer Handbook Complete Document
Moreover, predictions of die at- tach, wire bond, solder bump, and encapsulant failure rates---even under more … temperature of a semi-infinite body that is subjected to a uniform heat flux (Eckert and Drake … the component surface and assuming that the boundary layer development begins at the leading edge of the .... Moreover, in the application of liqnid jets, a distinction can be made between free jets, which are .... Marlin , H. (1977).
-
Encyclopedia of Food and Agricultural Ethics
A later variation included replacing the labels with ones that read Flux Mystery Food (1967). .... West- ern hierarchy of the senses and present art as a total experience, free of fixed definitions. .... Such com- plications have led to the entanglement of inter- national commercial trade policies and governing architectures … targeted skipjack along with everything else in the vicinity – sharks, sword or marlin , and young yellowfin … baby foods were sold in patented vac- uum-sealed clear glass jars, replacing lead- soldered metal cans.
-
Handbook of Lubricants
Marlin Chems. Ltd http://www.marlinchemicals.co.uk; MeadWestvaco http: //www.meadwestvaco.com; Natrochem http://www.natrochem … air-tight containers or in naphtha or similar liq. contg. no water or free oxygen; store under … refining; coolant, heat transfer agent in nuclear reactors; mfg. of tetraethyl and tetramethyl lead , sodium peroxide, sodium .... Uses: Heat-resist. glass; porcelain enamel; detergents; herbicides; fertilizers; rust inhibitors; leather; photography; bleaches; paint; boron compds.; flux for smelting; flame-retardant fungicide for wood; soldering flux; cleaning preps.; laboratory reagent; in adhesives, sizes, and paper coatings for food contact; alkalizer, preservative…
Indicates content that may require registration and/or purchase.