-
Supplier: Hypertherm, Inc.
Description: specialty. Accounts for metal thickness on bend allowance. Shear lists and Labels Seamless integration with Estimating modu Production reports for metal, cleats, lining, vanes, hangers etc. Scaled 3D/2D views of fitting and patterns Fast, easy data entry with pop-down menus Designed with
-
Supplier: Hypertherm, Inc.
Description: Accounts for metal thickness on bend allowance. Shear lists and Labels Seamless integration with Estimating module Production reports for metal, cleats, lining, vanes, hangers etc. Scaled 3D/2D views of fitting and patterns Fast, easy data entry with pop-down menus Designed with industry
-
Supplier: ASTM International
Description: can be performed with DQCALC, Microsoft Excel-based software available from ASTM. 1.2 IQEZ % is computed to be the lowest concentration for which a single measurement from a laboratory selected from the population of qualified laboratories represented in an interlaboratory study will have an
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 795215-NCO-DDS-P2-U2 Series: LatticeCORE Type: License For Use With/Related Products: Lattice Programmable Products Family Name: NCO-DDS-P2-U2 Categories: Development Boards, Kits, Programmers Introduction Date: January 01,
- Category: Development Board
-
Supplier: Remcom (USA)
Description: Wireless InSite® is a predictive tool for understanding wireless coverage, channel multipath, and data throughput for 5G, 6G, and WiFi networks. Through advanced and accelerated 3D ray-tracing and alternative fast ray-based methods and empirical models, it efficiently and accurately predicts
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: velocity Vs30, all according to the guidelines suggested by the SESAME project. The software imports SEG2, SAF and ASCII files. Customizing analysis The user can choose different ways in which process the data, choosing the more appropriate methods for the directional sum of the traces in the
-
Description: IEC 61083-2:2013 applies to software used for evaluation of impulse parameters from recorded impulse voltages and currents. It provides test waveforms and reference values for the software required to meet the measuring uncertainties and procedures specified in IEC 60060-1, IEC
-
Description: estimates in terms of cost, project duration and quality, and considerations of software performance in terms of productivity and quality. The combination of functional and nonfunctional size should correspond to the total size necessary to produce the software. The functional size and
-
Supplier: ASTM International
Description: can be performed with DQCALC, Microsoft Excel-based software available from ASTM.2 1.2 IQEZ % is computed to be the lowest concentration for which a single measurement from a laboratory selected from the population of qualified laboratories represented in an interlaboratory study will have an
-
Description: estimates in terms of cost, project duration and quality, and considerations of software performance in terms of productivity and quality. The combination of functional and nonfunctional size should correspond to the total size necessary to produce the software. The functional size and
-
Description: IEC 62985:2019 applies to – CT SCANNERS that are able to display and report CTDIVOL in accordance with IEC 60601-2-44, and – RADIATION dose index monitoring software (RDIMS) for the purpose of calculating, displaying and recording the SIZE SPECIFIC DOSE ESTIMATE (SSDE) and its associated
-
Description: provider, benchmarking service provider, and IT project team). The following are examples of how ISO/IEC 29155-2:2013 can be used: by a systems and software supplier to implement a benchmarking process to estimate and/or evaluate performance of an IT project, by a systems and software
-
Supplier: CSA Group
Description: provider, benchmarking service provider, and IT project team). The following are examples of how ISO/IEC 29155-2:2013 can be used: by a systems and software supplier to implement a benchmarking process to estimate and/or evaluate performance of an IT project, by a systems and software
-
Description: software tools that may be used to produce or manage documentation, and applies to both printed documentation and on-screen documentation. Much of its guidance is applicable to user documentation for systems including hardware as well as software.
-
Supplier: ASTM International
Description: 1.1 This practice establishes a standard for computing a 99 %/95 % Interlaboratory Detection Estimate (IDE) and provides guidance concerning the appropriate use and application. The calculations involved in this practice can be performed with DQCALC, Microsoft Excel-based software available
-
Description: software tools that may be used to produce or manage documentation, and applies to both printed documentation and on-screen documentation. Much of its guidance is applicable to user documentation for systems including hardware as well as software
-
Supplier: ASTM International
Description: 1.1 This practice establishes a standard for computing a 99 %/95 % Interlaboratory Detection Estimate (IDE) and provides guidance concerning the appropriate use and application. The calculations involved in this practice can be performed with DQCALC, Microsoft Excel-based software available
-
Supplier: ProfitFab
Description: Planning Software Package Includes All Modules: Job Quoting Software Job Estimating Software Job Order Entry Software Job Machine and Labor Tracking Software Employee Time and Attendance Tracking Software MRP Software Inventory Control
-
Supplier: GL Communications, Inc.
Description: is significantly delayed, it can be very annoying to the far end speaker, to the point of interfering with the conversation. The function of the echo canceller is to detect and remove the echo. It does this by estimating the transfer function of the hybrid that produces the echo, which it
-
Supplier: Top10ERP.org
Description: Total ETO is an ERP solution exclusively for Engineer to Order manufacturers. Previously known as Questica ETO, it was developed in collaboration with a group of engineer to order manufacturers for the sole purpose of serving engineer-to-order manufacturers. Because the application complements the
-
Supplier: CO2Meter.com
Description: (004-0-0010) - designed for high volume production with full traceability. Sensor Development Kit (CM-200) - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or to configure the sensor or for
- Gas Types: Carbon Dioxide (CO2)
- Features: Other
- Number of Gases Monitored: Single Gas
- Measurement Type: Trace
-
Supplier: DOD Technologies Inc.
Description: systems. For further info and assistance, call or contact our Technical Services department. ** NOTE: HMI firmware updates can only be performed by the DOD Technical Service Center. Software upgrades in the field are possible once firmware requirements are met.
-
Supplier: ABB Measurement & Analytics
Description: PEMS exploits advanced mathematical models, which use process parameters (e.g. pressure, temperatures, flow, etc.) as input variables in order to estimate the most common air pollutant emissions (e.g. NOx, SO2, CO, CO2, etc.). ABB proprietary software Inferential Modeling Platform (IMP) has
- Licensing: Perpetual
- Use: Professional
- Operating System: Windows
-
Supplier: Teledyne Qimaging
Description: available. QICam driver control More extensive software support. Operate this camera using a variety of different software packages.
-
Supplier: Resolution Development Services
Description: Resolution is a New England based development company. We provide our customers with comprehensive skill sets from Systems Design to Mechanical Engineering to Software Development to Injection Molding Plastics solutions. We offer Turn-Key Inspection Systems, custom Software Solutions,
- Visualizations: 2D Visualizations, Mechanisms, Photo-Realistic Rendering
- Services: 3D Digitization, Assembly Drawings, Bills of Material (BOM), CAD Documentation, CAD Implementation Review, CAM/CNC Integration, Cartography, Concept Drawings, Data Quality Assurance, Detailing, Drafting, Drawing Conversion, Dynamic Modeling, Engineering Drawings, Enterprise Software Integration,
- Industry: Aerospace, Agricultural, Automotive, Biotechnology, Chemical Processing, Computer, Consumer, Education, Electronics, Energy, Environment, Food and Beverage, General Industrial, Government, Marine, Medical, Metals and Mining, Military, Pharmaceutical, Rail, Telecommunications
- Software Capabilities: Character Recognition (OCR), Electrical CAD, Electronic CAD, Fluids CAD, Industrial Design CAD, Material Design CAD, Mechanical CAD (MCAD), Optical CAD, Packaging CAD, Scanning, Thermal CAD
-
Supplier: DOD Technologies Inc.
Description: ongoing replacement. ** NOTE: HMI firmware updates can only be performed by the DOD Technical Service Center. Software upgrades in the field are possible once firmware requirements are met. CL1 units can also be sent to the DOD Technical Service Center for conversion. Click here to receive an
-
Supplier: DigiPas Technologies Inc.
Description: software Operating Temperature : 32°F to 122°F or 0 to +50°C Functional features: Alternate zero, Hold, Auto shut-off, Strong built-in magnet & Bluetooth Device Features MODE Switch angle display between X & Y Axis RESOLUTION Measuring resolution of 0.05° MEASURING RANGE Measuring range 360°
- Angular Range: 360 degrees
- Angular Resolution: 0.05 degrees
- Measuring Technology: Electronic
-
Supplier: Tripp Lite by Eaton
Description: PowerAlert® software, available via free download from www.tripplite.com/poweralert, the SMART1000RM2U enables safe unattended system shutdown and file saves in case of a prolonged power failure. Features Protects Mission-Critical Rack-Mounted Equipment Provides fully regulated sine wave AC
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 1 kVA
- Watt Rating: 0.8000000000000029 kwatts
- Runtime at Half Load: 15 minutes
-
Supplier: Tripp Lite by Eaton
Description: range of 83V to 147V without using battery power. EMI/RFI noise filtering improves your equipment’s performance and prevents damage. A 570-joule surge suppression rating protects your equipment from harmful power surges. With Tripp Lite’s PowerAlert® software (available via free download),
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 1.5 kVA
- Watt Rating: 1.350000000000002 kwatts
- Runtime at Half Load: 13 minutes
-
Supplier: Tripp Lite by Eaton
Description: power surges. With Tripp Lite’s free downloadable PowerAlert® software, SMX1500XLRT2U enables safe unattended system shutdown and file saves in case of a prolonged power failure. Adding an optional network management card permits remote management of the UPS, including reboots and activity
- Input Voltage Range: 230 volts
- Volt-Amp Rating: 1.5 kVA
- Watt Rating: 1.350000000000002 kwatts
- Runtime at Half Load: 13.6 minutes
-
Supplier: Tripp Lite by Eaton
Description: your equipment from harmful power surges. With Tripp Lite’s PowerAlert® software (available via free download), SMART1500RMXL2UA enables safe unattended system shutdown and file saves in case of a prolonged power failure. Features Protects Mission-Critical Rack-Mounted Equipment Provides
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 1.5 kVA
- Watt Rating: 1.350000000000002 kwatts
- Runtime at Half Load: 14 minutes
-
Supplier: Telit IoT Solutions, Inc.
Description: The Jupiter SL869-DR is a variant of the SL869 equipped with Dead Reckoning software and dedicated I/Os to connect the external sensors required to continuously compute and output a reliable PVT solution. Whenever GNSS coverage is missing or compromised, the SL869-DR receiver provides the
- Bias / Operating Current: 0.073 mA
- Maximum Modulation Current: 67 mA
- TJ: -40 to 85 C
- Pin Count: 24 #
-
Supplier: SAE International
Description: following 1D-3D knock investigations. On the other side, an integrated numerical approach is set up, based on the synergic use of 1D and 3D simulation tools. The 1D engine model is developed within the commercial software GT-Power 2x. It is used to provide time-varying boundary conditions
-
Supplier: SAE International
Description: and design groups, or different calculation software packages, and thus forms a critical step in the evaluation of components and vehicles. Further background information can be found in the SAE publication AE-10 cited in 2.1.1 .
-
Supplier: CCE
Description: CCE's strategic Engineering Design services (EDS) model is designed to maximize the benefits from offshore engineering, while mitigating risk. CCE creates dedicated teams for companies to focus exclusively on their tasks. Your offshore team works ONLY for you! A dedicated team alleviates
- Visualizations: 2D Visualizations, 3D Visualizations
- Software Capabilities: 3D Scanning, Aerodynamic CAD, Material Design CAD, Mechanical CAD (MCAD), Packaging CAD, Scanning
- Industry: Aerospace, Agricultural, Automotive, Building and Construction, Computer, Energy, Food and Beverage, General Industrial, Marine, Metals and Mining, Rail
- Services: Assembly Drawings, Bills of Material (BOM), CAD Documentation, CAD Implementation Review, Concept Drawings, Data Quality Assurance, Detailing, Drafting, Drawing Conversion, Dynamic Modeling, Engineering Drawings, Enterprise Software Integration, Estimating, Failure Analysis, Finite Element Analysis
Find Suppliers by Category Top
Featured Products Top
-
XC7A50T-2CPG236I is designed for professional applications including industrial control, communications, video, and real-time digital signal processing, bringing the essential capabilities of a field-programmable gate array into one clearly defined orderable device. Engineers can use its family (read more)
Browse Field-Programmable Gate Arrays (FPGA) Datasheets for ERSAELECTRONICS PTE. LTD. -
.g. pressure, temperatures, flow, etc.) as input variables in order to estimate the most common air pollutant emissions (e.g. NOx, SO2, CO, CO2, etc.). ABB proprietary software Inferential Modeling Platform (IMP) has been designed and tailored in order to meet specific PEMS standards (read more)
Browse Gas Sensors Datasheets for ABB Measurement & Analytics -
anti-cloning measures. JEDEC device identification and the Serial Flash Discoverable Parameter register help software recognize the memory and determine supported commands and operating capabilities. Low-Power Operation Operating from a single 2.7V to 3.6V supply, the W25Q128JVSIQ (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
MMC managed NAND flash memory device designed for reliable embedded data storage. It combines MLC NAND flash memory with an intelligent eMMC controller in a single JEDEC-standard package, simplifying storage integration and reducing the software and hardware complexity associated with raw NAND flash (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
How to Estimate with RSMeans Data: Basic Skills for Building Construction
Specialized cost estimating programs, such as Sage Timberline®, MC2 , WinEstimator, US Cost, Hard Dollar, CostOS, and many others are available. Consumers can choose from a wide variety of construction cost-estimating software programs based on several criteria …
-
Efficient Parallel Statistical Model Checking of Biochemical Networks
The Monte Carlo Model Checker MC2 (PLTLc) [12] computes a point estimate of a Probabilistic LTL logic (with numerical constraints) formula to hold of model. … works offline by taking a set of sampled trajectories generated by any simulation or ODE solver software .
-
Transactions on Petri Nets and Other Models of Concurrency VIII
The Monte Carlo Model Checker MC2 [15] computes a point estimate of a Probabilistic LTL logic (with numerical constraints) formula to hold for a model. … works offline by taking a set of sampled trajectories generated by any simulation or ODE solver software .
-
A study of equating of Computer-Based College English Placement Test
… two test forms were classified into one set, named Listening MC1 and Listening MC2 respectively, and calibrated … The estimation procedures and computer software were the same as those used in the previous estimation and would be used in the following estimations.
-
Estimating Plant Investment
… them to achieve a high-end Class 3 or low-end Class 2 estimate with accuracy of … They will typically use software like ConstructWare or MC2 .
-
LCA of electronic products
A main scenario was built in the LCA software EcoLab correspond- ing to the linear process in MC2 and other manufacturing proc- esses were identified in the upstream which were used to de- velop the upstream process tree. … environmental impact within the system boundaries and the uncertainty of the results is estimated to be small.
-
Hormonal regulation of the mouse adrenal melanocortinergic system
… C in the presence of primary rabbit polyclonal antibodies raised against the mouse MC2 -R (1:2000 … The density of the bands was estimated using the Scion Image software .
-
Target normal sheath acceleration: theory, comparison with experiments and future perspectives
T = mc2 1 + (ILλ2[W cm−2 µm2]/1.38 × 1018) − 1 , . (13) . which satisfactorily describes … … of equations (11) (or (12) when appropriate) and (13), together with a suitable estimate of ϕ∗ the … … very easily performed either with any quadrature method or with the direct use of standard mathematical software .
-
Computational Methods in Systems Biology
University of Glas- gow (2008), http://www.brc.dcs.gla.ac.uk/ software / mc2 / 18. Fujarewicz, K., Kimmel, M., Lipniacki, T., ´Swierniak, A.: Parameter estimation for models of cell signaling pathways based …
-
Agglomeration of Mesoporous Silica by Melt and Steam Granulation. Part I: A Comparison Between Disordered and Ordered Mesoporous Silica
2theta peaks were selected to estimate the relative crystallinity by comparing the AUC values of crystalline ITZ to that of the granulated material, using the X’Pert High Score Plus version 2.2a (PANalytical) software . … in a capillary and measured under vacuum at room temperature with a SAXSess mc2 instrument (Anton Paar …
Indicates content that may require registration and/or purchase.