Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SEYI America Inc.
Description: ● Application Applicable to large type of heavy tonnage die tooling with multiple precision stages in blanking, piercing, bending, forming for single or progressive application. ● Features Hydraulic overload protection system Extra long 8-points guide plate Air counter balancer
- Capacity / Operating Force: 300 tons
- Stroke: 7.87402 to 11.81103 inch
- Rate: 15 to 50 Strokes / Minute
- Operation: Bending, Blanking, Piercing / Hole Punching, Press Forming / Embossing
-
Supplier: SEYI America Inc.
Description: Wet Clutch / Brake Electrical Die Height Adjusting Device Electronic Touch Screen Panel Programmable Cam Switches and 8 Channels Spare Cams Hydraulic Overload Protection System Automatic Re-circulation System Die-stick Release Device Large Lockable Emergency Stop Button
- Capacity / Operating Force: 500 tons
- Stroke: 5.905515 to 11.81103 inch
- Rate: 20 to 55 Strokes / Minute
- Operation: Bending, Blanking, Piercing / Hole Punching, Press Forming / Embossing
-
Supplier: SEYI America Inc.
Description: Pedestal (T-Stand) Tools Box 5. Optional Attachment Power Take-off Shaft Die Cushion Die Cushion Stroke Adjustment Device Die Cushion Locking Device Die cushion Air Quick Release Device Photoelectric Safety Device Variable Speed Motor (Inverter) Quick Die Change System
- Capacity / Operating Force: 440 tons
- Stroke: 19.68505 inch
- Rate: 15 to 26 Strokes / Minute
- Operation: Blanking, Deep Drawing
-
-
Supplier: Littelfuse, Inc.
Description: Littelfuse PolySwitch line-voltage-rated (LVR) devices help protect electric motors and transformers used in commercial and home appliances from damage caused by mechanical overloads, overheating, stall, lost neutral and other potentially harmful conditions. The LVR line-voltage
- Features: Resettable
- Approvals / Standards: RoHS Compliant
-
Supplier: Littelfuse, Inc.
Description: Littelfuse PolySwitch line-voltage-rated (LVR) devices help protect electric motors and transformers used in commercial and home appliances from damage caused by mechanical overloads, overheating, stall, lost neutral and other potentially harmful conditions. The LVR line-voltage
- Features: Resettable
- Approvals / Standards: RoHS Compliant
-
Supplier: SEYI America Inc.
Description: Device Portable Operation Stand Safety Door Safety Bar Safety Fance Ladder Maintance Tool 5. Optional Attachment Quick Die Change Device Automatic System Device Poto electric Safety Device Electric Tonnage Monitor Anti Vibration Mounts
- Capacity / Operating Force: 300 tons
- Stroke: 7.87402 inch
- Rate: 40 to 100 Strokes / Minute
- Operation: Bending, Blanking, Piercing / Hole Punching, Press Forming / Embossing
-
Supplier: Littelfuse, Inc.
Description: Littelfuse PolySwitch line-voltage-rated (LVR) devices help protect electric motors and transformers used in commercial and home appliances from damage caused by mechanical overloads, overheating, stall, lost neutral and other potentially harmful conditions. The LVR line-voltage
- Features: Resettable
- Approvals / Standards: RoHS Compliant
-
Supplier: Littelfuse, Inc.
Description: Littelfuse PolySwitch line-voltage-rated (LVR) devices help protect electric motors and transformers used in commercial and home appliances from damage caused by mechanical overloads, overheating, stall, lost neutral and other potentially harmful conditions. The LVR line-voltage
- Features: Resettable
- Approvals / Standards: RoHS Compliant
-
Supplier: jbj Techniques Limited
Description: lock is critical in the design of a mechanical transmission as an unsuitable choice could cause serious damage to the machine or system and result in economic loss. SIT-LOCK® Shaft Locking Device / Coupling Simply by tightening the screws, SIT-LOCK® keyless locking devices
-
Supplier: METZ CONNECT USA Inc.
Description: The thermistor relay is used as protection relay for motors against thermal overload. This heating might be caused by mechanical overload on the shaft or when operating the motor with inadmissible voltages. A PTC thermistor is used as sensor. It should be mounted to the
-
Supplier: Allied Electronics, Inc.
Description: Class RK5 Fuses, Littelfuse®, Power-Gard™ Brand 200000 A.I.R.-reliable interruption of all overcurrents up to 200000 A Faster acting short circuit protection than any non-current limiting mechanical protective device Accurate and reliable-automated, precision manufactured and
-
Supplier: Allied Electronics, Inc.
Description: Class RK5 Fuses, Littelfuse®, Power-Gard™ Brand 200000 A.I.R.-reliable interruption of all overcurrents up to 200000 A Faster acting short circuit protection than any non-current limiting mechanical protective device Accurate and reliable-automated, precision manufactured and
-
Supplier: Allied Electronics, Inc.
Description: Class RK5 Fuses, Littelfuse®, Power-Gard™ Brand 200000 A.I.R.-reliable interruption of all overcurrents up to 200000 A Faster acting short circuit protection than any non-current limiting mechanical protective device Accurate and reliable-automated, precision manufactured and
-
Description: accuracy. •Imported hydraulic overload protection device,effecting emergent stop against overload and auto-restoration after problem solved,effective protecting dies and press. •Motorized die height adjustment. •Automatic oil lubrication system,to ensure smooth operation.
- Capacity / Operating Force: 200 tons
- Stroke: 7.87402 inch
- Rate: 20 to 50 Strokes / Minute
- Frame & Head Type: Column (4 Post) / Straight-Side
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: The Basic series focus just on the essentials. Sartorius provide the mechanical and electronic solution. You should provide the build inn design into your system-solution. In this way a very cost efficient weighing device is realised. The weigh cell consist of two parts: Weigh cell
- Capacity: 1.8081 lbs
- Resolution: 0.00002205 lbs
- Features: Compression
- Ratings / Certifications: Other
-
Description: Gearing - combination of precision cut, heat treated helical and spur gears for quiet, efficient operation Mechanical load brake - positive action, spring biased Weston type load brake holds the load and provides exact load spotting and control Overload protection - MANGAURD
-
Supplier: Haida International Equipment Co., Ltd.
Description: Structure introduction: Hydraulic Universal Testing Machine is mainly used to execute the tension, compression, bending, shearing etc. test for metal materials. Attached simple accessories and devices, it can be used to achieve many kinds of mechanical performances. The oil cylinder is
- Stroke / Travel: 9.842525 inch
- Display / User Interface: Computer Interface
- Mechanical Test: Tensile, Universal
-
Supplier: Haida International Equipment Co., Ltd.
Description: Specifications: 1. Temperature Controller: PID control 2. Safety Device: Overheating or power overload protection Product description Temperature Controll Tape Retentivity Test Machine is used to do static load test for tape adherence to evaluate the retentive property by
- Mechanical Test: Adhesion (Bond / Peel)
- Display / User Interface: Digital Readout / Interface
-
Supplier: Haida International Equipment Co., Ltd.
Description: Specifications 1. Temperature Controller: PID control 2. Safety Device: Overheating or power overload protection Product description Simulates the adhensive tape in hot temperature environment, and the auto-timer records the holding time of adhensive tape with specific load to
- Force / Load Capacity: 2.205 lbs
- Mechanical Test: Adhesion (Bond / Peel)
- Display / User Interface: Digital Readout / Interface
-
Supplier: Haida International Equipment Co., Ltd.
Description: Specifications 1. Temperature Controller: PID control 2. Safety Device: Overheating or power overload protection Product description Temperature Adhesion Tape Retentivity Test Machine simulates the adhensive tape in hot temperature environment, and the auto-timer records the
- Force / Load Capacity: 2.205 lbs
- Mechanical Test: Adhesion (Bond / Peel)
- Display / User Interface: Digital Readout / Interface
-
Description: 575 - three phase 60 Hertz standard, 50 Hertz available. Weather Resistant NEMA 3R enclosure. Increased chain and sheave engagement 25% over hoists with conventional fourpocket sheaves. Provides smoother lifting and reduces chain wear. Mechanical Overload Protection
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Slip hubs serve as overload protection and as safety devices of machinery driven by sprocket wheels, gears or pulleys. In the case of overloading, the driving element in the hub will slip thus limiting the torque. Atlanta off-the shelf standard drive elements can be used for
- Torque Rating: 405.604719764012 to 811.209439528024 Ft-lbs
- Rotational Speed: 2,700 rpm
- Bore Diameter: 0.9448824 inch
- Diameter: 5.511814 inch
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Slip hubs serve as overload protection and as safety devices of machinery driven by sprocket wheels, gears or pulleys. In the case of overloading, the driving element in the hub will slip thus limiting the torque. Atlanta off-the shelf standard drive elements can be used for
- Torque Rating: 884.955752212389 to 1,769.91150442478 Ft-lbs
- Rotational Speed: 1,900 rpm
- Bore Diameter: 1.4960638 inch
- Diameter: 7.87402 inch
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: adjustable load receptor allows mounting of mechanical user-designed devices on top This load receptor includes overload protection Internal calibration weight for easy checks in automated environments Possibility for under floor weighing Fast warm-up by separation of
- Capacity: 0.4851 lbs
- Resolution: 0.0000002205 lbs
- Features: Compression
- Ratings / Certifications: Other
-
Supplier: CableOrganizer.com, Inc.
Description: interrupting rating than mechanical over current protective devices for greater safety measure The LOW-PEAK LP-CC fuse can be used close to full load amp ratings for maximum overload and short-circuit protection. In addition, it may be used where either a time-delay or a
-
Supplier: Transcat, Inc.
Description: balances set a new standard for a broad range of weighing applications. Features also include superior overload protection and expanded connectivity options. 1200g x 0.01g Applications: Weighing, Parts Counting, Percent Weighing, Check Weighing, Animal/Dynamic Weighing, Totalization,
- Capacity: 2.646 lbs
- Resolution: 0.00002205 lbs
- Type: Laboratory / Analytical Balance
-
Supplier: Transcat, Inc.
Description: balances set a new standard for a broad range of weighing applications. Features also include superior overload protection and expanded connectivity options. 8200g x 1g Applications: Weighing, Parts Counting, Percent Weighing, Check Weighing, Animal/Dynamic Weighing, Totalization,
- Capacity: 18.081 lbs
- Resolution: 0.002205 lbs
- Type: Laboratory / Analytical Balance
-
Supplier: Transcat, Inc.
Description: balances set a new standard for a broad range of weighing applications. Features also include superior overload protection and expanded connectivity options. 220g x 0.01g Applications: Weighing, Parts Counting, Percent Weighing, Check Weighing, Animal/Dynamic Weighing, Totalization,
- Capacity: 0.4851 lbs
- Resolution: 0.00002205 lbs
- Type: Laboratory / Analytical Balance
-
Supplier: Transcat, Inc.
Description: balances set a new standard for a broad range of weighing applications. Features also include superior overload protection and expanded connectivity options. 8200g x g Applications: Weighing, Parts Counting, Percent Weighing, Check Weighing, Animal/Dynamic Weighing, Totalization,
- Capacity: 18.081 lbs
- Resolution: 0.002205 lbs
- Type: Laboratory / Analytical Balance
-
Supplier: Konecranes Inc.
Description: radio Bridge color - yellow or red Standard features include: Overload protection device Indoor use only Hoisting Motor Dual-speed hoisting with 4:1 ratio for XN Chain Hoist or 6:1 ratio for CXT Heavy-duty 60% ED rating for CXT hoist and 40% ED for XN hoist IP55
- Load Capacity: 22,000 lbs
- Line Type: Chain, Wire Rope / Cable
- Type: Electric
- Load Hook: Single
-
Description: position and alignment. Hubs are usually fastened to shafts by means of press fits, setscrews, pins, clamps, keys and keyways or special fasteners. The Fairloc® Hub The unique SDP/SI Fairloc® hub design is available if phasing, positioning, or overload protection is required. Stock
- Maximum Torque: 21.386430678466077 Ft-lbs
-
Shaft-Hub Locking Devices - 8mm Bore, Three Piece Friction Grip Locking Hub Bushing -- S21AMYM082828
Description: position and alignment. Hubs are usually fastened to shafts by means of press fits, setscrews, pins, clamps, keys and keyways or special fasteners. The Fairloc® Hub The unique SDP/SI Fairloc® hub design is available if phasing, positioning, or overload protection is required. Stock
- Maximum Torque: 16.96165191740413 Ft-lbs
-
Description: position and alignment. Hubs are usually fastened to shafts by means of press fits, setscrews, pins, clamps, keys and keyways or special fasteners. The Fairloc® Hub The unique SDP/SI Fairloc® hub design is available if phasing, positioning, or overload protection is required. Stock
- Maximum Torque: 86.28318584070796 Ft-lbs
Find Suppliers by Category Top
Featured Products Top
-
High-performance processor with 24-bit ADC and high-SNR digital output High static overload protection with up to 350% overload capacity Data output rate up to 2700Hz (2200Hz max. per standard spec) Low zero drift, low cross-axis effect, and low (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
The VICFUSE VD Series is a family of DC protection fuses engineered to protect DC circuits from general overload and short-circuit conditions, with a particular focus on protecting semiconductor devices — diodes, thyristors, GTOs, and IGBTs — from fault currents. The fuses (read more)
Browse Fuses Datasheets for VICFUSE -
• Electro-Mechanical Switches Help Protect from Cyber Sabotage UE's electro-mechanical pressure and temperature switches, installed as stand-alone "watch-dog" devices, not connected to the centralized (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
Materials for Electronic Protection The increasing demand for reliability of electronic components and printed circuit boards presents challenges to protect these devices from harsh conditions such as humidity, extreme temperatures, mechanical loads, vibration and (read more)
Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC -
slipping. These clutches are commonly used for overload protection to prevent injury and machine failure, but have a wide variety of other applications such as tension control and positioning retention hinges like the ones in reclining chairs. While the Slip-Ease and normal backlash clutches (read more)
Browse Electric Clutches Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
The Vicfuse VSP-000 Series is a semiconductor protection fuse designed for use in high-power electronic circuits requiring reliable short-circuit and overload protection. Built for IGBT-based systems, the fuse supports both AC and DC voltage applications with a (read more)
Browse Fuses Datasheets for VICFUSE -
The Vicfuse VD Series is a high-performance semiconductor protection fuse designed for advanced DC circuit protection in power electronic systems. It is engineered to safeguard sensitive semiconductor devices such as diodes, thyristors, GTOs, and IGBTs from (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
Smart Voltage Stabilizer – Intelligent Voltage Regulation & Complete Power Protection In modern industrial environments, stable power supply is essential for protecting electrical equipment and improving production efficiency. The (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
transformer, interference such as high voltage pulses and lightning surges on the input side are blocked from being transmitted to the output end, protecting sensitive electronic components. 3 Multiple protection and security guarantee technologies Overload and short circuit protection (read more)
Browse Uninterruptible Power Supplies (UPS) Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Safety is ThermOmegaTech’s highest priority which is why we designed anti scald devices to prevent water temperatures in emergency equipment from reaching unsafe levels which can potentially cause severe and long-term damage to facility workers. Outdoor water supply lines exposed (read more)
Browse Industrial Valves Datasheets for ThermOmegaTech®
Conduct Research Top
-
White Paper: Fuses Outshine Circuit Breakers in Cost, Reliability.
provide as close as 1.5:1 coordination, preventing the need to oversize upstream protection devices (whereas MCCBs require detailed coordination studies, and coordination under short circuit conditions is difficult);. * cannot be tampered with by unqualified personnel;. * do not require slash ratings
More Information Top
-
Energy Research and Power Engineering
According to the national 《GB12602-2010 lifting mechanical overload protection device security technical specifications》 , security and monitoring equipment must be installed on the tower crane.
-
Materials Processing and Manufacturing III
According to the national 《 GB12602-2011 lifting mechanical overload protection device security technical specifications》, security and monitoring equipment must be installed on the tower crane.
Indicates content that may require registration and/or purchase.