Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Edwards Vacuum
Description: Stokes1700 series mechanical booster pump combination includes a Stokes Microvac backing pump and a belt driven, horizontal flow, high vacuum Stokes 6" series mechanical booster pump. In harsh applications where chemical or particulate contamination is present,
- Ultimate Operating Vacuum: 0.004 torr
- Pumping Speed: 1,299.48 CFM
- Motor Power: 7.505234155455792 HP
- Features: AC Three Phase, OEM Controller / Control Panel, Other
-
Supplier: 3X Ceramic Parts Company Limited
Description: rate. Comparison of pump parameters: - Stainless Steel Pump - Glass Pump - Ceramic Piston Pump Hardness: 5-7 8-10 >13 Porosity : 1.5 5 0 Max Working temperature : 300 250 1000 Acid Resistance Properties: No Yes Yes Alklain Resistance Properties: Yes No Yes Surface
- Maximum Discharge Pressure: 11.603016 psi
- Media Temperature: 1,832 F
- Features: Piston / Plunger Pumps, Positive Displacement Pumps
-
Supplier: Bailey International LLC
Description: Hydraulic pumps convert mechanical energy into fluid power energy. All hydraulic pumps are positive displacement which means the outlet flow is sealed from the inlet flow. A small amount of fluid is designed to leak internally to lubricate and cool the internal components of the
- Features: Hydraulic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps
-
-
Supplier: PTB Sales, Inc.
Description: The KT-Series pump has an oil circulating pump to provide adequate lubrication at all pressures including atmosphere. The vacuum pump has three cams and pistons pumping in parallel, driven by a common shaft. The cams are positioned on the shaft so as to dynamically
-
Supplier: PTB Sales, Inc.
Description: The Oerlikon Leybold Vacuum Trivac B are oil-sealed rotary vane vacuum pumps. Oil which is injected into the pump chamber is used for sealing, lubrication and cooling purposes. The pump body is assembled from individual parts without sealing components. The parts are pinned in
-
Supplier: PTB Sales, Inc.
Description: We also offer repair service. PTB Sales toll free: 866-332-0500
-
Supplier: Rogers Machinery Company, Inc.
Description: All MD-Kinney rotary piston vacuum pumps offer no metal-to-metal contact between pump piston and cylinder and clearances are filled with oil. With options between duplex or triplex piston design and air-cooled or water-cooled, you are guaranteed to find a high
- Mechanical: Rotary Piston
-
Description: Kinney® Booster/Rotary Piston Vacuum Pumping Systems pump high volumes at very low pressures. A high-capacity dry rotary lobe vacuum booster is matched to a smaller rotary piston vacuum pump. For continuous operation below 1 Torr (1.3 mbar a), the vacuum booster can
- Ultimate Operating Vacuum: 1 torr
- Pumping Speed: 10,000 CFM
- Application: Analytical / Scientific, Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing, Packaging, Pharmaceutical / Sanitary, Semiconductor Manufacturing
- Configuration: Combination / Multi-Technology Pump
-
Description: Kinney® Booster/Rotary Piston Vacuum Pumping Systems pump high volumes at very low pressures. A high-capacity dry rotary lobe vacuum booster is matched to a smaller rotary piston vacuum pump. For continuous operation below 1 Torr (1.3 mbar a), the vacuum booster can
- Ultimate Operating Vacuum: 1 torr
- Pumping Speed: 10,000 CFM
- Application: Analytical / Scientific, Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing, Packaging, Pharmaceutical / Sanitary, Semiconductor Manufacturing
- Configuration: Combination / Multi-Technology Pump
-
Supplier: Eaton Hydraulics Group
Description: Medium Duty Sometimes bigger isn’t better—but having the perfect fit for the application is. Engineers rely on Eaton’s mobile medium-duty closed-circuit hydrostatic piston pumps for exactly that fit in vehicles using mid-range pump/motor hydraulic systems. Rated for operating at
- Maximum Discharge Pressure: 5,500 psi
- Horsepower: 110 HP
- Features: Hydraulic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Supplier: Rogers Machinery Company, Inc.
Description: All MD-Kinney rotary piston vacuum pumps offer no metal-to-metal contact between pump piston and cylinder and clearances are filled with oil. With options between duplex or triplex piston design and air-cooled or water-cooled, you are guaranteed to find a high
- Pumping Speed: 8 CFM
- Mechanical: Rotary Piston
-
Description: KT-LP pumps are quiet running vacuum pumps with high pumping capacity at both high and low pressures. The triplex piston design is practically vibration-free. All KT-LP models include an integral, positive pressure lubrication system to insure reliable lubrication at all
- Ultimate Operating Vacuum: 0.01 torr
- Pumping Speed: 300 CFM
- Motor Power: 15 HP
- Mounting: Floor / Skid
-
Supplier: Gast Group
Description: Gast piston air compressors and vacuum pumps are built to withstand the most rugged operating conditions with corrosion-resistant materials used for critical internal parts. Ring design provides consistent flows throughout the service life of the unit. All models are oilless and come
- Mechanical: Compression / Pressure Service, Reciprocating Piston
- Application: General Purpose / Industrial
- Configuration: Individual Vacuum Pump
-
Supplier: Rogers Machinery Company, Inc.
Description: All MD-Kinney rotary piston vacuum pumps offer no metal-to-metal contact between pump piston and cylinder, and clearances are filled with oil. With options between duplex or triplex piston design and air-cooled or water-cooled, you are guaranteed to find a high
- Pumping Speed: 134 CFM
- Mechanical: Rotary Piston
-
Supplier: Rogers Machinery Company, Inc.
Description: optional factory-mounted oil filtration system lowers maintenance costs and increases uptime. All MD-Kinney rotary piston vacuum pumps offer no metal-to-metal contact between the pump piston and cylinder, and clearances are filled with oil. With options between duplex or
- Ultimate Operating Vacuum: 0.01 torr
- Pumping Speed: 500 CFM
- Mechanical: Rotary Piston
-
Supplier: HullVac Pump Corporation
Description: No Description Provided
- Ultimate Operating Vacuum: 0.0001 torr
- Pumping Speed: 35 CFM
- Motor Power: 3 HP
- Features: AC Three Phase, Gas Ballast, Other
-
Supplier: Gast Group
Description: The outstanding performance and flexibility of Gast oilless Rocking Piston air compressors and vacuum pumps, available in standard, twin, and miniature styles, make them the perfect choice for hundreds of applications.
- Ultimate Operating Vacuum: 328.2 to 10.7 torr
- Mechanical: Compression / Pressure Service, Rocking Piston
- Application: General Purpose / Industrial
- Configuration: Individual Vacuum Pump
-
Supplier: HullVac Pump Corporation
Description: No Description Provided
- Ultimate Operating Vacuum: 0.005 torr
- Pumping Speed: 320 CFM
- Motor Power: 15 HP
- Features: AC Three Phase, Gas Ballast, Other
-
Description: Kinney® KTC™ rotary piston vacuum pumps achieve the lowest possible pressures from mechanical pumps and are recommended for applications where the operating pressure is below 0.1 Torr (0.13 mbar). As there is no metal-to-metal contact from the clearances being filled with
- Pumping Speed: 107 CFM
- Motor Power: 7.5 HP
- Mounting: Floor / Skid
- Features: Gas Ballast
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: attenuate mechanical vibrations. For an efficient seal, our piston rings provide a consistent and tight radial fit between the cylinder wall and the piston ring's running surface. The radial fit is produced by the piston ring's inherent pressure. The piston ring is
- Features: Oil / Grease Seal, Piston Ring
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: attenuate mechanical vibrations. For an efficient seal, our piston rings provide a consistent and tight radial fit between the cylinder wall and the piston ring's running surface. The radial fit is produced by the piston ring's inherent pressure. The piston ring is
- Features: Oil / Grease Seal, Piston Ring
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Weichai Power Co., Ltd.
Description: Axial piston pump in swashplate design for high pressure closed loop systems, clockwise or counter clockwise rotation, exact and rugged servo control devices (mechanical, hydraulic, electro-hydraulic). Integrated high pressure relief valves with make-up function, integrated low
- Maximum Discharge Pressure: 6,091.5834 to 7,251.885 psi
- Features: Piston / Plunger Pumps, Positive Displacement Pumps
-
Supplier: APV, An SPX Brand
Description: The DW series is SPX's latest technology rotary lobe pump range. No other rotary lobe pump on the market today offers such a wide range of features in one pump. The 26 DW models are hygienic, 3-A and EHEDG approved and cover all requirements from 3 litres /100 revs to 1016/100
- Maximum Discharge Pressure: 73 to 435 psi
- Pump Type: Positive Displacement Pumps, Rotary Lobe Pumps
-
Supplier: Titus Company (The)
Description: With an efficient space saving design, excellent performance and reliability, our GLS rotary piston pump is synonymous with efficiency and dependability.
- Ultimate Operating Vacuum: 2.5 to 3 torr
- Pumping Speed: 138 to 1,530 CFM
- Features: AC Single Phase, Other
- Mounting: Floor / Skid
-
Supplier: Sames North American Corporation
Description: Productivity: Construction without dead zones for quick flushing & product changes Mobile seal located on the piston ensures mechanical cleaning of the fluid section internal wall during pump run Lower mobile single lip packing (GT) reducing friction delivers improved efficiency
- Maximum Discharge Flow: 0.792 GPM
- Maximum Discharge Pressure: 3,480.9048 psi
- Discharge Size: 0.5 inch
- Power Source: Air / Pneumatic
-
Supplier: Sames North American Corporation
Description: Productivity: Construction without dead zones for quick flushing & product changes The mobile seal located on the piston ensures the mechanical cleaning of the fluid section internal wall during pump runs Lower mobile single lip packing (GT) reducing friction for improved
- Maximum Discharge Flow: 0.396 GPM
- Maximum Discharge Pressure: 1,740.4524 psi
- Discharge Size: 0.5 inch
- Power Source: Air / Pneumatic
-
Supplier: Sames North American Corporation
Description: contamination Easy coupling for quick disassembly Triple chrome-plated wetted parts compatible with all water-based products Single GT seal, no throat packing maintenance, low friction & large lubricant wet cup Moving seal located on the piston ensures the mechanical cleaning of the
- Maximum Discharge Flow: 0.14256 GPM
- Maximum Discharge Pressure: 870.2262 psi
- Discharge Size: 0.5 inch
- Power Source: Air / Pneumatic
-
Supplier: FS-Curtis
Description: Vacu-Plus Series Vacuum Pumps feature cast iron construction which minimizes vibration during operation. Applications include bottle filling, vacuum cleaning, de-aerating, pump cleaning, dehydrating, feeding paper sheets, tank purging, leak testing, lifting liquids, milking machines,
- Pumping Speed: 6.6 to 86 CFM
- Motor Power: 5 HP
- Configuration: Individual Vacuum Pump
- Mechanical: Reciprocating Piston
-
Description: Engineered for compactness, economy and dependability–Ingersoll Rand’s Vacuum Pumps are the number one choice for demanding applications, providing top operating efficiency combined with low maintenance. And best of all, these vacuum pumps are backed by Ingersoll Rand, the world’s
- Ultimate Operating Vacuum: 23.4 torr
- Pumping Speed: 18 to 588 CFM
- Features: AC Single Phase, AC Three Phase
- Mounting: Floor / Skid
-
Supplier: General Pump
Description: Features Drive shaft with double projection Double pressure packings Vertical-fitted valves Water-spill venting Oil bath mechanical parts with splash lubrication Operated by pulley, flexible joint or cardan shaft Internal gear box Materials Pump body in cast iron Head in chemical
- Maximum Discharge Flow: 86.1 GPM
- Maximum Discharge Pressure: 2,300 psi
- Discharge Size: 1.4173236 inch
- Media Temperature: 140 F
-
Description: and equipment. 6. Oil & Gas Industry: Employed in process pump units for refineries and similar plants. 7. Non-Woven Fabric Manufacturing: Used in the mechanical interlacing of fibers by water jets. These applications benefit from the durability and efficiency of ceramic
- Features: Alumina-Zirconia, Specialty Ceramics
- Specialty Ceramic Type: Zirconia
-
Supplier: Radwell International
Description: 363, PISTON PUMP PART, NOZZLE, ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
- Seal Application: Pump
Find Suppliers by Category Top
Featured Products Top
-
Wastewater Treatment Industry Anaerobic Digestion Pumping Solutions Vooner FloGard® manufactures and provides high-quality, conical (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Vooner FloGard LLC -
Got questions about dry scroll pumps? We’ve got answers. Explore Agilent’s new scroll pumps FAQ page, designed to support you from selection to service. Clear guidance, practical tips, and expert insights all in one place. Check out the new resource today! (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Agilent Technologies - Vacuum Products -
Designed to complement Agilent’s industry-leading diffusion pumps, these accessories include high-quality fluids, heaters, baffles, traps, and replacement parts—each rigorously tested to meet demanding application requirements across semiconductor, research, and industrial (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Agilent Technologies - Vacuum Products -
Did you know, we offer digital remote monitoring to keep an eye on your vacuum pumps AND systems in real time? Why is this important? To reduce unplanned downtime (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Busch Vacuum Solutions -
Discover the whole range of this scroll pump's features: • Compact footprint, lightweight design • Energy-efficient performance and advanced speed control • Easy system integration and universal voltage (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Agilent Technologies - Vacuum Products -
VOONER CONICAL PORT LIQUID RING VACUUM PUMPS Vooner VG and V4 Series Vacuum Pumps are single stage liquid sealed, non-pulsating, rotary devices (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Vooner FloGard LLC -
Beyond ensuring global compatibility, digital motor control also helps limit inrush current. By converting AC input power to DC and driving a high-efficiency brushless DC motor, the pump gradually ramps up to operating speed over several seconds. The result is a smooth startup process with reduced electrical stress and controlled current draw. (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Agilent Technologies - Vacuum Products -
The IDP-4 integrates easily into space-constrained systems and portable instruments making it an excellent choice for research labs, industrial users, leak detection system integrators, and analytical laboratories. Learn more here: https://www.agilent.com/cs/library/datasheets/public/ds-idp-4-dry-scroll-pump-5994-8846en-agilent.pdf (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Agilent Technologies - Vacuum Products -
Agilent tip seals and tip seal kits are essential replacement parts for your Agilent TriScroll and IDP dry scroll pumps. Learn about these genuine factory parts that enable immediate tip seal replacement for quick basic service.
(read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Agilent Technologies - Vacuum Products -
: https://www.agilent.com/en/product/vacuum-technologies/dry-scroll-pumps/idp-pumps/idp-4-dry-scroll-pump-features-overview. If you need additional information, post your question in the Vacuum Community Forum. (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Agilent Technologies - Vacuum Products
Conduct Research Top
-
Dosing Quantities Precisely in the Milliliter and Microliter Range
Time-pressure dosing is a flexible and hygienic method that is ideal for filling. small and varying amounts of liquid media precisely in laboratory automation. applications, in the pharmaceutical industry, for in-vitro diagnostics or food. production. In comparison with mechanical syringe or piston
More Information Top
-
Wind Power Plants
By equating wind turbine power and ( mechanical ) piston pump power at the rated operating point (Fig. 10-22 .
-
Rotation air pump
They deliver Vacua from vorziiglicher Giite, but they suffer compared with mechanical piston pumps from the Uebelstande that they only work very slowly, so that they to the Evacuirung more extended Recipienten to appear unsuitable.
-
Journal of Spacecraft and Rockets > Experimental investigation of a 1.5-m-diam Kaufman thruster.
Rotating- piston mechanical pumps —» .
-
Measured performance and description of the Naval Research Laboratory Solar Coronagraph Optical Test Chamber and instrument clean room
The roughing pumps are located in an air conditioned shed outside the building and consist of three 65cfm oil free carbon vane pumps and four l6cfm oil-free mechanical piston pumps .
-
http://www.int-res.com/articles/meps2005/303/m303p195.pdf
Together, these arguments indicate that the lugworm’s ventilation activity can be acceptably characterised in terms of a mechanical piston pump that operates in a steady and continuous fashion.
-
Improved Waterflooding and EOR for Lower Permeability Fields
In the work employing aqueous solutions, the phosphor-bronze pump was replaced with a mechanical piston pump oscillating a column of mercury and two non-return valves to determine the direction of flow, thus overcoming the problem of long term corrosion.
-
Mercury air pump rotary Gaedes
A mechanical piston pump was end of the 19th century of the Englishman Fleuss the Geryk'-Pumpe simpler invented.
-
Inhibition of inspiratory motor output by high‐frequency low‐pressure oscillations in the upper airway of sleeping dogs
Oscillating pressure waves of 30 Hz and between ±2 and ±4 cmHµO were generated from a mechanical piston pump (Metrex Instruments, Toronto, Canada) and applied to the dog’s isolated UA via the snout mask or the laryngeal endotracheal tube.
-
Confinement Reliability Estimates for Vacuum System Components
The NSTX vacuum pumps are also similar to the DIII-D pumps; the roughing pumps are set up as a portable system consisting of a rotary piston mechanical pump and a roots blower pump; this system reduces the vessel pressure down to …
-
http://dspace.mit.edu/bitstream/handle/1721.1/85328/43937751-MIT.pdf?sequence=2
The vacuum system is comprised of a positive-displacement rotary piston mechanical pump , an air filter and a heat exchanger to cool the air going into the pump.
Indicates content that may require registration and/or purchase.