Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Continuous mechanical handling equipment for loose bulk materials - Troughed belt conveyors (other than portable conveyors) - Belt pulleys
-
Supplier: IBT Industrial Solutions
Description: Mechanical Power Transmission has been a cornerstone of the IBT Industrial Solutions business since the company was founded in 1949. With a wide variety of products from the best power transmission suppliers, IBT Industrial Solutions can put together the right group of products to satisfy
-
Supplier: Accuris
Description: Continuous mechanical handling equipment for loose bulk materials and unit loads - Belt conveyors - Basic characteristics of motorized driving pulleys
-
-
Supplier: PIX Transmissions Limited
Description: 140.0 SPC 224.0 PRODUCT RANGE Z & SPZ section pulleys A & SPA section pulleys B & SPB section pulleys C & SPC section pulleys 3V section pulleys 5V section pulleys 8V section pulleys Taper bush Metric bores, keyways and screws PIX-PowerWare® Ribbed /
- Pitch Diameter: 2.6377967 to 52.8 inch
- Outside Diameter: 2.7952771 to 53 inch
- Bore Diameter: 1.1023628 to 5.905515 inch
- English: 3V, 5V, 8V, A / 4L, B / 5L, O / 3L / Z
-
Description: Specifies the diameters, length and manufacture of the belt pulleys for troughed belt conveyors (others than portable conveyors).
-
Supplier: CSA Group
Description: Specifies the diameters, length and manufacture of the belt pulleys for troughed belt conveyors (others than portable conveyors).
-
Supplier: Hilliard Corporation (The)
Description: The Extreme Duty Pulley Centrifugal Clutch is ideal for retrofit or new equipment application. The clutch was designed to be a low-cost upgrade to the current low-priced centrifugal market and is ideal for the everyday demands of chipper, shredders, power trowels, concrete mixers, power
- Engagement: Friction
- Shaft: In-line
- Application: Industrial / General Purpose, Off-highway
- Clutch Size: Other
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 7600 Ultimate AquaPruf Motorized Pulley: Specifications Motorized Pulley Widths: 12” to 46” in 2” increments All external components are stainless steel Pulley located in conveyor frame with welded supports Pulley supports have quick locating and removal slot
- Speed: 270 ft/min
- Features and Options: Sanitary
-
Supplier: Chengdu Leno Machinery Co., Ltd.
Description: Giving the Mechanical Power Transmission field innovation and perfect solution with low cost.
- Outside Diameter: 3.6220492 to 9.842525 inch
- Number of Grooves (Multiple): 2
- Type: Multiple, Single
- Shaft Mounting: Simple Bore
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: The Tiny-Clutch 1868 Indexing Pulley Clutch is based off of our SP75B Wrap Spring Clutch. This clutch features a 48 tooth, XL pitch pulley & a 2 lug (Half Revolution) collar. It has a 1/2" bore, mounts with a set screw & crosshole, & replaces Federal APD Part # 30-4117.
- Torque Rating: 4.16666666666667 Ft-lbs
- Bore Diameter: 0.5 inch
- Diameter: 1.25 inch
- Length: 1.63 inch
-
Supplier: CSA Group
Description: Specifies the basic characteristics (dimensions, power rating, nominal speed) of motorized driving pulleys for belt conveyors.
-
Description: Specifies the basic characteristics (dimensions, power rating, nominal speed) of motorized driving pulleys for belt conveyors.
-
Supplier: Matexcel
Description: subjected to a large impulse, which will cause the transient vibration of the packaging box, packaging pulley, and product, and a certain displacement Large stress and strain are generated in the packaging box, packaging pulley, and product, and the packaging box, packaging
- Capabilities: Component / Product Testing, Engineering Verification Testing, Performance Testing
- Configuration / Form Tested: Components / Parts, Samples / Materials
- Services Offered: Drop / Shock, Fatigue / Cyclic, Flexure / Bending, Impact Toughness, Tensile, Vibration
- Industry: Electrical / Electronics, Paper / Plastic Packaging
-
Supplier: Raymond Machinery Co., Ltd.
Description: Vacuum Process Casting Heat Treatment: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding Machining Equipment: 6 sets of 4-axis Machining Centre (Max SPEC:1300mm * Dia750mm); 6 sets of Oblique Guide CNC (Max SPEC:Dia500mm); 2 sets of Automatic Mechanical Arm Production Line
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: The Tiny-Clutch 1869 Fractional Revolution Pulley Clutch is based off of our SP75B Wrap Spring Clutch. This clutch features a 48 tooth, XL pitch pulley & a 3 lug (Third Revolution) collar. It has a 1/2" bore, mounts with a set screw & crosshole, & replaces Federal APD Part # 30-4325.
- Torque Rating: 4.16666666666667 Ft-lbs
- Bore Diameter: 0.5 inch
- Diameter: 1.25 inch
- Length: 1.63 inch
-
Supplier: Hymark/Kentucky Gauge
Description: Integrated pulley encoder with 500 pulses/turn HTD type pulley for 20 mm belts Extremely robust construction, 1000 N shaft load Silent running & long life-time Easy assembly by M12 screw and size 21 wrench key
- Maximum Mechanical Shaft Speed: 5,000 rpm
- Diameter or Width: 2.45275723 inch
- Operating Temperature: -4 to 185 F
- Vibration Rating: 10 g
-
Supplier: Chengdu Leno Machinery Co., Ltd.
Description: Giving the Mechanical Power Transmission field innovation and perfect solution with low cost.
- Outside Diameter: 4.31496296 to 25.18111596 inch
- Number of Grooves (Multiple): 2 to 6
- Type: Multiple, Single
- Metric: SPC
-
Supplier: Raymond Machinery Co., Ltd.
Description: Vacuum Process Casting Heat Treatment: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding Machining Equipment: 6 sets of 4-axis Machining Centre (Max SPEC:1300mm * Dia750mm); 6 sets of Oblique Guide CNC (Max SPEC:Dia500mm); 2 sets of Automatic Mechanical Arm Production Line
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Chengdu Leno Machinery Co., Ltd.
Description: Giving the Mechanical Power Transmission field innovation and perfect solution with low cost.
- Outside Diameter: 4.2126007 to 12.6771722 inch
- Bore Diameter: 1.6535442 to 1.968505 inch
- Metric: SPB
- Type: Single
-
Description: ISO 5294:2012 specifies the principal characteristics of synchronous pulleys for use in synchronous endless belt drives for mechanical power transmission and where positive indexing or synchronization is required. The principal characteristics include tooth dimensions and tolerances,
-
Supplier: IBT Industrial Solutions
Description: Mechanical Power Transmission has been a cornerstone of the IBT Industrial Solutions business since the company was founded in 1949. With a wide variety of products from the best power transmission suppliers, IBT Industrial Solutions can put together the right group of products to satisfy
-
Supplier: SAE International
Description: This SAE Aerospace Recommended Practice (ARP) provides guidelines for the configuration and design of mechanical control signal transmission systems and subsystems. It is focused on the recommended practices for designing cable and pulley, pushrod and bellcrank and push-pull flexible
-
Supplier: Quality Bearings & Components
Description: 2-Arm MECHANICAL PULLERS BETEX 46 Simple, handy 2-arm puller for parts gripped externally like pulleys, bearings, rings, etc. Suitable for removing fans from electric motors. During operation the arms cannot slip because they are pressed against the cross bar. The higher the necessary
-
Supplier: Dynatect Manufacturing, Inc.
Description: The V-Series Slipper is a mechanical slip clutch that provides torque control for capping and driving applications where a thrust load is applied. Its integrated ball bearing allows thrust loads up to 650 pounds without any effect on torque. Self-supporting hub design allows for easy
- Torque Rating: 1 to 8.33333333333333 Ft-lbs
- Rotational Speed: 50 rpm
- Bore Diameter: 0.375 to 1 inch
- Diameter: 1.25 to 3 inch
-
Supplier: KTR Corporation
Description: easy to integrate the coupling in the drive. Product features Backlash-free overload system with integrated pulley Pre-finished available with set-in slipping moment Available both as ratchet and synchronous design Torque setting possible while in place Component and cost reduction by
- Torque Rating: 4.42477876106195 to 294.985250737463 Ft-lbs
- Rotational Speed: 1,500 rpm
- Bore Diameter: 0.787402 to 1.968505 inch
- Diameter: 2.42126115 to 4.7637821 inch
-
Description: industries. Shafts are an essential element in mechanical power transmission applications, transmitting motion from one shaft to another with a connection between them. Power transmission components such as gears, pulleys, couplings, and more are mounted onto a shaft to transmit power
- Belt Width: 0.5 inch
- Material: Nylon, Steel
- Flanges: One Flange
- Component Type: Timing Pulley
-
Description: industries. Shafts are an essential element in mechanical power transmission applications, transmitting motion from one shaft to another with a connection between them. Power transmission components such as gears, pulleys, couplings, and more are mounted onto a shaft to transmit power
- Belt Width: 0.375 inch
- Material: Nylon, Steel
- Flanges: One Flange
- Component Type: Timing Pulley
-
Description: industries. Shafts are an essential element in mechanical power transmission applications, transmitting motion from one shaft to another with a connection between them. Power transmission components such as gears, pulleys, couplings, and more are mounted onto a shaft to transmit power
- Belt Width: 0.375 inch
- Material: Nylon, Steel
- Component Type: Timing Pulley
- Flanges: Two Flanges
-
Description: industries. Shafts are an essential element in mechanical power transmission applications, transmitting motion from one shaft to another with a connection between them. Power transmission components such as gears, pulleys, couplings, and more are mounted onto a shaft to transmit power
- Belt Width: 0.5 inch
- Material: Nylon, Steel
- Flanges: One Flange
- Component Type: Timing Pulley
-
Supplier: SAE International
Description: To document test procedures and set-ups that address known failure modes for mechanical rotary tensioners and establish minimum acceptance criteria. This SAE Standard does not encompass the pulley or pulley bearing. The sample sizes should be determined by agreement between the
-
Supplier: Hymark/Kentucky Gauge
Description: Mechanical linear unit size 110 with upright Omega toothed belt drive and linear guide rail: Max. speed: v = 5 m/s Max. acceleration: a = 60 m/s² Max. guide load: FZ = 8000 N Max. feed force: FX = 2000 N Aluminum profile 110 x 110 mm with screwed-on linear guide rail size 25 and 2 standard
- Stroke or X-Axis Travel: 11.81103 inch
- Rated Speed: 314.96062992126 in/sec
- Rated Force: 449.6 lbs
- Drive Type: Belt Drive
-
Supplier: LAPP
Description: ÖLFLEX® CRANE NSHTÖU pendant and reel cable is constructed with a reinforced neoprene jacket and is designed for use wherever cable operation requires frequent reeling and unreeling on pulleys, drums, or rollers under tensile load.
- Number of Conductors: 2 to 5 #
- Rated Voltage: 0.3 to 0.5 kilovolts
- Operating Temperature: -30 to 90 C
- North American (AWG): 14 to 18 AWG
-
Supplier: CSA Group
Description: Lays down the main dimensions of belts, idlers and pulleys used for the various types of light duty belt conveyors for loose bulk materials. Does not apply to either portable and mobile conveyors, or mining conveyors.
-
Description: Lays down the main dimensions of belts, idlers and pulleys used for the various types of light duty belt conveyors for loose bulk materials. Does not apply to either portable and mobile conveyors, or mining conveyors.
-
Supplier: ASTM International
Description: 1.1 This guide is applicable to crosscut, sweep-arm, and auger sampling systems. 1.1.1 Crosscut and Sweep-Arm Samplers -A crosscut sampler collects an increment as the sampler traverses a freely falling stream of coal, such as coal freely falling in a chute or freely falling from the head
Find Suppliers by Category Top
Featured Products Top
-
-
SDP/SI is a U.S. Manufacturer of Power Transmission and Motion Control Products since 1950 Timing Pulleys and Timing Belts, Precision Gears and Small Mechanical Components Available online We understand the importance of quick turnaround times for your projects (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Efficient Power Transmission Solution for Mechanical Systems The SPA/1 V-belt pulley with taper bush 1210 is designed for reliable torque transmission and flexible (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
S. Himmelstein and Company, a leader in torque measurement technology since 1960, announces the release of its MCRT® 84800V and MCRT® 85800V Ultra-Precise Bearingless Digital Mechanical Power Meters, engineered to deliver exceptional real-world accuracy, speed, and reliability (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
want superior shaft clamping on your custom pulley, be sure to ask about Fairloc®. We also cut custom timing belts to go with your perfect pulley. SDP/SI offers a wide variety of inch and metric small mechanical components for the design engineer and OEM. Standard components can easily be (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
SDP/SI is a U.S. Manufacturer of Power Transmission and Motion Control Products since 1950 Precision Gears and Small Mechanical Components Available online We understand the importance of quick turnaround times for your projects, and we're here to help! SDP (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Precision Machining - Timing Belt & Pulley Drives
timing belts and pulleys, in both inch and metric sizes, and the engineering expertise to guarantee the best possible drive system. Not only does SDP/SI keep a large assortment of standard (read more)
Browse Timing Belts (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
High-Quality Machined & Molded Timing Belt Pulleys
SDP/SI manufactures high-quality metric-sized timing belt pulleys, machined or molded, in a variety of different sizes and materials. If a standard metric timing belt pulley doesn't meet your requirements, we can create a custom solution for you. With a quick turn-around rate, combined with (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
SDP/SI is a U.S. Manufacturer of Power Transmission and Motion Control Products since 1950 Precision Gears and Small Mechanical Components Available online We understand the importance of quick turnaround times for your projects, and we're here to help! SDP (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belt and Pulley Drive Systems from SDP/SI
Manufacturing precision gears, small mechanical components, and complex assemblies for aerospace, medical, defense and robotics industries, SDP/SI provides engineered mechanical solutions for a broad range of applications. For your device, a timing belt drive may be your best option; our (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
Conduct Research Top
-
How VFDs Save Energy
Variable frequency drives (VFD) are becoming more common place and more widely used in applications. They are capable of varying the output speed of a motor without the need for mechanical pulleys, thus reducing the number of mechanical components and overall maintenance. But the biggest advantage
-
Hybrid Linear Actuators: Technical Overview
Converting the rotary motion of a stepping motor into linear motion can be accomplished by several mechanical means, including rack and pinion, belts and pulleys and other mechanical linkages. All of these designs require various mechanical components. The most effective way to accomplish
-
A Finer Control of Linear Motion
Linear actuators essentially generate force and motion through a straight line. In a typical mechanical system, a device's output shaft would provide linear motion using a rotary motor through gears, a belt and pulley, or other mechanical components. Trouble is, these components must be coupled
-
Shaft Loading and Sealing vs. Bearing Life Expectancy
The mechanical life of an encoder is mainly determined. by the life of the unit's bearings. Several factors. affect bearing life, including shaft loading, heat,. ingress and rotational speed. Shaft loading is likely the. top cause of premature. bearing failure. There are. two types of loading
More Information Top
-
Method for the measurement of friction between tendon and pulley
MATERIALS AND METHODS A tendon slidingthrough the curved pulley is anal- ogous to a belt wrapped around a mechanical pul- ley .
-
Active Thermal Management with a Dual Mode Coolant Pump
The desired pump speed is always below the maximum electrical limit of 2500 rpm and the electrical power required to run the desired speed is always lower than the mechanical power calculated using filtered mechanical pulley speed.
-
How Mechanics Shaped the Modern World
Surely they employed mechanical pulley and counterbalance systems similar to those used in the Coliseum to raise the concrete to the height of the dome, but what happened next is anyone’s guess.
-
The meaning of metal ions for mechanical properties of biomaterials on protein base
Current research results to the mechanical roller of metal complexes, an interest has also raised on it, to offer the zugrundliegenden building principles for the configuration einzusetzen.[2-5] Technical and biomedical scope of application kçnnten of bio-working materials with similar …
-
The operations of the pituitary
In first line, the Schilddri must] se gesture] lt becomes that, how I have shown the mechanical roller zu9 .
-
Gliding resistance of the extensor pollicis brevis tendon and abductor pollicis longus tendon within the first dorsal compartment in fixed wrist positions
The measurement systemconsists of one mechanical actuator with a linear potentiometer, two tensile load transducers, and a mov- able mechanical pulley to satisfy the need for three dimensional wrist Fig. 1.
-
http://repository.up.ac.za/bitstream/handle/2263/17998/Fouch%c3%a9_Planning%282011%29.pdf?sequence=1
• The frames enter through the testing room entrance and are pulled inside via a me- chanical pulley system.
-
The operations of the pituitary
The mechanical roller of the gefftssreichen shield-dr-~-sen I could compare sluices yon with that, derives the ErSffnung engorgement yore of which brain.
-
To the roller of the liver in the water balance
The fiberragende mechanical roller of the liver further became 1 VioLITOR and PlCX gestfltzt through very clear findings yon: I ~ nnde with corner mole secretes the fistula consumed water much raseher but. before the operation;. by inverted Eekscher fistula however is …
-
Remodeling of the gliding surface after flexor tendon repair in a canine model in vivo
The measurement system consisted of one mechanical actuator with a lin- ear potentiometer, two tensile load transducers, and a mechanical pulley .
Indicates content that may require registration and/or purchase.