Products/Services for Mechanical Timer Air Valves
-
Mechanical Timers - (73 companies)...timers open and close a circuit based on the position of internal or external clockwork. Spring-driven timers use a spring and trip lever to generate mechanical action. Dashpot timers pass compressed air or hydraulic fluid into or out of a contained...Timer TypesAudible AlarmDial Indicator -
Air Valves - (794 companies)Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices. Air valves allow metered flow of fluid in one or both... -
Solenoid Valves - (1021 companies)When the solenoid receives an electrical signal (energized), it channels the air supply directly to the plunger. When the electrical signal is removed (de-energized) the valve returns to its normal condition. Find Solenoid Valves by Specification... -
Ball Valves - (2119 companies)Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open and close the valve. Ball valves... -
Drain Valves - (197 companies)Drain valves are designed to automatically remove liquids from process lines as necessary. Drain valves remove media from process lines and process or storage tanks. They are used in applications such as compressed air systems where liquid, gas... -
Water Valves - (607 companies)Some water valves are actuated manually, by a hand wheel or crank, or with mechanical devices such floats and cams. Others are actuated by electric, pneumatic, electro-hydraulic, or hydraulic methods. Manual/hand operated actuators use a hand-wheel...
-
Mixing Valves - (188 companies)Mixing valves combine the flow of two or more inlets into a single outlet for applications such as temperature and concentration control. Mixing valves combine the flows of two or more inlets into a single outlet. They are extensively used...
-
Air Receivers - (31 companies)Specifications. A common formula for sizing an air receiver is: Where: Features. Safety relief valves: Recommended for all receivers that contain compressed air. A standard setting for the valve is 10% above the highest system pressure requirement. However...
-
Industrial Valves - (3059 companies)Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function...
-
Thermal Switches and Thermal Protectors - (628 companies)Thermostats and thermal switches are electro-mechanical on/off switches that are activated by temperature changes. They are typically used to control heating and cooling systems. Thermal switches and thermal protectors are thermally-actuated...
Product News
-
Fargo Controls, Inc.
Elapse Timers - LCD Battery Powered Timers . These self-powered timers are designed for applications where no external power is available and as replacements for electromechanical hour meters. They are designed for the determination and monitoring of operating time, warranty period and maintenance intervals on machines and devices. Typical applications are in mechanical processing and woodworking, the textile and paper industry, on central heating boilers, electrical furnaces, power drives, motors, rectifiers, etc. Datasheet. Fargo Controls, Inc. Phone... (read more)Browse Elapsed Time Indicators (ETIs) Datasheets for Fargo Controls, Inc. -
Festo Corporation
Custom Air Valves Festo Corporation manufactures custom air valves to match your specifications. (read more)Browse Air Valves Datasheets for Festo Corporation -
Clippard
Custom Air Valves product may be close, but not be exactly what you need. We have the ability and capacity to give you what you want. Our Engineering Department has designed tens of thousands of special variations, modifications or completely special valves, cylinders, fittings and assemblies. If you don't see what you need in our standard catalog, we hope that you will give Clippard a chance to provide solutions to your unique needs!... (read more)Browse Air Valves Datasheets for Clippard -
Technetics Group
What is a Mechanical Seal? and What Goes Into the Design?. The primary purpose of a mechanical seal is to separate air from fluids in rotating applications. Mechanical seals consist of a rotating component, a rotor or mating ring, and a stationary component often called the seal. Qualiseal (R) mechanical seal applications typically demand reduced leakage and seal longevity. The core design consideration is a function of the system pressure and the surface velocity of the rotating component. Our engineers consider the limited... (read more)Browse Mechanical Seals Datasheets for Technetics Group -
Plast-O-Matic Valves, Inc.
Specialized air release and degassing valves Air pockets and outgassing in a liquid piping system can result in water hammer, pressure surges, pump damage, and in extreme cases, compressed air will cause catastrophic failure. Pump accessories for optimal performance: Air release and degassing valves. Air pockets and outgassing in a piping system can result in water hammer, pressure surges, pump damage, even catastrophic failure. This tutorial explains how to safeguard your system from damage. Plast-O-Matic Valves, Inc. When it comes... (read more)Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
Clippard
Air-Piloted Media Isolation Valves Like Clippard 's NIV and PIV lines of Isolation Valves, the AIV series features Clippard 's unique multi-functional valve stem design for longer life and minimal dead volume. The difference with the AIV series is that is that it also provides the added benefit of air opera tion, which is --by definition --intrinsically-safe. No solenoid means absolutely no heat build-up from the coil, making the AIV series ideal for applications that utilize temperature-sensitive media. All wetted areas... (read more)Browse Air Valves Datasheets for Clippard -
jbj Techniques Limited
Air Shut-Off Valves - ASOV Air Shut-off Valves. High-speed shut-off valves protect engines by instantly stopping the air intake supply, reducing the risk of overspeed or explosion. Key features: >> Swing air-gate shut-off design with guillotine mechanism. >> Extremely fast closing times. >> Compact, lightweight construction. >> Operating temperature range: -20 C to 230 C. >> Available sizes: 50.8 mm to 330.2 mm (2" -13"). >> Easy installation and handling. >> Custom configurations available for specific engines... (read more)Browse Engine Starters Datasheets for jbj Techniques Limited -
Hangzhou Chinabase Machinery Co., Ltd.
Mechanical Seals Mechanical Seals for Sanitary Pumps. Mechanical Seals for FGD. O-ring Mechanical Seals. Elastomer Bellow Mechanical Seals. PTFE Wedge Mechanical Seals. Metal Bellow Mechanical Seals. Cartridge Mechanical Seals. AUTO COOLING PUMP MECHANICAL SEAL. AUTOMOBILE AIR- COMPRESS MECHANICAL SEAL. Flygt pump seal. Grundfos pump seal. specialized in mechanical seals products including for auto cooling pump mechanical seals, for automobile air-compress mechanical seals,for pump mechanical seals... (read more) -
Finder S.p.A. con unico socio
ELECTRONIC STAIRCASE TIMER Type 14.11 is a electronic staircase timer 1 NO 16 A 17.5 mm wide. Other features include: Reset for centralised switch off. 4 functions: Step relay. Timing Step relay. Staircase timer. Light ON. Terminal for reset (centralised switch off). Time setting from 30 seconds to 20 minutes. "Zero crossing " load switching. Suitable for 3 or 4 wire systems, with automatic recognition. Compatible with movement detectors (18 series). LED status indicators. Cadmium free contact material. Can be used... (read more)Browse Digital Timers Datasheets for Finder S.p.A. con unico socio -
Fargo Controls, Inc.
Timer, Counter and Tachometer...Programmable Fargo Controls Inc. is proud to announce its latest addition, the TC series. This series is a powerful 6-digit multifunction programmable preset Timer/Counter with a communication interface. It has RS-232, RS-485, RS-422 Serial Communications and supports Modbus protocol. This series can be connected to a PC for programming and logging of data. The Timer has 10 output modes, 10 timing ranges in 3 configurations. The Counter has 12 output and 5 input modes in 6 configurations and scaling... (read more)Browse Digital Timers Datasheets for Fargo Controls, Inc.
-
The properties of Si/Si1-x Gex films grown on Si substrates by chemical vapor deposition
An automatic sequence timer with a mechanical counter in series is used to control solenoid-activated air -operated valves for rapid and precise flow control of the gases and reactants.
-
The development and design of electrical control-gear for machine tools
9.3) Mechanical Timing Devices The air -controlled timer may employ, with advantage, a suitable bellows with an adjustable air valve .
-
Federal Register > Wednesday, February 26, 2014 > [79 FR 10765] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania; Notification of Proposed Production Activity, ...
… compactor steel cylinders; water filters; net filters; chlorinators; water tank screen assemblies; filter assemblies; sleeve assemblies; inlet drain valve piping kits; cover assemblies; cartridge weight scales; air guns; mechanical jacks; trolley hoists; universal … … note validators; PCB cards; timer boards; electronic integrated circuits …
-
Guidelines for Safe Storage and Handling of Reactive Materials
… leaks are not tolerable - most-preferred option Canned pumps - double mechanical seals or canned pumps … … flow indicators on pumps; timers to shut off pump … … lines to prevent deadheading Valves (control; isolation; other) Plugged … … valves Isolation - plug/ball with air to fail close actuator …
Indicates content that may require registration and/or purchase.