Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Boston Gear
Description: clutches provides worry free years of accurate positioning. Mechanical style torque limiters are spring loaded clutches that provide more accurate torque protection than shear pins or friction style slip clutches. Shear pins and hubs can rust together offering no
- Torque Rating: 2.08333333333333 to 4,166.66666666667 Ft-lbs
- Bore Diameter: 0.4375 to 3.625 inch
- Shaft: In-line
- Device: Slip Clutch / Disengagement Torque Limiter
-
Supplier: Boston Gear
Description: clutches provides worry free years of accurate positioning. Mechanical style torque limiters are spring loaded clutches that provide more accurate torque protection than shear pins or friction style slip clutches. Shear pins and hubs can rust together offering no
- Torque Rating: 16.6666666666667 to 416.666666666667 Ft-lbs
- Bore Diameter: 0.75 to 2.75 inch
- Shaft: In-line
- Device: Slip Clutch / Disengagement Torque Limiter
-
Supplier: Boston Gear
Description: clutches provides worry free years of accurate positioning. Mechanical style torque limiters are spring loaded clutches that provide more accurate torque protection than shear pins or friction style slip clutches. Shear pins and hubs can rust together offering no
- Torque Rating: 2.91666666666667 to 2,083.33333333333 Ft-lbs
- Bore Diameter: 0.5 to 3.9375 inch
- Shaft: In-line
- Device: Slip Clutch / Disengagement Torque Limiter
-
-
Supplier: Boston Gear
Description: clutches provides worry free years of accurate positioning. Mechanical style torque limiters are spring loaded clutches that provide more accurate torque protection than shear pins or friction style slip clutches. Shear pins and hubs can rust together offering no
- Torque Rating: 43.3333333333333 to 2,500 Ft-lbs
- Bore Diameter: 0.75 to 4.25 inch
- Shaft: In-line
- Device: Slip Clutch / Disengagement Torque Limiter
-
Supplier: R+W Coupling Technology
Description: reduction in comparison to the standard series Torque rating increased by 50 % Good dynamic characteristics Spring tensioned ball-detent principle with absolutely zero backlash Corrosion resistant Very simple torque setting Features Torque Limiter Model SLE: Easy to
- Torque Rating: 3.68731563421829 to 516.22418879056 Ft-lbs
- Bore Diameter: 0.4724412 to 2.362206 inch
- Diameter: 2.4409462 to 4.6456718 inch
- Length: 3.3464585 to 5.3149635 inch
-
Supplier: KTR Corporation
Description: way. Product features Torque limiter with high power density due to high-quality materials Overload protection up to 6,800 Nm High density linings for long life Zinc-coated and yellow passivate Easy setting of slipping torque with usual tools
- Torque Rating: 0 to 5,014.74926253687 Ft-lbs
- Rotational Speed: 10,000 rpm
- Bore Diameter: 0.393701 to 4.724412 inch
- Diameter: 1.181103 to 11.2204785 inch
-
Supplier: Hilliard Corporation (The)
Description: Friction Torque Limiters and Couplings are designed to slip during a torque overload, while still transmitting the adjusted torque. They provide dependable solutions to the problems of torque control and overload protection in power transmission equipment.
- Torque Rating: 1 to 84 Ft-lbs
- Rotational Speed: 1,800 rpm
- Bore Diameter: 0.75 to 1 inch
- Diameter: 4.75 inch
-
Supplier: Zero-Max
Description: Torq-Tenders are positive drive couplings which provide accurate overload protection in many mechanical power transmission systems. When a jam-up or excess overload occurs, Torq-Tenders disengage motor drives. Their effective, versatile design, proven through 25 years of use, protect your
- Torque Rating: 20 to 83.3333333333333 Ft-lbs
- Rotational Speed: 1,800 rpm
- Bore Diameter: 0.625 to 1.125 inch
- Diameter: 3 inch
-
Supplier: Mach III Clutch, Inc.
Description: established Mounting Torque limiters can be mounted Through/Mid Shaft or End of Shaft Torque limiter slides on shaft and is fixed with set screws and a customer supplied key Applications Momentary overload protection Torque limiters are not recommended in
- Torque Rating: 620 Ft-lbs
- Rotational Speed: 1,750 rpm
- Bore Diameter: 1.438 to 2 inch
- Diameter: 7.34 inch
-
Supplier: Mach III Clutch, Inc.
Description: established Mounting Set screws and customer supplied key connect the torque limiter mechanism to one shaft and the coupling hub to a second fully supported shaft Note: Torque Limiter Mechanism DOES NOT support Coupling Applications Momentary overload protection
- Torque Rating: 8.45 to 169.08 Ft-lbs
- Bore Diameter: 0.75 to 1.125 inch
- Diameter: 4.5 inch
- Length: 7.44 inch
-
Supplier: Mach III Clutch, Inc.
Description: established Mounting Set screws and customer supplied key connect the torque limiter mechanism to one shaft and the coupling hub to a second fully supported shaft Note: Torque Limiter Mechanism DOES NOT support Coupling Applications Momentary overload protection
- Torque Rating: 620 to 6,140 Ft-lbs
- Rotational Speed: 1,750 rpm
- Bore Diameter: 1.438 to 2 inch
- Diameter: 7.34 inch
-
Supplier: Mach III Clutch, Inc.
Description: established Mounting Torque limiter mounts between a c-face motor and gear reducer NEMA Frame Torque Limiter is not suitable for belt drive (pulley output) applications. Consult engineering Applications Momentary overload protection Torque limiters are not
- Torque Rating: 8.45 to 169.08 Ft-lbs
- Bore Diameter: 0.625 inch
- Keyway Width: 0.1875 inch
- Diameter: 6.5 inch
-
Supplier: MHH Engineering Co. Ltd.
Description: Key Benefits: The MTS Torque Analysers have a robust ergonomic design and includes an angled dial for ease of reading Innovative spindle lock system eliminates the need for tool removal when adjusting the tool's torque setting Slave pointer records peak torque and limit pointers
- Torque Measurement Range: 7 to 36 In-lbs
- Display Type: Analog Meter
-
Supplier: Allied Electronics, Inc.
Description: Increased mechanical durability features oil-tight and watertight construction. Meets NEMA 3, 4, 4X, 6P, and 13.
-
Supplier: Eaton Hydraulics Group
Description: Torque Limiting Couplings Eaton's Airflex TLC products are designed to withstand high torque spikes found in heavy duty variable frequency drive applications. By increasing torque by 25% and providing an automatic slip detection system, the Airflex TLC decreases maintenance
- Device: Slip Clutch / Disengagement Torque Limiter
-
Description: ISO 2320:2008 specifies the mechanical and performance properties for prevailing torque type steel nuts when tested at an ambient temperature range of +10 °C to +35 °C. It includes a single test to determine the prevailing torque properties (performance properties) and/or the
-
Supplier: Dynatect Manufacturing, Inc.
Description: The most compact mechanical slip clutch with large torque capacity relative to overall size Torque capacity up to 10 lb-in Available in fixed torque or adjustable torque configuration Can accommodates shaft sizes up to 0.375 inch
- Torque Rating: 0.166666666666667 to 0.833333333333333 Ft-lbs
- Rotational Speed: 50 rpm
- Bore Diameter: 0.375 inch
- Diameter: 1 inch
-
Supplier: Autotronics, Inc.
Description: TOLERANCE Dependent upon usage and will be specified in Oz. In. at specific RPM and temperatue. Consult Autotronic's Engineering Department on each application. PART NUMBER CODE Example: SC-4-1 SC - model 4 - size 1 - dash number: 1:output shaft on both ends 2:output shaft on "K" end 3:output shaft
- Device: Slip Clutch / Disengagement Torque Limiter
-
Supplier: Sensor Technology, Ltd.
Description: The SGR570 PTO Torque Transducers are perfect for monitoring torque in PTO-driven applications, such as agricultural machinery and industrial equipment. They offer accurate torque and speed measurement, simple installation, and robust IP65 protection against environmental
- Maximum Torque: 0 to 17,699.115044247785 In-lbs
- Accuracy: 0.1 to 0.2 ±% Full Scale
- Operating Temperature: -40 to 194 F
- Electrical Output: Analog Current, Analog Voltage, Serial
-
Supplier: Mark-10 Corporation
Description: Series TSTM-DC advanced motorized torque test stands are designed for a wide variety of applications, including closure torque testing, fastener torque testing, and more. Two torque capacities are available, 100 lbFin (11.5 Nm) and 200 lbFin (22 Nm). The stands include a
- Mechanical Test: Fatigue / Cyclic, Shear / Torsion
-
Supplier: Mark-10 Corporation
Description: Series TSTM-DC advanced motorized torque test stands are designed for a wide variety of applications, including closure torque testing, fastener torque testing, and more. Two torque capacities are available, 100 lbFin (11.5 Nm) and 200 lbFin (22 Nm). The stands include a
- Mechanical Test: Fatigue / Cyclic, Shear / Torsion
-
Description: rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and
- Torque Rating: 2.083333333333333 Ft-lbs
- Bore Diameter: 0.375 inch
- Diameter: 1.5 inch
- Length: 2.5 inch
-
Description: rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and
- Torque Rating: 0.16666666666666666 Ft-lbs
- Bore Diameter: 0.25 inch
- Diameter: 1 inch
- Length: 1.06 inch
-
Description: rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and
- Torque Rating: 6.25 Ft-lbs
- Bore Diameter: 0.5 inch
- Diameter: 2.75 inch
- Length: 2.87 inch
-
Description: rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and
- Bore Diameter: 0.4724412 inch
- Diameter: 2.00000108 inch
- Length: 2.87008029 inch
- Device: Slip Clutch / Disengagement Torque Limiter
-
Supplier: SAE International
Description: This recommended practice covers the dimensions of an inside splined driver-wrench adapter, envelope of the housing-wrench reaction, the mechanical method of adapting the driver-wrench adapter to the wrench adapter driven end, and the housing-wrench reaction to the holder-counter
-
Supplier: Mark-10 Corporation
Description: Series TSTM-DC advanced motorized torque test stands are designed for a wide variety of applications, including closure torque testing, fastener torque testing, and more. Two torque capacities are available, 100 lbFin (11.5 Nm) and 200 lbFin (22 Nm). The stands include a
- Torque / Impact Energy: 16.666666666666668 Ft-lbs
- Mechanical Test: Fatigue / Cyclic, Shear / Torsion
-
Supplier: S. Himmelstein & Company
Description: Summary Superb instrument for mV/V torque, force and pressure sensors, and frequency producing speed, flow and velocity. reads, displays, processes and outputs shaft torque, speed, power pump/motor head, flow, fluid power drawbar force, velocity, power fast, rock solid readings with
- Analog Input Channels: 2 #
- Accuracy: 0.01 % FS
- Operating Temperature: 41 to 122 F
- User Interface: Front Panel and Display
-
Supplier: CARLO GAVAZZI Automation Components
Description: They are developed in order to be used for following operations: Presence/Absence Positioning and travel limit Objects passing/counting High mechanical resistance Degree of protection IP66 Aluminum body Positive Opening Operation Minimum Actuation Force/Torque Minimum Force to achieve
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 24 to 400 volts
- Maximum DC Voltage Rating: 24 to 250 volts
- Operating Temperature: -25 to 70 C
-
Supplier: S. Himmelstein & Company
Description: MCRT® 84800V Torquemeters have very high accuracy in real-world applications, not just in the cal lab.That's due to very high stiffness which yields wider installed bandwidth and faster response than competitive devices. Furthermore, Industries highest Overrange avoids errors which occur when
- Maximum Torque: 500 to 100,000 In-lbs
- Accuracy: 0.04 to 0.027 ±% Full Scale
- Operating Temperature: -25 to 185 F
- Electrical Output: Analog Voltage, Serial
-
Supplier: Aerotech, Inc.
Description: Design Features High torque output, direct-drive brushless servomotor Cog-free design for outstanding velocity stability Outstanding wobble and runout Direct coupled, high-accuracy rotary encoder Large diameter clear aperture
- Load Capacity: 22.05 to 374.85 lbs
- Rotary Velocity / Speed: 2,250 to 6,000 deg/sec
- Positioning Accuracy: 0.00138888888888889 to 0.0166666666666667 degrees
- Platter Diameter: 1.968505 to 8.661422 inch
-
Supplier: CARLO GAVAZZI Automation Components
Description: protectors (doors, hinges, rotative covers, grid, etc.). Detection by the rotative axis or by means of a lever. Opening of the mobile protector guarantees operator protection by immediately stopping the machine drive. To control the access point of the hazardous area. High mechanical
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 500 volts
- Operating Temperature: -25 to 70 C
- Total Travel: 90 degrees
-
Supplier: Win Source Electronics
Description: Switch Function: On-Mom Actuator Type: Lever, Straight Electrical Life: 200,000 Cycles Mechanical Life: 500,000 Cycles Operating Force, Torque: 20gf Release Force: 2gf Pretravel: 0.102" (2.6mm) Differential Travel: 0.031" (0.8mm) Overtravel: 0.047" (1.2mm) Operating Position: 0.394"
- Features: Rotary Limit Switch
-
Supplier: Win Source Electronics
Description: Actuator Type: Lever, Simulated Roller Electrical Life: 200,000 Cycles Mechanical Life: 300,000 Cycles Operating Force, Torque: 29gf Pretravel: 0.087" (2.2mm) Differential Travel: 0.027" (0.7mm) Overtravel: 0.011" (0.3mm) Operating Position: 0.240" (6.1mm) Family Name: AV4 Categories:
- Features: Rotary Limit Switch
Find Suppliers by Category Top
Featured Products Top
-
Hangzhou Chinabase Machinery manufactures a huge selection of torque limiters. Specializing in: friction torque limiters, pilot ball torque limiters, pilot bronze torque limiters, torque limiters couplings, torque limiters adapters. We have the capability to (read more)
Browse Torque Limiters and Slip Clutches Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
, including chains, sprockets, v-belt and v-belt pulleys, timing belt and timing belt pulleys, gears, speed reducers, motors, racks, couplings, and many other parts, like locking assembly, taper bushing, Chain guide, shaft collar, torque limiter, cam clutch, universal joint, motor base and motor slide, rod (read more)
Browse Uncategorized Products Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
S. Himmelstein and Company, a leader in torque measurement technology since 1960, announces the release of its MCRT® 84800V and MCRT® 85800V Ultra-Precise Bearingless Digital Mechanical Power Meters, engineered to deliver exceptional real-world accuracy, speed, and reliability (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
RS422/485 or optional USB communication and built-in software for data visualization, limit checking, and test storage. Users can select from 25 engineering units without recalibration. Torque ranges run from 250 to 100,000 lbf-in (28.2 to 11,300 Nm), and speeds reach ±15,000 rpm. Typical (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
sufficient mechanical travel and torque are applied, the actuator directly forces the NC contact to open. This is different from relying entirely on spring return. However, the presence of a positive-opening NC contact does not automatically make the (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
, load, carriage, or mechanical stop can approach the switch from either lateral direction. Unlike a conventional roller-lever limit switch intended for general machine positioning, the XCKMR54D1H29 uses a large crossed-rod operator to provide an extended and (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
1% Accuracy NIST Traceable and Remote Calibration Patented double wall construction Exceptional fatigue properties Compact mechanical package Solid Flanges Transducers handle torques from 10 ozf-in to 750,000 lbf (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
rotor and stator, meaning no mechanical wear. Brushless torque motors eliminate the need for mechanical transmissions like gearboxes, belts, and speed reducers. Aluminum housing with integrated water-cooling channels is standard on QMT motors. Water cooling increases the motor’s maximum performance by pushing the performance limits. In addition, the metal housing simplifies installation thanks to bolt holes (read more)
Browse Brushless Motors Datasheets for Tecnotion -
torque limit switches inside an enclosure. The controls were separate. Position feedback switches (auxiliary switches) and motor controls were later incorporated into the electric actuator enclosure. This marked an important milestone in the electric actuator industry, turning the actuator into an (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
torque limit switches inside an enclosure. The controls were separate. Position feedback switches (auxiliary switches) and motor controls were later incorporated into the electric actuator enclosure. This marked an important milestone in the electric actuator industry, turning the actuator into an (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
Conduct Research Top
- Mechanical Torque Limiters Still Make Sense
-
Why Use Mechanical Torque Limiters in a Servo Drive System?
Electronic current limiting is not always a 100% effective way to prevent torque overloads in a mechanical system
-
Basic Application of Ball Detent Torque Limiters
What is a ball detent torque limiter? What are the advantages of ball detent torque limiters? How do you size a mechanical torque limiter?
-
Sensorless Brushless DC Motor Control with PIC16
the many advantages to a BLDC motor no speed regulation. over a brushed DC motor, we can enumerate the following: HARDWARE * The absence of the mechanical commutator The hardware for a BLDC system can be decomposedallows higher speeds into the following sections: * Brush performance limits
More Information Top
-
KTA 3504 Electrical Drive Mechanisms of the Safety System in Nuclear Power Plants
bb2) actuators with a mechanical torque limiter (con- trolled friction coupling) and with an ensured torque magnification factor, as specified by the manufacturer.
-
New Advances in Mechanisms, Transmissions and Applications
However, conventional mechanical torque limiters are too heavy, so they aren’t suitable for assist robots.
-
Interventional Magnetic Resonance Imaging
A mechanical torque limiter on the vertical pole of the manipulator and an electrical shutdown switch were added for the safety of the patients.
-
N – T Characteristics of Magnetic Gear Motor with Inherent Overload Protection
Consequently, a com- bination of a motor and magnetic gears offers the same characteristics as a system composed of a conventional motor with a torque limiter and mechanical gears.
-
Cogging Torque Characteristics of a Magnetic‐Geared Motor
A combination of motor and magnetic gear offers the same performance as a system composed of a conventional motor with a torque limiter and mechanical gears.
Indicates content that may require registration and/or purchase.