Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: bio-medical reagent filling and other high precision low volume fluid application. FSH-SK08 includes a digital controller, a single end or dual end high precision digital controlled automated volume change mechanism, and special high precision ceramic pump modules. The system has
- Pump Type: Injection Pumps, Metering Pumps, Positive Displacement Pumps
- Features: Rotary Vane Pumps
-
Supplier: Optima Packaging Group GmbH
Description: Features: Aseptic fields of application Gently objective handling Dosing system: Rotary piston system, peristaltic pump system, time/pressure dosing system with or without CIP / SIP optional Statistical In-Process-Control (IPC) Cold loading optional Appropriate for oRABS, cRABS and Isolator
- Rate: 90 Pieces / Min
- Features: Aseptic / Sanitary
- Machine Type: Filling / Packer Machines
- Industry: Medical
-
Supplier: Optima Packaging Group GmbH
Description: Features: Aseptic fields of application Gently objective handling Dosing system: Rotary piston system, peristaltic pump system, time/pressure dosing system with or without CIP / SIP optional Statistical In-Process-Control (IPC) Cold loading optional Appropriate for oRABS, cRABS and Isolator
- Features: Aseptic / Sanitary
- Packaging: Bottle / Jar
- Machine Type: Filling / Packer Machines
- Industry: Medical
-
-
Description: precision ceramic pump technology. High precision, wearing resistant, no contamination, have made AP series ideal pump choice for low volume fluid dispensing, glue dispensing, and spraying applications for bio-tech, pharmaceutical, medical device, semi-conductor, and precision
- Pump Type: Injection Pumps, Metering Pumps, Positive Displacement Pumps
- Features: Rotary Vane Pumps
-
Description: ISO 8536:2004 applies to sterilized fluid lines for single use for use with pressure infusion equipment up to a maximum of 200 kPa (2 bar). The following items are covered by ISO 8536:2004: syringe pump lines (SPL); connecting lines (CL); and lines with integrated injection cannula
-
Supplier: CSA Group
Description: ISO 8536-9:2015 applies to sterilized fluid lines for single use for use with pressure infusion equipment up to a maximum of 200 kPa (2 bar). The following items are covered by ISO 8536-9:2015: a) syringe pump lines (SPL); b) connecting lines (CL); c) lines with integrated injection
-
Supplier: 3X Ceramic Parts Company Limited
Description: Diameter 0.5mm / 1mm / 2mm Zirconia Ceramic Rod Zirconia Ceramic Rod application fields: Medical plunger pump, high-pressure water pump, high-pressure injection machine, high-pressure water cutting machine, lithium battery pump, metering pump, air
- Density: 5.99999621323765 g/cc
- Coeff. of Thermal Expansion (CTE): 9.6 µm/m-C
- MOR / Flexural Strength: 181,296.04919649626 psi
- Compressive / Crushing Strength: 797,702.6164645836 psi
-
Supplier: Hangzhou X-mag Inc.
Description: Halbach Modules, Rotors, Stators, & Motors: Automotive Actuators Automotive Pump Motors Turbo Motors LiDAR Motors Window Lift Motors Power Tools Motors Medical Tools Motors Drone Motors Connectors Haptic Drivers
- Industry / Application: Aerospace / Avionics, Automotive, Consumer / Retail, Electronics / Semiconductors, Medical / Health Care, Military / Defense
- Features: East Asia / Pacific Only, Other
- Capabilities: Machining
-
Supplier: Kohler Power Systems
Description: requirements, and feature reduced engine noise emissions due to innovative designs in the engine block, crank case and fuel injection pump. Easy to Maintain Single-side access makes routine maintenance checks and serviceability easy. Advanced Control Features The exclusive KOHLER
- Wattage: 9,000 to 40,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Portability: Permanent
-
Supplier: Richardson RFPD
Description: lower cost sensor. These improvements overprevious load cell designs give the FX29 more precisedimensional control and better performance. Features Compact Design mV or Amplified Analog Outputs Optional I2C Digital Interface High Over Range Capability Applications Medical Infusion
- Device: Sensor Element / Chip
-
Supplier: FTL Technology
Description: Vertical pumps Chemical pumps Spur gears Medical apparatus
- Bushing Type: Sleeve
-
Supplier: Element Materials Technology
Description: production cycles, identify and correct component problems, and improve quality control. Your industry and applications Element services support a variety of industries and applications, including CAD drawings, machined parts, medical devices, lofted contours, tool wear monitoring, tooling
- Applications / Industry: Aerospace / Avionics, Appliances, Automotive, Battery / Energy Products, Building & Construction, Combustion Equipment, Consumer Products, HVAC, Plumbing and Lighting, Health Care / Medical, Industrial / Machinery, Instrument & Sensors / Laboratory, Materials, Microelectronics / Electronics, Motors
- Services Offered: Alignment, Dimensional Gaging / Metrology, Engineering / Design Verification (DVT), Form / Geometry (Straightness, Roundness, etc.), NDT / Inspection, Visual / Video Inspection
- Forms Tested / Certified: Capital Equipment, Components / Parts, Facilities / Capital Structures, Products, Samples or Materials
- Capabilities: Certification, Component / Product Comparison, Failure Analysis / Troubleshooting, Field Evaluation / On-site Inspection, First Article / Contract QA, In-process / In-line Testing, Test Development, Test Fixtures / Equipment, Testing / Simulation
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: team to design material to suit your needs. Our Ability supports, Fluoropolymer parts molding and machining(PTFE, M-PTFE, PTFE Compound, PCTFE, PVDF, etc). Fluoropolymer semi-finished product extrusion, compression molding. High performance plastic parts machining and injection molding(PEEK,
- Fitting Type: Adapter, Elbow
- Material: Fluororesin (PFA/PTFE/PVDF)
-
Supplier: FTL Technology
Description: linear velocities of 5m/s can be achieved. PTFE bearings are manufactured with various fillers and combinations of fillers added to the base material. PTFE bearings can be injection moulded, skived into strip or machined to give the product its final form. This gives FTL Technology the
- Operating Temperature: -436 to 500 F
- Bushing Type: Sleeve
-
Supplier: FTL Technology
Description: up to 15 m/s Universal chemical compatibility Good thermal resistance Withstands pressures above 2000 bar (back-up rings) Applications Laboratory and medical equipment High pressure plunger pumps Hydraulics/pneumatics Fuel injection systems Machine tools Paint spraying equipment
- Maximum Operating Speed: 2,952.7559055118 ft/min
- Maximum Operating Pressure: 2,900.754 psi
- Operating Temperature: -103 to 572 F
- Features: Hydraulic / Pneumatic Seal
-
Supplier: Microchip Technology, Inc.
Description: memory and sleep current down to a few hundreds of nA while retaining the complete RAM content, this family is perfect for IoT, Industrial, Consumer and Medical applications. Supported in the MPLAB® Code Configurator (MCC) tool, the development time gets significantly reduced by allowing you
- Clock Speed: 32 MHz
- Internal RAM Size: 32 KB
- Internal ROM Size: 128 KB
- Number of Timers: 21
-
Supplier: Microchip Technology, Inc.
Description: memory and sleep current down to a few hundreds of nA while retaining the complete RAM content, this family is perfect for IoT, Industrial, Consumer and Medical applications. Supported in the MPLAB® Code Configurator (MCC) tool, the development time gets significantly reduced by allowing you
- Clock Speed: 32 MHz
- Internal RAM Size: 32 KB
- Internal ROM Size: 256 KB
- Number of Timers: 21
-
Supplier: ARGAL s.r.l.
Description: polymers used to manifacture these pumps and various configuration of available mechanical seals allow to pump liquids laden with solids in suspension or moderately abrasive. LIQUID WITH HIGH SPECIFIC WEIGHT ZGE pumps can be fitted with motors of different power and are capable
- Discharge Size: 1.2598432 to 11.81103 inch
- Maximum Discharge Flow: 55.035833333333336 to 3,522.2933333333335 GPM
- Media Temperature: 248 F
- Water Temperature: 248 F
-
Supplier: Watson Marlow Pumps Group
Description: 405U/L2: for dual channel flows up to 370 ml/min per channel Digital speed control via top panel mounted keypad. Reversible motor for easy fluid recovery. Max high speed priming function.The 405U/L2 pump is a precision manual/auto-control pump which use 1.6mm wall tubing. All have
- Maximum Discharge Flow: 0.16114495050000002 GPM
- Features: AC Powered, Self-Priming Pump
- Pump Housing Material: Aluminum
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions - Liquid
- Pump Type: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps
- Features: DC Powered, Self-Priming Pump
-
Supplier: Watson Marlow Pumps Group
Description: Two-year warranty Twenty-four-hour-duty rated Manual speed control. For auto-control, purchase 205U/CA Flow-rates up to 18.4 ml/min per channel Membrane keypad and menu control of all functions 4, 8, 12, 16, 20, 24, 28 or 32 channel versions Eight stainless steel rollers with planetary drive.
- Maximum Discharge Flow: 0.0058117850999999995 GPM
- Features: AC Powered, Self-Priming Pump
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps
- Pump Housing Material: Plastic
-
Supplier: Watson Marlow Pumps Group
Description: The 500 series is Watson-Marlow's top-selling pump range for applications ranging from pulp & paper, printing and mining to food processing and from contact lens monomer dosing to industrial water and waste treatment.
- Maximum Discharge Flow: 1.32086026 GPM
- Maximum Discharge Pressure: 60 psi
- Features: DC Powered, Self-Priming Pump
- Pump Type: Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps
-
Supplier: General Pump
Description: Pulse-Actuated Chemical Pump, High Pressure Features 316 Stainless Steel body 316 Stainless Steel piston Mounts to one of the drive pump inlet valve ports by using a special valve adapter Draws cleaning solution with each stroke of the drive pump Permits cleaning solution
- Maximum Discharge Pressure: 3,000 psi
- Discharge Size: 0.125 inch
- Media Temperature: 190 F
- Pump Type: Diaphragm Pumps, Injection Pumps, Positive Displacement Pumps
-
Supplier: Wanner Engineering, Inc.
Description: would damage other types of pumps. In addition, Hydra-Cell can run dry indefinitely without damage to the pump. The multiple-diaphragm design of Hydra-Cell provides virtually pulse-less, linear flow without the need for expensive pulsation dampeners. Diaphragm Pump Features:
- Maximum Discharge Flow: 20 GPM
- Maximum Discharge Pressure: 300 psi
- Discharge Size: 1 inch
- Media Temperature: 180 F
-
Supplier: Watson Marlow Pumps Group
Description: PIN-secure Process Protection; full pump configuration protected by dual operator/supervisor PIN codes Export batch records via RS232 to a PC or printer for cGMP requirements Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy IP31/NEMA 2 vented wipe-down enclosure suitable for dry
- Maximum Discharge Flow: 4.760000000000001 GPM
- Maximum Discharge Pressure: 60 psi
- Features: AC Powered, Self-Priming Pump
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps
-
Description: Pump Series EZ: Electronic metering pump with manual speed control (adjustable to 360 strokes per minute)
- Maximum Discharge Flow: 0.05333333333333334 GPM
- Maximum Discharge Pressure: 30 psi
- Discharge Size: 0.5 inch
- Media Temperature: 140 F
-
Supplier: Wanner Engineering, Inc.
Description: would damage other types of pumps. In addition, Hydra-Cell can run dry indefinitely without damage to the pump. The multiple-diaphragm design of Hydra-Cell provides virtually pulse-less, linear flow without the need for expensive pulsation dampeners. Diaphragm Pump Features:
- Maximum Discharge Flow: 8 GPM
- Maximum Discharge Pressure: 1,000 psi
- Discharge Size: 0.75 inch
- Media Temperature: 250 F
-
Supplier: Grundfos Pumps Corporation
Description: The Grundfos DMX range has proven its worth in dosing applications worldwide. With their robust diaphragm-based design and their high-quality motors DMX pumps require minimum maintenance and are best choice for many dosing applications. The DMX range is highly versatile: it covers a wide flow
- Maximum Discharge Flow: 0.0017611470133333332 to 17.611470133333334 GPM
- Pump Housing Material: Aluminum, Plastic
- Pump Type: Dosing Pumps, Injection Pumps, Wastewater Treatment Pumps, Water Treatment Pumps
-
Supplier: Grundfos Pumps Corporation
Description: The Grundfos DMH range is a series of extremely strong, robust pumps for applications requiring a reliable dosing and high-pressure capability, such as process engineering. The DMH 28x has been especially designed for high-pressure applications from 50 up to 200 bar. The range is highly
- Maximum Discharge Flow: 0.0006604301300000001 to 6.6043013 GPM
- Maximum Discharge Pressure: 725.1885 to 2,900.754 psi
- Pump Housing Material: Aluminum
- Pump Type: Dosing Pumps, Injection Pumps
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions - Liquid
- Pump Type: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps
- Features: DC Powered, Self-Priming Pump
-
Supplier: Wanner Engineering, Inc.
Description: Electronic Precision Metering Versatile, Reliable Pumps for a Wide Range of Applications Designed to handle a wide range of fluids from clear water to thick slurries Electronic flow control increases accuracy and reliability Multiple diaphragm design provides linear, virtually pulse-less flow
- Maximum Discharge Flow: 1.35 GPM
- Maximum Discharge Pressure: 1,000 psi
- Discharge Size: 0.375 inch
- Media Temperature: 250 F
-
Supplier: Magnatex Pumps, Inc.
Description: Close-coupled, compact, MP Series pumps are the efficient and dependable choice for medium-flow, medium-head applications. The MP Series pump features sub-ANSI sizes for efficient lower flow applications. Affordable, high-performance Magnatex® pumps give you higher efficiency
- Discharge Size: 0.47 to 0.71 inch
- Horsepower: 5 to 10 HP
- Maximum Discharge Flow: 150 GPM
- Maximum Discharge Pressure: 225 psi
-
Supplier: NETZSCH Pumps North America, LLC
Description: No Description Provided
- Maximum Discharge Flow: 59,600 GPM
- Maximum Discharge Pressure: 1,350 psi
- Pump Type: Injection Pumps, Positive Displacement Pumps, Progressing Cavity Pumps
- Features: None, Pump Only
-
Supplier: INTEGRA Biosciences AG
Description: No Description Provided
- Maximum Discharge Flow: 1.32 GPM
- Features: AC Powered
- Pump Type: Dosing Pumps, Injection Pumps, Peristaltic Pumps, Positive Displacement Pumps
- Pump Housing Material: Plastic
-
Description: Pulse Pumps are designed to inject harsh chemicals downstream of the pump, ensuring the pump is protected from potential damage. In order to operate properly, a metering valve and a closed-center 3-way ball valve are required. Conversion instructions to install on plunger or
- Maximum Discharge Flow: 1 to 12 GPM
- Maximum Discharge Pressure: 500 to 3,000 psi
- Pump Type: Injection Pumps
- Features: None, Pump Only
Find Suppliers by Category Top
Featured Products Top
-
Press Release FOR IMMEDIATE RELEASE June 16, 2025 – Cincinnati, Ohio APSX Launches First Ever Desktop Liquid Silicone Rubber Injection Molding Machine: APSX-LSR APSX LLC, the company behind the widely (read more)
Browse Molding Machines Datasheets for APSX, LLC -
possible. Typical applications include accessories on electric vehicles, mobile medical equipment, solar powered devices, chemical injection pumps at oil wells and automatic gate openers. (read more)
Browse Datasheets for Bodine Electric Company -
Precision Injection Pumps Medical Devices (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
model). They are Ideal for portable or remote applications where connection to an AC line is not possible, such as mobile medical devices, solar powered water circulators, thermal solar power generators, chemical injection pumps at oil wells and automatic gate openers. (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
engines, navigation systems, landing gear Chemical Processing - valves, pumps and processing equipment Medical Instruments - surgical instruments, dental tools and precision medical devices Hardware Components - valves, fasteners and tool accessories Chain (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
: Automotive Fittings: Used in bearings, fuel injection systems, and transmission parts. Aviation: Essential for critical components in aircraft engines (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
: Automotive: power steering systems, air conditioning units, fuel injection systems Aerospace: (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
. Applications: Pressure sensors are crucial in ventilators, infusion pumps, diagnostic equipment, and other various medical devices. Types Used: Differential pressure sensors, absolute pressure sensors, and (read more)
Browse Pressure Sensors Datasheets for ASAP Semiconductor LLC -
glasrope®, crankcase and ceramic heaters. We are dedicated to the design and manufacturing of resistance heating elements for a variety of OEM, industrial, medical, commercial and military applications. In addition, we can supply compatible accessory items, which enable us to offer a complete (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc.
Conduct Research Top
-
Interphex Stands Test of Time (and Economy)
for global customers in the healthcare and other industries. AdvantaPure/New Age Industries Booth #1555 AdvantaPure manufactures sanitary hose, tubing, fittings, and silicone injection molded components such as single-use fill and sampling assemblies, stoppers and true unions. Products exhibited include
-
5 Tips for Implementing an Integrated Stepper Linear Actuator System
that can be controlled over a network such as CAN bus. Stepper drive hardware can be stand-alone or integrated with the linear actuator motor assembly. 4. Consider the wide application capabilities. Applications for integrated stepper linear actuators include medical equipment (precision pumps used
More Information Top
-
Insert of the air rescue at night
Here, the demands on medical devices become (ventilators, ECG / defibrillator, number of the syringe pumps , medical supply of gas etc.) and the medical Verbrauchsmaterialen by legal targets of the Implementing set or complemented the air rescue.
-
In vitro and in vivo three-dimensional velocity vector measurement by three-beam spectral-domain Doppler optical coherence tomography
In order to maintain an accurate and constant flow in the capillary during the measurement, an injection pump for medical applications was used (MGVG Combimat, adjustable flow range 0.1–190 ml∕h leading to mean velocities of 0.4–750 mm∕s for a capillary …
-
Effects and mechanisms of emodin and sandostatin on pancreatic ischemia in acute haemorrhagic necrotizing pancreatitis
Instruments Tissue blood flowmeter (Model LS-Ill, produced by Beijing Like High-Tech Company and Beijing Neurosurgery Institute) and mini- volume injection pump (by Medical Device Workshop, Zhejiang Medical University).
-
A novel centrifugal miniature pump and its medical application
For example, it can be used as injection pump in medical application,its fluidics [13Reuben M. Olson,et al.,Essential of Engineering Fluid Mechanics,Sth Edition,Harper & Row,Publishers,New York,1990,552-556 [2] P.Gravesen,et al.,”Microfluidics--a …
-
Optimization and evaluation of microencapsulated artificial diet for mass rearing the predatory ladybird Propylea japonica (Coleoptera: Coccinellidae)
A medical micro- injection pump (Top- 5300, Top Corporation, Kyoto, Japan) was then filled with the mixed core liquid.
-
Reservoir Seals, Tubing, and LSR Make the Difference for Medical Devices - Nasa Tech Briefs :: Medical Design Briefs
Industry analysts are forecasting improved drug delivery and new formulations will be vital to pharmaceutical companies, increasing demand for innovative medical injection devices, pumps , and other devices.
-
The anaesthesiology
Generally, fails a central gas supply so that the anesthesia unit must be provided with bottles for medical gases as well as syringe pumps for a total intravenous anesthesia (TIVA).
-
Spiral CT angiography and 3D reconstruction in patients with aortic coarctation
Non-ionic contrast media (CM) was injected into a cubital vein at a flow rate of 3 ml/s (Ultravist 300, Scher- ing, Berlin, Germany) with the aid of an injection pump (Medrad, Medical Systems, WuÈrzburg, Germany) to en- sure satisfactory vessel opacification …
-
Multidetector CT Angiography and 3D Reconstruction in Young Children with Coarctation of the Aorta
Nonionic contrast medium was injected into a hand vein at a flow rate of 0.6-1.5 ml/s (Omnipaque 300; GE Health- care, USA) with the aid of an injection pump (Medrad; Medical Systems, USA) to ensure satisfactory vessel opacification in …
-
Intensive transport system ITS Terra 100
On medically technical devices, syringe pumps , a transport breathing apparatus, an ECG monitor and a defibrillator are provided.
Indicates content that may require registration and/or purchase.