-
Supplier: Titus Company (The)
Description: Oftentimes the simplest and lowest cost option, reciprocating compressors have wide application in workshops, light manufacturing and auto repair & painting applications, as well as point-of-use applications in many medium to large industrial plants for serving certain high demand,
- Horse Power: 1.5 to 30 HP
- Power Source: AC Single Phase
- Lubrication Style: Lubricated
- Compressor Technology: Reciprocating Piston
-
Supplier: Leister USA
Description: Medium pressure blower (radial compressor) The air-flow giant.
- Air Flow Rate: 476 to 560 SCFM
- Static Pressure: 6.366429540233067 to 9.68804495252858 in H2O
- Media Temperature: 140 F
- Design: Centrifugal
-
Description: ps-002 Lower pressure switches, A more advanced miniature pressure switch, It's one of the electrical switches that control the circuit open or close on when pressure of the controlled medium increase or decrease. Pressure Setting Range is from 0.05MPa to 0.14Mpa.
- Pressure Measurement: Gauge
-
-
Supplier: Central Air Compressor Co.
Description: High Pressure line Water or Air cooled 1280-6400 PSIG Three-Five Stage Medium Pressure Line Water or Air Cooled 400-900 PSIG Three Stage K Series Enclosed, Open or Tank Mounted 2 Hp to 15 HP Two Stage
- Horse Power: 2 to 15 HP
- Features: 2 Stage, 3 Stage, More Than 3 Stages, Multistage Compressor, Other
- Mounting: Tank Mounted
-
Supplier: Leister USA
Description: Medium pressure blower (radial compressor). Reliable and stealthy with respectable power.
- Air Flow Rate: 166 to 212 SCFM
- Static Pressure: 4.1520192653693915 to 5.536025687159189 in H2O
- Media Temperature: 140 F
- Design: Centrifugal
-
Supplier: Air Compressors Direct
Description: Pre-Packaged Compressed Air Solution •A complete pneumatic system w/ all components needed to install Includes: •325C VIAIR Compressor •2.5 Gallon VIAIR Air Tank •1/4” NPT Quick Connect Coupler (M) •Dash Panel Gauge with ON/OFF Switch •Pressure Switch with Relay (110 PSI
- Discharge / Operating Pressure: 150 psi
- Flow Capacity: 1.17 to 0.88 SCFM
- Power Source: DC
-
Supplier: Schutte & Koerting
Description: Jet Compressors are a type of ejector that use a jet of high-pressure gas as an operating medium to entrain a low-pressure gas, mix the two, and discharge at an intermediate pressure. Gases can be steam, air, propane, and others. Jet Compressors are
- Gases Handled: Air / Plant Air, Natural Gas / Methane, Propane
- Power Source: Air / Pneumatic
- Applications: Gas Boosting, Gas Transmission / Delivery, Process Gas Feeding / Injection
- Features: Other
-
Description: Compressors C-DLR Volume flow 60 to 600 m³/hr 35.3 to 352.9 cfm High efficiency, dry and contact-free compression claw compressor with capacities ranging from 60 to 600 m³/hr (35.3 to 352.9 cfm). Pressure up to max. 2.2 bar at continuous operation. Low maintenance, integrated
- Discharge / Operating Pressure: 31.908294 psi
- Flow Capacity: 35.3 to 352.9 SCFM
- Features: Other
-
Supplier: Frascold S.P.A.
Description: 25.3 m3/h and nominal power from 5 to 30 HP. ■ Maximum operating pressure Ps = 140bar ■ Maximum static pressure Pss = 80bar ■ Charged with POE 85 oil [PAG 68 oil upon request] Applications ■ Commercial medium and high-temperature refrigeration systems ■ “Booster” systems ■ “Heat
- Input Power: 22,384.378224612152 watts
- Features: Other
- Construction: Piston
-
Supplier: Carlyle Compressor Company
Description: every Carlyle compressor in the field today. Plus, with only four service valve plate assemblies that fit all 06D and 06E compressors, retrofitting is much more convenient. High Quality, Low Price With Carlyle 06D & 06E single stage compressors, you know you're getting the most
-
Supplier: ISC Sales, Inc.
Description: any of our compressors, or assistance in locating the perfect unit for your application. Features: Triple duty compressors that may be used in low, medium and high temperature applications. Direct replacement compressors for Whirlpool, GE and Electrolux appliances.
- Input Power: 74.61459408204051 watts
- Power Source: 115 / 60 / 1
- Features: Other
- Refrigerant Options: R134a
-
Supplier: ISC Sales, Inc.
Description: any of our compressors, or assistance in locating the perfect unit for your application. Features: Triple duty compressors that may be used in low, medium or high temperature applications. Direct replacement compressors for Whirlpool, GE and Electrolux appliances.
- Input Power: 223.84378224612152 watts
- Power Source: 115 / 60 / 1
- Features: Other
- Refrigerant Options: R404a
-
Supplier: Busch Vacuum Solutions
Description: Flexible: application-oriented Reliable: operationally reliable Nearly Maintenance-Free: dry and contact-free compression Mink claw compressors were developed specifically for the reliable compression of air and other gases. Modern Mink claw technology guarantees an efficient and
- Inlet Temperature: 104 F
- Discharge / Operating Pressure: 23.21 psi
- Flow Capacity: 341.4 SCFM
- Horse Power: 40 HP
-
Supplier: Carlyle Compressor Company
Description: during shutdown. This assures undiluted oil supply throughout the compressor. With Carlyle's 5F and 5H compressors, you can save "30%" on yearly energy costs! Over 3 years, a 5H40 compressor can save you $28,590 in a low temp application and $16,427 in a medium temp
-
Supplier: Haskel International LLC
Description: compression ratios of over 15:1, intermittent to 40:1. A pneumatic control package monitors both inlet cylinder pressure and outlet receiver pressure continuously, stopping the booster automatically when desired outlet or minimum inlet pressure is reached, permitting unattended
- Inlet / Suction Pressure: 150 to 850 psi
- Discharge / Operating Pressure: 800 to 5,000 psi
- Gases Handled: Air / Plant Air, Argon, Carbon Dioxide (CO2), Helium, Natural Gas / Methane, Nitrogen (N2), Oxygen (O2)
- Power Source: Air / Pneumatic
-
Supplier: Air Compressors Direct
Description: Pre-Packaged Compressed Air Solution •A complete pneumatic system w/ all components needed to install Heavy Duty System - Great for 33" & 35" Tires •Provides a higher flow rate compared to medium duty OBA system Includes: •400C VIAIR Compressor •2.5 Gallon VIAIR Air Tank
- Discharge / Operating Pressure: 150 psi
- Flow Capacity: 1.84 to 1.41 SCFM
- Power Source: DC
-
Supplier: Aircel
Description: The Aircel RTM Series (2,500 - 30,000 scfm) high-capacity cycling refrigerated compressed air dryers use multiple compressors with defined loading/unloading capacities and a thermal mass storage medium for energy-efficient operation. The refrigeration system cools the thermal
- Drying Capacity: 2,500 to 30,000 SCFM
- Maximum Pressure: 250 psi
- Minimum Output Dew Point: 38 F
- Motor Power (Refrigerated Style): 13 to 150 HP
-
Supplier: Micro Sensor Co., Ltd.
Description: air pressure, hydraulic pressure, and even harsh medium environments, such as sewage, steam, light corrosive gases and liquids.
- Accuracy: 1 ±% FS
- Pressure Measurement: Absolute, Gauge
-
Description: (3. High temperature resistance, shock proof. Applications: It can be widely applied in commercial and industrial fields such as the pressure measurement for commercial air conditioner, air compressor, central air-conditioning, etc. 3.Product Dimension
- Working Pressure Range: 0 to 1,450.36839357197 psi
- Accuracy: 1 ±% FS
- Signal Output: Analog Current, Analog Voltage
- Measurement Type: Gauge
-
Supplier: Campbell Hausfeld
Description: makes it easy to maneuver around the workspace. Average Air Consumption of 3.1 CFM @ 90 PSI. Maximum Pressure of 90 PSI. Air Inlet Size of ¼ inch NPT (F). Minimum Hose Size of 3/8 inches. An air compressor with a tank capacity of 26 gallons or larger is
-
Supplier: Nord-Lock Group
Description: Superbolt nut-style multi-jackbolt tensioners (MJTs) are an innovative bolting product that will eliminate expensive and dangerous tooling. Only hand/air tools are required to install or remove any size MJT. H650 series Superbolt tensioners are used for medium temperature,
- Threaded Diameter: 0.75 to 5 inch
- Applications: Compressor, Gas Turbine, Generator Coupling, Press, Pump
- Power: Manually Powered
- Type: Nut Replacement / Augmentation
-
Supplier: Haida International Equipment Co., Ltd.
Description: chamber over-temperature, leakage; compressor with over-pressure, over-load, oil pressure, water-break, the screen will automatic display the fault cause and provide exclusion method, and when the input voltage is unstable, due to it has the stop device that the remove time of
- Temperature Range: -65 to 175 C
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
- Features: Programmable
-
Supplier: Campbell Hausfeld
Description: makes it easy to maneuver around the workspace. Average Air Consumption of 3.1 CFM @ 90 PSI. Maximum Pressure of 90 PSI. Air Inlet Size of ¼ inch NPT (F). Minimum Hose Size of 3/8 inches. An air compressor with a tank capacity of 26 gallons or larger is
-
Supplier: SAE International
Description: are related to the turbocharger operation, and which may radiate from the high-pressure side from the compressor outlet to the charge air cooler. Medium frequencies may be controlled with the use of different typologies of resonators, but these are not so effective for
-
Supplier: Industrial Combustion, LLC
Description: offers natural gas, propane gas, air atomized #2 and #6 oil, and combination gas/oil fuel options at capacities from 3.4 to 42.0 MMBTU/Hour. A true forced draft design provides the ability to deliver rated capacities against furnace pressures up to 4" W.C. Features Include:
- Maximum Capacity: 4,200 to 42,000 BTU/hr
- Convection: Forced Draft
- Firing: Indirect
- Combustion Fuel: Light Oil, Natural Gas, Propane
-
Supplier: GENERON
Description: filters contain over a million fibers. Compressed feed air is passed down the bores of the fibers at one end of the module, with enriched nitrogen product gas exiting from the opposing end. Oxygen and water vapor are selectively removed and vented from the feed air as it flows to the
- Output Flow Rate: 651.36 SLM
- Outlet Pressure: 175 psi
- Features & Approvals: Compressor Included
- Generator Type: Nitrogen
-
Supplier: GENERON
Description: air is passed down the bores of the fibers at one end of the module with enriched nitrogen product gas exiting from the opposing end. Oxygen and water vapor are selectively removed and vented from the feed air as it flows to the other end of the module. Our ISO 9000, ASME, PED, UL
- Output Flow Rate: 5,831.52696 to 41,653.764 SLM
- Features & Approvals: Compressor Included
- Generator Type: Nitrogen
-
Supplier: Wolong Electric Industrial Motors
Description: suppliers can save on packaging and transportation costs. Applications Centrifugal Compressors Blowers Compressors Boiler Feed Pumps Grinding mills Multi-stage High Pressure Pumps
- Other Output Power: 500 to 3,000 HP
- Shaft Speed: 1,800 to 3,600 rpm
- NEMA Frame Size: 8,210 to 8,313 #
- Operating Temperature: -40 to 104 F
-
Supplier: Wolong Electric Industrial Motors
Description: suppliers can save on packaging and transportation costs. Applications Centrifugal Compressors Blowers Compressors Boiler Feed Pumps Grinding mills Multi-stage High Pressure Pumps
- Other Output Power: 500 to 3,000 HP
- Shaft Speed: 1,800 to 3,600 rpm
- NEMA Frame Size: 8,210 to 8,313 #
- Operating Temperature: -40 to 104 F
-
Supplier: Mile-X Equipment, Inc.
Description: Goodall Power Center 2050 Medium to Heavy Duty Features: DC Welding CC stick 25 ft. 1/0 gauge welding cables included AC Power Synchronous, brushless AC generator Limited AC output while welding Air Power CFM rated at 100 PSI, 150 PSI max. Air gauge on control panels monitors
-
Supplier: Caterpillar Oil & Gas
Description: inlet below danger level – Low fresh water pressure in LT circuit – Low starting air pressure – Low control air pressure engine/shutdown air pressure – Low fuel pressure at engine inlet Switches for: – High lube oil temperature at engine inlet
- Volt-Ampere: 3,600,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: inlet below danger level – Low fresh water pressure in LT circuit – Low starting air pressure – Low control air pressure engine/shutdown air pressure – Low fuel pressure at engine inlet Switches for: – High lube oil temperature at engine inlet
- Volt-Ampere: 2,400,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: pressure at engine inlet below danger level – Low fresh water pressure in LT circuit – Low starting air pressure – Low control air pressure engine/shutdown air pressure – Low fuel pressure at engine inlet Switches for: – High lube oil
- Volt-Ampere: 3,200,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: inlet below danger level – Low fresh water pressure in LT circuit – Low starting air pressure – Low control air pressure engine/shutdown air pressure – Low fuel pressure at engine inlet Switches for: – High lube oil temperature at engine inlet
- Volt-Ampere: 4,023,000 to 3,600,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Sonel Test
Description: GUD-1 generator will extend its capabilities even further and enable effective fault detection also in places where detection is difficult (e.g. in systems that are not filled with medium and in places where the pressure is not sufficient). Features Identification of acoustic-wave
- Testing Method: Manual
Find Suppliers by Category Top
Featured Products Top
-
RELIABILITY For Air Conditioning and Refrigeration Compressors The pressure is on to design compressors and compressor components that are targeted to meet customer’s increasing higher speed and higher load needs and COP (co-efficient of performance) improvements. But when these (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
RELIABILITY For Air Conditioning and Refrigeration Compressors The pressure is on to design compressors and compressor components that are targeted to meet customer’s increasing higher speed and higher load needs and COP (co-efficient of performance) improvements. But when these (read more)
Browse Industrial Coatings Datasheets for GGB -
available with an adjustable pressure range of 100 to 150 psig, and also 100 to 200 psig. Its innovative pV control system automatically increases free air delivery when a lower operating pressure is selected, optimizing energy efficiency, and ensuring air supply is precisely matched to demand (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
cold weather, and our anti-frost valve maintains optimal air temperature to prevent tool freeze up. The on-board controller, Sigma Control® Smart, ensures reliable and efficient operations with touch button control. Pressure adjustments are simple. Maintenance reminders and (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Watch>>>Aerzen Rental - Contingency Planning For Low-Pressure Air Applications Aerzen Rental Machines (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
, namely those in which the quality of the conveyed medium can significantly influence the production process and the finished product. The advantages of AERZEN Screw Compressor Units at a glance: oil-free compressing screw compressors (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
i.HOC® integrated dryers are now available with Kaeser’s oil-free screw compressors. These energy-saving dryers handle pressure dew points down to -40°F. Available on both fixed and variable speed CSG-2 and DSG-2 models from 50 to 250 hp, i.HOC® (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
The M480 is the most powerful oil-injected portable screw compressor in the MOBILAIR series, designed specifically for the North American market. With an impressive free air delivery of up to 1700 cfm, it sets new benchmarks in efficiency and versatility. At its core lies a high (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
production of cement by the dry process Specific designs & options are available to fit into the application for all AERZEN modells: Air filter solution system designed for high contaminated environments Discharge pressure sensor that turn-off the electric (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
Pulse damped design Modulating "air" or "gas" applications: - discharge of reciprocating air/gas compressors - self-sizing - accommodates varying flows without chattering Mediums: - air / - gas Meets API 6D (read more)
Browse Check Valves Datasheets for DFT Inc.
More Information Top
-
gis - offers from gis manufacturers, suppliers, exporters & wholesalers
Sell Medium pressure air compressor (Direct-coupled .
-
air hose coupling - offers from air hose coupling manufacturers, suppliers, exporters & wholesalers
Sell Medium pressure air compressor (Direct-coupled .
-
couplings - offers from couplings manufacturers, suppliers, exporters & wholesalers
Sell Medium pressure air compressor (Direct-coupled .
-
Gas Turbine Generator Exporters, Gas Turbine Generator Selling Leads
Sell Medium pressure air compressor (Direct-coupled .
-
coupling - offers from coupling manufacturers, suppliers, exporters & wholesalers
Sell Medium pressure air compressor (Direct-coupled .
-
Couplings Exporters, Couplings Selling Leads
Sell Medium pressure air compressor (Direct-coupled .
-
Hose Tube Exporters, Hose Tube Selling Leads
Sell Medium pressure air compressor (Direct-coupled .
-
Pneumatic Tube Exporters, Pneumatic Tube Selling Leads
Sell Medium pressure air compressor (Direct-coupled .
-
Cylinder Tube Exporters, Cylinder Tube Selling Leads
Sell Medium pressure air compressor (Direct-coupled .
Indicates content that may require registration and/or purchase.