Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: BinMaster, Inc.
Description: The BM-TSM is a patented, mercury-free tilt switch used for high level detection of powders and bulk solids contained in bins, tanks, or silos. It features C/US Class II, Division I Groups E, F and G and ATEX Zone 21 hazardous location approvals. It mounts on top of the vessel
- Number of Switch Points: 1 (#)
- Maximum Current: 15 amps
- Maximum AC Voltage: 250 volts
- Media Type: Dry Material (Bulk Solids and Powders)
-
Description: TS-1 - 1 AMP @ 120 VAC / 1 AMP @ 28 VDC TS-1-3 - 1 AMP @ 120 VAC / 1 AMP @ 28 VDC TS-1-6 - 1 AMP @ 120 VAC / 1 AMP @ 28 VDC TS-1C-L - 1 AMP @ 120 VAC / 1 AMP @ 28 VDC TS-10 - 10 AMP @ 120 VAC TS-10C-L - 10 AMP @ 120 VAC TS-20 - 20 AMP @ 240 VAC TS-20C-L - 20 AMP @ 240 VAC
- Type: Mercury
-
Supplier: Electro-Sensors, Inc.
Description: MTS Tilt Switches and SCU-200 Control Unit Features • Easy to install, requires little maintenance • Control unit interfaces with any tilt switch probe • Advanced solid state electronic circuitry • Intrinsically safe control unit available • Adjustable time delay prevents
- Tilt Angle: 15 degrees
- Accuracy: 5 degrees
- Operating Temperature: 32 to 158 F
- Number of Axes: 1
-
-
Supplier: NKK Switches
Description: DSA-Series Tilt Switches DSA Environmentally friendly; contains no mercury. High contact reliability due to sealed body. The switch is triggered when tilted beyond ±10° of the horizontal. PCB adaptor available as an accessory. DSB Photo interrupter, rather than contacts,
-
Description: Apply the switch within the rated voltage and currents. The unit contains a small amount of mercury. If the switch fails, please return in to MDI or dispose of it properly.
- Type: Mercury
-
Description: SWITCH CHARACTERISTICS ACTION - SLOW @ 115 VAC 4.5 AMPS RES LOAD DIFFERENTIAL ANGLE 1° - 3° PILOT DUTY SERVICE 345 VOLT AMPS 115V & 230VAC ALARM CIRCUIT.
- Type: Mercury
-
Description: DATS-1-SPDT - 1 AMP @ 120 VAC / 1 AMP @ 28 VDC DATS-1-SPST - 1 AMP @ 120 VAC / 1 AMP @ 28 VDC
- Type: Mercury
-
Supplier: Rieker, Inc.
Description: SlopeAlert is a reliable, low cost solution of determining in-range and out of range tilt conditions. Connected to a lamp, horn, or solenoid relay, this compact Single or Dual Axis unit can indicate both safe and unsafe conditions as well as provide a control signal to help prevent equipment
- Tilt Angle: -55 to 90 degrees
- Number of Axes: 2
- Operating Temperature: -40 to 167 F
- Features: Other, Tilt Switch
-
Supplier: Radwell International
Description: SWITCH MERCURY TILT 15DEG SPST. FREE 2 YEAR RADWELL WARRANTY
- Switch Type: Mercury
-
Supplier: Gems Sensors & Controls
Description: Non-Mercury Switch Sealed Cable Impact & Corrosion Resistant ABS Shell N.O., N.C., SPDT Contacts Various Cable Lengths Color Coded Body Designed for level control and alarm applications in difficult liquids such as sewage and waste water. Series M mechanical tilt floats are
- Switching Current: 13 amps
- Switching Voltage: 120 to 240 volts
- Operating Temperature: 32 to 194 F
-
Supplier: Radwell International
Description: MERCURY INSULATED TILT SWITCH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: elobau U.S., Inc.
Description: Whether at the platform of a lifting ramp or the fork tree of a stacker, even with difficult installation conditions the new, mercury-free tilt switches N3/N4 of elobau gives an easy handling. Because with a remote control the user can adjust the zero-point easily. In addition
- Tilt Angle: -60 to 60 degrees
- Number of Axes: 1
- Supply Voltage: 10 to 30 volts
- Operating Temperature: -40 to 158 F
-
Supplier: elobau U.S., Inc.
Description: Whether at the platform of a lifting ramp or the fork tree of a stacker, even with difficult installation conditions the new, mercury-free tilt switches N3/N4 of elobau gives an easy handling. Because with a remote control the user can adjust the zero-point easily. In addition
- Tilt Angle: -60 to 60 degrees
- Number of Axes: 2
- Supply Voltage: 10 to 30 volts
- Operating Temperature: -13 to 158 F
-
Supplier: KOBOLD Instruments, Inc.
Description: The KOBOLD NAB Series float level switch for liquids provides mercury-free level switching for tank applications requiring high current capability. With such capacities, pumps may be directly controlled in many applications. This float-type, tilt level switch for
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 50 psi
- Material Temperature Range: 185 F
- Maximum Current: 20 amps
-
Supplier: KOBOLD Instruments, Inc.
Description: The KOBOLD NNE Series float level switch for liquids provides mercury-free level switching for tank applications requiring high current capability. With such capacities, pumps may be directly controlled in many applications. The body of this float-type, heavy-duty, tilt level
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 50 psi
- Material Temperature Range: 185 F
- Maximum Current: 16 amps
-
Supplier: Visual Sound, Inc.
Description: LG Electronics, U.S.A 23" class IPS panel + LED-backlit (23" diagonal) 16:9, FullHD, 50,000:1 Contrast Ratio, 250 cd/m2, 5ms, 178/178 Viewing Angle, Analog(d-sub). DVI-D inputs, Integrated speakers: 1Wx2, Tilt/Pivot/Swivel/Height adjustable stand IPS + LED = CLARITY AND BRILLIANCE With the
- Features: Flat Panel Monitor, LCD Display
-
Supplier: Lenovo
Description: Designed to make desk space neater, the Lenovo® ThinkVision® LT1913p features a 19-inch LCD in 1280 x 1024 resolution. The tool-less stand offers lift, tilt, pivot, and swivel options, so you can make the display as comfortable as possible. 19"-inch Square Colour In-Plane Switching
- Diagonal Screen Size: 19 inch
- Horizontal Viewing Angle: 178 Degrees
- Environmental Temperature: 32 to 104 F
- Features: AMLCD, Flat Panel Monitor, LCD Display, S-IPS
-
Supplier: Visual Sound, Inc.
Description: materials such as mercury, halogen and arsenic. These advantages, combined with an ergonomic design and a high-contrast screen, make this model ideal for enterprise environments. LED backlight technology provides for industry-leading brightness efficiency and low power consumption 16:10
- Features: Flat Panel Monitor, LCD Display
Find Suppliers by Category Top
Featured Products Top
-
BinMaster's BM-TSM tilt switch mounts on the top of a bin. It activates an alarm when material rises and tilts the switching mechanism 15° or more. The (read more)
Browse Level Switches Datasheets for BinMaster, Inc. -
's control circuit and load circuit. It is a competitive technology to Electromechanical Relays (EMRs) and other switching technologies such as Mercury Displacement Relays (MDRs). Download the Flyer (read more)
Browse Solid State Relays Datasheets for Sensata Technologies -
9560-16GP4XS Industrial Ethernet Switch is a 16-port 10/100/1000 BASE-T PoE+ RJ45 and 4-slot 1G/10G SFP+. There is one console port in RJ45 type and one USB port for firmware and configuration maintenance. This switch is delivered in a rugged, hardened case and components able to withstand (read more)
Browse Network Switches Datasheets for Volktek Corporation -
included Stylish die cast front and rear bezels assembled to the folded aluminum case body Removable rear panel - recessed for protection of connectors, switches etc. Recessed aluminum front panel (accessory) Four non-slip rubber feet included (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
-together two-part extrusion for easy mounting of PCBs with pre-fitted displays, keypads and switches. Also available with swivel mounts and tilt stands Diecast lids (flat or deep) are used to close the ends of the case extrusion Recessed area in case extrusion for membrane (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
paint finish. On both enclosures, the new bezel is assembled to a fabricated aluminum main case with a removable U-shaped top. Both also feature a removable rear panel that is recessed to protect connectors and switches. Other features common to both models include four non-slip rubber (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
base – or multiple PCBs can slide in on clip-in anti-vibration guides (accessories). The front and rear panels are recessed to protect switches, connectors, displays and keypads. The rear panel and base are vented as standard. Alternative options (including non-vented panels) are (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
tilt for ease of use and stows flush against the unit between tests. Connectivity: USB, Ethernet, and dry contact options provide convenient connectivity for easy access to data, remote control, and communications. Safety Features: The chamber includes a (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
ergonomically designed control panel features an adjustable tilt for ease of use and stows flush against the unit between tests. Connectivity: USB, Ethernet, and dry contact options provide convenient connectivity for easy access to data, remote control, and communications. (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
switches. Inside, the base panel has mounting holes for PCBs and chassis. Each case is supplied fully assembled with four non-slip rubber feet. UNIMET is available in six sizes ranging from 9.05” 7.48” x 1.96” to 13.77” x 10.23” x 5.90”. The standard color (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE
Conduct Research Top
-
Electrolytic Tilt Sensors and Inclinometers: A Primer - Sensors Online Magazine, September 2004
indicators, pendulum protractors, and bubble levels, as well as devices that use mercury switches
More Information Top
-
Evaluation of intrusion sensors and video assessment in areas of restricted passage
A single hole drilled into the air duct was required to allow the wiring to each mercury tilt switch to exit.
-
Development and Testing of a Fan Monitoring System Using Induction Operated Current Switches
ICS with 220Vac pigtail ICS with no pigtail Vibration Switch Mercury Tilt Switch Whisker Switch Approx.
-
Design of an Automatic Water Level Controller Using Mercury
Float Switch
A mercury switch (also known as a mercury tilt switch ) is a switch whose purpose is to allow or interrupt the flow of electric current in an electrical circuit in a manner that is dependent on the switch's physical position or alignment…
-
ISA FUND IND CNTRL - Fundamentals of Industrial Control
If the level falls, the sleeve drops below the magnetic position, the magnet is pulled away from the sleeve area, and the mercury switch tilts in the opposite angle, activating the contacts to sound an alarm or start a pump.
-
Parachute-assisted gravity sediment corer (Algonquin Corer)
Because of the delicate and intricate nature of the component parts of the mercury tilt switch , several attempts were required to complete the first proto- type.
-
Commercial indicating instruments
The expansion of the wire by an electric current operates a small mercury tilting switch which cuts the current off.
-
Uptime normative values in children aged 8 to 15 years
Uptimers are battery-operated devices that record uptime by the activation of a mercury tilt switch or a mechanical switch (Sanders 1980, 1983; Follick et al. 1985; White et al. 1992; Diggory et al. 1994; Tran et al. 1997).
-
Thermometer Regulator
When the control temperature is reached, thecontactsareopened,breaking and de-energizing the magnet, and the mercury switch tilts to the ‘off’ position.
-
Novel parameters indicate significant differences in severity of obstructive sleep apnea with patients having similar apnea–hypopnea index
saturation by a finger pulse oximeter (Minolta Pulsox-7, Konica Minolta, Tokyo, Japan) and position with a cus- tomized sensor based on use of gravitational mercury tilt switches .
-
Measurement of habitual physical activity performance in adolescents with cerebral palsy: a systematic review
Records time spent upright by activation of three mercury tilt switches .
Indicates content that may require registration and/or purchase.