-
Supplier: Flomatic Valves
Description: STRAINERS - Threaded unleaded Bronze body (⅜"–2"), 125# cast iron and flanged (2 ½"–12"), 20 mesh stainless steel strainer. Furnished with clean out plug. Pressure Max: 200 PSI (2 ½"–12") Pressure Max: 400 PSI (⅜"–2") For reference use only. Please check Flomatic's website for
- Pipe Size: 0.375 to 12 inch
- Pressure Rating: 200 to 400 psi
- Process Temperature: 180 F
- Materials: Bronze
-
Supplier: Eaton
Description: The Eaton Model 92 strainer accomplishes straining by directing the fluid through sized openings in the strainer. Once sediment and debris is collected in the strainer, fluid flow is interrupted while the strainer is removed for cleaning or replacement. Features ANSI
- Pipe Size: 2 to 24 inch
- Screen Opening: 0.03125 to 0.5 inches
- Pipe Connection: Flanged
- Applications: General Purpose, Industrial
-
Supplier: Eaton
Description: disposal. Eaton heavy-duty Model 85 Y Strainers are furnished with high quality stainless steel screens that are carefully fabricated to fit the strainer body perfectly. This, coupled with the precision machined screen seat on the body of the strainer, protects against any
- Pipe Size: 0.5 to 10 inch
- Pressure Rating: 275 to 1,480 psi
- Screen Opening: 0.03125 to 0.5 inches
- Process Temperature: 100 F
-
-
Supplier: PT
Description: Brass or stainless steel strainer basket, 14-100 mesh
- Strainer Type: Basket (or Simplex Basket)
- Applications: General Purpose, Industrial
- Media: Liquid
- Features: Other
-
Supplier: Acme Engineering Products
Description: between piping flanges. Key Features: • Construction in SS304, SS316, and Monel. • Available in ANSI classes 150, 300, 600, and 900. • Perforations ranging from 1/32" to 1/2". • Mesh liners ranging from 20 to 100 mesh. • Special Alloy construction available upon request. • RTJ style
- Strainer Style: Strainer Assembly
-
Supplier: Acme Engineering Products
Description: designs are available for low-pressure installations. All strainers are fabricated to the exact design requirements of each client and are still cost-competitive with cast-vessel backwash strainers from Acme’s main competitors. Acme ACRS strainers can now be ordered with FRP
- Pipe Size: 1 to 48 inch
- Screen Opening: 0.001968503937007874 to 0.23622047244094488 inches
- Materials: Composite / FRP, Monel®, Steel - Carbon / Alloy, Steel - Stainless
- Pipe Connection: Flanged
-
Supplier: Spirax-Sarco
Description: The Fig 4, Fig 5 and Fig 6 are yellow metal screwed strainers. The Fig 4 and Fig 6 are angle type and the Fig 5 is a straight type strainer. The standard stainless steel screen for all types is 0.8 mm perforations. As options, other perforations and mesh sizes are available as
- Pipe Size: 0.5 to 1 inch
- Pressure Rating: 362.59425 psi
- Process Temperature: -324.4 to 482 F
- Media: Gas, Liquid, Steam
-
Supplier: Acme Engineering Products
Description: The ACME Y type Strainer is the most cost effective, Y strainer uses perforated wire mesh or wedge wire to trap unwanted solids from a process stream. Y strainer can be mounted vertically or horizontally in a piping system Strainers are low-cost solutions to large
- Strainer Style: Strainer Assembly
- Strainer Type: Y-strainers
-
Supplier: General Pump
Description: Inlet Strainer, Plastic Body, 50 Mesh General Pump has a full range of accessories to support our pumps, including custom-designed chemical injectors, trigger guns, nozzles, and control valves. Get optimal performance from your pump with the proper accessories for your application.
- Pressure Rating: 145 psi
- Applications: General Purpose
- Media: Liquid
- Features: Other
-
Supplier: Spirax-Sarco
Description: The Fig 3 is a bronze integrally flanged Y-type strainer. The standard stainless steel screen in the DN15 to 80 size range has 0.8 mm perforations, the DN100 has 1.6 mm perforations. Optional mesh and perforation sizes are available as well as monel screens. The strainer cap can
- Pipe Size: 0.5905515 to 3.93701 inch
- Pressure Rating: 362.59425 psi
- Process Temperature: 32 to 482 F
- Materials: Bronze
-
Supplier: G. Bopp USA Inc.
Description: mesh fabrics are used for dirt filters with a low differential pressure, for backwash filters among other things in connection with composite fabrics.
- Strainer Style: Strainer Element
-
Supplier: Process Technology
Description: Provides on/off control of water, steam, air, or gases in a variety of heating, cooling or fluid replenishing applications. FEATURES “Y” style cast bronze body with 20-mesh stainless steel screen. SPECIFICATIONS Sizes: ½ inch to 2½ inch FNPT. Working pressure:125 PSIG at 400°F (205°C). 20
- Pipe Size: 0.5 to 2.5 inch
- Pressure Rating: 125 psi
- Screen Opening: 0.0007874015748031496 inches
- Process Temperature: 300 F
-
Supplier: Spirax-Sarco
Description: The Fig 12 is an SG iron screwed Y-type strainer. The standard stainless steel screen is 0.8 mm perforations. As options, other perforations and mesh sizes are available as well as monel screens. The strainer cap can be drilled and tapped for blowdown and drain valves if
- Pipe Size: 0.5 to 3 inch
- Pressure Rating: 362.59425 psi
- Process Temperature: 14 to 500 F
- Media: Gas, Liquid, Steam
-
Supplier: Spirax-Sarco
Description: The Fig 13 is a cast iron screwed Y-type strainer . The standard stainless steel screen is 0.8 mm perforations. As options, other perforations and mesh sizes are available as well as monel screens. The strainer cap can be drilled and tapped for blowdown and drain valves if
- Pipe Size: 0.25 to 0.375 inch
- Pressure Rating: 348.09048 psi
- Process Temperature: 14 to 572 F
- Materials: Cast Iron
-
Supplier: ISC Sales, Inc.
Description: The Eaton Model 72 Simplex Strainer has been the industry standard simplex basket strainer for over 75 years. It's perfect for industrial and commercial applications where the line can be temporarily shut down for strainer basket cleaning or change out. Features: • Quick open
- Pressure Rating: 200 psi
- Screen Opening: 0.03125 to 0.5 inches
- Process Temperature: 100 F
- Strainer Type: Basket (or Simplex Basket)
-
Supplier: Watts
Description: through the strainer. Screens on all sizes are 20 mesh perforated stainless steel. Keeping pipelines clean prevents serious problems. Maximum Working Pressure: 400psi (27.6 bar) WOG @ 210°F (99°C); 125psi (8.6 bar) WSP @ 353°F (178°C).
- Materials: Bronze, Steel - Stainless
- Applications: General Purpose, Water
- Media: Liquid
- Strainer Style: Strainer Assembly
-
Supplier: JORC Industrial LLC
Description: Heavy brass construction, 300 psi water, oil, air, 150 psi steam. Self-cleaning Y-Strainer is ideal for installation before pumps, control valves, meters, traps, etc. Screwed caps are straight threaded with gaskets. Screen is of type 304 stainless steel, 50 mesh, threaded end comply
- Pipe Size: 1.25 inch
- Pressure Rating: 150 to 300 psi
- Media: Gas, Liquid, Steam
- Applications: General Purpose, Oil / Fuel, Water
-
Supplier: PT
Description: Stainless steel screen, 30 STSC, 12-80 mesh
- Applications: General Purpose, Industrial
- Media: Liquid
- Materials: Steel - Stainless
- Strainer Style: Strainer Element
-
Supplier: Zurn Industries LLC
Description: The Zurn Wilkins YBXL Bronze Wye Type Strainer is an ideal choice for preventing damage to downstream components due to sand and debris in the water. Features And Benefits 1-1/4" domestic bronze wye type strainer with 40 mesh strainer screen Designed to protect valves and
- Materials: Bronze
- Strainer Style: Strainer Assembly
- Applications: Water
-
Supplier: ISC Sales, Inc.
Description: ISC offers fabricated temporary strainers in cone or basket options. These temporary pipeline strainers are a cost effective means for temporary straining for start-up applications. Fabricated temporary cone and basket are designed for initial start-up and should not be used as a
- Screen Opening: 0.03125 to 0.5 inches
- Strainer Type: Basket (or Simplex Basket)
- Pipe Connection: Flanged
- Applications: General Purpose
-
Supplier: ASCO
Description: strainer of perforated stainless steel or wire mesh. Free hole area shown in table is total of all openings. Suitable for air, water, oil, and steam.
- Pipe Size: 0.75 inch
- Pressure Rating: 750 psi
- Process Temperature: 400 F
- Applications: General Purpose
-
Supplier: ASCO
Description: strainer of perforated stainless steel or wire mesh. Free hole area shown in table is total of all openings. Suitable for air, water, oil, and steam.
- Pipe Size: 0.375 inch
- Pressure Rating: 750 psi
- Process Temperature: 400 F
- Applications: General Purpose
-
Supplier: Victaulic Co. of America
Description: TEE TYPE 8 INCH NOMINAL SIZE 8 NOMINAL SIZE - DECIMAL 8 NOMINAL SIZE - FRACTIONAL CARBON STEEL BODY MATERIAL 300 PSI PRESSURE RATING 8 INCH IPS GROOVED X 8 INCH IPS GROOVED END CONNECTION 15.5 INCH END TO END DISTANCE WATER MEDIA HANDLED 304 STAINLESS STEEL MESH/SCREEN MATERIAL 6 MESH
- Pipe Size: 8 inch
- Pressure Rating: 300 psi
- Features: Other
- Materials: Steel - Carbon / Alloy
-
Supplier: ISC Sales, Inc.
Description: Model 85 Y Strainers are engineered to stand up to the most aggressive of industrial and commercial applications year after year. Strainers protect downstream process system components by mechanically removing unwanted solids from liquid, gas, or steam lines by means of a perforated or
- Pressure Rating: 285 to 1,480 psi
- Screen Opening: 0.03125 to 0.5 inches
- Process Temperature: 100 F
- Pipe Connection: Flanged, Threaded
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: The three-stage dirt strainer combines three consecutively arranged filters of different mesh sizes in one housing. It ensures coarse, medium and small particles are filtered out of the flowing medium. The large filter area allows for a high flow rate, despite the smallest filter
- Applications: Food Processing, General Purpose, Water
- Strainer Type: In-line Strainers
- Media: Liquid
- Features: Other
-
Supplier: ASCO
Description: strainer of perforated stainless steel or wire mesh. Free hole area shown in table is total of all openings. Suitable for air, water, oil, and steam.
- Pipe Size: 0.5 inch
- Pressure Rating: 750 psi
- Process Temperature: 400 F
- Applications: General Purpose
-
Supplier: ASCO
Description: strainer of perforated stainless steel or wire mesh. Free hole area shown in table is total of all openings. Suitable for air, water, oil, and steam.
- Pipe Size: 0.25 inch
- Pressure Rating: 750 psi
- Process Temperature: 400 F
- Applications: General Purpose
-
Supplier: Xylem Applied Water Systems
Description: 1720/1740/1750 Inlet Strainers 01720 Series Inlet Strainer Low profile design for space saving installation Very strong reinforced plastic base with clear cover Wide variety of port configurations available 20 or 40 mesh stainless steel screen 20 mesh Polypropylene screen
- Pipe Size: 0.75 inch
- Applications: Food Processing
- Media: Liquid
- Features: Other
-
Supplier: Xylem Applied Water Systems
Description: 1720/1740/1750 Inlet Strainers 01720 Series Inlet Strainer Low profile design for space saving installation Very strong reinforced plastic base with clear cover Wide variety of port configurations available 20 or 40 mesh stainless steel screen 20 mesh Polypropylene screen
- Pipe Size: 0.5 inch
- Applications: Food Processing
- Media: Liquid
- Features: Other
-
Supplier: JORC Industrial LLC
Description: 1/2" and 1/4" Inlet, 1/4" Outlet Stainless Steel Mesh 600 PSI Rating
- Pipe Size: 0.25 to 0.5 inch
- Pressure Rating: 600 psi
- Media: Gas
- Applications: General Purpose
-
Supplier: DME Company
Description: Y-strainers are constructed of heavy duty bronze. They have a 20 mesh 304 stainless steel screen in sizes "-2" and a 1/16" perforated strainer in 2" and 3". The bronze retainer cap is gasketed and tapped for a closure plug (closure plug furnished). Install strainers
- Pressure Rating: 150 to 300 psi
- Materials: Bronze, Steel - Stainless
- Applications: Industrial, Water
- Media: Liquid, Steam
-
Supplier: Hayward Flow Control
Description: SB Series Simplex Basket Strainers Available in PVC, CPVC, GFPP and Eastar. Up to 2 in. sizes have socket and threaded end connections. Each strainer comes with a standard plastic basket. Other basket materials available, consult factory. Key Features PVC, CPVC, GFPP and Eastar
- Pressure Rating: 150 psi
- Screen Opening: 0.82 to 1.22 inches
- Process Temperature: 70 F
- Strainer Type: Basket (or Simplex Basket)
-
Supplier: diaago
Description: Features CELLTREAT Cell Strainers can be used for many applications including isolating cells and removing clumps or debris Polypropylene housing with nylon mesh filter eliminated the need to fabricate filters from gauze, paper, nylon mesh, or other materials Extended lip on
- Strainer Type: In-line Strainers
- Applications: Laboratory, Medical / Pharmaceutical
- Materials: Polypropylene (PP, PPL)
- Strainer Style: Strainer Assembly
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Features Clear body construction provides convenient visual inspection. Strainer enclosure unscrews for easy cleaning. Can be installed vertically or horizontally; flow direction is clearly indicated. All-plastic construction – no wetted metals. Smooth inner flow path provides maximum Cv with
- Pipe Size: 0.5 to 2 inch
- Pressure Rating: 150 psi
- Media: Liquid
- Materials: PVC
-
Supplier: Clark Solutions
Description: Model 1359 Strainers have a basket type filtering element with double mesh stainless steel construction. The strainer body material is of iron. Model 1359 incorporates a flanged cover with drainage connection. The model has a particle retention capacity from 100 microns. This
- Pipe Size: 0.75 inch
- Pressure Rating: 145.0377 psi
- Screen Opening: 0.003937007874015748 inches
- Process Temperature: 180 F
Find Suppliers by Category Top
Featured Products Top
-
# 22, OSPREY™ 93.00 INCH (IN) DIAMETER (A) GRAVITY STRAINER No trapping or driving solids through screen openings. Fibers that "staple" are continuously removed by (read more)
Browse Strainers Datasheets for Vooner FloGard LLC -
COOLING TOWERS WITH GRAVITY STRAINER Warmer ambient temperatures can cause your vacuum pump seal water temperature to rise significantly in recirculating systems producing a loss of pump (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
available in four or five port housings, with the capability of interchangeable modules: o Isolation Valve (hand shut- off) o Strainer (100 Mesh) o Solenoid o Regulator o Electronic Valve (PEV) o Electronic Expansion o Hand Expansion o Stop/ Check Application (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for Parker Sporlan Division
More Information Top
-
Spatially Focused Reagent Injection System for Cell Analysis using 3-D Sheath Flow Scanner
SiO2 mesh strainer is formed in the microwell to improve spatial resolution of the reagent flow.
-
Field Manual of Techniques in Invertebrate Pathology
A 30- mesh strainer is a good general recom- mendation.
-
Technical note on a much simplified method for collecting ruminal fluid using a nylon paint strainer
Whether strained through cheesecloth or the nylon mesh strainer , ruminal fluid did not differ (P > 0.05) in dry matter, neutral or acid detergent fiber content or in concentrations of total culturable anaerobes.
-
PENTEK Strainer Basket,60 Mesh,Housing Sz 1 - Filtration Accessories - 1ECV5|BT-1-ML-O-60 - Grainger Industrial Supply
• Mesh Strainer Baskets (45) .
-
Electronic Flowmeters – Turbine Flow Meter – Grainger Industrial Supply
C, Ambient Temperature 14 to 140 F, Frequency Range 37-370 Hz, Includes 2 Lithium Batteries, 55 Mesh Strainer Recommended (Not Included) .
-
Development of viscometers for kraft black liquor. Final report - phases I, II, IIA, and III
A 40- mesh strainer installed in the sample stream of the .
-
Of clubs and assemblies
…1050 of the collecting screw of the briquette factory of the pit of Augusta by Bitterfeld and also here Maschenxahlen the increasing Explosionsfahigkeit by the Absieben through screens with groi3eren by lignite which passed through 10000- mesh screen , already, the pulverized coal…
-
Food Products
At the end of 30 minutes the beans should be drained through an eight- mesh strainer and weighed.
-
Stainless Steel Basket - Stainless Steel Basket Manufacturers, Suppliers
[ Related Keywords : perforated metal sheeting, metal mesh basket, mesh strainer basket ] .
Indicates content that may require registration and/or purchase.