Products & Services

See also: Categories | Featured Products | Technical Articles | More Information
  • Description: These simple-to-operate manually controlled Lapping machines are available in sizes from table top units to 72” plate configurations. The control system provides the necessary features to perform most any process with high accuracy and repeatable results. Features include your choice

    • Applications / Material Abraded: Ceramics / Glass, Cleaning / Surface Preparation, Metals / Metalworking
    • Mounting: Floor Mounted / Stationary (Machine Tools)
    • Type: Lapping Machine
    • Automation / Material Handling: None / Manual

  • Description: Lapping/Polishing Machines The small 2000 series machines are designed to Lap and Polish components on a 5 carrier format (40 mm Max component size) The components are placed in off-set position in the carrier to ensure full coverage of the lapping plate. The mid-range

    • Power: 1.00516528867711 to 14.742424233931 HP
    • AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, 50 Hz / International Power, Single-Phase, Three-Phase
    • Applications / Material Abraded: Cleaning / Surface Preparation, Metals / Metalworking
    • Features: Electric Motor / Vibrator, Orbital / Planetary, Other, Variable / Multi-speed, Vertical, Wet Finishing

  • Description: These simple-to-operate manually controlled Double Side Lapping machines are available in sizes to process parts as thin as .002" or diameters up to 20". The control system provides the necessary features to perform most any process with high accuracy and repeatable results. Features

    • Automation / Material Handling: Automatic / Indexing, None / Manual, PLC
    • Applications / Material Abraded: Ceramics / Glass, Metals / Metalworking
    • Features: Double Sided (Double Disc)
    • Mounting: Floor Mounted / Stationary (Machine Tools)

  • Description: The same quality SpeedFam has been known for over the past fifty years is available in the newest most advanced Double Side Machines ever made. These models of DSM provide all the features of the basic systems with programmable touch screen controls. This allows you to pre-program multiple

    • Automation / Material Handling: Automatic / Indexing, None / Manual, PLC
    • Applications / Material Abraded: Ceramics / Glass, Metals / Metalworking
    • Features: Double Sided (Double Disc)
    • Mounting: Floor Mounted / Stationary (Machine Tools)

  • Description: base is fabricated from welded hollow-section steel, clad with removable panels for maintenance. The electrical controls are housed in a console mounted at the front of the machine, and a second emergency stop button is fitted at the rear of the machine. The machine uses a free

    • Power: 15 HP
    • AC Voltage & Phase: 50 Hz / International Power, Three-Phase
    • Applications / Material Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Grinding / Finishing
    • Features: Coated Abrasives (Belts / Discs), Other, Single Sided / Disc, Superabrasives, Variable / Multi-speed, Vertical

  • Supplier: Accuris

    Description: LAPPING MACHINES, METAL WORKING, HIGH-PRECISION, FLAT SURFACE

  • Description: conditioning ring. The Model 24 diamond flat lapping/polishing machine is a popular choice for lapping of mechanical seal faces and a variety of valve components, eg : pressure relief valve bodies and caps, and parallel slide valves, both in original manufacture and in

    • Power: 2 HP
    • Applications / Material Abraded: Cleaning / Surface Preparation, Metals / Metalworking
    • Mounting: Floor Mounted / Stationary (Machine Tools)
    • Features: Polisher / Polishing Lathe, Superabrasives, Wet Finishing

  • Description: popular model 12 and 15 machines but features a steel weldment base instead of cast aluminium. A scaled-up lapping plate, conditioning rings and convenient “wrap-around” worktable combine to form a unique package. (The model 20 is the largest bench-mounted machine in the USA

    • Power: 1 to 1.5 HP
    • AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Single-Phase, Three-Phase
    • Mounting: Bench
    • Applications / Material Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics

  • Description: fine grinding of small metal parts. We have three types of lapping equipment, each of which offers specialized performance and easy set-up for small batch fast turn-around. Our double disk grinders have huge throughput capacity and can handle your largest volumes. Solid parts or tubes,

    • Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
    • Additional Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
    • Features: North America, Northeast US Only, Other, United States Only

  • Description: Flat Lapping, (free abrasive machining). The objectives in lapping are to obtain part flatness, parallelism, dimensional accuracy and quality surface finish. Of the four surface finishes are the most easily attained, since the evolved this system implies no loss of its honing

    • Materials: Aluminum, Brass, Bronze, Carbide, Cast Iron, Ceramics, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys, Titanium
    • Additional Services: Design Assistance, High Volume Production, Low Volume Production, Prototype Services
    • Features: Midwest US Only, North America, United States Only

  • Description: We are an independent metal fabricating company specializing in the burr-free abrasive cut-off of metal parts and the related capabilities required to meet all of our customers' tight tolerance requirements. You can find us in Cedar Grove, New Jersey, USA at our modern manufacturing

    • CNC Machining: 4-axis Machining, Deep Hole Drilling, Drilling, Etching / Chemical Milling, Honing, Milling, Turning, Wire EDM
    • Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
    • Additional Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
    • Features: Centerless Grinding, Double-disc Grinding, Electrochemical / Photochemical Machining, ID / Internal Grinding, North America, Northeast US Only, OD / External Grinding, Surface Grinding, United States Only

  • Description: Lapping Oil is an important element of the lapping process. It is its inherent suspension property that facilitates to bring the fresh cutting edges on the lapping plate continuosly. It assists the cutting function of abrasive grains and enhances the machinability. It forms the

    • Features: Lubricant
    • Industry Applications: Metal Working Fluid

  • Description: CNC Machining Lean manufacturing is one more way that American companies are staying a step ahead in efficiency. CTG enables that process by providing CNC machined plastics and metal parts with the speed you need to keep your inventory low. Plastics on Hand We keep a wide variety of plastics

    • Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
    • CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Drilling, Etching / Chemical Milling, Jig Boring, Laser Machining, Milling, Screw Machining, Swiss Machining, Turning, Water / Abrasive Jet Machining
    • Materials: Aluminum, Brass, Bronze, Composites, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Precious Metals, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium
    • Additional Services: Assembly Services, CAD / CAM Support, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering

  • Description: The Rottler SAD machines combine cutting edge control technology with proven machine tool dry surfacing technology to give the world's most advanced CNC surfacing machines available today. The S8AD is designed for surfacing large heavy duty diesel heads. The programmable

    • AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, Single-Phase
    • Applications / Material Abraded: Automotive, Heads / Blocks, Metals / Metalworking
    • Automation / Material Handling: CNC
    • Mounting: Floor Mounted / Stationary (Machine Tools)

  • Description: World-Class Custom Metal Fabrication At Eagle Stainless, we have earned a reputation as industry experts in custom metal fabrication. We proudly manufacture the highest quality custom fabricated components and offer an extensive suite of fabrication services using innovative techniques

    • Services: Assembly Services, Design Assistance
    • Machining Capabilities: CNC Machining, Centerless Grinding, Drilling, Electrode EDM, Honing, Laser Machining, Screw Machining, Swiss Machining, Wire EDM
    • Secondary Operations: Heat Treating / Stress Relieving, Lapping / Polishing, Welding
    • Materials: Nickel / Nickel Alloys, Stainless Steel, Titanium

  • Supplier: Precipart

    Description: Components Precipart is a leader in the precious metal machining of high precision micro parts for the medical market. Custom components found in class I, II and III medical devices include electrodes, contacts, marker bands and catheter tips.Precious metal components typically range

    • Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
    • CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Deep Hole Drilling, Drilling, Electrode EDM, Etching / Chemical Milling, Gun Drilling, Honing, Jig Boring, Laser Machining, Milling, Screw Machining, Superabrasive Machining, Swiss Machining, Turning, Water / Abrasive
    • Materials: Aluminum, Brass, Bronze, Carbide, Ceramics, Composites, Copper, Glass Ceramics, Hardened Metals, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding

  • Supplier: Tanfel

    Description: Tanfel offers a full solution for your custom fabricated metal product needs. A variety of materials and finishes are available along with tool fabrication, design support and a variety of other value added services. Machining Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened

    • Materials: Aluminum, Brass, Bronze, Copper, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
    • Additional Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
    • Operation: CNC Machining, Drilling, Electrode EDM, Etching / Chemical Milling, Milling, Surface Grinding, Turning, Wire EDM

  • Description: Founded in 1963 as Cashmere Manufacturing, PA&E's precision CNC machining shop is now a world-class machining and fabrication facility. Acquired by PA&E in 1995, our precision machining shop is a full-service machining and assembly facility that has been machining precision parts for over 40 years.

    • Diameter: 1" - 3", 3" - 6", 6" - 48", Greater than 48", Less than 1"
    • CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Drilling, Etching / Chemical Milling, Milling, Screw Machining, Swiss Machining, Turning, Water / Abrasive Jet Machining, Wire EDM
    • Materials: Aluminum, Brass, Bronze, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding

  • Description: builder. Quality, service, and technical support is built into every Rottler Machine. The bottom line is greater control and efficiency with increase profits for today's machine shop. Independent Stroke and Spindle drives - Achieve the desired crosshatch efficiently. Stop anywhere in

    • Power: 2 HP
    • AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, Three-Phase
    • Automation / Material Handling: Automatic / Indexing
    • Applications / Material Abraded: Automotive, Metals / Metalworking

  • Description: Machining is a processing method that removes the surface materials to obtain the desired working features. With the development of technology, we gradually transitioning from manual control of machine tools to numerical control to produce the industrial products , which enables us to produce

    • Diameter: 1" - 3", 3" - 6", 6" - 48", Greater than 48", Less than 1"
    • CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, Broaching, Deep Hole Drilling, Drilling, Electrode EDM, Etching / Chemical Milling, Gun Drilling, Honing, Jig Boring, Milling, Superabrasive Machining, Swiss Machining, Turning, Wire EDM
    • Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding

  • Description: Sunnen‘s first generation of external honing machines has been developed to meet the continuously increasing demands of the industry. Workpieces in the offshore, energy production and aviation sectors are exposed to extreme environments. Therefore electroplated hardchrome or plasma-spray

    • Power: 21.44352615844512 HP
    • AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power
    • Automation / Material Handling: Automatic / Indexing, Windows® / PC Control
    • Mounting: Floor Mounted / Stationary (Machine Tools)

  • Description: Contract Precision CNC Machining Services & Capabilities Kurt Machining Solutions - What It Takes To Keep You Competitive Kurt Manufacturing offers you longstanding experience in technical and complex manufacturing solutions including precision CNC machining, extra large CNC machining, and

    • Diameter: 1" - 3", 3" - 6", 6" - 48", Greater than 48", Less than 1"
    • CNC Machining: 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Drilling, Etching / Chemical Milling, Honing, Milling, Screw Machining, Turning
    • Materials: Aluminum, Brass, Bronze, Cast Iron, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
    • Additional Services: Assembly Services, High Volume Production, Low Volume Production, Prototype Services

  • Description: The SV-35 Series is the next generation of the legendary Cylinder King® line of honing machines known worldwide. The SV-35 features the all new Sunnen2 control system designed in-house by engineers who are experts in honing applications. The machines offer a wide variety of features

    • Power: 4.556749308669588 HP
    • AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
    • Automation / Material Handling: Automatic / Indexing, PLC, Windows® / PC Control
    • Applications / Material Abraded: Automotive, Metals / Metalworking

  • Supplier: Tanfel

    Description: Tanfel offers a full solution for your custom fabricated metal part needs. A variety of materials and finishes are available along with tool fabrication, design support, stocking and warehousing options and a variety of other value added services. Prototype - Small Production - Large

    • Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
    • CNC Machining: 2-axis Machining, 3-axis Machining, Deep Hole Drilling, Drilling, Etching / Chemical Milling, Honing, Jig Boring, Milling, Screw Machining, Turning, Wire EDM
    • Materials: Aluminum, Brass, Bronze, Copper, Plastics, Stainless Steel
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding

  • Description: PremaTech machines and grinds advanced ceramics and ultra-hard materials for your product. The materials can be metallized and/or adhesively bonded when required for your need then machined or machined prior to this processing. The parts can be small basic geometries or large complex shapes.

    • Additional Services: Assembly Services, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
    • Operation: Centerless Grinding, Creep Feed Grinding, Drilling, Honing, ID / Internal Grinding, Milling, OD / External Grinding, Surface Grinding, Turning, Wire EDM
    • Materials: Composites, Glass, Glass Ceramics, Ultra-hard Materials
    • Specialty Machining: Gear Manufacturing, Thread Grinding

  • Description: Rable Machine Inc Is A 100% Employee Owned Company (ESOP) Since 1992 Your parts will be machined and assembled by people who have a vested interest in Rable's success and therefore your success. Rable Customer Service "CAN DO" Attitude Contract Manufacturing 52 Turn Inventory Service Kan /

    • Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
    • CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Drilling, Honing, Milling, Screw Machining, Swiss Machining, Turning
    • Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Welding

  • Description: information. MACHINE SPECIFICATIONS Diameter Range (I.D.) 3 - 60 mm (.118-2.36 in) Maximum bore length Up to 250 mm (9.84 in) FEATURES & BENEFITS Zero Shutoff - Power stroking system can be set up to hone to size and automatically stop. Power Stroking Standard - Both selectable manual and

    • Power: 2 HP
    • AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, Three-Phase
    • Applications / Material Abraded: Automotive, Metals / Metalworking
    • Features: Cleaning / Spray Nozzles, Horizontal, Other

  • Description: Put the MBB-1660 in your shop and you're ready for any kind of I.D. work. Half a dozen pieces or several hundred...a repeat job or a job you've never run before...production or salvage. Set up and go without delay or a lot of expense. You'll consider this machine a true bargain: In most

    • Power: 0.5 HP
    • AC Voltage & Phase: 115 / 120 V 60 Hz, 460 / 480 V 60 Hz, Single-Phase, Three-Phase
    • Applications / Material Abraded: Automotive, Metals / Metalworking
    • Mounting: Floor Mounted / Stationary (Machine Tools)

  • Description: Impro's Precision Machining Impro's dedication to the precision machining process is extensive. We pride ourselves on our high-quality products and services, reasonable costs, and timely delivery of all our products. The table below outlines our primary processes and capabilities: Our sales and

    • Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
    • CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Deep Hole Drilling, Drilling, Etching / Chemical Milling, Gun Drilling, Honing, Jig Boring, Milling, Screw Machining, Swiss Machining, Turning, Wire EDM
    • Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding

  • Description: Swissomation is devoted to providing excellent customer service. We are set up to respond to your prototype as well as production runs. Our company is designed to allow for a quick turnaround time on high quality parts and components. Capabilities & Material Our in house equipment will turn parts

    • Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
    • CNC Machining: 3-axis Machining, Broaching, Deep Hole Drilling, Drilling, Milling, Screw Machining, Swiss Machining, Turning
    • Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Plastics, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing

  • Description: Peridot has made recent and substantial investments in the acquisition and upgrade of our CNC machining equipment. In the last two years we have added CNC lathes, Multi-Axis CNC Swiss Screw machines, Dual pallet Horizontal milling centers, and 7 axis mill/turn centers. Add in 9 CNC laser

    • Diameter: 1" - 3", 3" - 6", Less than 1"
    • CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Drilling, Electrode EDM, Etching / Chemical Milling, Laser Machining, Milling, Screw Machining, Swiss Machining, Turning, Wire EDM
    • Materials: Aluminum, Brass, Bronze, Carbide, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Precious Metals, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding

  • Description: Top Seiko Co., Ltd. offers the most advanced CNC machining services for all these ultra-hard but brittle materials such as Ceramics, Glasses and Refractory Metals such as Tungsten, Molybdenum and Tantalum. We machine not only Machinable Ceramics, but also other Technical Ceramics such

    • Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
    • CNC Machining: 3-axis Machining, 5-axis Machining, Deep Hole Drilling, Drilling, Milling, Screw Machining, Turning, Wire EDM
    • Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
    • Materials: Ceramics, Glass, Glass Ceramics, Hardened Metals, Ultra-hard Materials

  • Supplier: Trace-A-Matic

    Description: generation, space/rocket, and transportation markets. We possess state-of-the-art machine tools, cutting tools, and the latest CNC manufacturing processes to cut complex part geometry and intricate metal parts that meet or exceed the most critical tolerances. Our machine shop

    • CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM
    • Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
    • Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
    • Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering

  • Description: Kurt Machining provides full-service contract machining for many types of materials and can support your large part needs. We have the experience and expertise to deliver large-scale parts that meet or exceed customer expectations. We use state-of-the-art CNC equipment to ensure perfect precision

    • Materials: Aluminum, Brass, Bronze, Cast Iron, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
    • Services: Assembly Services, High Volume Production, Low Volume Production, Prototype Services
    • Machining Capabilities: Broaching, CNC Machining, Centerless Grinding, Drilling, Etching / Chemical Milling, Honing, Milling, Screw Machining, Surface Grinding, Turning
    • Specialty Machining: Casting Machining, Forging Machining, Gear Manufacturing

  • Description: Impro's Precision Machining Impro's dedication to the precision machining process is extensive. We pride ourselves on our high-quality products and services, reasonable costs, and timely delivery of all our products. The table below outlines our primary processes and capabilities: Our sales and

    • Machining Capabilities: Abrasive Flow Machining, Broaching, CNC Machining, Centerless Grinding, Deep Hole Drilling, Double-disc Grinding, Drilling, Etching / Chemical Milling, Gun Drilling, Honing, ID / Internal Grinding, Jig Boring, Jig Grinding, Milling, OD / External Grinding, Screw Machining, Surface Grinding, Swiss
    • Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
    • Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering


Conduct Research Top

  • Fixed Abrasives Take Lapping Into Another Dimension
    Traditionally, the grinding. process known as. lapping has been. employed in stock removal of. metal and ceramic workpieces. to achieve a desired concentricity. or "fl atness." Flat. lapping typically involves. a slurry of loose aluminum. oxide, silicon carbide or other. abrasive grains fl owed

More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire