Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Heyco Metals, Inc.
Description: metallurgically bonded metallic composite strip produced by roll bonding. The roll-bonding process is based on solid-state welding technology, requiring no adhesive or brazing alloys to achieve a clean, permanent, bond. The clad material has excellent bond integrity due to the nature
- Application: Commercial, Industrial, Residential
- Material: Copper
- Features: Other Material
-
Supplier: Norton Abrasives
Description: lubricity to the point, minimizing risk of metallurgical damage Large diameter spindle provides minimum deflection, rigid support Precise dimensional tolerances ensure accurate location of centers
-
Supplier: IPC International, Inc.
Description: During mass soldering, it is important that all solder joints reach the minimum soldering (reflow) temperature to assure metallurgical bonding of the solder alloy and the base metals to be soldered. Metallurgical bonding requires that both surfaces to be soldered, as well as the
-
-
Supplier: Sonobond Ultrasonics, Inc.
Description: The SpliceRite™ is ideal for fast, efficient wire harness assembly and wire-to-wire splices without arcs, sparks, fumes or melting wires. It creates a true solid-state metallurgical bond with the lowest possible voltage drop, and with minimal energy consumption. The microprocessor
- Equipment Type: Complete System
- Features: Programmable / Recall, Ultrasonic Welding
- Process Capability: Ultrasonic / Linear Friction
-
Description: By definition, sintering is used to increase the bonding in a mass of powder or a compact by heating below the melting point of the main constituent. It offers a manufacturing ability to strengthen a part by increasing the amount of bonding between particles. When heated, particles move to decrease
-
Description: By definition, sintering is used to increase the bonding in a mass of powder or a compact by heating below the melting point of the main constituent. It offers a manufacturing ability to strengthen a part by increasing the amount of bonding between particles. When heated, particles move to decrease
-
Description: By definition, sintering is used to increase the bonding in a mass of powder or a compact by heating below the melting point of the main constituent. It offers a manufacturing ability to strengthen a part by increasing the amount of bonding between particles. When heated, particles move to decrease
-
Supplier: Richardson RFPD
Description: sealed with voidless-glass construction using an internal “Category 1” metallurgical bond. These devices are also available in surface mount MELF package configurations. A standard commercial RoHS compliant version is also available withe the ""e3"" suffix.
- IF: 3,000 mA
- trr: 250 ns
- Rectifier Configuration / Technology: Fast / Ultra Fast Recovery Rectifier
- Features: Rectifier Diode
-
Supplier: General Carbide Corporation
Description: most demanding dimensions and tolerances. The superior ultrasonic cleaning system developed by General Carbide provides the cleanest possible substrate or back-up disk. This system and proprietary cleaner ensure a contaminant free surface for ease of brazing and a reliable metallurgical
- Function: Abrasion / Sliding Wear
- Liner Materials: Carbide / Hardmetal
- Features: Impact Protection
- Industry / Application: Mining
-
Supplier: ASTM International
Description: iron portion of the cylinder shall be made to a minimum hardness and the casting process shall be controlled to produce a metallurgical bond between the two metal layers. All surfaces shall be machined prior to the cylinders being placed into service. The tensile strength of the cast
-
Supplier: ASTM International
Description: also undergo bend tests and shall conform to the required values of shear strength and bond strength. Product and chemical analyses shall also be performed on the steel specimens.
-
Supplier: ASTM International
Description: also undergo bend tests and shall conform to the required values of shear strength and bond strength. Product and chemical analyses shall also be performed on the steel specimens.
-
Supplier: ASTM International
Description: 1.1 This practice covers nondestructive testing of individual wire bonds made by either ultrasonic, thermal compression or thermosonic techniques. The test is destructive to nonacceptable wire bonds but is designed to avoid damage to acceptable wire bonds. Note 1--Common usage
-
Supplier: Cyril Bath Company
Description: Superplastic Forming/Diffusion Bonding (SPF/DB) Diffusion bonding is a technique where, after heating, the materials are brought into contact under pressure for a certain amount of time. The process allows metallurgical bonding of homogeneous or heterogeneous materials. Hence, structures can
-
Supplier: Haida International Equipment Co., Ltd.
Description: Hydraulic Universal Testing Machine with underneath type oil cylinder and four columns structure is mainly used to do tension, compression, bending, shearing test for metal materials, non-metal material. It is applied for fields of metallurgy, construction, light industry, aviation, aerospace,
- Force / Load Capacity: 1,348.8 to 67,440 lbs
- Stroke / Travel: 9.842525 inch
- Test Speed: 1.9685039370078707 in/min
- Mechanical Test: Adhesion (Bond / Peel), Compressive, Creep / Stress Relaxation, Ductility, Fatigue / Cyclic, Flexure / Bending, Friction / Wear, Shear / Torsion, Tensile, Universal
-
Supplier: Haida International Equipment Co., Ltd.
Description: Hydraulic Tensile Testing Machine with underneath type oil cylinder and four columns structure is mainly used to do tension, compression, bending, shearing test for metal materials, non-metal material,steel and all kind of materials. Universal Testing Machine is applied for fields of metallurgy,
- Force / Load Capacity: 449,600 lbs
- Stroke / Travel: 31.49608 to 35.43309 inch
- Test Speed: 1.9685039370078707 in/min
- Mechanical Test: Adhesion (Bond / Peel), Compressive, Creep / Stress Relaxation, Ductility, Fatigue / Cyclic, Flexure / Bending, Friction / Wear, Shear / Torsion, Tensile, Universal
-
Supplier: Krytox™ Performance Lubricants
Description: Because of its thermal stability and nonoxidizing characteristics, Krytox™ is a natural high-temperature lubricant. Krytox™ XHT greases are available with useful temperature ranges up to 360°C (680°F) for continuous use, with spikes to 400°C (752°F), when used in proper metallurgy with periodic
- Kinematic Viscosity (@ 40°C): 11.4 to 1,023 cSt
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®), Specialty / Other, Synthetic / Semi-synthetic
- Type: Grease / Gel, Micro-dispersion
-
Supplier: Pollution Control Associates, Inc. (PCA)
Description: Insure tight fit and good interlayer contact, then … HEAT TREAT for several hours at 2000F Creates Metallurgical BOND between honeycomb and interleaving No Rattles, Gaps or Sags due to exhaust pulsation and vibration Withstands all but the most severe backfires Never Fragments into
-
Supplier: ToneCooling Technology Co., Ltd
Description: particles and the copper alloy create a metallurgical bonding interface, resulting in the diamond copper composite material possessing outstanding thermal conductivity and a suitable thermal expansion coefficient. Diamond aluminum, similar to diamond copper, has a lower density, but its
- Length: 89.50000000000001 mm
- Width: 89.50000000000001 mm
- Height: 69 mm
- Fan Airflow: 41.4 SCFM
-
Supplier: Thermal Wire and Cable LLC
Description: Thermal Wire and Cable's Instrumentation and control 1000F multi-conductor instrumentation/control cables are designed for use for a wide variety of applications which include: electro thermal and electromechanical installations and in industries such as metallurgy, chemicals, nuclear, aeronautics,
- Temperature Range: 1,000 F
- Elements / Pairs: 15
- Gauge Thickness: 18 Gauge
- Diameter: 0.44 inch
-
Supplier: Plansee SE
Description: coating process, the target is exposed to high temperatures. Once sputtering has been completed, the material cools down quickly again. This may cause fissures or fractures in the target. Thanks to our special powder metallurgical production process, our targets offer outstanding resistance
- Type: Sputtering Target
-
Supplier: 3X Ceramic Parts Company Limited
Description: and metals is still in the experimental stage. 2 brazing Brazing is a welding method that heats the material to an appropriate temperature and uses solder to bond the material. Brazing methods are usually classified by heat source or heating method. At present, brazing methods with industrial
- Material Type: Alumina / Aluminum Oxide
-
Supplier: Plansee SE
Description: particularly ductile. In addition, thanks to the powder metallurgical production process we employ, our targets achieve a high density. The result: breakage-resistant, long-lived targets. Even more support for our targets. We have a license agreement with the Japanese enterprise Hitachi. And
- Type: Sputtering Target
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Managing Hazardous Chemicals with a Custom Bulk Liquid Chemical Delivery System (BCDS) in Pharmaceutical Facilities In pharmaceutical manufacturing, the safe and precise handling of hazardous etchants, volatile solvents, and reactive precursors is a foundational requirement. A Custom Bulk Liquid
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: 316L Electropolished Chemical Delivery System (CDS) for Contamination-Free Liquid Handling in EV Battery Manufacturing Plants In the rapidly expanding EV battery manufacturing sector, the integrity of electrolyte filling and chemical dosing is paramount. A 316L Electropolished Chemical Delivery
- Body Material: Stainless Steel
-
Supplier: Plansee SE
Description: significantly more homogeneous and fine-grained than in materials produced using a melting process. The benefit to you of our powder metallurgical production process: particularly breakage-resistant, long-lived targets. Cool metals. Smooth layers. During the coating process, our targets and
- Type: Sputtering Target
Find Suppliers by Category Top
Featured Products Top
-
chain." Built in hermetically sealed DO-204AH glass axial packages with a Category I metallurgical bond, these diodes withstand extreme thermal shock (-65°C to +175°C) and severe mechanical vibration — delivering proven performance, long-term reliability, and full manufacturing (read more)
Browse Diodes Datasheets for Micross Components, Inc. -
. Application Wire reinforcement hydraulic hose mainly used in mine hydraulic support, oil exploration, suitable to engineerconstruction, crane transport, forging metallurgy. mining equipment, ships, injection molding machinery, agriculturalmachinery various machine tools, and carry hydraulic (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
epoxy requires no such high-heat cycles. It is highly chemically resistant and forms a powerful bond with a broad spectrum of housing materials, including:Stainless steel and brassCast or machined aluminumHigh-performance plasticsSpecialized metallurgical alloysA premier real-world application for (read more)
Browse Hermetic Sealing Services Datasheets for Douglas Electrical Components
Conduct Research Top
-
Conventional Powder Metallurgy Process
The powder metallurgy (PM) process, depicted in the diagram below, consists of mixing elemental or alloy powders, compacting the mixture in a die, and then sintering, or heating, the resultant shapes in a atmosphere-controlled furnace to bond the particles metallurgically.
-
General Characteristics of DFT (R) Composite Wire (.pdf)
DFT wire is a metal-to-metal composite developed to combine the desired physical and mechanical attributes of two or more materials into a single wire or ribbon system. As a result of extreme compressive forces imparted during the processing of the dissimilar materials, the mechanical bond formed
More Information Top
-
Thermal Spray Fundamentals
Metallurgical bonding is achieved by heating the coating to its melting temperature after spraying.
-
Direct-Chill Co-Casting of AA3003/AA4045 Aluminum Ingots via Fusion™ Technology
The quality of the metallurgical bond at the core/clad interface appeared good near the clad inlet and at the ingot centerline, but poor near the edges of the ingot.
-
Advanced Mechanical Design
The white narrow metallurgical bonding zone was about 15~20µm.
-
Advanced Materials for Thermal Management of Electronic Packaging
The resulting material may be in a form that is close to the desired final configuration, or it may require considerable additional processing, called second- ary fabrication, such as forming, rolling, metallurgical bonding , and machining.
-
Bonding Mechanisms in Cold Spraying: The Contributions of Metallurgical and Mechanical Components
The bond strength has been rationalized in terms of a modified composite strength model, with two operative bonding mechanisms, namely (i) metallurgical bonding and (ii) mechanical interlocking of substrate material into the coating.
-
Zirconium-Barrier Cladding Attributes
ABSTRACT: This metallurgical study of Zr-barrier fuel cladding evaluates the importance of three salient attributes: (1) metallurgical bond between the zirconium liner and the Zircaloy sub- strate, (2) liner thickness (roughly 10% of the total cladding wall), and (3) softness (purity).
-
Advanced Wirebond Interconnection Technology
It is possible to optimize the process and make it perfect only by understanding the impact of each of the process variables and their effect on the metallurgical bond that forms between the wire and the bond pad.
Indicates content that may require registration and/or purchase.