Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Surventis Surface Treatment LLC
Description: Gardobond Additive H 7631 is an inorganic water hardness additive that conditions and defoams soft water for more effective use with most metalworking fluids. Gardobond Additive H 7631 is water soluble and, when used at the prescribed levels, it will not impair
- Type / Function: Metal Working Fluid, Specialty / Other
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Quenchol 521 and 624 are highly stable quench oils designed especially for use in steel heat treating operations. They are formulated with premium high viscosity index base oils and additives to provide outstanding service life and performance. CITGO Quenchol products provide: •
- Type / Function: Metal Working Fluid, Quenchant / Heat Treat, Specialty / Other
-
Supplier: Surventis Surface Treatment LLC
Description: Tech Cool 3700 is a synthetic grinding fluid developed to provide superior performance for critical grinding applications of ferrous metals. This unique blend of anionic additives, polar nonionic lubricants and film-forming ingredients provides outstanding film strength necessary for
- Type / Function: Metal Working Fluid
- Features: Synthetic / Semi-synthetic
-
-
Supplier: Surventis Surface Treatment LLC
Description: CT9605 is a heavy-duty straight oil, petroleum-based fluid containing extremely stable ester-type additives that are non-staining to metal parts. It is clear amber in color for good visibility. The product is formulated with an EP additive designed for threading and milling of
-
Supplier: Surventis Surface Treatment LLC
Description: Tech Cool 35058 is a unique premium machining fluid developed specifically for applications requiring superior micro-finish on ferrous substrates. Tech Cool 35058 contains no chlorine, sulfur, boron or phosphorus compounds and is safe on ferrous alloys. This product technology uses a unique
- Type / Function: Coolant (Flood / Mist), Metal Working Fluid
- Features: Synthetic / Semi-synthetic
-
Supplier: Henkel Corporation - Industrial
Description: BONDERITE L-MR 6011 MACHINING LUBRICANT is a soluble oil designed for machining and grinding ferrous alloys. Its unique composition of corrosion inhibitors, Extreme Pressure (EP) additives, lubricity additives, and biocides provides a durable productfor today’s light to heavy machining
- Type: Fluid / Oil
-
Supplier: QualiChem, Inc.
Description: XTREME CUT 250C is a premium quality, heavy duty metalworking coolant. It is designed to provide optimum tool life and surface finishes on a wide variety of materials including aluminum, titanium, nickel alloys, and most other ferrous and non-ferrous materials. XTREME CUT 250C is well-suited
- Function: Coolant (Flood / Mist)
- Composition / Chemistry: Water Soluble / Emulsion
-
Supplier: ASTM International
Description: standard fluids (either MWF or foam-control additive). Instead it is important to include a relevant reference sample in all testing. 1.4 The age of the reference and test fluid concentrates can be an important factor in their foaming behavior. Ideally, freshly prepared
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: AmberCut™ 383B is a 100% synthetic, non-toxic biodegradable metalworking coolant containing extreme pressure additives. AmberCut 383B combines special chemistries which resist biological growth and facilitate maximum sump life. This highly effective formula combines a powerful
- Flash Point: 200 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.08 specific gravity
- Features: Biodegradable, EP (Extreme Pressure / Active), Synthetic / Semi-synthetic
- Type / Function: Coolant (Flood / Mist), Metal Working Fluid
-
Supplier: Nanotech Industrial Solutions
Description: NanoLub® MWF EP 4001 Water-Based EP Additive, based on NIS’s proprietary IF-WS2 Formulated water dispersion technology is a highly potent additive for cutting fluids that combines superior Extreme Pressure capabilities with highly effective cooling properties. Infused with super
-
Supplier: Xoxide
Description: Keep your system clean and free of corrosion with Zalman's ZM-G200 Water Cooling Additive. This additive contains a high quality anti-corrosive agent for materials such as copper, aluminum, and plastic that prevents corrosion over long term operation. This product mixes at a 1:4 ratio
-
Supplier: Xoxide
Description: source of algae and will protect your ferrous or non-ferrous metals from corrosion, which is extremely important in today's high performance systems. Liquid Utopia is a safe, non-toxic, and biodegradable additive. Allow Xoxide to offer you this one of a kind, easy to use additive at a
-
Supplier: Houghton International, Inc.
Description: Hocut® 797-E is a versatile, semi-synthetic fluid that can be used for general-purpose machining and grinding in medium-duty operations. It is formulated with emulsifiers, lubricity additives and inhibitors that offer excellent residual fluid film corrosion protection.
- Type: Fluid / Oil
- Features: Lubricant, Metal Cutting, Specialty
- Industry Applications: Metal Working Fluid
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Houghton International, Inc.
Description: A general-purpose cutting fluid, Hocut® 795-H is an industry-changing soluble oil that operates independent of sump-side additives even in the most severe conditions. Hocut 795-H is the most used coolant in the US because it requires minimal maintenance aside from concentration
- Type: Fluid / Oil
- Features: Lubricant, Metal Cutting, Specialty, Water Soluble / Emulsion
- Industry Applications: Metal Working Fluid
-
Supplier: Houghton International, Inc.
Description: Use vanishing lubricant Cindol™ 4611 for light stamping of ferrous and non-ferrous metals. Its odorless carrier solvent evaporates readily and leaves minimum residue. Ultra-filtered Cindol 4611 leaves a clean, sharp appearance. Its ND additive reduces metal pick-up and galling, and no
- Type: Fluid / Oil
- Features: Lubricant, Metal Forming, Specialty
- Industry Applications: Metal Working Fluid
-
Supplier: Houghton International, Inc.
Description: Houghton supplies high-quality aluminum cold rolling additives (Cindol™ CR series, VX series, BA series, etc.), many of them composed of the conventional chemistry used throughout the aluminum cold rolling industry. Most of these are Kosher-approved and comply with FDA CFR 178.3910. As the
- Type: Fluid / Oil
- Features: Lubricant, Metal Forming, Specialty
- Industry Applications: Metal Working Fluid
-
Supplier: QualiChem, Inc.
Description: XTREME CUT 230 is a premium semi-synthetic fluid for machining and grinding ferrous and nonferrous alloys. This universal fluid delivers the lubricity and versatility of a premium soluble oil, yet has the cleanliness and heat control of a synthetic. XTREME CUT 230 is designed for use
- Kinematic Viscosity (@ 40°C): 220 cSt
- Features: Metal Cutting, Synthetic / Semi-synthetic
- Type / Function: Metal Working Fluid
- Composition / Chemistry: Water Soluble / Emulsion
-
Supplier: QualiChem, Inc.
Description: water qualities, including hard water, soft water, and treated water. For best results and lowest consumption rates, we suggest the use of reverse osmosis (RO) water or deionized water (DI). Q-CUT 215 does not contain animal fats or derivatives, heavy metals, chlorinated or sulfurized EP
- Kinematic Viscosity (@ 40°C): 125 cSt
- Type / Function: Coolant (Flood / Mist), Metal Working Fluid
- Features: Metal Cutting, Synthetic / Semi-synthetic
- Composition / Chemistry: Water Soluble / Emulsion
-
Supplier: ASTM International
Description: is potential for exposure to metalworking fluid as manufactured and exposure to concentrated and diluted metalworking fluid additives and biocides. 1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the
-
Supplier: CIMCOOL
Description: CIMCLEAN® 50 is recommended for cleaning individual machine and central system reservoirs, metalworking fluid lines, premix tanks, machines and parts and as an additive to improve a fluids sump life.
- Concentration (As Used, by Volume): 0.5 to 4 %
- Type: Aqueous / Water-based, Cleaner / Cleaning Agent, Degreaser, Mild Alkaline Cleaner / Agent (8.5 to 11 pH)
- Features: Foam Free / Low Foaming, Other
- Industry Applications: In-process / Clean-In-Place (CIP)
-
Supplier: Total Lubricants USA, Inc.
Description: Additive designed for use in heat transfer fluids and quench oils.
- Function: Quenchant / Heat Treat
-
Supplier: CIMCOOL
Description: MILFORM® 6276 is a moderate to heavy duty synthetic stamping and drawing fluid recommended for ferrous and most non-ferrous applications. MILFORM® 6276 utilizes new lubricant additives to replace traditional extreme pressure additives.
- Pour Point: 30 F
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: EP (Extreme Pressure / Active), Lubricant, Metal Forming, Water Soluble / Emulsion
- Type: Fluid / Oil
-
Supplier: BP Lubricants North America
Description: aluminum), difficult-to-machine nonferrous alloys, ferrous metals with machinability >70% and automatic screw machines where fluid serves as machine lube and cutting oil. MultiCut™ GDX is a moderate-duty cutting fluid for ferrous metals with machinability ratings of 50-70%. MultiCut™
- Function: Grinding Fluid, Metal Cutting
-
Supplier: Blaser Swisslube Inc.
Description: Description Applications/Properties High performance mineral oil-based metalworking oils. Heavy duty versions available for deep hole drilling, broaching, stamping, etc. Available in a variety of performance formulations utilizing extreme pressure and/or polaric lubricity additives
- Type / Function: Metal Cutting Fluid, Metal Working Fluid
- Composition / Chemistry: Mineral Oil
- Features: Petroleum / Mineral Oil
-
Supplier: Sunnen Products Company
Description: company policies discourage use of fluids with such additives. Acceptable in all parts of the world, containing no material derived from animals. Can be used with conventional vitrified honing abrasives and metal-bond superabrasives. Listed as BioPreferred(TM) products by the U.S.
- Type: Fluid / Oil
- Features: Grinding Fluid, Lubricant, Specialty
- Industry Applications: Metal Working Fluid
-
Supplier: Sunnen Products Company
Description: KG3X is a non-hazardous, ecologically responsible, unregulated honing oil. Like MAN-852, it is additive free and is composed entirely of surface active lubricity agents, but is formulated to a lower viscosity. Because this product does not use additives, it is ideally suited for
- Industry Applications: Aerospace, Metal Working Fluid
- Type: Fluid / Oil
- Features: Grinding Fluid, Lubricant, Specialty, Specialty / Other
-
Supplier: Walter Surface Technologies
Description: TAPCUT™ lubricant is specially formulated for thread cutting with taps and dies. Features Special antiwear additives for thread cutting Nontoxic, biodegradable Produces clean, accurate threads Applications Hand tapping Machine tapping Threading
- Features: Biodegradable, Lubricant, Metal Cutting
- Industry Applications: Metal Working Fluid
-
Supplier: Parent Petroleum Co.
Description: scoring of the slideways during carriage travel. A tackiness additive improves adhesion and prevents the oil from being squeezed off the slideways. It also helps prevent the oil from being washed away by cutting fluids. Additional additives provide protection against rust and
- Kinematic Viscosity: 9 cSt
- Viscosity Index: 104
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: scoring of the slideways during carriage travel. A tackiness additive improves adhesion and prevents the oil from being squeezed off the slideways. It also helps prevent the oil from being washed away by cutting fluids. Additional additives provide protection against rust and
- Kinematic Viscosity: 6.1 cSt
- Viscosity Index: 141
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: scoring of the slideways during carriage travel. A tackiness additive improves adhesion and prevents the oil from being squeezed off the slideways. It also helps prevent the oil from being washed away by cutting fluids. Additional additives provide protection against rust and
- Kinematic Viscosity: 23.8 cSt
- Viscosity Index: 130
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Sanborn Technologies
Description: Benefits Dramatic Direct Cost Savings Reduce wastewater volumes by up to 98% Recycled fluids save the costs of new fluid purchases Simple Operation and Reliable Performance Operates with a single pump and no chemical additives Membranes provide a positive barrier between process
- Maximum Liquid Flow: 0.17361111111111166 GPM
- Maximum Temperature: 125 F
- Filtration Product: Coolants
- Features: Other, System
-
Supplier: Sunnen Products Company
Description: LT9X can be used as a chlorine-free additive to boost performance or replace depleted additives in a wide variety of honing and cutting oils. (Mixing LT9X in a one-to-one ratio with mineral oil makes a formulation similar to MB-30 Honing Oil.) NOTE: Choose a mineral oil that is
- Type: Fluid / Oil
- Features: Grinding Fluid, Lubricant, Specialty / Other
- Industry Applications: Metal Working Fluid
-
Supplier: Mobil Industrial Lubricants
Description: Mobilcut 100 Series fluids are formulated with high levels of lubricity additives to provide you with excellent performance in your arduous machining operations. Suitable for machining a wide range of metals, these biostable, chlorine-free fluids are particularly suitable for
- Applications: Machine / Gears
- Type / Function: Metal Cutting Fluid, Metal Working Fluid
- Composition / Chemistry: Mineral Oil, Water Soluble / Emulsion
- Features: Petroleum / Mineral Oil
-
Supplier: Mobil Industrial Lubricants
Description: Mobilmet™ brand has earned a reputation for innovation and outstanding performance, and the Mobilmet 760 Series is an important member of this family with its chlorine-free and low-misting additive technology. These lubricants deliver superb performance in a wide range of applications, while
- Kinematic Viscosity (@ 40°C): 36 cSt
- Flash Point: 401 F
- Type: Fluid / Oil
- Features: Low / Non-foaming, Lubricant, Metal Cutting Fluid, Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
finished lubricants (engine oil, hydraulic fluid, gear oil). Process Streams: Filtering crude oil fractions, solvents, additives, glycols. Hydraulic Systems: Protecting hydraulic fluid in machinery. Metalworking & Coolants: (read more)
Browse Filter Elements Datasheets for Harbory Filtration
Conduct Research Top
-
Ammonia Odor and MWF Mixes
to operate at a pH of less than 8.8, maintain the pH of the CIMCOOL metalworking fluid mix between 8.8 and 9.2. 3. If you are using a CIMCOOL metalworking fluid that has an M-Time(1) or using Additive MC to control bacteria, maintain the mix M-Time at 90 seconds or less. 4. If the mix M-Time gets
More Information Top
-
ASTM MNL59 - A Comprehensive Review of Lubricant Chemistry, Technology, Selection, and Design
TABLE 11.16— Metalworking fluid additives .
-
ASTM MNL37 - FUELS AND LUBRICANTS HANDBOOK: Technology, Properties, Performance, and Testing
TABLE 5— Metalworking fluid additives Additive Type Water-based fluids Alkalinity buffers/pH Antifoam agents Antifungal agents Antimicrobials/preservatives Metal passivators Couplers Emulsifiers Function Control Prevent Control Control bacteria-derived acidity foam fungal growth microbial growth Typical Compounds Amines and inorganic bases Silicones, silicates …
-
Lubricating Oil Additives
Currently, the metalworking fluid additives supply is still highly fragmented with no clear-cut market leader.
-
Corrosion Inhibitors
Currently, the metalworking fluid additives supply is highly fragmented with no clear-cut market leader.
-
Environmentally Conscious Manufacturing
J. Childers, S. J. Huang, and M. Romba, “ Metalworking Fluid Additives for Waste Minimization,” Lubrication Engineering (June 1990).
-
Chapter 18-Metalworking and Machining Fluids
TABLE 5— Metalworking fluid additives Additive Type .
-
Chapter 11: Metalworking and Machining Fluids
TABLE 11.16— Metalworking fluid additives .
-
Polymer Additives as Mist Suppressants in Metalworking Fluids Part IIa: Preliminary Laboratory and Plant Studies - Water Soluble Fluids
Childers, J. C. ; Huang, S. J. ; Romba, M. : Metalworking Fluid Additives for Waste Minimization , In Waste Minimization and Waste Treatment of Metalworking Fluids , Industrial Lubricant Manufacturers Association Publication (1990 ).
-
Federal Register > Wednesday, April 23, 2008 > [73 FR 21932] Certain New Chemicals; Receipt and Status Information
(S) Metalworking fluid additive (lubricity, anti-corrosion .
-
Federal Register > Wednesday, April 29, 1998 > [63 FR 23454] Certain Chemicals; Premanufacture Notices
l(S) Metalworking fluid additives .
Indicates content that may require registration and/or purchase.