-
Description: Medium Duty (Solid Blue) Efficient Operating Range is 20% to 37% deflection of free length.Maximum deflection is 37%; Long Life deflection is 25%; Optimum Life deflection is 20%. Deflection beyond this Efficient Operating Range could result in premature spring failure. Travel to Solid is a
- Outer Diameter (OD): 0.393701 to 2.4803163 inch
- Inner Diameter (ID): 0.1968505 to 1.4960638 inch
- Free Length: 0.9842525 to 12.0078805 inch
- Solid Height: 0.37401595 to 4.5669316 inch
-
Supplier: Rego Electronics Inc.
Description: Product Series - Copper push pins with compression springs Features & Benefits - -Strong mechanical attachment. -Highest thermal interface material preload. -Easy removal and installation. Target Market - Server, Industrial Based Computers, Telecommunications, Medical, Instrument
- Diameter / Size: 0.2362206 inch
- Length: 0.711024006 inch
- Pin Type: Coiled Spring Pin
- Design Units: Metric
-
Supplier: TFC Ltd.
Description: Crest-to-Crest Wave Springs are pre-stacked in series, decreasing the spring rate proportionally to the number of turns. Uses are typically applications requiring low-medium spring rates and large deflections with low-medium forces. As a replacement for helical
- Material: High Carbon Steel Wire
- Features: Other / Specialty
-
-
Supplier: Accuris
Description: WASHER, SPRING TENSION, CURVED OR CRINKLE TYPE, (HIGH COMPRESSION), METRIC
-
Supplier: TFC Ltd.
Description: Smalley Circular-Grain bearing preload Wave Springs eliminate play and minimize bearing noise. The constant light/medium pressure they apply removes play between the ball bearings and the bearings’ inner and outer races. Preloading can reduce the possibility of bearing damage due to vibration
- Material: High Carbon Steel Wire
-
Supplier: SPIROL
Description: compression of the pin during and after installation. The pin's uniform radial spring force results in a controlled hinge movement that remains consistent throughout the life of the assembly. The Coiled Pin offers a wide range of benefits over other types of components used as hinge
- Diameter / Size: 0.063779562 to 0.175196945 inch
- Length: 0.2362206 to 0.9448824 inch
- Bulk/Assorted Package: Bulk Package
- Pin Type: Coiled Spring Pin
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Outer Diameter (OD): 0.24 inch
- Wire Diameter: 0.026 inch
- Free Length: 1 inch
- Solid Height: 0.313 inch
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Outer Diameter (OD): 0.24 inch
- Wire Diameter: 0.04 inch
- Free Length: 2 inch
- Solid Height: 1.106 inch
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Outer Diameter (OD): 0.18 inch
- Wire Diameter: 0.02 inch
- Free Length: 1 inch
- Solid Height: 0.302 inch
-
Supplier: ASRaymond
Description: These Die Springs are manufactured to ISO 10243 standards and are designed to be interchangeable with many major manufacturers of the same type, size, and color.
- Outer Diameter (OD): 0.393701 to 2.4803163 inch
- Inner Diameter (ID): 0.1968505 to 1.4960638 inch
- Free Length: 0.9842525 to 12.0078805 inch
- Spring Rate: 5.710147162769 to 848.527868387473 lbs/in
-
Supplier: ASRaymond
Description: These Die Springs are manufactured to ISO 10243 standards and are designed to be interchangeable with many major manufacturers of the same type, size, and color.
- Outer Diameter (OD): 0.393701 to 2.4803163 inch
- Inner Diameter (ID): 0.1968505 to 1.4960638 inch
- Free Length: 0.9842525 to 12.0078805 inch
- Spring Rate: 7.9942060278766 to 1,733.02966390039 lbs/in
-
Supplier: Rotor Clip Company, Inc.
Description: Single Turn, Metric. Ideal for short deflection applications with low to medium forces. Offered in a number of waves and material thicknesses. Designed for a wide range of bore and rod diameters.
- Material: Copper Base Alloy, High Carbon Steel Wire, Stainless Steel
- Features: Other
-
Supplier: ASRaymond
Description: These Die Springs are manufactured to ISO 10243 standards and are designed to be interchangeable with many major manufacturers of the same type, size, and color.
- Outer Diameter (OD): 0.787402 to 1.968505 inch
- Inner Diameter (ID): 0.393701 to 0.9842525 inch
- Free Length: 0.9842525 to 12.0078805 inch
- Spring Rate: 14.2753679069225 to 403.136389691491 lbs/in
-
Supplier: Rotor Clip Company, Inc.
Description: Single Turn, Narrow, Inch. Ideal for short deflection applications where space is minimal.
- Material: Copper Base Alloy, High Carbon Steel Wire, Stainless Steel
- Features: Other
-
Supplier: SAE International
Description: helical springs are considered: a Hot coiled compression springs for general automotive use as well as for motor vehicle suspensions. b Cold wound compression and extension springs for general automotive use. This recommended practice uses SI (metric) units
-
Supplier: SAE International
Description: helical springs are considered: a Hot coiled compression springs for general automotive use as well as for motor vehicle suspensions. b Cold wound compression and extension springs for general automotive use. This recommended practice uses SI (metric) units
-
Supplier: Dayton Lamina Corporation
Description: Compression, extension, and fixture springs Five spring kit assortments available Assortment kits for extension and compression springs Disc springs by Schnorr, inch and metric sizes
-
Supplier: Advanced Antivibration Components - AAC
Description: STUDS: Brass BODY: Silicone Gel SPRING: Piano Wire Type B, Nickel Plated TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F) • DAMPS LOW FREQUENCY VIBRATIONS • VERTICAL VIBRATIONS DAMPED WITHOUT HORIZONTAL DEFLECTION • TO BE USED IN COMPRESSION ONLY
- Maximum Load Capacity (Per mount): 3.528 lbs
- Height or Thickness (Before loading): 0.9055123 inch
- Mounting Size (To Machine): 0.1181103 inch
- Mounting Size (To Support Structure): 0.1181103 inch
-
Supplier: Dayton Lamina Corporation
Description: Metric die springs which conform to the Japanese Industrial Standards Standard ISO sizes Manufactured under ISO 9002 quality standards 5 (five) load ranges - extra light, light, medium, heavy and extra heavy
- Coil Shape: Die Spring
-
Supplier: Dayton Lamina Corporation
Description: competitive products have shown that DANLY IEM springs offer significantly longer life. The exceptional quality of DANLY IEM die springs has made them popular for a wide variety of applica-tions. For example, DANLY IEM die springs are commonly used in general tool work, such as
- Coil Shape: Die Spring
-
Supplier: Precipart
Description: SPRINGS Micro Springs Ø of wire from 0.03 mm Ø of springs from 0.17 mm Compression Springs Ø of wire 0.03 – 2.0 mm Ø of springs from 0.17 mm Traction Springs and Tension Springs Ø of wire 0.1 – 1.5 mm Ø of springs from 0.4 mm Torsion
- Material: Brass, Copper Base Alloy, Other, Stainless Steel
- Units: Metric Units
-
Supplier: EQYO
Description: OmniShield® EMI / RFI Shielding Springs The OmniShield® product line is composed of four high-performance spring types capable of handling extreme service conditions while exhibiting excellent EMI/RFI shielding properties. Saint-Gobain has been making these cross-section
- Spring Rate: 2 to 24 lbs/in
- End Configuration: Closed / Squared Ends
- Material: Copper Base Alloy, Nickel Base Alloy Wire, Stainless Steel
- Coil Shape: Cross-section Compression (Garter, Meander, etc.)
-
Supplier: Daemar Inc.
Description: Multi-Turn- Metric Used for low force applications with large deflections: More turns equals less force. Utilizes nearly half the space as helical compression springs while producing the same force. Multi-Turn Plain End and Multi-Turn Flat Shim tops available *Not available with
- Outer Diameter (OD): 0.5511814 inch
- Inner Diameter (ID): 0.3543309 inch
- Wire Diameter: 0.014960638 to 0.059842552 inch
- Free Length: 0.390157691 inch
-
Supplier: Flex-A-Seal, Inc.
Description: The Single Spring serves to keep the sealing faces in contact and positively transmits the drive evenly 360º around the full circumference of the rotary face. This is accomplished by specially designed ends of the spring, which provide an interference fit. Then as the shaft rotates the
- Shaft Diameter (Nominal): 1 to 4 inch
- Alternate Shaft or Rubbing Speed: 4,500 ft/min
- Operating Pressure: 150 psi
- Operating Temperature: 400 F
-
Supplier: Flex-A-Seal, Inc.
Description: The Single Spring serves to keep the sealing faces in contact and positively transmits the drive evenly 360º around the full circumference of the rotary face. This is accomplished by specially designed ends of the spring, which provide an interference fit. Then as the shaft rotates the
- Shaft Diameter (Nominal): 0.937 to 4 inch
- Alternate Shaft or Rubbing Speed: 4,500 ft/min
- Operating Pressure: 150 psi
- Operating Temperature: 400 F
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Spring-Lock, Tooth Lock, and Plain Washers (Inch Series) DIN 127B - Metric Helical Spring split-Lock Washers
- Inside Diameter: 0.16929143 to 2.1259854 inch
- Outside Diameter: 0.3543309 to 3.8582698 inch
- Thickness / Working Height: 0.03149608 to 0.3149608 inch
- Washer Type: Flat / USS Washer
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Spring-Lock, Tooth Lock, and Plain Washers (Inch Series) DIN 127B - Metric Helical Spring split-Lock Washers
- Inside Diameter: 0.16141741 to 2.0866153 inch
- Outside Diameter: 0.29921276 to 3.2677183 inch
- Thickness / Working Height: 0.03543309 to 0.3149608 inch
- Material: Hardened Steel, Steel
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Spring-Lock, Tooth Lock, and Plain Washers (Inch Series) DIN 127B - Metric Helical Spring split-Lock Washers
- Standards: ASME / ANSI, SAE
- Size: M10, M12, M14, M16, M18, M20, M22, M24, M27, M30, M33, M36, M4, M42, M48, M5, M6, M8
- Features: Other, Other Metal
- Material: Stainless Steel, Steel
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Spring-Lock, Tooth Lock, and Plain Washers (Inch Series) DIN 127B - Metric Helical Spring split-Lock Washers
- Standards: ASME / ANSI, SAE
- Type: Coupling Nut
- Size: M10, M12, M16, M20, M24, M30, M6, M8
- Features: Other, Other Metal
-
Supplier: Advanced Antivibration Components - AAC
Description: ISOLATOR: Rubber PLATES: Steel SCREW & NUT: Steel SPRING WASHER: Steel FOR LOADS UP TO: 850 kgf (1874 lbf) FEATURES: Simple design and economical Can be Installed in small space Can support heavy loads due to the relatively high spring constant Allows mounting in various orientations
- Maximum Load Capacity (Per mount): 110.25 lbs
- Height or Thickness (Before loading): 1.0236226 inch
- Mounting Size (To Machine): 0.3149608 inch
- Mounting Size (To Support Structure): 0.3149608 inch
-
Supplier: SAE International
Description: to satisfy the requirements of its application. For detailed information, see "Design and Application of Helical and Spiral Springs - SAE HS J795 SEP82", also "Helical Compression and Extension Spring Terminology - SAE J1121 NOV75". Both these documents use SI (metric)
-
Supplier: Advanced Antivibration Components - AAC
Description: PLATE: Steel, Zinc Plated SCREW: Steel, Zinc Plated ISOLATOR:Soft Rubber SPECIFICATIONS: • Use Only in Compression • Do not use where mount is subjected to twist • Use at temperatures below +50°C (+122°F) • Avoid exposure to water or oil FEATURES: • Simple design and economical • Soft rubber
- Maximum Load Capacity (Per mount): 127.89 lbs
- Height or Thickness (Before loading): 0.9842525 inch
- Mounting Size (To Machine): 0.2362206 inch
- Mounting Size (To Support Structure): 0.2362206 inch
-
Supplier: OMEGA Engineering, Inc.
Description: These thermocouple probes provide a quick and convenient method for measuring temperature in your process. They can be used as-is, mounted into your process using one of Omega's line of Compression Fittings, or used in a thermowell by using one of our Spring Loaded Fittings. The M12
- Sensed Temperature: -58 to 194 F
- Diameter or Width Range: 0.1181103 to 0.2362206 inch
- Sensitive Length: 9.842525 to 59.05515 inch
- Probe Features: Available as an Assembly
Find Suppliers by Category Top
Featured Products Top
-
Smalley is pleased to announce the release of a new Nested Spirawave® Wave Springs series. Smalley has been producing nested wave springs as customs (read more)
Browse Compression Springs Datasheets for Smalley -
, where can I find the compact components to support my designs? Smalley has the answer with our newly expanded Crest-to-Crest Wave Spring Series. Smalley’s popular C (imperial) and CM (metric) Series have been expanded; standard sizes (read more)
Browse Compression Springs Datasheets for Smalley -
disconnection Special Features: Contoured Delrin® knob Radiused, case-hardened steel plunger Tough steel body and spring Attractive black finish Non-locking design and optional locking elements Unified ANSI and metric threads Watch the video and follow the link in the description to download the PDF. (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
Slotted Spring Pins SPIROL offers a complete line of Slotted Spring Pins, including: SPIROL Standard Metric Slotted Pins SPIROL Standard Inch Slotted Pins (read more)
Browse Spring Pins Datasheets for SPIROL -
A slotted spring pin is a headless hollow cylindrical tube having a longitudinal slot down the entire length with chamfered or round ends to aid installation. This type of pin is produced to a controlled outside diameter slightly greater than the hole in which it will be installed (read more)
Browse Spring Pins Datasheets for SPIROL -
Smalley Steel Ring Company, the world's innovator and market leader in industrial retaining and snap rings, wave and compression springs, introduced a New Series of Metric Crest-to-Crest® wave springs. Crest-to-Crest springs (read more)
Browse Wave Washers Datasheets for Smalley -
Application View Smalley's Metric Bearing Preload Springs Part Table (read more)
Browse Datasheets for Smalley -
Seals: Plain Seals Self-Energized Seals Pressure-Filled Seals Spring-Energized Seals In spring-energized seals, compression deforms a plastic jacket that is more ductile (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
, Spacers, Compression Limiters, Threaded Inserts for Plastics, Disc Springs, Precision Shims, as well as a full line of installation and feeding equipment. Engage SPIROL early in your design process to streamline assembly, improve product quality, and reduce total cost. (read more)
Browse Datasheets for SPIROL -
Coiling Technologies, Inc. is thrilled to share that we have been selected to supply springs for the valve repair in the Hoover Dam Rehabilitation project, in collaboration with Unico Mechanical Corporation. The rehabilitation of Hoover Dam is crucial as it not only to boosts operational (read more)
Browse Compression Springs Datasheets for Coiling Technologies, Inc.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/35647/76754847-MIT.pdf?sequence=2
…12" X 12" McMaster-Carr $21.54 1 $21.54 1474T51 Hi-Force Steel Junior-Pattem C-Clamp 3" Max - 0" Min Opening, 100 lb 45 Holding Capacity McMaster-Carr $7.18 2 $14.36 5031A6 Metric Precision Compression Spring Music Wire.
-
CR4 - Thread: Thread Strength Calculation
You might be interested in: Compression Springs , Metric Pitch Timing Belts, English Pitch Timing Pulleys .
-
CR4 - Thread: Welding
You might be interested in: Weld Monitors and Controllers, Metric Gears, Compression Springs .
-
Belleville Washers Negator Constant Force Springs from SDP/SI
Compression Springs [Inch] [ Metric ] .
-
Set Screws Washers Cap Screws Dials Retaining Rings HandCranks Spring Reel Handles Wrenches
Compression Springs [inch] [ metric ] .
-
Enhanced plasticity observed in cold-worked alloys during heating
The value of the compressive load has been maintained using the calibrated spring , compressed by additional micro- metric screw.
-
Handbook of Noise and Vibration Control Complete Document
The metric relates the maximum compressive force of the spring , k |x1 (t) − x0 (t)|max , to the peak stress on the spine by assuming the cross-sectional area of the spine is proportional to the model mass, that is, by…
-
Machinery's Handbook 29 Complete Document
Using metric SI units, the amount of work done in compressing the spring a dis- .
-
Cultural algorithms: a Tabu search approach for the optimization of engineering design problems
Table 3 Performance metric of the five knowledge sources on Bench- mark 1 ( spring tension/ compression ) based on 25 runs using 100 agents Knowledge source Avg. no. of controlled agents Avg. rate of accepted agents .
-
Roloff / Matek machine elements
…inner partial cone length 796 internal prestressing force 351 instandhaltungsgerechtes shapes 23 repair welding 134 integral method of construction 217 integrated elastomeric sealing 704 interaction detection 273 compression spring kaltgeformte to ISO thread … classification 568 Istmass 28, metric 34, 345 cold riveting…
Indicates content that may require registration and/or purchase.