-
Supplier: Accuris
Description: Metric Pulley Grooves for V-Belts
-
Supplier: Martin Sprocket & Gear, Inc.
Description: Tapered bushed, solid wheel
- Number of Teeth: 64
- Belt Width: 115 mm
- Bore Diameter (if applicable): 125.4252 mm
- Length Through Bore (if applicable): 114.30000000000001 mm
-
Supplier: Accuris
Description: SI (Metric) Synchronous Belts and Pulleys
-
-
Description: Timing pulleys are drive components that are used to transmit rotary motion between parallel axes. Ondrives.US’ timing pulleys provide reliable performance with very little maintenance—generally, the only required maintenance is periodic adjustment of belt tension. We offer timing
- Bore Diameter (if applicable): 0.094 to 0.625 inch
- Hub Diameter: 0.312 to 2.56 inch
- Belt Width: 3 to 15 mm
- Material: Aluminum, Steel
-
Supplier: Belt Technologies, Inc.
Description: tear. Achieve Maximum Belt Lifespan with Accurate Diameter Ratios There are several important factors to consider when designing a pulley for a metal belt application, but the most important is the pulley diameter. The proper pulley diameter is a ratio of pulley diameter
- Features: Other Metal
- Component Type: Timing Pulley
-
Supplier: RS Components, Ltd.
Description: MXL Plastic Pulley with insert teeth 40
- Number of Teeth: 40
- Belt Width: 6 mm
- Bore Diameter (if applicable): 5.000000000000001 mm
- Features: Other Metric Pitch
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: We have a wide variety of pulleys available, they can be added to our clutches or purchased separately.
- Number of Teeth: 24
- Bore Diameter (if applicable): 15.87499142750463 mm
- Material: Aluminum
- Pitch Type: HTD 5mm
-
Supplier: SAE International
Description: Synchronous belt drives consist of a toothed belt which mates with grooved pulleys to provide a precise speed ratio between the driver and driven pulleys. This SAE Standard covers the synchronous belt and pulley sections currently in use in automotive applications such as
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China pulleys manufacturer ,we Specialise in: European Series V-Belt Pulleys, American Standard Sheaves, Timing Belt Pulleys. Taper pulleys, adjustable pulleys, falt belts pulleys, sheaves, V-Belt Pullys for taper bushes,V-Belt Pullys with solid hub. We have
- Number of Teeth: 15 to 60
- Pitch Type: AT 10mm
- Material: Aluminum
- Component Type: Timing Pulley
-
Supplier: SAE International
Description: Synchronous belt drives consist of a toothed belt which mates with grooved pulleys to provide a precise speed ratio between the driver and driven pulleys. This standard covers the synchronous belt and pulley sections currently in use in automotive applications such as camshaft,
-
Supplier: Boston Gear
Description: Overview Boston Gear's HTD® timing belts combine the advantages of a flat belt with the positive-grip features of chain and gear drives. As the timing belt travels over the teeth of the pulley, there is no slippage like there is with flat belts. Since only a minimal amount of belt tension is
- Belt Width: 6 to 15 mm
- Material: Aluminum
- Pitch Type: HTD 3mm, HTD 5mm
- Flanges: No Flanges, One Flange, Two Flanges
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China pulleys manufacturer ,we Specialise in: European Series V-Belt Pulleys, American Standard Sheaves, Timing Belt Pulleys. Taper pulleys, adjustable pulleys, falt belts pulleys, sheaves, V-Belt Pullys for taper bushes,V-Belt Pullys with solid hub. We have
- Number of Teeth: 10 to 72
- Pitch Type: HTD 14mm, HTD 3mm, HTD 5mm, HTD 8mm, T 10mm, T 2.5mm, T 5mm
-
Supplier: F.N. Sheppard & Co.
Description: Custom Pulleys: Other pitch sizes. Made to Order, custom materials (stainless steel, delrin). heat treating, anodized, black oxide, Teflon coating. Please contact customer service for further information.
- Pitch Type: 0.080" (MXL), 0.200" (XL), 0.375" (L), 0.500" (H), 0.875" (XH)
- Material: Aluminum, Steel
- Mounting and Features: Hub Clamping Screw, Hub on Pulley, Set Screw, Simple Bore
- Flanges: No Flanges, One Flange, Two Flanges
-
Supplier: Onvio LLC
Description: Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized
- Number of Teeth: 16 to 80
- Mounting and Features: Hub on Pulley, Set Screw, V-groove
- Material: Nylon
- Features: Other Metric Pitch
-
Supplier: Onvio LLC
Description: Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized
- Number of Teeth: 10 to 160
- Material: Aluminum
- Pitch Type: HTD 3mm
- Mounting and Features: Hub on Pulley, Set Screw, V-groove
-
Supplier: Torque Transmission
Description: metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing Pulley Powergrip GT2 Timing Pulley Custom Design Timing Belt
- Number of Teeth: 32
- Bore Diameter (if applicable): 12 mm
- Material: Aluminum, Nylon
- Flanges: No Flanges
-
Supplier: Grob, Inc.
Description: Why search continually, trying to find aluminum or steel timing pulleys that are the exact width that you need? Simply order Grob Standard aluminum or steel timing pulleys and cut them yourself. Our aluminum or steel timing pulleys stock allows you the flexibility to make
- Number of Teeth: 96
- Length (Pulley Stock only): 3,657.598024897067 mm
- Material: Aluminum, Steel
- Pitch Type: GT 5mm
-
Supplier: Onvio LLC
Description: Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized
- Number of Teeth: 16 to 80
- Material: Aluminum
- Mounting and Features: Hub on Pulley, Simple Bore, V-groove
- Features: Other Metric Pitch
-
Supplier: Torque Transmission
Description: metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing Pulley Powergrip GT2 Timing Pulley Custom Design Timing Belt
- Number of Teeth: 14
- Bore Diameter (if applicable): 16 mm
- Material: Aluminum, Nylon
- Flanges: One Flange
-
Supplier: Onvio LLC
Description: Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized
- Number of Teeth: 12 to 80
- Mounting and Features: Hub on Pulley, Simple Bore, V-groove
- Features: Other Metric Pitch
- Material: Steel
-
Supplier: Megadyne Americas
Description: 3mm HTD (3M) Pulleys - Aluminum Aluminum Clear Anodized Note: 10, 11, 12 tooth pulleys are supplied with one set screw, all others are supplied with 2 at 90 degrees
- Number of Teeth: 10 to 72
- Belt Width: 6 to 9 mm
- Bore Diameter (if applicable): 3.174998285500926 to 7.950195706894319 mm
- Hub Diameter: 11.226793937531275 to 33.019982169209634 mm
-
Supplier: Megadyne Americas
Description: Aluminum Clear Anodized Note: 10, 11, 12 tooth pulleys are supplied with one set screw, all others are supplied with 2 at 90 degrees.
- Material: Aluminum
- Pitch Type: HTD 5mm
- Mounting and Features: Hub on Pulley, Set Screw
- Component Type: Timing Pulley
-
Supplier: W.M. Berg
Description: Operates with Flex-E-Grip Belt 20TB Series
- Number of Teeth: 10
- Material: Aluminum
- Features: Other Metric Pitch
- Component Type: Timing Pulley
-
Supplier: Megadyne Americas
Description: Aluminum Clear Anodized Note: 10, 11, 12 tooth pulleys are supplied with one set screw, all others are supplied with 2 at 90 degrees.
- Material: Aluminum
- Pitch Type: HTD 8mm
- Mounting and Features: Hub on Pulley, Set Screw
- Component Type: Timing Pulley
-
Supplier: York Industries, Inc.
Description: We have thousands of pieces of pulley stock and flanges in stock, and can create parts to your custom specifications. Stock pitches include .080”, .0816” (40 DP), 1/5”, 3/8”, 2mm, 3mm and 5mm PowerGrip® GT, 3mm, and 5mm HTD® in Aluminum and Steel. We can also do T10, AT5, AT10, 8mm or nearly
- Number of Teeth: 12 to 120
- Length (Pulley Stock only): 50.799972568014816 to 203.19989027205926 mm
- Material: Aluminum
- Features: Other Metric Pitch
-
Supplier: Radwell International
Description: TIMING PULLEY, METRIC, AT SERIES, 10MM PITCH, 20MM PILOT BORE, 6MM KEYWAY, ALUMINUM, TYPE 6F, 40 TEETH, TWO FLANGES. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: York Industries, Inc.
Description: York can manufacture custom timing belt pulleys to your specifications, in prototype through production quantities. We cut a variety of pitches, including .080, 40 DP, 1/5”, 3/8”, 1/2”, 2mm, 3mm, and 5mm GT®, 3mm, and 5mm HTD®. We work with a variety of materials, including, steel, aluminum,
- Material: Aluminum, Steel
- Features: Other Metal, Other Plastic
-
Supplier: R/N Reiff & Nestor Company
Description: M16X2.0 Metric 6" O/A Pulley And Small Shank Extension Taps
- Nominal ISO Size: M16
- Chamfer Type: Plug Tap
-
Supplier: R/N Reiff & Nestor Company
Description: M5X0.8 Metric 6" O/A Pulley And Small Shank Extension Taps
- Nominal ISO Size: M5
- Chamfer Type: Plug Tap
-
Supplier: R/N Reiff & Nestor Company
Description: M14X2.0 Metric 6" O/A Pulley And Small Shank Extension Taps
- Nominal ISO Size: M14
- Chamfer Type: Plug Tap
-
Supplier: R/N Reiff & Nestor Company
Description: M14X2.0 Metric 6" O/A SPPT Pulley And Small Shank Extension Taps
- Nominal ISO Size: M14
- Chamfer Type: Plug Tap
-
Supplier: York Industries, Inc.
Description: We have thousands of pieces of pulley stock and flanges in stock, and can create parts to your custom specifications. Stock pitches include .080”, .0816” (40 DP), 1/5”, 3/8”, 2mm, 3mm and 5mm PowerGrip® GT, 3mm, and 5mm HTD® in Aluminum and Steel. We can also do T10, AT5, AT10, 8mm or nearly
- Number of Teeth: 12 to 90
- Length (Pulley Stock only): 152.39991770404444 to 203.19989027205926 mm
- Pitch Type: HTD 5mm
- Material: Steel
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and
- Belt Width: 9 mm
- Bore Diameter (if applicable): 8 mm
- Length Through Bore (if applicable): 20.6 mm
- Pitch Type: HTD 5mm
-
Supplier: PIX Transmissions Limited
Description: 140.0 SPC 224.0 PRODUCT RANGE Z & SPZ section pulleys A & SPA section pulleys B & SPB section pulleys C & SPC section pulleys 3V section pulleys 5V section pulleys 8V section pulleys Taper bush Metric bores, keyways and screws PIX-PowerWare®
- Pitch Diameter: 2.6377967 to 52.8 inch
- Outside Diameter: 2.7952771 to 53 inch
- Bore Diameter: 1.1023628 to 5.905515 inch
- English: 3V, 5V, 8V, A / 4L, B / 5L, O / 3L / Z
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and
- Belt Width: 9 mm
- Bore Diameter (if applicable): 4 mm
- Length Through Bore (if applicable): 19 mm
- Pitch Type: HTD 3mm
Find Suppliers by Category Top
Featured Products Top
-
SDP/SI is a U.S. Manufacturer of Power Transmission and Motion Control Products since 1950 Timing Pulleys and Timing Belts, Precision Gears and Small Mechanical Components Available online We understand the importance of quick turnaround times for your projects (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Engineered for Efficiency: Precision V Pulleys for Optimal Power Transmission V-grooved pulleys represent the critical interface in belt drive systems, where geometric precision directly translates to operational efficiency (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
Stock Drive Products & Sterling Instrument - SDP/SI
High-Quality Machined & Molded Timing Belt Pulleys
SDP/SI manufactures high-quality metric-sized timing belt pulleys, machined or molded, in a variety of different sizes and materials. If a standard metric timing belt pulley doesn't meet your requirements, we can create a custom solution for you. With a quick turn-around rate, combined with (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
want superior shaft clamping on your custom pulley, be sure to ask about Fairloc®. We also cut custom timing belts to go with your perfect pulley. SDP/SI offers a wide variety of inch and metric small mechanical components for the design engineer and OEM. Standard components can easily be (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Precision Machining - Timing Belt & Pulley Drives
timing belts and pulleys, in both inch and metric sizes, and the engineering expertise to guarantee the best possible drive system. Not only does SDP/SI keep a large assortment of standard (read more)
Browse Timing Belts (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
downloadable 3D CAD models. Engineers can also use the center distance designer tool to optimize timing belt and pulley configurations. Engineering Support and Online Design Resources In addition to standard inch and metric components, SDP/SI offers engineering support for (read more)
Browse Timing Belts (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belt and Pulley Drive Systems from SDP/SI
A 6D51M... (Metric) Series, these GT®2 / GT®3 pulleys, 2 mm Pitch are made of clear anodized aluminum alloy and are available (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
US Manufacturer of Power Transmission and Motion Control Products since 1950 Stock Belt and Pulley Drive Components, from concept to high-volume production. SDP/SI stock HTD® timing belt pulleys are available in aluminum, nylon, and polycarbonate (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Custom Machine & Tool Co. Inc. has just launched an online interactive CAD catalog powered by 3Dfindit, giving you instant access to configurable 3D CAD models and datasheets for our Concentric Maxi Torque bushings and In-Stock timing pulleys. (read more)
Browse Timing Pulleys (metric) Datasheets for Custom Machine & Tool Co., Inc. -
Custom timing pulleys don’t always need to be custom. By designing around in-stock timing pulleys paired with our Concentric Maxi Torque® bushing, you can: ? Avoid custom pulley R&D (read more)
Browse Timing Pulleys (metric) Datasheets for Custom Machine & Tool Co., Inc.
More Information Top
-
aluminum belt - offers from aluminum belt manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : timing belt pulley, pulley, timing belt pulleys, Metric pulley ] .
-
The limits of the revisionism. Silt, Cassirer and the 'room problem'
What represents the space-time models is unspecified space times, but relational (or functional) metric rollers that can be instantiiert through events of our world. " (ebd.) .
-
used steel ( Page 4 ) - offers from used steel manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : timing belt pulley, pulley, timing belt pulleys, Metric pulley ] .
-
NEW
Spur Gears - Module 2
That this catalog contains the world’s largest selection of metric pulleys and timing belts?
-
2 CHAIN
That this catalog contains the world’s largest selection of metric pulleys and timing belts?
-
The Euclidean defect by square spaces
metric roller , that the operator region yon E in ~berabz~ihlbardimensionalen seems to play (cf. thereto the example before set III.14).
-
2 – TIMING PULLEYS
INCH 3 – TIMING PULLEYS METRIC A 6Z 3M10SF09504 A 6Z 3M10SF09505 A 6Z 3M10SF09506 .
-
HTD® Timing Belt Pulleys - 3 mm Pitch
2 – TIMING PULLEYS INCH 3 – TIMING PULLEYS METRIC 2 – TIMING PULLEYS INCH 3 – TIMING PULLEYS METRIC .
-
2 – TIMING PULLEYS
INCH 3 – TIMING PULLEYS METRIC A 6Z53M016DF0904 A 6Z53M017DF0904 A 6Z53M017DF0905 A 6Z53M017DF0906 A 6Z53M018DF0904 A 6Z53M018DF0905 A 6Z53M018DF0906 A 6Z53M019DF0904 A 6Z53M019DF0905 A 6Z53M019DF0906 A 6Z53M020DF0904 A 6Z53M020DF0905 A 6Z53M020DF0906 A 6Z53M022DF0904 A 6Z53M022DF0905 A 6Z53M022DF0906 A 6Z53M025DF0906 A 6Z53M025DF0908…
-
2 – TIMING PULLEYS
2 – TIMING PULLEYS INCH 3 – TIMING PULLEYS METRIC 40 50 Fig. No.
Indicates content that may require registration and/or purchase.