-
Supplier: TFC Ltd.
Description: Internal Housing Rings available from 10 - 76mm in carbon and 302 stainless steel. Internal Hoopster Retaining Rings can be difficult to remove from the groove without a removal provision. We offer a bent end for removal or no removal provision. Use “XHHM” prefix for removal
- Ring Type: Internal
- Design Units: Metric
- Material: Spring Steel, Stainless Steel
- Ring Style: Wire Formed Snap Rings
-
Supplier: TFC Ltd.
Description: External, Shaft Rings available from 10 - 76mm in carbon and 302 stainless steel. Standard Materials: Carbon Steel and 302 Stainless Steel. Add suffix “-S02” for stainless steel. Dimensions: mm Thrust Capacity: Newtons (1) Based on groove material yield strength of 310 N/mm2 and safety factor
- Ring Type: External
- Design Units: Metric
- Material: Spring Steel, Stainless Steel
- Ring Style: Wire Formed Snap Rings
-
Supplier: TFC Ltd.
Description: The DNH Series Spirolox Retaining Ring is Smalley's equivalent to the European or "Hard" metric retaining ring series. With their 2-turn offset configuration, these spiral rings will fit into the grooves established by DIN specifications. Standard Materials:
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral
- Material: Spring Steel, Stainless Steel
-
-
Supplier: Daemar Inc.
Description: 595 metric retaining rings, 279 rings for housing ranging in size from 14mm to 47mm and 316 rings for shaft ranging in size from 6mm to 40mm. Material : Stainless Steel
- Design Units: Metric
-
Supplier: TFC Ltd.
Description: The DNS Series Spirolox Retaining Ring is Smalley's equivalent to the European or "Hard" metric retaining ring series. With their 2-turn offset configuration, these spiral rings will fit into the grooves established by DIN specifications. Standard Parts:
- Shaft Diameter: 0.5118113 to 15.74804 inch
- Housing Diameter: 0.5118113 inch
- Ring Type: External
- Design Units: Metric
-
Description: Retaining rings – commonly referred to as “snap rings” – provide shoulders to locate or retain parts on shafts or in cylinders. They can be used internally or externally, depending on the application. Peterson Spring specially designed equipment to produce retaining
- Ring Type: External, Internal
- Design Units: Metric
- Features: Other
- Ring Style: Wire Formed Snap Rings
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: the groove. The constant section retaining ring is called earless retaining ring because the cross section is equal and there is no protruding ear part of the traditional stamping retaining ring. The constant section retaining ring and the
- Design Units: Metric
-
Supplier: Smalley
Description: No-Tooling-Charges™ Smalley's Laminar Seal Rings are interchangeable with FEY Rings. Laminar Seal Rings installation information is available on our site. Laminar Configuration QSD Series configuration consists of 2, 2-Turn laminar seal rings (FEY Rings) that cling
- Thickness: 0.021 to 0.093 inch
- Ring Type: External
- Design Units: Metric
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: necessary to reduce eccentric loading. A balanced spiral retaining-ring, also known as a balanced circlip, is a type of spiral retaining ring that has been specifically designed to reduce the centrifugal forces that are exerted on the ring during operation. This is
- Design Units: Metric
- Ring Style: Spiral
-
Supplier: Festo Corporation
Description: retaining ring CQSR-12 for CQ connectors Container size=10, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Food-safe=See Supplementary material information, Ambient temperature=-25 - 70 °C
- Design Units: Metric
- Ring Style: Wire Formed Snap Rings
-
Supplier: Rotor Clip Company, Inc.
Description: Snap Ring, External, Metric. For SAE Standard Metric Bearings. Once installed in the groove of a shaft, the portion of the ring protruding from the groove holds an assembly in place.
- Finish: Coating or Plating
- Ring Type: External
- Design Units: Metric
- Features: Other
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Description: The wave ring is a spiral-retaining ring with an axial waveform. It acts like a standard retaining ring with the additional feature of compressibility. It compensates for the overall length tolerance of stacked components while still acting as a
- Design Units: Metric
- Ring Style: Spiral
- Material: Stainless Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: the groove. There are basically four common retaining rings: Spiral retaining ring – for non-separable designs; Solid retaining ring with notches (cuts) – for non-separable designs; Robust retaining ring (uncut) – in high pressure and high
- Design Units: Metric
- Material: Stainless Steel
-
Supplier: Rotor Clip Company, Inc.
Description: Constant Section Retaining Rings, Snap Rings
- Finish: Coating or Plating
- Ring Type: Internal
- Design Units: Metric
- Features: Other
-
Supplier: Reid Supply
Description: Retainer Rings are installed into pre-manufactured grooves on axles to act as a shoulder and retain a specified component or assembly. These retainers are designed with a lip for easy assembly and dismantling.C-Clip Retainer Rings can be used on axles with or without pre-manufactured
- Shaft Diameter: 0.787402 inch
- Finish: Coating or Plating
- Design Units: Metric
- Features: Other
-
Supplier: American Ring
Description: Heavy Duty Spiral Retaining Ring
- Shaft Diameter: 0.538 to 15.785 inch
- Thickness: 0.035 to 0.187 inch
- Ring Type: External
- Design Units: Inch, Metric
-
Supplier: Rotor Clip Company, Inc.
Description: Internal, Light-Duty, Metric. These single-turn spiral rings are ideal for light duty applications.
- Material: Beryllium Copper, Stainless Steel
- Finish: Coating or Plating
- Ring Type: Internal
- Design Units: Metric
-
Supplier: American Ring
Description: Light Duty Spiral Retaining Ring
- Housing Diameter: 0.467 to 9.653 inch
- Thickness: 0.018 to 0.076 inch
- Design Units: Inch, Metric
- Ring Type: Internal
-
Supplier: bisco industries
Description: Retaining Rings and Washers
- Design Units: Metric
- Features: Other
-
Supplier: American Ring
Description: Light Duty Spiral Retaining Ring
- Shaft Diameter: 0.531 to 10.353 inch
- Thickness: 0.018 to 0.076 inch
- Ring Type: External
- Design Units: Inch, Metric
-
Supplier: American Ring
Description: Medium Duty Spiral Retaining Ring
- Housing Diameter: 0.467 to 10.653 inch
- Thickness: 0.025 to 0.086 inch
- Design Units: Inch, Metric
- Ring Type: Internal
-
Supplier: Century Spring Corp.
Description: Retaining Rings, which are available in several types and various sizes, are used to fasten assemblies on shafts or inside housings and bores. The ring installs into a groove, thereby creating a shoulder that will retain the assembly. They function with a minimal amount of
- Shaft Diameter: 0.156 inch
- Thickness: 0.01 inch
- Ring Style: Circlip
- Ring Type: External
-
Supplier: Century Spring Corp.
Description: Retaining Rings, which are available in several types and various sizes, are used to fasten assemblies on shafts or inside housings and bores. The ring installs into a groove, thereby creating a shoulder that will retain the assembly. They function with a minimal amount of
- Housing Diameter: 0.562 inch
- Thickness: 0.035 inch
- Ring Style: Circlip
- Design Units: Inch, Metric
-
Supplier: Daemar Inc.
Description: Once installed in the groove of a shaft, the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: 4 mm - 100 mm
- Shaft Diameter: 0.2362206 inch
- Thickness: 0.01574804 inch
- Maximum Thrust Load: 112.4 lbs
- Material: Beryllium Copper
-
Supplier: Accuris
Description: Metric Uniform Cross Section Rectangular Retaining Rings General Specifications
-
Supplier: Accuris
Description: Metric Uniform Cross Section Spiral Retaining Rings General Specifications
-
Supplier: Accuris
Description: Metric Tapered and Reduced Cross Section Retaining Rings General Specifications
-
Supplier: Accuris
Description: Ring, Retaining - External, Spiral Wound, Heavy & Medium Duty CRES, Metric
-
Supplier: SAE International
Description: This specification covers the procurement requirements for metric corrosion resistant steel retaining rings of the tapered width type with rectangular and beveled cross-sections.
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they
- Shaft Diameter: 0.092 to 0.096 inch
- Thickness: 0.025 inch
- Maximum Thrust Load: 8 lbs
- Finish: Coating or Plating
-
Supplier: SAE International
Description: This specification covers the procurement requirements for corrosion resistant steel retaining rings of the spiral wound type with uniform rectangular cross-sections.
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they
- Shaft Diameter: 0.497 to 0.503 inch
- Thickness: 0.05 inch
- Maximum Thrust Load: 45 lbs
- Finish: Coating or Plating
-
Supplier: ASME Standards and Certification
Description: cover general and dimensional data for three series of general purpose tapered and reduced cross section retaining rings which may be used with the nominal size shafts and housings listed and in grooves of the recommended dimensions listed. Also included are formulas and tolerances on
Find Suppliers by Category Top
Featured Products Top
-
Spirolox® rings that are specifically designed in metric sizes. DNH, EH, WH, and WHM series of rings are specifically designed to meet the quality specifications for Military and Aerospace applications Constant section rings are a heavier duty retaining ring (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
Smalley manufactures custom retaining rings to meet specific application requirements. Spirolox® Retaining Rings have No Ears To Interfere with mating components in an assembly and are compatible with standard snap ring grooves. Smalley's manufacturing process allows for (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
A Smalley Laminar Seal Ring is a metallic labyrinth seal consisting of multiple rings in a groove. This arrangement of the rings and the specific orientation of the rings are dictated by the application and the severity of the environment. Seals assembly components from (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
So you completed the first step by learning what a retaining ring is, as well as when and why you should use one. (Not sure? Check out: Retaining Ring Overview) Now you’re (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
While no tools are generally required for Spirolox Ring installation, in some applications, the groove placement or ring thickness may complicate installation. Heavy duty single-turn retaining rings can be located in hard to reach grooves, making installation more challenging. Luckily, Smalley (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
Smalley has developed a tool exclusively designed to remove multiple-turn rings. This new Spiral Retaining Ring Removal Tool fits precisely between the ring layers to access the removal notch. When slipped in place, the tool completely surrounds and encapsulates the removal notch and (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
Double-Turn Laminar Sealing Rings (KSKD or ZSKD) are designed for severe operating conditions, providing 360° contact with no axial gap and higher clamping force for reliable sealing. They are ideal where dirt (read more)
Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
reliability, and compromised performance, especially in high-stress or harsh environments. Our spiral retaining rings deliver versatile and robust retention solutions with a wide range of options: (read more)
Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
. Laminar seal rings offer a robust, high-precision sealing solution: Rotary Shaft Sealing: Prevent dust, dirt, and moisture (read more)
Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
critical components for these applications. How does Smalley help make a difference in the electric industry? As the leader and inventor of the Spiral Retaining Ring and Edgewound Wave Spring, Smalley's products are trusted by engineers in over 25,000 applications. Learn more. (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley
More Information Top
-
Retaining Rings From SDP/SI
Off-The-Shelf Metric Retaining Rings Introduced by .
-
New Products and News From SDP/SI
Off-The-Shelf Metric Retaining Rings Introduced by SDP .
Indicates content that may require registration and/or purchase.