-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Light Duty Single Turn Internal Spiral Retaining Rings for Hole Stainless Circlips Description: Spiral retaining rings have no ears in your assembly! Spiral retaining rings are manufactured by coiling the ring from flat
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral
- Material: Stainless Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Spiral Lock Snap Ring Medium Duty Internal Spiral Retaining Ring Manufacturers Stainless Steel Circlips Description: Medium duty internal spiral retaining ring have no ears in your assembly! Medium duty internal
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral
- Material: Stainless Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: necessary to reduce eccentric loading. A balanced spiral retaining-ring, also known as a balanced circlip, is a type of spiral retaining ring that has been specifically designed to reduce the centrifugal forces that are exerted on the ring during
- Design Units: Metric
- Ring Style: Spiral
-
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Medium Duty 2 – Turn Internal Spiral Retaining Ring Carbon / Stainless Steel Material Description: Internal spiral retaining rings have no ears in your assembly! Spiral retaining rings are manufactured by coiling the
- Thickness: 0.048818924 inch
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral
-
Supplier: Rotor Clip Company, Inc.
Description: Internal, Light-Duty, Metric. These single-turn spiral rings are ideal for light duty applications.
- Material: Beryllium Copper, Stainless Steel
- Finish: Coating or Plating
- Ring Type: Internal
- Design Units: Metric
-
Supplier: American Ring
Description: Light Duty Spiral Retaining Ring
- Housing Diameter: 0.467 to 9.653 inch
- Thickness: 0.018 to 0.076 inch
- Design Units: Inch, Metric
- Ring Type: Internal
-
Supplier: American Ring
Description: Heavy Duty Spiral Retaining Ring
- Housing Diameter: 0.440157718 to 3.703939008 inch
- Thickness: 0.024015761 to 0.107086672 inch
- Design Units: Inch, Metric
- Ring Type: Internal
-
Supplier: American Ring
Description: Med/Heav. Duty Spiral Retaining Ring
- Housing Diameter: 0.436 to 9.508 inch
- Thickness: 0.024 to 0.189 inch
- Design Units: Inch, Metric
- Ring Type: Internal
-
Supplier: American Ring
Description: Medium Duty Spiral Retaining Ring
- Housing Diameter: 0.44094512 to 10.670871904 inch
- Thickness: 0.025196864 to 0.085826818 inch
- Design Units: Inch, Metric
- Ring Type: Internal
-
Supplier: Accuris
Description: Ring, Retaining - Internal, Spiral Wound, Heavy & Medium Duty CRES, Metric
-
Supplier: TFC Ltd.
Description: The DNH Series Spirolox Retaining Ring is Smalley's equivalent to the European or "Hard" metric retaining ring series. With their 2-turn offset configuration, these spiral rings will fit into the grooves established by DIN specifications. Standard
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral
- Material: Spring Steel, Stainless Steel
-
Supplier: TFC Ltd.
Description: The EH Series metric retaining rings are Smalley's standard Spiral Retaining Rings produced to Metric Aerospace specifications (MA 4017). They fit grooves specifically designed for 2-turn spiral retaining rings and accommodate
- Ring Type: Internal
- Ring Style: Spiral
- Material: Spring Steel, Stainless Steel
-
Supplier: Smalley
Description: functional and aesthetically pleasing ring Can operate in an internal and external groove at the same time Spirolox Retaining Rings, also known as Spiral Retaining Rings, are available exclusively from Smalley. Spirals have no ears to interfere
- Housing Diameter: 0.4724412 inch
- Thickness: 0.014960638 inch
- Maximum Thrust Load: 1,073.1952 lbs
- Ring Type: Internal
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: G.L. Huyett
Description: These rings are coiled from wire. They are increasingly popular in large size and short run applications. We carry internal, external, tabbed, and dished in a variety of materials and finishes.
- Shaft Diameter: 0.469 to 15 inch
- Housing Diameter: 0.5 to 15 inch
- Finish: Coating or Plating
- Ring Type: External, Internal
-
Description: Snap rings – commonly referred to as “retaining rings” – provide shoulders to locate or retain parts on shafts or in cylinders. Depending on the application, snap rings can be used externally or internally. Peterson Spring specially designs equipment to produce snap
- Ring Type: External, Internal
- Design Units: Inch, Metric
- Features: Other
- Ring Style: Spiral, Wire Formed Snap Rings
-
Supplier: G.L. Huyett
Description: Axially assembled internal retaining rings are made from zinc plated spring steel that install with needle-nose pliers into a housing or bore. They have a tapered design that allows the ring to maintain constant pressure against axles, gears, and bearings inside machinery
- Shaft Diameter: 0.5625 inch
- Housing Diameter: 0.25 to 10 inch
- Material: Beryllium Copper, Spring Steel
- Ring Style: Bowed
-
Description: Peterson Spring has incorporated full tool room and design capabilities, updated state-of-the-art manufacturing equipment, and foremost utilizes manufacturing operations that provide a dedicated and highly skilled support staff for your product requirements. Our ring manufacturing division
- Ring Type: External, Internal
- Design Units: Inch, Metric
- Features: Other
- Ring Style: Spiral, Wire Formed Snap Rings
-
Supplier: RS Components, Ltd.
Description: Phosphated steel external circlip,5mm
- Shaft Diameter: 0.1968505 inch
- Thickness: 0.02362206 inch
- Ring Style: Circlip
- Ring Type: External
-
Supplier: Festo Corporation
Description: shock absorber retainer KYP-32 Size=32, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=130 g, Mounting type=Clamped, Materials note=Free of copper and PTFE
- Design Units: Metric
- Features: Other
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they
- Shaft Diameter: 0.09842525 inch
- Thickness: 0.01968505 inch
- Finish: Coating or Plating
- Ring Type: External
-
Supplier: bisco industries
Description: Retaining Rings and Washers
- Design Units: Metric
- Features: Other
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they
- Thickness: 0.0393701 inch
- Maximum Thrust Load: 1,461.915 lbs
- Ring Type: Internal
- Features: Other
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they
- Shaft Diameter: 0.125 inch
- Thickness: 0.01 inch
- Finish: Coating or Plating
- Ring Type: External
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they
- Shaft Diameter: 0.094 inch
- Thickness: 0.015 inch
- Finish: Coating or Plating
- Ring Type: External
-
Description: Manufactured in a similar manner to mass-produced snap and retaining rings, transmission rings are engineered specifically to meet the intense demands of powertrain systems. Specially designed to withstand extreme wear and tear, Peterson Spring manufactures retaining and
- Ring Type: External, Internal
- Features: Other
- Ring Style: Wire Formed Snap Rings
-
Description: Retaining rings – commonly referred to as “snap rings” – provide shoulders to locate or retain parts on shafts or in cylinders. They can be used internally or externally, depending on the application. Peterson Spring specially designed equipment to produce retaining
- Ring Type: External, Internal
- Design Units: Metric
- Features: Other
- Ring Style: Wire Formed Snap Rings
-
Supplier: Daemar Inc.
Description: These rings look exactly like their HO counterpart. only they have a 15º angle on the outer edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part. Size Range: 1.000 in - 10.0 in
- Housing Diameter: 2.047 inch
- Thickness: 0.078 inch
- Maximum Thrust Load: 6,200 lbs
- Material: Beryllium Copper, Spring Steel, Stainless Steel
-
Supplier: Reid Supply
Description: Retainer Rings are installed into pre-manufactured grooves on axles to act as a shoulder and retain a specified component or assembly. These retainers are designed with a lip for easy assembly and dismantling.C-Clip Retainer Rings can be used on axles with or without pre-manufactured
- Shaft Diameter: 0.7086618 inch
- Finish: Coating or Plating
- Design Units: Metric
- Features: Other
-
Supplier: Century Spring Corp.
Description: Retaining Rings, which are available in several types and various sizes, are used to fasten assemblies on shafts or inside housings and bores. The ring installs into a groove, thereby creating a shoulder that will retain the assembly. They function with a minimal amount of
- Housing Diameter: 0.562 inch
- Thickness: 0.035 inch
- Ring Style: Circlip
- Design Units: Inch, Metric
-
Supplier: TFC Ltd.
Description: Standard Materials: Carbon Steel / 302 Stainless Steel. Add suffix “-S02” for stainless steel. Dimensions: inches Thrust Capacity: Pounds (1) Based on groove material yield strength of 45,000 psi and safety factor of 2. (2) Based on safety factor of 3. Can't find what you're looking for? Contact
- Design Units: Inch
- Ring Type: Internal
- Material: Spring Steel, Stainless Steel
- Ring Style: Wire Formed Snap Rings
-
Supplier: G.L. Huyett
Description: We offer a complete line of these “hard to find” and “hard to install” rings, including external, internal, square, round, as well as C and D styles.
- Shaft Diameter: 0.094 to 3 inch
- Finish: Coating or Plating
- Ring Type: External, Internal
- Design Units: Inch
-
Supplier: Daemar Inc.
Description: The RSN Series fits NAS 669-670 deep grooves with minimum deflection and greatest thrust capacity. The rings require no special tools for removal. This series is covered by Aerospace standard AS3216 & AS4299 and will comply when specified on purchase order or drawing. Size Range: .500 in -
- Shaft Diameter: 0.81 inch
- Thickness: 0.042 inch
- Material: Beryllium Copper, Spring Steel, Stainless Steel
- Finish: Coating or Plating
Find Suppliers by Category Top
Featured Products Top
-
Spirolox® rings that are specifically designed in metric sizes. DNH, EH, WH, and WHM series of rings are specifically designed to meet the quality specifications for Military and Aerospace applications Constant section rings are a heavier duty retaining ring (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
, size alone does not determine performance. Ring geometry, installation method, and load distribution within the groove all influence how a ring behaves in your assembly. For example, spiral retaining rings and tapered section rings (circlips) both secure components within a groove, but they achieve (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
reliability, and compromised performance, especially in high-stress or harsh environments. Our spiral retaining rings deliver versatile and robust retention solutions with a wide range of options: (read more)
Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Internal Spiral Retaining Rings For internal rings used in bores, place one end of the ring into the groove and progressively spiral the remaining coils into position. A flathead screwdriver or dedicated installation tool can be used to guide the ring when necessary. After (read more)
Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
LISPRING spiral retaining rings hold bearings and gears in place in pumps and drives. The rings sit in a groove inside a housing or on a shaft, saving installation space. With no protruding lugs, they help avoid interference with nearby parts. On two-turn rings, the overlapping turns (read more)
Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Smalley has developed a tool exclusively designed to remove multiple-turn rings. This new Spiral Retaining Ring Removal Tool fits precisely between the ring layers to access the removal notch. When slipped in place, the tool completely surrounds and encapsulates the removal notch and (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
Smalley manufactures custom retaining rings to meet specific application requirements. Spirolox® Retaining Rings have No Ears To Interfere with mating components in an assembly and are compatible with standard snap ring grooves. Smalley's manufacturing process allows for (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
Spiral retaining rings are precision retaining components designed for secure axial positioning in shaft and bore applications. Unlike traditional stamped retaining rings, spiral retaining rings are formed by flat wire winding to create a continuous 360° retaining surface. The no (read more)
Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
(external) or within a housing/bore (internal) in mechanical assemblies. Creating an artificial shoulder or joining two components together, retaining rings offer minimal surface preparation and reduced mass compared to cotter pins and bolts. Retaining rings are particularly useful in (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
retaining rings incorporate a preformed axial bow that introduces spring behavior into the circlip design, compensating for accumulated tolerances in an assembly. BHO internal rings apply preload against the outer groove wall, while BSH external rings apply preload (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc.