-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: TOPSFLO micro diaphragm pumps and compressors are based on a simple principal,the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transferred to a diaphragm by means of a
- Discharge / Operating Pressure: 26.1066310842955 psi
- Flow Capacity: 0.353146667214887 SCFM
- Features: Corrosive / Sour Gas, Other
- Power Source: DC
-
Supplier: Thomas An Ingersoll Rand Business
Description: Micro Film Readers Ozone Generators Vacuum Frames Copy Machines Vending Machines (Drink) Blood Pressure Machines Air and Gas Samplers Computer Plotter/Printers Blood Analyzer De-Soldering Equipment Pump Priming Photo Processing Pond Aeration Aeration Suction Equipment
- Discharge / Operating Pressure: 10 to 35 psi
- Flow Capacity: 0.6 to 1.4 SCFM
- Horse Power: 0.0999804407137504 to 0.200094903465991 HP
- Power Source: AC Single Phase, DC
-
Supplier: Micro Sensor Co., Ltd.
Description: refrigeration systems, industrial process control and automatic detection systems, pumps or compressors, and central air conditioning control systems. · Heavy Duty & Shock Resistance · 16Bar~1000Bar · Accuracy:±1%FS Used For: It can be widely used in industrial or civil field
- Accuracy: 1 ±% FS
- Pressure Measurement: Absolute, Gauge
-
-
Supplier: Dupont Molykote
Description: Heat cure coating for aluminum pistons Molykote® PA-744 Anti-Friction Coating is a dispersion of a selected blend of solid lubricants in an organic resin-solvent system APPLICATIONS Excellent long-term lubricating film for pistons used in automotive air conditioner compressors;
- Operating / Use Temperature: -103 to 572 F
- Flash Point: 93.2 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.21 specific gravity
- Functions: Compressors / Piston Pumps
-
Description: volume:micro-liter to mini-liter. Option of submicro-liter spraying system. Fluid viscosity:wide range from very thin fluid to Dow-Corning 360 silicone oil or more viscous fluid Atomization effect: fine,uniform,5-50 micro fluid atomization. Extremely high consistency and repeatability.
- Spray Technology: Air Spray (Air Atomized)
- Mounting: Machine / Reciprocator
- Options / Components: Pump / Compressor
- Features: Spray / Atomization (Wet Coating)
-
Hydrostatic and Hydrodynamic Bearings - Custom Tilt Pad Fluid Film Journal Bearings -- Flexure PivotSupplier: Waukesha Bearings
Description: compressors Refrigeration compressors Integrally geared pumps Micro gas turbines Expanders Gearboxes
-
Supplier: Waukesha Bearings
Description: compressors Refrigeration compressors Integrally geared pumps Micro gas turbines Expanders Gearboxes
-
Supplier: Sunnen Products Company
Description: and hydraulic cylinders Resizes bearings Reconditions compressors, engines, pumps Pulls tandem holes into line Repairs hydraulic valves Removes tool marks from cylinders Hones I.D.'s for fit during machine assembly Cleans up assembly or heat-treat distortion Corrects I.D. errors in
- Outer Diameter (OD): 0.18503947 to 60.0000324 inch
- Form: Honing Stick
- Applications & Coarseness: Internal / Bores
- Abrasive / Stone: Superabrasive - Diamond
Find Suppliers by Category Top
Featured Products Top
-
Scroll compressors Rotary compressors Piston compressors Hermetic and semi-hermetic reciprocating compressors Air – conditioning Refrigeration Heat pump (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
Scroll compressors Rotary compressors Piston compressors Hermetic and semi-hermetic reciprocating compressors Air – conditioning Refrigeration Heat pump (read more)
Browse Industrial Coatings Datasheets for GGB -
Watch our DFT webinar to learn how you can protect your pump and compressor investments. Find out why Axial Flow Check Valves are (read more)
Browse Check Valves Datasheets for DFT Inc. -
Applications Compressors, rotary pumps, and vacuum pumps Pneumatic systems Automotive technologies, including ride leveling and air-conditioning systems Learn more on the Dechengwang (read more)
Browse Hydraulic Seals and Pneumatic Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
gears, screws, lobes or vanes which are also lubricated, usually by the fluid they are pumping, whether it is a lubricant or an oil /air mix. Bearing failures are the second leading cause of pump repairs, after mechanical seals. Pump maintenance using oil analysis focuses mostly on (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
KRV air compressor, combined with the level of customer service Rogers provides, they contacted our Centralia, Washington branch to upgrade their vacuum pump. (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Rogers Machinery Company, Inc. -
Gorman-Rupp's PA6C60-4045T FT4 priming-assisted trash pump comes equipped with a venturi compressor priming chamber and priming valve system. This system elimainates leaks associated with other vacuum-assisted pumps and reduces environmental concerns on sewage bypass operations, allowing the (read more)
Browse Water Pumps Datasheets for Gorman-Rupp Pumps -
, air compressors, sanitary pumps, chemical (read more)
Browse Uncategorized Products Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
a wide range of ports, connectors, and analog electrical outputs for ease of integration in various industrial applications. Applications: Hydraulics and Pneumatics; Mobile Hydraulics and Off-Highway Vehicles; Pumps and Compressors; Air Conditioning and Refrigeration (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
TEV and compressor protection • Models available with activated charcoal for use during system clean-up Applications: • Heat Pumps • Air Conditioning – Residential, Commercial, Chillers • Refrigeration – Cases, Coolers, Walk in Coolers, Freezers • Transportation (read more)
Browse Filter Elements Datasheets for Parker Sporlan Division
More Information Top
-
Sell Silent Oilless Air Compressors (DA7003D)
Shanghai Dynamic is specializing in manufacturing silent oil free air compressors, portable dental units, suction units, medical healthcare equipments, mini air compressors , mini and micro vacuum pumps .
-
New Products
Superquiet micro compressors and vacuum pumps displace more air and use less power than comparably-sized units.
-
New Products
Superquiet micro compressors and vacuum pumps displace more air and use less power than comparably-sized units.
-
Global design optimization for an axial-flow tandem pump based on surrogate method
Yongsheng Lian [2] took a scope of design optimization using evolutionary algorithms for aerodynamics problems, and examples of turbo pump , compressor , and micro - air vehicles are conducted.
-
http://www.iosrjournals.org/iosr-jmce/papers/NCCAMABS/Volume-1/2.pdf
Lian et al [3], this paper reviews about progress in design optimization using evolutionary algorithms to solve real-world aero dynamic problems includes design of turbo pump , compressor , and micro - air vehicles.
-
Gear pair design optimization by Genetic Algorithm and FEA
Examples are given in the design of turbo pump , compressor , and micro - air vehicles.
-
Effect of the reaction bath temperature in a fixed-bed reactor for oxidation of oxylene over V2 O5 /TiO2 catalysts
… feed preparation unit, a tubular reactor, a temperature controller and a gas analysis unit. o-Xylene was injected at a pre- set rate into the feed stream by a micro -metering pump and air flow from a compressor was controlled by a …
-
A compensation method for time delay of full digital synchronous frame current regulator of PWM AC drives
Even with latest IGBT technology where the switching frequency can be up to 20 kHz, in the fields of high frequency direct drive air compressor , micro gas turbine generator, and centrifugal pump , the output frequency of the inverter should extend to kHz …
-
Assessment of energy efficiency measures: The case of the Lebanese energy sector
Examples include: (a) Heat pumps air conditioners (reverse cycle) with micro -processors and inverter compres- sors .
-
Synthesis of hexagonal gold nanoparticles using a microfluidic reaction systemPreliminary results of the current paper were presented at the 7th Annual IEEE In...
The micro - pumps are activated by using an arrangement comprising an air compressor (JUN-AIR Inc., MDR2–1A/11, Japan), a programmable control system and one electromagnetic valve (SMC Inc., S070M-5BG-32, Taiwan).
Indicates content that may require registration and/or purchase.