Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Servometer®, an MW Industries company
Description: Features: Extremely Lightweight Construction Structurally Rigid Unusual Shapes and Sizes Able to Withstand Extreme Temperatures from -423 to 1000 F for Static Applications Micro Finished Surfaces as Fine as 4 R.M.S. Varying Wall Thicknesses on a Single Part
- Shape / Form: Application Specific / Custom
- Features: Electrical Contact, Plated / Coated, Specialty / Other
-
Supplier: Sanchem, Inc.
Description: is the electrical contact grease of choice in new electrical installations and maintenance because of its excellent performance in keeping metals free from corrosion. This rust preventitive has been used for over 50 years to preventing corrosion in electrical connectors
- Industry: Electrical Power / HV, Electronics
- Features: Electrically Conductive Compound (Adhesive, Grease), Impregnating Resin, Specialty / Other
- Form / Shape: Gel
- Substrate Compatibility: Metal
-
Supplier: Materion Corporation
Description: Materion Microelectronics & Services offers an extensive array of contact alloys, cast and fabricated to meet the exacting standards of micro electronics and industrial applications. In-house alloying and an analytical lab ensure contact alloys with superior material
- Shape / Form: Application Specific / Custom
- Contact Material: Copper (Cu), Gold / Gold Alloy (Au), Palladium / Palladium Alloys, Silver / Silver Alloy (Ag)
- Features: Electrical Contact, Magnesium / Magnesium Alloy (UNS M)
- Applications: Electronics (IC Packaging / Interconnect)
-
-
Supplier: Newark, An Avnet Company
Description: MICRO TIMER CONTACT (LP)
-
Supplier: Newark, An Avnet Company
Description: MICRO QUADLOK SYSTEM PIN CONTACT
-
Supplier: Newark, An Avnet Company
Description: MICRO TIM SOCKET CONTACT
-
Supplier: Newark, An Avnet Company
Description: MICRO TIM RECEPTACLE CONTACT
-
Supplier: Utmel Electronic Limited
Description: Automotive Connectors MICRO TIM2 A CONTACT
- Connector Type: Automotive Connector, Micro Connector and Nano Connector
-
Supplier: Smiths Interconnect, a Molex company
Description: Micro-D Twinax Connectors (MDTX) offer Twinax blindmate assemblies fitted into a low-profile metalized Micro-D style shell, high speed signalling capable of 100 Ohm differential pair matched impedance, maximum space utilization, ultra miniature size and high vibration capability,
- Features: Coaxial Connector, Micro Connector and Nano Connector
-
Supplier: Utmel Electronic Limited
Description: Micro-Fit 3.0 Crimp Terminal Pin w/Tin (Sn) Plated Tin/Brass Alloy Contact 20
- Features: Electrical Contact, Specialty / Other
-
Supplier: Allied Electronics, Inc.
Description: Circular Cable connector, Micro-Con Cable End, 20, Solder Cup, 3 Contacts
-
Supplier: Amphenol Communications Solutions
Description: Micro SD, micro sd, hinge type, 30u" gold, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Micro SD, part number GTFH08141YHR
- Connector Type: Micro Connector and Nano Connector
-
Supplier: Amphenol Communications Solutions
Description: MICRO USB, Micro USB 2.0, Input Output Connectors, B TYPE RECEPTACLE with flange and housing pegs, Amphenol is one of the leading manufacturers of MICRO USB. Contact us today for more details of MICRO USB 2.0, part number 10144745-0001LF.
- Current Rating: 0.25 to 1.8 amps
- Number of Contacts: 5 #
- Connector Type: Micro Connector and Nano Connector, USB Connector
- Geometry: Right Angle
-
Supplier: MPF Products, INC.
Description: Micro-D Crimp Vacuum-Side Contacts, Beryllium-Copper alloy, 0.018″ Dia Pin, Package of 25
- Contact Material: Copper (Cu)
-
Supplier: Allied Electronics, Inc.
Description: USB SOCKET; TYPE B,USB 2.0 MICRO PLUG KIT-CONTACTS, INSULATOR AND SHELL
-
Supplier: Omnetics Connector Corporation
Description: MIL-DTL-83513. Highly rugged and compact designs in shell styles from 9 to 51 contacts. The Micro-D connectors incorporate Omnetics one-piece flex pin design for greater shock and vibration resistance.The high reliability gold plated flex pin is designed for >2,000 mating
- Current Rating: 3 amps
- Number of Contacts: 9 to 51 #
- Contact Pitch: 0.635 mm
- Gender: Male / Plug
-
Description: Qnnect, formerly Hermetic Solutions Group's hermetic Nano-D connectors (.025" contact pitch) are compatible with lightweight materials like aluminum and titanium, as well as conventional iron/nickel alloys.
- Connector Type: Micro Connector and Nano Connector, Military Connector, Rectangular Connectors, Heavy Duty
-
Supplier: TE Connectivity
Description: Body Features Connector Profile : Micro Configuration Features Number of Ports : 1 Number of Positions : 16 Number of Rows : 1 PCB Mount Orientation : Straddle Mount Contact Features Contact Base Material : Copper Alloy Contact Configuration : 7P + 9P Contact
- Current Rating: 1.5 amps
- Contact Pitch: 1.2699993142003705 mm
- Number of Contacts: 16 #
- Connector Type: Micro Connector and Nano Connector, Wire-to-Board Connector
-
Supplier: TE Connectivity
Description: Contact Features Micro Relay Contact Arrangement : 1 Form C (CO) Micro Relay Contact Current Class : 20 - 30 A Electrical Characteristics Micro Relay Coil Resistance (OHM) : 181 Rated Coil Voltage (VDC) : 12 Other Mounting Brackets : Without
-
Description: protection from electrostatic discharge are necessary. Benefits Micro EDM is a non-contact machining process, and there are Merritt, such as micro cutting force and hard material processing, and with the development of several decades, micro EDM processing now has high
-
Description: The rectangular sealed connector seals the metal shell and the contact piece through high-performance glass materials. This series of connectors realizes the circuit connection between the cables of electrical and electronic equipment, the cables and equipment instruments, and the
- Applications: Electrical / HV Parts, Electronics / RF-Microwave
- Features: Other, Specialty / Other
-
Supplier: Allied Electronics, Inc.
Description: reliable and rugged connector that has electrical and mechanical integrity under extreme vibration and shock conditions. The heart of the Dura-Con System is the unique wire form pin that provides seven points of contact when mated to the socket. Applications include electronics in
-
Supplier: DigiKey
Description: MICRO CONT 5A N/O AUX 110AC COIL
- Operating Temperature: -40 to 194 F
- Type: Electrical Contactor
-
Supplier: TE Connectivity
Description: Configuration Features Number of Positions : 16 Number of Rows : 1 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Configuration : 2P + 7P + 7P Contact Current Rating (Max) (AMP) : 1.5 Contact Mating
- Current Rating: 1.5 amps
- Contact Pitch: 1.2699993142003705 mm
- Number of Contacts: 16 #
- Connector Type: Micro Connector and Nano Connector, Wire-to-Board Connector
-
Supplier: Omnetics Connector Corporation
Description: MIL-DTL-83513. Highly rugged and compact designs in shell styles from 9 to 51 contacts. The Micro-D connectors incorporate Omnetics one-piece flex pin design for greater shock and vibration resistance.The high reliability gold plated flex pin is designed for >2,000 mating
- Current Rating: 3 amps
- Number of Contacts: 9 to 51 #
- Contact Pitch: 0.635 mm
- Gender: Female / Jack
-
Supplier: Smiths Interconnect, a Molex company
Description: The 55 way Micro Circular Connector (C55 series) is equipped with 0.5 mm hyperboloid contacts, the C55 offers IP68 sealing and a current rating of 2A at 25°C to deliver exceptional signal integrity. Features & Benefits Hypertac Hyperboloid contact technology Features to meet
- Connector Type: Circular / Cylindrical Connector, Micro Connector and Nano Connector
-
Supplier: Omnetics Connector Corporation
Description: multi-position connectors are available in sizes from 2-16 positions and have contacts arranged on a .050” (.64 mm) pitch. Utilizing a military quality contact system these connectors are ideal for applications where size weight and rugged reliability are critical. Many standard and
- Current Rating: 3 amps
- Number of Contacts: 2 to 16 #
- Contact Pitch: 1.27 mm
- Connector Type: Circular / Cylindrical Connector, Micro Connector and Nano Connector, Military Connector
-
Supplier: Quarktwin Technology Ltd.
Description: MICRO UNIVERSAL CONTACT Z 3.0MM
- OD / Width: 0.038 inch
- Length: 0.147 inch
- Contact Material: Copper (Cu)
- Features: Electrical Contact, Specialty / Other
-
Supplier: Utmel Electronic Limited
Description: TE CONNECTIVITY / AMP 1-215083-4 Wire-To-Board Connector, 28 AWG, Micro-MaTch Series, IDC / IDT, Plug, 14 Contacts, 1.27 mm
- Voltage Rating: 230 volts
- Current Rating: 1.5 amps
- Contact Pitch: 2.539998628400741 to 2.54 mm
- Number of Contacts: 14 #
-
Supplier: Omnetics Connector Corporation
Description: MIL-DTL-83513. Highly rugged and compact designs in shell styles from 9 to 51 contacts. The Micro-D connectors incorporate Omnetics one-piece flex pin design for greater shock and vibration resistance.The high reliability gold plated flex pin is designed for >2,000 mating
- Current Rating: 3 amps
- Number of Contacts: 9 to 51 #
- Contact Pitch: 0.635 mm
- Features: Board Mount Connector, Rectangular Connectors, Heavy Duty, Right Angle
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: contact point assures accurate readings and the barrier on the tip prevents shorting between components. The XM micro-hook test connector, is E-Z-Hook’s original micro-hook design model. Its lightweight body and hypo-action hook easily connect to delicate wires and components.
- Voltage Rating: 2,400 volts
- Operating Temperature: 93.33333333333333 C
- Attenuation Factor: 1X
- Probe Configuration: Hook, Spring Loaded
-
Supplier: Components Corporation
Description: The unique wireform contacts are manufactured from annealed beryllium copper alloy and heat treated after forming for spring temper. The proprietary concept produces free-standing card edge contacts which exhibit superior stress relaxation characteristics, a wiping action, gas tight
- Current Rating: 1 amps
- Contact Pitch: 2.54 mm
- Number of Contacts: 4 to 25 #
- Features: Board Mount Connector, Straight
-
Supplier: Heilind Electronics, Inc.
Description: MICRO-D SZ 15 CONTACTS 096513-0076
- Connector Type: Micro Connector and Nano Connector
-
Supplier: Douglas Electrical Components
Description: Overview Electrical connectors create a simple electronic interface in electrical systems for power and signal transmission. At Douglas Electrical Components, we enhance your capabilities with the usage of electrical connectors by hermetically sealing virtually any
- Connector Type: BNC, MHV, SMA
- Features: Coaxial Connector, Military Connector, USB Connector
-
Supplier: Rego Electronics Inc.
Description: cable assemblies for SFP, SFP+, QSFP, mSAS, mSAS HD, etc. Please contact us for further information directly. Pitch 0.4mm & 0.5mm micro coaxial cable assemblies Features & Benefits - A set includes a PCB connector and its cable assembly Ultra low profile, PCB mount right angle &
- Cable Pitch: 0.01574804 to 0.01968505 inch
- Features: Cable Assembly, Other / Specialty
- Application: Computer Cable, Medical, Networking
Find Suppliers by Category Top
Featured Products Top
-
modularity (Signal, power and coaxial contacts, from 1 to 3 rows, up to 120 pins) 2mm pitch Board-to-board, board-to-wire, wire-to-wire configurations Space-saving up to 60%, weight saving up to 50% compared to other existing rectangular micro-connectors with the same functionalities (read more)
Browse Wire to Wire Connectors Datasheets for Nicomatic North America -
devices, footswitch cables and robotic prosthetic applications. Our team of expert design engineers works with customer supplied requirements or specifications to design cables that perform in the most demanding applications—micro-miniaturization, high flex life, autoclavable, low noise (read more)
Browse Medical Cable Assemblies Datasheets for New England Wire Technologies Corporation -
Hirose's Micro-Mobility Connectors Driving Micro-Mobility Forward As micro-mobility systems—such as e-bikes, e-scooters, delivery bots, and compact EVs—become more sophisticated, engineers face mounting challenges around space constraints (read more)
Browse Electrical Connectors Datasheets for Heilind Electronics, Inc. -
Lock-On, Low-Resistance Hook for Reliable First-Time Testing E-Z-Hook's XMR Micro-Hook is a go-to in testing where secure, consistent electrical contact is critical throughout testing. It (read more)
Browse Electrical Test Probes Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
CMM connectors are designed to meet or exceed electrical and mechanical performances of MIL-DTL-55302F and BS-9525-F0033 standards. This modular connector allows more than 20 million arrangements. Main features: Extreme modularity (Signal, power and coaxial contacts, from (read more)
Browse Wire, Cable, and Connector Tools Datasheets for Nicomatic North America -
plastic insulator which houses the contacts, ensuring the contacts themselves are protected during mating and de-mating. Outer diameters range from 5.6 mm to 11.3 mm. Like all of Omnetics core products, the Micro Circulars performance starts up front with Omnetics trusted flex-pin contact (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
Ultra Slim Double Gripper Micro Test Hook The ultra thin X2015 double-hook (double-grabber) test connector is the smallest of E-Z-Hook’s micro-hooks, fully (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Lampert Micro Arc Welder: Surface Repair Edge repair Toolmaking Electrical contacting Battery cell contacting Stapling and fixing (read more)
Browse Welding, Brazing, and Soldering Equipment Datasheets for Electro Optical Components, Inc. -
The 76mm micro motor provides a compact and flexible power solution, helping engineers optimize integration and improve system reliability. Contact us to discuss motor selection or customization requirements. (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
Modern household appliances and portable tools require compact motors that deliver stable performance without increasing product size. The 27mm DC Micro Motor is designed to meet this need with efficient output and flexible customization support (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD.
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
chamber geometries by. imposing a dielectrophoresis (DEP) force on the beads. In cDEP the electrodes are not in. direct contact with the fluid sample but are instead capacitively coupled to the mixing. chamber through thin dielectric barriers, which eliminates many of the problems. encountered
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
. Through the placement. of the fluid electrode channels and the removal of contact between the electrodes. and the sample fluid, cDEP mitigates issues associated with sample/electrode contact. MCF10A, MCF7, and MDA-MB-231 human breast cells were used to represent early,. intermediate, and late-staged
More Information Top
-
Activation of CNT nano-to-micro contact via electrical breakdown
The “healing” of nano-to- micro electrical contact between a single carbon nanotube (CNT) and silicon micro structure has been demonstrated using the technique of electrical breakdown.
-
Annealing nano-to-micro contacts for improved contact resistance
Abstract—Nano-to- micro electrical contact resistance between carbon nanotubes (CNTs) and larger-scale silicon systems are investigated using both low- and high-power annealing techniques.
-
Experimental Validation of a 2-D Constriction Resistance Model at the Microscale
Keywords – micro electrical contact , 2-D constriction resistance, thin metal film, conduction modes .
-
Piezoresistive in-line integrated force sensors for on-chip measurement and control
…• Micro robotic manipulation and micro-assembly5,6 • Electrical and thermal control in satellite applications7 • Force and displacement measurement for material property calculations of nano-materials, residual stress measurement, fingerprint sensing, and characterization of micro electrical contacts and switches8,9 .
-
Horizontal scanning interferometric system for wafer bump inspection of semiconductor packaging process
For both semiconductor packages, micro electrical contacts called bumps take important role of making massive electric connections between wafer dies and printed circuit substrates inside the package.
-
Wafer bump inspection with transparent film layer using vertical scanning interferometer for semiconductor packaging
For both semiconductor package, micro electrical contacts called bumps take important role of making massive electric connections between wafer dies and printed circuit substrates [1][4].
-
Multi-Physical Characterization of Micro-Contact Materials for MEMS Switches
Particularly, studying the behavior of the electrical micro contact remains difficult due to the small sizes at stake.
-
Humidity micro switch based on humidity-sensitive polymers
…present recent results on a binary threshold sensor based on the binary zero-power sensor (BIZEPS) platform which is able to use the energy provided directly from the measured relative humidity of the ambient air to mechanically switch an electrical micro contact .
-
The next generation microelectronics craft technique: Nanoimprint lithography
Based on micro-contact printing, researchers have also developed the electrical micro contact printing used to transfer graphics of charge.
-
Automatic discovery of fiber optic structured cabling component locations and connectivity
Adapter Electrical contacts Micro -switch .
Indicates content that may require registration and/or purchase.