Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Bansbach Easylift®
Description: With the new micro-hydraulic cylinders, high forces can be realized in a compact construction. With the standard piston diameters from 13 – 24mm and a maximum pressure of 200 bar, forces up to 9,000N can be achieved. The stroke will be individually adjusted according to the customer’s
- Stroke: 1.181103 to 9.842525 inch
- Operating Pressure: 2,900.754 psi
- Mounting: Clevis, Threaded
- Cylinder Action: Double
-
Supplier: Enidine Inc.
Description: ENIDINE non-adjustable micro-bore hydraulic shock absorbers can accommodate varying energy conditions. This family of tamperproof shock absorbers provides consistent performance, cycle after cycle. Non-adjustable models are designed to absorb maximum energy within a compact envelope
- Absorber Stroke: 0.25 inch
- Maximum Force (P1): 160 lbs
- Energy per Cycle: 20 In-lbs
- Cylinder Diameter or Maximum Width: 0.32 inch
-
Supplier: Radwell International
Description: MICRO GEAR PUMP, CCW, K 0.25- K 0.5 SERIES. FREE 2 YEAR RADWELL WARRANTY
- Pump Type: Hydraulic Pumps
-
-
Supplier: Radwell International
Description: HYDRAULIC FILTER, HC960 SERIES, LOWER PRESSURE, CARTRIDGE, MICRO GLASS MEDIA, 6 MICRON, BUNA SEAL. FREE 2 YEAR RADWELL WARRANTY
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MAGDRIVE PUMP, MICRO PUMP, INSULATION CLASS B, 115/230 V, 50/60 HZ, 1 PHASE, 1.4/0.7 AMP, 1/10 HP, 3000 RPM, THERMALLY PROTECTED. FREE 2 YEAR RADWELL WARRANTY
- Pump Type: Hydraulic Pumps
-
Supplier: Hilliard Corporation (The)
Description: HILCO High-pressure hydraulic cartridges are engineered for 2000 PSI pressure. The ability to withstand high pressure permits placement in the high-pressure circuit to protect sensitive hydraulic components. Contains micro-glass filter media between protective screens.
- Maximum Pressure: 3,000 psi
- Maximum Liquid Flow: 9 GPM
- Filtration Grade (Micron Rating): 2 µm
- Additional Features: Duplex
-
Supplier: Nordson EFD
Description: Provide a consistent fluid feed to the MicroCoat® MC600 lubrication system with Nordson EFD reservoirs. Our MC600M reservoir system is designed for use with fin mills, tube mills, and metal stamping operations. It’s designed for applications in which the mill or press cannot be stopped to refill
- Capacity: 20 gallons
- Mounting Style: Base Mount
-
Supplier: Carr Lane Manufacturing Co.
Description: Micro Swing Clamps are extremely small, economical Swing Clamps with relatively low clamping force, making them particularly suitable for tight spaces and thin-walled workpieces. These Swing Clamps are useful alternatives to air-powered clamps because they require much less space. Clamping
- Clamping Force: 22 to 135 lbs
- Clamp type: Hook / Swing Clamp
- Actuation: Hydraulic
- Application: Metalworking
-
Supplier: Gradient Lens Corporation
Description: Hawkeye Pro MicroSlim borescopes are only .073-inches in diameter or .087-inches with a mirror tube. Use them to inspect diesel fuel-injection nozzles, or miniature hydraulic components.
- Tube or Sheath Diameter: 1.85 mm
- Working Length: 0.12 m
- Field of View: 40 degrees
- Viewing Angle: Direct (0°)
-
Supplier: HydraCheck Inc.
Description: Delock USB 2.0 nano memory stick, Intenso Micro Line; USB standard: 2.0, full speed, max. 100 mA; connection assembly: Micro USB socket, protected, type B Battery: Analog version: Type: Lithium-ion pack; 3.7 V DC/2250 mAh. Battery charging time with power supply: Approx. 3.5 hours.
- Operating Temperature: 32 to 122 F
- Features: Data Acquisition Instrument / System, Stand Alone
- Application: Environmental, General Lab and Industrial
- User Interface: Front Panel and Display
-
Supplier: jbj Techniques Limited
Description: External gear pumps, the most popular pumps used in modern hydraulics systems. The combination of FEM (finite element method) simulation and modern production techniques has seen one range of hydraulic systems satisfy demands for efficiency, reliability and reduced noise. The range of
- Maximum Discharge Pressure: 2,755.7163 to 3,335.8671 psi
- Pump Type: Gear Pumps, Hydraulic Pumps, Positive Displacement Pumps
- Power Source: None, Pump Only
-
Supplier: Gems Sensors & Controls
Description: 10 to 5000 psi (0.7 to 344 bar) Adjustable or Factory Set Multiple Fittings, Electrical Ranges and Terminations These versatile general purpose hydraulic pressure switches and pneumatic pressure switches coupled with our snap action micro switches can be used in a wide range of
- Working Pressure Range: 10 to 5,000 psi
- Switch Point Range: 10 to 5,000 psi
- Deadband: 3.5 to 140 psi
- Accuracy: 2 to 4 ±% FS
-
Supplier: Micro Sensor Co., Ltd.
Description: MPM4511 Pressure Transmitter adopts micro-fused technology, the structure is specially designed, and the whole product has undergone digital calibration and temperature compensation. It is suitable for construction machinery, hydraulic and pneumatic systems, energy and water treatment
- Accuracy: 1 ±% FS
- Pressure Measurement: Absolute, Gauge
-
Description: electrode design, automobile bearings and bushings, as well as air and hydraulic filtration systems. All our expanded metals can be tailored to meet specific mechanical and electrical performance parameters. Whether it's EMI shielding effectiveness or lightning strike conductivity, the
- Metal: Aluminum, Copper / Brass / Bronze, Nickel / Nickel Alloys, Stainless Steel, Steel, Titanium
- Applications: Battery Separator, EMI / RFI Shielding, Electrode, Gasketing / Seals, Reinforcement, Screening
- Features: Calendered / Flattened, Other, Other Metal
-
Supplier: Midwest Brake
Description: Mannesmann Demag™ manufactures a Microspeed 2 Speed drive unit model KOS and KBOS. Midwest Brake worked with Mannesmann Demag to develop an oil shear/brake for the Microspeed drive units. The oil shear clutch/brake operates in a bath of hydraulic transmission fluid which lubricates the discs
-
Supplier: BETE Fog Nozzle, Inc.
Description: Design Features Outstanding atomization Rugged pinless design Drip-free performance 70 micron polypropylene filter Safety wire hole available U.S. Patent #7198201 Minimum operating pressure 100 psi (7 bar) Spray Characteristics Mist at low pressure; fog at high pressure Spray pattern: Cone-shaped
- Maximum Pressure: 3,000 psi
- Maximum Flow: 1.68 to 8.28 GPH
- Media: Chemicals, Water
- Features: Filter Nozzle, Other
-
Supplier: Ritmo America, LLC
Description: DELTA 250 TRAILER is an electro-hydraulic butt fusion machine with fusion capabilities ranging from 2” IPS to 8” DIPS ( 75 mm – 250 mm) pipe sizes. It is designed for in-field fusion of HDPE pipe and fittings and other plastic pipes. RAM 28 is able to weld fittings like elbows, tees, Y -
-
Supplier: Lee Co. (The)
Description: This snubber has been designed to provide pressure surge protection for hydraulic pressure transmitters, pressure switches, and pressure gauges as required by AS 5440. The Micro Damp Visco Multi-Orifice Snubber operates at system pressures of up to 8000 psid and is small enough that it
- Orifice Diameter: 0.125 inch
- Maximum Pressure: 8,000 psi
-
Supplier: Chonghong Industries(Microwork)Ltd.
Description: We specialize in the manufacturing of the orifice jewel from Sapphire/Ruby, which are used in various control applications of hydraulics, water, chemicals and airflow. A well-controlled process ensures proper edges for inflow of material, followed by a precisely centered and polished hole to
- Applications: Burners, Medical, Nozzles, Water Jet
- Media: Chemical, Hydraulic Fluids, Pneumatic Air
- Features: Other
- Material: Sapphire
-
Supplier: NOSHOK, Inc.
Description: NOSHOK Series 660 pressure transducers combine high performance with small size to produce an exceptional product. These transducers are designed with high overpressure capability to provide reliability and long life in hydraulic and pneumatic applications containing process pulsations and
- Working Pressure Range: 0 to 15,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 185 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: BETE Fog Nozzle, Inc.
Description: Design Features Outstanding atomization Rugged pinless design Drip-free performance 70 micron polypropylene filter Safety wire hole available U.S. Patent #7198201 Minimum operating pressure 100 psi (7 bar) Spray Characteristics Mist at low pressure; fog at high pressure Spray pattern: Cone-shaped
- Maximum Pressure: 3,000 psi
- Maximum Flow: 66 to 114 GPH
- Media: Chemicals, Water
- Application: Fire Protection, Humidification
-
Supplier: Carr Lane Manufacturing Co.
Description: loading clearance and are ideal for workpieces that are too light to depress a spring-loaded plunger. The micro threaded-body version shown here is the smallest work support available anywhere. Manifold mounting capability allows space-saving low-height installation. Hardened contact bolt
- Plunger / Suppport Surface Diameter: 1.0236226 inch
- Locking Actuation.: Hydraulic
- Plunger Actuation: Spring-actuated
- Mounting: Threaded Body
-
Supplier: Titan Tool Supply, Inc.
Description: The Titan Micro-Bore Viewing System is a uniquely patented concept for optical checking of micro-bores and cavities. This optical device will allow the internal viewing of micro-bores, tubes and cavities as small as .039" (1 mm) to .315" ( 8 mm) with depths up to 10.00" (250
- Total Magnification: 10 X
- Application: Measuring / Toolmaker
- Features: Monocular
-
Supplier: Industrial Gas Springs, Inc.
Description: Micro compression gas springs offer users many advantages due their small size and low force. The table below shows our standard sizes. Micro springs are also available in 316 stainless steel and in custom strokes and lengths. All are charged to the force specified by the user.
- Absorber Stroke: 3 inch
- Compressed Length: 4.79 inch
- Extended Length: 7.79 inch
- Cylinder Diameter or Maximum Width: 0.47 inch
-
Supplier: Xoxide
Description: The MCRES-Micro is a mini high-flow acrylic reservoir that is easy to mount, and fits even in tight spaces such as small form factor PCs. Its superior design creates no annoying sloshing sounds and is completely free of any air entrainment even at the lowest possible operating levels! A high
-
Supplier: Ashcroft Inc.
Description: accomplished with an integral micro vernier displacement valve. An ideal product that offers a rugged field ready primary standard, certified to yield consistent accurate results. NIST traceable primary pressure standard Includes complete set of weights for pressure generation Dual Range
-
Supplier: HydraCheck Inc.
Description: The Serviceman Plus (HPM4000) digital hydraulic tester kit is a perfect tool for hydraulic fault prevention and diagnostics. This compact mobile tester measures pressure, temperature, flow rate, frequency, and speed in mobile and industrial hydraulic systems. It enables a
- Working Pressure Range: 8,700 psi
- Operating Temperature: 32 to 122 F
- Display Type: Digital
- Measurement Type: Gauge
-
Supplier: Milacron LLC
Description: Precise All-Electric Injection Molding Technology The Milacron ROBOSHOT S2000I-B Series reduces energy consumption by 50 to 80% with repeatable and precise cycles that are 5 to 50% faster compared with hydraulic machines. It is the Energy Saving "GREEN" machine that has zero cost for oil
- Clamping Force: 165 tons
- Stroke: 17.32 inch
- Daylight / Opening: 36.61 inch
- Shot Size: 0.059375 to 0.304375 lbs
-
Supplier: SAE International
Description: This specification covers sub-critically annealed electric resistance welded and cold-drawn single-wall high strength low alloy steel tubing intended for use in hydraulic pressure lines and in other applications requiring tubing of a quality suitable for bending, flaring, cold forming,
-
Supplier: SAE International
Description: This SAE Standard covers sub-critically annealed electric resistance welded flash controlled single-wall high strength low alloy steel tubing intended for use in hydraulic pressure lines and in other applications requiring tubing of a quality suitable for bending, double flaring, cold
-
Supplier: ASTM International
Description: applicable to such oils as turbine oils, hydraulic oils, and other circulating oils. Note 1 - This test method is a micro version of Test Method D 974 and it produces results similar to that method. 1.2 This test method is designed for use where sample size is limited. It shall not be
-
Supplier: SAE International
Description: This SAE Standard covers stress relieved electric resistance welded flash controlled single wall high strength low alloy steel tubing intended for use in high pressure hydraulic lines and in other applications requiring tubing of a quality suitable for bending, double flaring and cold
-
Supplier: SAE International
Description: This specification covers sub-critically annealed electric resistance welded and cold-drawn single-wall high strength low alloy steel tubing intended for use in hydraulic pressure lines and in other applications requiring tubing of a quality suitable for bending, flaring, cold forming,
-
Supplier: ASTM International
Description: new or oxidized lubricants of the type primarily intended for hydraulic or steam turbine type service. The oxidized lubricants were obtained using the Test Method D943 oxidation test. This correlation is shown by the correlation coefficient r = 0.989 with slope s = + 1.017 and intercept y = +
-
Supplier: Eaton
Description: your systems. Filter materials, bonding and processing are regularly controlled and tested in our R&,D centers. Interpor Fleece (VG) Glass Fiber Deep filtration High particle holding capacity Best micron rating at high &Delta,p Usable for mineral oils, emulsions, and for most synthetic
- Filtration Grade (Micron Rating): 10 µm
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
- Range: Micro Filtration
Find Suppliers by Category Top
Featured Products Top
-
Dexmet® Corporation, a part of PPG’s engineered materials division
MicroGrid is a superior alternative to woven wire
About MicroGrid® A superior alternative to woven wire, our precision expanded metals are used in a wide variety of applications that require an open-area product. Dexmet expanded metal foils are used for aerospace and wind turbine (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
The MicroLeak test kit allows safe and accurate field-testing of hydraulic components, particularly pressure control valves, check valves, directional control valves, and circuit modules, without ever having to exhaust pressurized oil into the atmosphere. (read more)
Browse Leak Testing Equipment Datasheets for HydraCheck Inc. -
Special Pneumatic Micro Hydraulic Certified quality to meet the highest demands, for example for the aviation sector, the furniture industry or medical technology, form the basis for international success “Made in Germany”. (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
MicroLab 40 is designed primarily for fleets operating equipment with hydraulic components or heavy equipment gears and transmissions. This would include off-road mining and construction vehicles as well as over-the-road equipment with hydraulics such as bucket trucks, fire (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
MICRO-ORIFICES® excel when used for: Systems with low flow rates Systems that use pneumatic or hydraulic circuits Flow restriction Leak test standards (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for O'Keefe Controls Co. -
using an electric motor or manual crank. Synchronized Weight: Up to 900 kg Speed: Up to 44 mm/s Micro-Hydraulics With the new micro-hydraulic (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
Linear Actuators) Easymotion (Linear Hydraulic Actuation Systems) Dampers (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
hydraulic pressure transmitters, pressure switches and gauges, improving the accuracy, reliability and life of these devices. The Micro Damp operates at system pressures up to 5,000 psi, and is so small it can be incorporated directly into the sensing port of a (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The) -
Displacement is an important starting point when selecting a hydraulic gear pump or motor. It does not describe every operating limit. Check the selected model’s pressure and speed limits alongside the required (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
) easymotion (Linear Hydraulic Actuation Systems) Dampers Micro-Hydraulics (read more)
Browse Gas Springs Datasheets for Bansbach Easylift®
Conduct Research Top
-
Pressure Measurement Solutions to Industrial Mechanical Equipment
An injection molding machine is the main molding equipment for making thermoplastic or thermosetting plastics into various shapes of plastic products by using plastic molding molds. Micro Sensor M20 pressure transmitter is specially developed for the servo system of the injection molding machine
-
Getting the Most from Coriolis Flowmeters in Pharmaceutical Processes
By Vince Salupo, Eli Lilly & Co. and Franki Parson, Emerson Process Management, Micro Motion Division Coriolis flowmeters are more expensive than most other flow measurement technologies. The additional cost is justified by considering the functionality only a Coriolis meter provides: Alternate
-
The Advantages of New Proportional and Servo Valves with Integrated Digital Electronics
The paper presents a new generation of proportional and servo valves with integrated digital electronics. The micro controller allows with its free programmable signal processing options a significant improvement of the dynamic and static performance of the valves. Selected examples demonstrate
-
Trends in Fluid Power
The past 5 years have been especially exciting for critical hydraulic system component suppliers, especially manufacturers of sensors and actuators. Most notably, the migration towards distributed system control and device-level intelligence have produced the most dramatic changes in our products
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/8332/50499992-MIT.pdf?sequence=2
Li, R. Mlcak, S. Pulitzer, M.A. Schmidt, S.M. Spearing, and Y.-H. Su, " Micro Hydraulic .
-
High sensitivity, high density micro-hydraulic force sensor array utilizing stereo-lithography fabrication technique
Here we successfully created a micro hydraulic force sensor with average sensitivity of 87 fF/mN (maximum observed: 260 fF/mN) and potential to minimize pixel size to 0.79 mm2 , with a full-scale range of 10 mN.
-
http://dspace.mit.edu/bitstream/handle/1721.1/81555/48840366-MIT.pdf?sequence=2
This thesis discusses the fluid mechanics modeling strategy undertaken as part of the development effort for the MIT Micro Hydraulic Trans- ducer project.
-
Protein-based microhydraulic transport for controllable actuation
The mathematical model for a simplified proof of concept actuator referred to as micro hydraulic actuator uses ion transporters extracted from plants reconstituted on a synthetic bilayer lipid membrane (BLM).
-
http://dspace.mit.edu/bitstream/handle/1721.1/8137/51831704-MIT.pdf?sequence=2
Detailed information and comparisons of various transducers can be found in [2] where a feasibility analysis of Micro Hydraulic Transducers has been performed.
-
Medical Image Computing and Computer-Assisted Intervention — MICCAI 2002
Micro hydraulic actuator system based on new principle has been developed by the authors.
-
Microhydraulic transducer technology for actuation and power generation
Micro Hydraulic Transducer Technology for Actuation and Power Generation .
-
A bio-mimetic robot arm actuated by micro EHA
As shown in Fig. 3, a micro-EHA system consists of Micro Hydraulic Compressor Converters (MHCCs) which plays role of compressors, DC motor controllers, hydraulic cylinders and potentiometers for position feedback.
-
Fundamental characteristics of test facility for micro hydroelectric power generation system
Abstract-This paper proposes a test facility for micro hydraulic generation system.
-
An Electrically-Driven, Large-Deflection, High-Force, Micro Piston Hydraulic Actuator Array for Large-Scale Microfluidic Systems
The micro hydraulic actuator array consists of flexible located on top of lab-on-chips (upside down), controlling mic channels .
Indicates content that may require registration and/or purchase.