Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Celera Motion
Description: Multiple linear and rotary grating/scale options Status LED in sensor head
- Operating Temperature: -4 to 158 F
- Features: Linear Encoder, Optical Linear Encoder
-
Supplier: Celera Motion
Description: in the sensor head. Benefits Miniature footprint; interpolation and AGC in sensor head Mechanical and PCB-mount options Easy installation Simple and flexible cabling/connectivity Durable mechanical and electrical design Multiple linear and rotary grating/scale options Status LED in sensor
- Features: Linear Encoder, Optical Linear Encoder
-
Supplier: Celera Motion
Description: consumption. Mercury II’s low cyclical error surpasses every other 20μm encoder. The benefits are smoother velocity control for linear motors, stages and wire bonders; More precise, and faster linear positioning. Smallest scale system available: only 6mm wide, including index
- Features: Linear Encoder, Optical Linear Encoder
-
-
Supplier: TPA Motion
Description: Micro Linear Actuator pack more functionality and reduced costs into electromechanical systems and devices, so Size Does Matter! Smaller and higher performance piezo motors, servo motors, and stepping motors along with miniature sensors allow our design engineers to pack more into
- Motor Type: DC Servo, Stepper
- Drive Type: Direct Drive
- Actuation Type: Electrical
- Motor Features: Motor Encoder Feedback
-
Supplier: IntelLiDrives, Inc.
Description: Micro-Linear Actuators X-TS-15 designed for the space confined applications while retaining the high reliability required in production environments. It is an ideal choice for measurement, testing, alignment and component assembly in any application on the factory floor or laboratory
-
Supplier: Newport MKS
Description: The M-IMS400CCHA Linear Stage with DC Motor uses the same industry-proven technology as the ILS Series. The stage features a robust design and high performance at low cost, making it a cost-effective solution for precision industrial and laboratory applications. Features include:
- Stroke or X-Axis Travel: 15.74804 inch
- Rated Speed: 7.8740157480315 in/sec
- Motor Type: DC
- Features: Electrical, Other
-
Supplier: Newport MKS
Description: The M-IMS500CCHA Linear Stage with DC Motor uses the same industry-proven technology as the ILS Series. The stage features a robust design and high performance at low cost, making it a cost-effective solution for precision industrial and laboratory applications. Features include:
- Stroke or X-Axis Travel: 19.68505 inch
- Rated Speed: 7.8740157480315 in/sec
- Motor Type: DC
- Features: Electrical, Other
-
Supplier: Newport MKS
Description: The M-IMS600CCHA Linear Stage with DC Motor uses the same industry-proven technology as the ILS Series. The stage features a robust design and high performance at low cost, making it a cost-effective solution for precision industrial and laboratory applications. Features include:
- Stroke or X-Axis Travel: 23.62206 inch
- Rated Speed: 7.8740157480315 in/sec
- Motor Type: DC
- Features: Electrical, Other
-
Supplier: Newport MKS
Description: The M-IMS300CCHA Linear Stage with DC Motor uses the same industry-proven technology as the ILS Series. The stage features a robust design and high performance at low cost, making it a cost-effective solution for precision industrial and laboratory applications. Features include:
- Stroke or X-Axis Travel: 11.81103 inch
- Rated Speed: 7.8740157480315 in/sec
- Motor Type: DC
- Features: Electrical, Other
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSK30 Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSK30 is the best choice for customers who require compact, light and micro modules. [Range of Application] Laser cutting machine, PV back sheet cutting
- Stroke or X-Axis Travel: 1.968505 to 11.81103 inch
- Y-Axis Travel: 1.968505 to 11.81103 inch
- Rated Speed: 1.96850393700787 to 11.8110236220472 in/sec
- Carriage Load: 2.205 to 6.615 lbs
-
Supplier: PI (Physik Instrumente) L.P.
Description: The M-122 is a compact, high precision linear stage with integrated linear encoder providing 100 nanometers resolution. It is a bit larger than the M-112 lead screw-driven stage (with motor/gearhead combination), but provides higher speed and precision. Direct Drive, 20mm/sec
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.78740157480315 in/sec
- Carriage Load: 11.24 lbs
- Motor Continuous Power: 0.003015495866031345 HP
-
Supplier: IntelLiDrives, Inc.
Description: Micro-Linear Actuators X-TS-15 designed for the space confined applications while retaining the high reliability required in production environments. It is an ideal choice for measurement, testing, alignment and component assembly in any application on the factory floor or laboratory
-
Supplier: IntelLiDrives, Inc.
Description: Micro-Linear Actuators X-TS-15 designed for the space confined applications while retaining the high reliability required in production environments. It is an ideal choice for measurement, testing, alignment and component assembly in any application on the factory floor or laboratory
-
Supplier: Mad City Labs, Inc.
Description: proprietary intelligent control scheme results in exceptional stability with high native precision, making our MicroStages the ideal choice for demanding microscopy and nanoscopy. Optional high resolution (50nm) linear encoders provide real-time feedback of the actual stage position.
- Maximum X-Distance: 25 mm
- Maximum Y-Distance: 25 mm
- Minimum Step Size (Resolution): 0.049999999999999996 µm
- Stage Type: Motorized Stage
-
Supplier: PI (Physik Instrumente) L.P.
Description: The M-110, M-111 and M-112 series is PI’s smallest positioning stage family with “classical” motor drives. It is offered with lead screws (higher resolution and holding force) and ball screws (higher speed, lower friction). The DC-servo motor versions come with motor mounted encoders
- Stroke or X-Axis Travel: 0.1968505 to 0.9842525 inch
- Y-Axis Travel: 0.1968505 to 0.9842525 inch
- Z-Axis Travel: 0.1968505 to 0.9842525 inch
- Rated Speed: 0.0393700787401575 to 0.078740157480315 in/sec
-
Supplier: PI (Physik Instrumente) L.P.
Description: case of stepper motor variants. Highly accurate position measuring with incremental linear encoder Noncontact optical linear encoders measure the position directly at the platform with the greatest accuracy. Nonlinearity, mechanical play or elastic deformation have no
- Stroke or X-Axis Travel: 0.5118113 to 1.0236226 inch
- Rated Speed: 0.5905511811023625 in/sec
- Carriage Load: 6.744 lbs
- Motor Voltage: 24 to 48 volts
-
Supplier: ODG (Origin Data Global)
Description: PHOTODIODE RED MICRO SMT
- Sensor Technology: Optical Linear Encoder
-
Supplier: ETEL S.A.
Description: The TBS linear axis by ETEL offers unparalleled precision and performance, making it the ideal solution for high accuracy applications across diverse industries. The TBS is a high-precision linear axis with 1 Degree Of Freedom, utilizing a mechanical bearing-based indirect drive
- Stroke or X-Axis Travel: 1.968505 inch
- Rated Speed: 1.1811023622047243 in/sec
- Motor Continuous Power: 83.2 HP
- Motor Voltage: 400 volts
-
Supplier: PI (Physik Instrumente) L.P.
Description: Powerful linear stage for use in demanding industrial applications Precision ball screws, high-performance stepper or synchronous servo motors, heavy-duty recirculating ball bearings, and precision rotary encoders enable continuous and reliable operation under high load. The optional
- Stroke or X-Axis Travel: 4.0157502 inch
- Features: Electrical
-
Supplier: Celera Motion
Description: in the sensor head. Benefits Miniature footprint; interpolation and AGC in sensor head Mechanical and PCB-mount options Easy installation Simple and flexible cabling/connectivity Durable mechanical and electrical design Multiple linear and rotary grating/scale options Status LED in sensor
- Resolution (counts per revolution): 2,000 to 75,000,000 (counts/revolution)
- Positional Accuracy: 2 arcsec
- Diameter or Width: 4.2519708 inch
- Accuracy: 2 arcsec
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSL30 Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSL30 is the best choice for customers who require compact, light and micro modules. [Range of Application] Laser cutting machine, PV back sheet cutting
- Stroke or X-Axis Travel: 1.968505 to 11.81103 inch
- Y-Axis Travel: 1.968505 to 11.81103 inch
- Rated Speed: 1.96850393700787 to 11.8110236220472 in/sec
- Carriage Load: 2.205 to 6.615 lbs
-
Supplier: BEI Sensors
Description: This versatile 7-digit display reads out in inches or millimeters. Resolutions from 0.1 micron to 1 mm or 5 micro inches to 0.01 inch are selectable via the front panel. The SA100 accepts a 5VDC standard differential quadrature signal from either linear or rotary incremental
- Number of Rows: 1 #
- Number of Characters: 7 #
- Width: 5.878 mm
- Height: 2.835 mm
-
Supplier: Aerotech, Inc.
Description: Design Features Network drives through a high-speed serial interface to coordinate up to ten axes of motion Coordinate motion using up to five independent tasks Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors Command various motion types
- Number of Axes / Motors: 1
- Maximum Output Voltage: 40 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
-
Supplier: Aerotech, Inc.
Description: Design Features Network drives through a high-speed serial interface to coordinate up to ten axes of motion Coordinate motion using up to five independent tasks Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors Command various motion types
- Number of Axes / Motors: 1
- Maximum Output Voltage: 40 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
-
Supplier: Qioptiq
Description: Precision ballscrew Leadscrew pitch 4 mm Crossed-roller bearings Optimized for micro stepping operation Compact design High load capacity Absolute zero backlash High bearing accuracy Low running noise Long life Suitable for continuous operation Combine to form XY units Z-combinations with
- Stroke or X-Axis Travel: 5.905515 inch
- Rated Speed: 3.1496062992126 in/sec
- Carriage Load: 67.44 lbs
- Drive Type: Ball Screw
-
Supplier: Micro-Epsilon Group
Description: The eddyNCDT displacement sensors are designed for the non-contact measurement of displacements, distances, positions, oscillation and vibrations. Considered as extremely precise and robust, they are preferably used in industrial environments. Eddy current sensors from Micro-Epsilon are often
- Measurement Range: 0.1181103 inch
- Operating Temperature: -4 to 392 F
- Features: Eddy Current Linear Encoder, Ferrous Targets, Linear Encoder, Magnetic Targets, Non-Magnetic Targets, Non-ferrous Targets, Threaded Barrel
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1339876-A31315LOLATR-XY-S-AR-10 Category: Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring Series: A31315 Termination Style: Gull Wing Package: Tape & Reel Standard Package: 3,000 Technology: Hall Effect Output Signal: Programmable Output:
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Aerotech, Inc.
Description: micro-stepping motors Complete motion capabilities include: point-to-point, linear and circular interpolation, electronic gearing, velocity profiling Runs brushless servo, brush, stepper or voice coil
- Number of Axes / Motors: 10
- D/A Resolution: 16 bits
- Servo Feedback: Absolute Encoder, Incremental Encoder
- Features: Auxiliary I/O, Other
-
Supplier: Mad City Labs, Inc.
Description: proprietary intelligent control scheme results in exceptional stability with high native precision making our MMP Series the ideal choice for demanding motion control applications. Optional high resolution (50nm) linear encoders provide real-time feedback of the actual stage position.
- Stroke or X-Axis Travel: 0.9842525 inch
- Y-Axis Travel: 0.9842525 inch
- Z-Axis Travel: 0.9842525 inch
- Carriage Load: 4.41 to 22.05 lbs
-
Supplier: Aerotech, Inc.
Description: Design Features Network drives through a high-speed serial interface to coordinate up to ten axes of motion Coordinate motion using up to five independent tasks Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors Command various motion types
- Number of Axes / Motors: 1
- Maximum Output Voltage: 10 to 80 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
-
Supplier: Qioptiq
Description: Precision ballscrew Leadscrew pitch 4 mm Crossed-roller bearings Compact three element block design Optimized for micro stepping operation Compact design High load capacity Absolute zero backlash High bearing accuracy Low running noise Long life Suitable for continuous operation
- Stroke or X-Axis Travel: 1.968505 to 7.87402 inch
- Y-Axis Travel: 1.968505 to 7.87402 inch
- Rated Speed: 3.1496062992126 in/sec
- Drive Type: Ball Screw
-
Supplier: Qioptiq
Description: Precision ballscrew Leadscrew pitch 2 mm Crossed-roller bearings Compact three element block design Optimized for micro stepping operation Compact design High load capacity Absolute zero backlash High bearing accuracy Low running noise Long life Suitable for continuous operation
- Stroke or X-Axis Travel: 7.87402 inch
- Y-Axis Travel: 7.87402 inch
- Rated Speed: 1.5748031496063 in/sec
- Base Length: 4.4881914 to 10.3937064 inch
-
Supplier: Transcat, Inc.
Description: available. (up to 450mm range models) With SPC data output Resolution: 0.01mm or .0005"/0.01mm Repeatability: 0.01mm Display: LCD Length standard: ABSOLUTE electrostatic capacitance (electromagnetic induction)* type linear encoder Max. response speed: Unlimited Battery: SR44 (1 pc.),
- Resolution: 0.000393701 inch
- Graduation / Resolution: 0.000393701 inch
- Gage / Instrument Type: Depth Gage
- Display: Digital Display
-
Supplier: Transcat, Inc.
Description: Product Highlights The Mitutoyo 568-361 Borematic LCD Bore Gauge has a measurement range of 6 to 8 mm and is accurate to + or - 5 micrometers. The absolute linear encoder helps reduce error, and the LCD screen offers quick and error-free measurement reading with a 330-degree rotatable
- Range: 0.2362206 to 0.3149608 inch
- Gage / Instrument Type: Bore Gage
-
Supplier: Quantum Devices, Inc.
Description: Capabilities Low micro-inch pattern geometries Interdigitated arrays for encoder applications
- Photodiode Type: PN Photodiode
- Photodiode Material: Silicon
Find Suppliers by Category Top
Featured Products Top
-
that has to date only been reserved for inductive sensors and proximity sensors. This compact sensor comes with integrated electronics including temperature compensation, offering an excellent price/performance ratio, as well as easy operation. The high measurement accuracy and linearity as (read more)
Browse Eddy Current Linear Encoders Datasheets for Micro-Epsilon Group -
Non-contact eddy current sensors from Micro-Epsilon are designed for extremely high precision measurement of displacement, distance, position, oscillation and vibration, etc. to micrometer accuracies. Pressure, dirt, oil or high temperatures have almost no influence on measurement precision (read more)
Browse Eddy Current Linear Encoders Datasheets for Micro-Epsilon Group -
High accuracy programmable non-contact slip free optical encoder The LP1 Accu-LaserPro is a high accuracy programmable non-contact slip-free optical speed encoder. The laser-based system achieves a higher measuring accuracy and does not damage the material through (read more)
Browse Linear Encoders Datasheets for Encoder Products Company -
binary where absolute feedback is required. Gurley Precision Instruments is an ISO 9001 certified company that offers rotary and linear optical encoders and related accessories. You can see their wide selection of incremental, absolute and Virtual Absolute™ encoders at www.gurley.com, or call 800-759-1844 for free applications assistance. (read more)
Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments -
stages offer superior linear trajectory performance compared to similarly-sized linear stages. With a powerful, non-cogging direct drive motor, the V-573 family of linear stages is ideally suited for use in production environments. The absolute encoder models provide not only 1 nm (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
Group. The innovative design with a 3-phase self-supporting coil and non-magnetic steel housing offers outstanding high-resolution performance. The absence of residual static force and the excellent relationship between the linear force and current make these motors ideal for use in micro (read more)
Browse DC Servomotors Datasheets for FAULHABER MICROMO -
condition monitoring (limit value monitoring via switching output) Data processing through averaging, mastering or data reduction 3-point linearization for customer-specific installation situations (read more)
Browse Eddy Current Linear Encoders Datasheets for Micro-Epsilon Group -
these encoders a strong edge in terms of accuracy and signal quality when compared to encoders with other measuring principles. FAULHABER micro DC motor or (read more)
Browse Incremental Rotary Encoders Datasheets for FAULHABER MICROMO -
HIGH PRECISION LINEAR AXIS The TBS is a high precision linear axis with a 1 Degree Of Freedom. This is a mechanical bearing based indirect drive linear axis providing outstanding performance in term of accuracy and precision in its category. The axis (read more)
Browse Linear Slides and Linear Stages Datasheets for ETEL S.A. -
The eddyNCDT 3060 inductive measurement system is based on eddy currents and enables fast, precise displacement measurements in industrial environments. Based on ease of use and smart signal processing, this non-contact system defines a new performance class in inductive displacement measurement. More than 400 sensor models can be combined with the eddyNCDT 3060.
(read more)
Browse Eddy Current Linear Encoders Datasheets for Micro-Epsilon Group
Conduct Research Top
-
Trends in Fluid Power
. The advent of "smart" actuators and sensors have generated a tremendous amount of opportunity in the areas of industrial automation as well as on and off-road vehicle control. The most significant growth in magnetostricitive linear-position sensors has come in MTS Sensors Temposonics R-Series "smart
More Information Top
-
Position and out-of-straightness measurement of a precision linear air-bearing stage by using a two-degree-of-freedom linear encoder
…Chen C G, Konkola P T and Schattenburg M L 2004 Dimensional metrology for nanometre-scale science and engineering: towards sub-nanometre accurate encoders Nanotechnology 15 S504–11 [7] LASERSCALE catalogue, Sony Manufacturing Systems Corporation [8] Micro linear encoder catalogue, Canon Inc. [9…
-
Optical readout of microaccelerometer code features
…These optical probes can be tightly integrated with both LIGA-based and surface fabrication-based microengines.12"3 The optical probe approach is analogous to techniques used in optical shaft encoders'4 and optical disk technology.15 Linear micro encoders , consisting of two sources…
-
Optical sensing of microsystem motion and performance
The optical probe approach is analogous to techniques used in optical shaft encoders24 and optical disk technology.25 Linear micro encoders , consisting of two sources and detectors positioned in quadrature phase with respect to a pattern have also beenconstructed.26 .
-
Optical Readout of Micro-Accelerometer Code Features
15 Linear micro encoders , consisting of two sources and detectors positioned in quadrature phase with respect to a pattern have also been .
-
Optical measurement of micromachine engine performance
Two sources and detectors, positioned in quadrature phase with respect to a pattern, have been used to make a linear micro encoder .
-
Optical Readout of Micro-Accelerometer Code Features
15 Linear micro encoders , consisting of two sources and detectors positioned in quadrature phase with respect to a pattern have also been .
-
Low cost displacement sensor at sub-micron precision based on 3×3 optical coupler for vibrating surface
Chow, N.Cheung, W.Jin, "A Low Cost Sub- Micro Linear Incremental Encoder Based on 3x3 Fiber Optic Directional Coupler", IEEE Transactions on instrumentation and measurement, unpublished.
-
Reference model control for improving motion accuracy of a micro lathe
version, the micro-lathe is equipped with a closed- loop numerical controller using linear micro - encoders as feedback sensors.
-
Advanced Design and Manufacturing Technology III
3) Design of linear encoder and micro controller interface circuit .
-
Digital diffractive optics: Have diffractive optics entered mainstream industry yet?
Diffractive optics are used in interferometric linear encoders ( Micro -E) as well as absolute rotational and 2D encoders (Siemens).
Indicates content that may require registration and/or purchase.