Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Holykell Technology Company Limited
Description: HPT703 Micro Differential Pressure Transmitter provides an accurate solution for low pressure sensing with ranges available from 0-250pa to 0-25Kpa. With variable capacitance sensing technology and argon arc welded sensitive components,it's advanced circuit linearity and
- Working Pressure Range: 0 to 1.0877762951789756 psi
- Accuracy: 0.5 ±% FS
- Signal Output: Analog Current, Analog Voltage, RS232 / RS485
- Pressure Measurement: Differential
-
Supplier: Micro Sensor Co., Ltd.
Description: MPM4511 Pressure Transmitter adopts micro-fused technology, the structure is specially designed, and the whole product has undergone digital calibration and temperature compensation. It is suitable for construction machinery, hydraulic and pneumatic systems, energy and water
- Accuracy: 1 ±% FS
- Pressure Measurement: Absolute, Gauge
-
Supplier: Micro Sensor Co., Ltd.
Description: Differential pressure transmitter is for low range pressure measurement for air and gases. The low-pressure range can be 10 mbar, the best accuracy of the differential pressure transmitter can be ±0.075%FS. It can be widely used in the chemical, gas and oil
- Working Pressure Range: 0 to 507.63195 psi
- Accuracy: 0.25 to 1 ±% FS
- Operating Temperature: -22 to 176 F
- Pressure Measurement: Differential
-
-
Supplier: Radwell International
Description: PRESSURE TRANSMITTER, WITH CERAMIC MEASURING CELL, NO DISPLAY, 2 WIRE, DC, 4-10 MA ANALOG OUTPUT, G1/4 BSPP PORT, 4 PIN MICRO DC CONNECTOR, 4-20 MA OUTPUT SIGNAL, STAINLESS STEEL HOUSING. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Micro Sensor Co., Ltd.
Description: MPM4503 Pressure Transmitter is a cost-effective product that adopts micro-fused technology, it can effectively resist overpressure and could meet different needs for pressure measurement and control in various environmental conditions. · Range:10Bar~50Bar · Compact Size
- Working Pressure Range: 145.0377 to 725.1885 psi
- Accuracy: 1 ±% FS
- Pressure Measurement: Absolute, Gauge
-
Supplier: Micro Sensor Co., Ltd.
Description: MDM490 differential pressure transmitter, also called DP transmitter or DP sensor, is applied for differential pressure measurement of various gases and liquids in pipeline, cylinder, bulk and micro bulk for level measurement, flow measurement, level monitoring and
- Accuracy: 0.5 ±% FS
- Pressure Measurement: Differential
-
Supplier: Delta Controls Ltd.
Description: The FCX-AII differential pressure (flow) transmitter accurately measures differential pressure, liquid level, gauge pressure or flow rate and transmits a proportional 4 to 20mA signal. The transmitter utilizes a unique micro-machined capacitance silicon
- Pressure Measurement: Absolute
-
Supplier: Gefran
Description: The “IMPACT” series of Gefran, are pressure transmitters, without transmission fluid, for using in High temperature environment (350°C). Medium pressure is transferred directly to the sensitive silicon element via a thick diaphragm. Strain is transduced by a micro-worked
- Working Pressure Range: 1,500 to 15,000 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Pressure Measurement: Gauge
- Sensor Technology: MEMS
-
Supplier: Clark Solutions
Description: The Series 110 Sanitary Pressure Transmitter is designed for heavy duty sanitary applications where high accuracy and durability are required. Using diffused semiconductor sensor technology, these transducers are stable, accurate, shock resistant and extremely durable. The housing is
- Working Pressure Range: 0 to 400 psi
- Vacuum Range: 760 to 16,274.472399999993 torr
- Accuracy: 0.125 to 0.25 ±% FS
- Operating Temperature: -40 to 176 F
-
Supplier: Vaisala
Description: documented and redundant data is a required to meet regulations. • Robust sensing technology • The silicon sensor uses a micro-machined, ultra-thin silicon diaphragm that provides repeatability and stability. • High performance measurement • The PDT102 offers very high accuracy,
- Working Pressure Range: 0.725184196785985 psi
- Vacuum Range: 0.37503187770975455 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: -20.2 to 158 F
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features High Accuracy - ±0.075 % of calibrated span High Rangeability (100 to 1) Continuous, Self-diagnostic Function Remote Configuration Via HART® Standard Local Display - 5-Digit LCD The Kobold PAS Pressure Transmitter is a micro-processor-based, high-performance
- Working Pressure Range: -14.50377 to 8,702.262 psi
- Accuracy: 0.075 ±% FS
- Pressure Measurement: Absolute, Gauge
- Signal Output: Analog Current
-
Supplier: Angst+Pfister Sensors and Power
Description: PEWA3411H pressure transmitter has the pressure chamber which is made of single complete stainless steel piece, and all-metal sealing structure.The transmitter uses micro-fusion technology and has specially designed structure. It adopts the overall digital
- Working Pressure Range: 232.06032 to 14,503.77 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 257 F
- Pressure Measurement: Gauge
-
Supplier: Keller America, Inc.
Description: Ultramodern welding techniques and advances in the miniaturization of electronic circuits now make it possible to manufacture a pre-insulated, piezoresistive micro-transmitter with properties that were no more than a dream 10 years ago. The circuit is based on the PromComp principle
- Working Pressure Range: 145.0377 to 8,702.262 psi
- Accuracy: 0.25 to 1.5 ±% FS
- Operating Temperature: -4 to 212 F
- Pressure Measurement: Absolute, Gauge, Sealed
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features High Accuracy - ±0.075 % of calibrated span High Rangeability (100 to 1) Continuous, Self-diagnostic Function Remote Configuration Via HART® Standard Local Display - 5-Digit LCD The Kobold PAD Differential Pressure Transmitter is a micro-processor-based,
- Working Pressure Range: 0.0108778275 to 5,990.05701 psi
- Accuracy: 0.075 ±% FS
- Operating Temperature: -22 to 176 F
- Signal Output: Analog Current
-
Supplier: Keller America, Inc.
Description: Piezoresistive pressure transmitter for applications in bio-reactors or autoclaves. The transmitter is compensated up to 150 °C and may be operated continuously or sterilised at this level, including the special circuit electronics. The transmitters are supplied in
- Working Pressure Range: -14.50377 to 435.1131 psi
- Accuracy: 0.15 to 0.2 ±% FS
- Operating Temperature: -4 to 302 F
- Pressure Measurement: Absolute, Gauge
-
Supplier: Transcat, Inc.
Description: Ashcroft® Si-Glas™ sensor enables precise measurement and control of very low pressure Although the ultra-thin silicon diaphragm deflects only a micron, the sensor is 100 times more sensitive to pressure than available silicon piezoresistive pressure sensors The Si-Glas™ sensor
- Pressure Measurement: Gauge
-
Supplier: HydraCheck Inc.
Description: The hand-held readers transfer the energy required for a measurement to the pressure transmitter using RFID technology. All that is required is a maximum distance of 1.5 cm / 0.6 in from the antenna to the tip of the pressure transmitter for the duration of the
- Working Pressure Range: 8,700 psi
- Operating Temperature: -4 to 158 F
- Display Type: Digital
- Features: Temperature Output
-
Supplier: Keller America, Inc.
Description: custom pressure ranges and cable lengths. Most orders ship in 3 business days or less.
- Maximum Operating Pressure: 390.173410404 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Level Measurement Type: Continuous Level
- Meter Technology Type: Differential Pressure Sensors, Pressure Membrane
-
Supplier: Cole-Parmer
Description: • Uni- and bi-directional pressure measurement offer high accuracy for building energy management • Static accuracy of
1% • Fully protected against reverse wiring • Fire retardent case is UL 94 V-0 approved Low-pressure transucers sense gauge or differential pressure and - Signal Output: Analog Voltage
- Pressure Measurement: Differential
-
Supplier: Cole-Parmer
Description: • Uni- and bi-directional pressure measurement offer high accuracy for building energy management • Static accuracy of
1% • Fully protected against reverse wiring • Fire retardent case is UL 94 V-0 approved Low-pressure transucers sense gauge or differential pressure and - Signal Output: Analog Voltage
- Pressure Measurement: Differential
-
Supplier: Cole-Parmer
Description: • Uni- and bi-directional pressure measurement offer high accuracy for building energy management • Static accuracy of
1% • Fully protected against reverse wiring • Fire retardent case is UL 94 V-0 approved Low-pressure transucers sense gauge or differential pressure and - Signal Output: Analog Voltage
- Pressure Measurement: Differential
-
Supplier: Cole-Parmer
Description: • Uni- and bi-directional pressure measurement offer high accuracy for building energy management • Static accuracy of
1% • Fully protected against reverse wiring • Fire retardent case is UL 94 V-0 approved Low-pressure transucers sense gauge or differential pressure and - Signal Output: Analog Current
- Pressure Measurement: Differential
-
Supplier: Busch Vacuum Solutions
Description: The Digital Transmitter DTP 400 is an extremely reliable Pirani vacuum gauge based on the latest generation of micro-controller architecture. Equipped with a robust spiral coil filament, this transmitter provides a wide range of pressure measurement from atmosphere to 1 ∙
- Vacuum Range: 0.00007502847581974943 to 750.2847579999996 torr
- Operating Temperature: 41 to 140 F
- Signal Output: Analog Voltage, RS232 / RS485
- Display Type: Digital
-
Supplier: Busch Vacuum Solutions
Description: The Digital Transmitter DPP 400 is the latest generation of micro-controller-based vacuum gauges combining a piezoresistive sensor with a robust spiral coil filament Pirani sensor to provide a full and accurate range of pressure measurement from 1200 to 1 ∙ 10-4 mbar. Gas type
- Vacuum Range: 0.00007502847581974943 to 900.3417095999995 torr
- Accuracy: 0.3 ±% FS
- Operating Temperature: 41 to 140 F
- Signal Output: Analog Voltage, RS232 / RS485
-
Supplier: L-com, Inc.
Description: resist water hammer effect, solve the problem of momentary overload pressure and also could meet different needs for pressure measurements and control in various environmental conditions. Features Pressure range: 0-2MPa Gauge pressure transmitter Constant current /
- Working Pressure Range: 290.073678714394 psi
- Pressure Measurement: Gauge
-
Supplier: L-com, Inc.
Description: resist water hammer effect, solve the problem of momentary overload pressure and also could meet different needs for pressure measurements and control in various environmental conditions. Features Pressure range: 0-1MPa Gauge pressure transmitter Constant current /
- Working Pressure Range: 145.036839357197 psi
- Pressure Measurement: Gauge
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA iBTHX transmitter lets you monitor and record barometric pressure, temperature, relative humidity, and dew point over an Ethernet network or the Internet with no special software except a Web browser. The iBTHX serves active Web pages to display real time readings; display
- RAM: 0.016 MB
- Flash: 0.512 MB
- Operating Temperature: 0 to 70 C
- Network / Bus: 10Base-T
-
Supplier: L-com, Inc.
Description: resist water hammer effect, solve the problem of momentary overload pressure and also could meet different needs for pressure measurements and control in various environmental conditions. Features Pressure range: 0-0.6MPa Gauge pressure transmitter Constant current
- Working Pressure Range: 87.0221036143182 psi
- Pressure Measurement: Gauge
-
Supplier: Keller America, Inc.
Description: LEO 3 is a micro-processor based transmitter with digital double-display for pressure (top display) and for the output signal (bottom display). The display is powered from the 4...20 mA current loop. Functions: MAX/MIN: Activating the right key brings the Max. and Min. values to
- Working Pressure Range: 0 to 14,503.77 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: 32 to 122 F
- Pressure Connection Size: 0.25 inch
-
Supplier: Busch Vacuum Solutions
Description: The Digital Transmitter DPH 400 is the latest generation of micro-controller-based vacuum gauges combining an ionization sensor after the Bayard-Alpert principle with a robust spiral coil filament Pirani to provide a full range pressure measurement from atmosphere to 5 ∙ 10-10
- Vacuum Range: 0.00000000037593537172142515 to 750.2847579999996 torr
- Operating Temperature: 41 to 140 F
- Signal Output: Analog Voltage, RS232 / RS485
- Display Type: Digital
-
Supplier: Roscid Technologies
Description: 10000 ppm O2 or 0 -25 % O2 Calibration : with calibration gas or air Accuracy : +/- 2% FSD ( T= const.) +/- 5% FSD over full temperature range ( bei 0 -10 ppm +/- 1ppm) Resolution : 0,1 ppm or 0,1 % oxygen Response time : 90 % of FSC at 25°C ,0-10 ppm < 45 s Operating Temp. : 0 – 50°C
- Response Time: 45 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Current
-
Pressure Sensors - Sensor technology - Pressure sensors - Tire pressure sensors (TPMS) - SP400-11-01Supplier: Infineon Technologies AG
Description: Pressure range: 100 … 900 kPa Flash memory 12kB SP400-11-11 Pressure range: 100 … 900 kPa Flash memory 12+2kB SP400-11-11 SP400-15-11 Truck derivative Pressure range: 100 … 1400 kPa Flash memory 12+2kB SP400-15-11 Summary of Features Patented Glass-Silicon-Glass MEMS
- Working Pressure Range: 14.5036839357197 to 130.5331554214773 psi
- Measurement Type: Gauge
- Device Category: Sensor
-
Pressure Sensors - Sensor technology - Pressure sensors - Tire pressure sensors (TPMS) - SP400-15-11Supplier: Infineon Technologies AG
Description: SP400-11-01 Pressure range: 100 … 900 kPa Flash memory 12kB SP400-11-01 SP400-11-11 Pressure range: 100 … 900 kPa Flash memory 12+2kB SP400-11-11 SP400-15-11 Truck derivative Pressure range: 100 … 1400 kPa Flash memory 12+2kB Summary of Features • Patented Glass-Silicon-Glass
- Working Pressure Range: 14.5036839357197 to 203.0515751000758 psi
- Measurement Type: Gauge
- Device Category: Sensor
-
Pressure Sensors - Sensor technology - Pressure sensors - Tire pressure sensors (TPMS) - SP400-11-11Supplier: Infineon Technologies AG
Description: Link to SP400-11-01 Pressure range: 100 … 900 kPa Flash memory 12kB SP400-11-01 SP400-11-11 Pressure range: 100 … 900 kPa Flash memory 12+2kB SP400-15-11 Truck derivative Pressure range: 100 … 1400 kPa Flash memory 12+2kB SP400-15-11 Summary of Features • Patented
- Working Pressure Range: 14.5036839357197 to 130.5331554214773 psi
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Gems Sensors & Controls
Description: For Air or Non-Conductive Gas 0.25 to 100 Inches (6.35 to 2540 mm) in W.C. (differential)/±0.1 to ±50 Inches in W.C. (bidirectional) High Proof Pressure The 865 series pressure transmitters are very low-pressure sensors for ranges as low as 0.25" (6.35 mm) W.C. and
- Working Pressure Range: 0.00903175 to 3.6127 psi
- Accuracy: 0.25 to 1 ±% FS
- Operating Temperature: 0 to 150 F
- Signal Output: Analog Current, Analog Voltage
Find Suppliers by Category Top
Featured Products Top
-
The micro-capacitance silicon sensor that is produced with our micro-machining technology is the key component of FCX transmitters’ high performance and reliability. A wide range of models are available for gauge or differential pressure, and flow with competitive low cost options (read more)
Browse Pressure Transmitters Datasheets for Fuji Electric Corp. of America -
hydraulic pressure transmitters, pressure switches and gauges, improving the accuracy, reliability and life of these devices. The Micro Damp operates at system pressures up to 5,000 psi, and is so small it can be incorporated directly into the sensing port of a (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The) -
supplier offering technology and materials science resources to find outstanding and tailored sensors for the various building automation applications. IST AG is today a one-stop shop for temperature, humidity, flow and differential pressure sensors and therefore an ideal partner to (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division
Conduct Research Top
-
Pressure Transmitter for Plasma Scrubber
Micro Sensor Provides a high stable pressure transmitter with high level EMC compatibility and explosion-proof design.
-
Brand New Pressure Transmitter for Hydrogen Pressure Measurement
Micro Sensor designs the MPM480GH pressure transmitter, which is specially used for hydrogen pressure measurement to help users carry out hydrogen production and operation safely and reliably.
-
New Release in Process Industry | MDM6000 Series Intelligent Pressure Transmitter
Micro Sensor MDM6000 series intelligent pressure transmitter adopts high-performance monocrystalline silicon composite pressure sensing technology, with high precision and reliable stability. The product has a variety of forms and modular function designs, which can be widely used in petrochemical
-
Pressure Measurement Solutions to Industrial Mechanical Equipment
An injection molding machine is the main molding equipment for making thermoplastic or thermosetting plastics into various shapes of plastic products by using plastic molding molds. Micro Sensor M20 pressure transmitter is specially developed for the servo system of the injection molding machine
-
Flowmeters Benefit From Silicon Advances
pressure transmitter, which remains perhaps the most widely used flow measurement device, has benefited from silicon advances. "The strongest case for the continued popularity of the pressure transmitter as a measurement device for flow and level is its reliability, says Paula Hollywood, senior
More Information Top
-
Mechanics and Mechatronics
Differential pressure transmitter micro processor sent to the analog signal for A/D conversion into a digital signal, and then the microprocessor will process the signal which formula set in advance.
-
Materials, Mechanical Engineering and Manufacture
Micro differential pressure transmitter collects the wind pipe pressure and gives a signal to the PLC, PLC controls fan inlet and adjusts valve angle, in order to realize the automatic adjustment to the air blower flow [3].
-
Hydraulic Equipment and Support Systems for Mining
…to achieve, the core task for flow monitoring is the monitoring air generate negative pressure value when the monitoring gas is crossing the fan’s two different cross-sectional area, so the system uses 4 micro differential pressure transmitter , respectively, two fan’s negative…
-
Advanced Building Materials and Structural Engineering
…humidity is measured by Honeywell thermosetting polymer capacitance sensor, signal processing circuit with integrated needle 3 weldable plastic; flow is measured using intelligent vortex flow meter (gas); pressure is measured by Setra Model 268 micro differential pressure transmitter from United States: stainless…
-
Differential Pressure/Pressure Transmitters Applied with Semiconductor Sensors
However, in order to keep the stability and the interchange- ability of an amplifier of each other on the pressure transmit- ter, the differential pressure transmitter, and the micro differential pressure transmitter , the sensor output should be retained at the same level…
-
Predictive analytics: Assessing failure rate accuracy & failure mode completeness
The benchmark for the constant failure rate (λ) of a specific failure mode of an element (e.g., pressure transmitter , micro processor, valve, etc.) used to implement a safety instrumented function (SIF) is predicted using the failure modes, effects and diagnostic analysis…
-
Fault diagnosis of industrial actuators in a sugar factory: a European study
In the actuator,faults could appear in:controlvalve, servo motor, electro-pneumatic transducer, piston rod travel transducer, pressure transmitter or micro processor control unit.
-
Detecting blockage in process connections of differential pressure transmitters
2) T. Saigusa and H. Kuwayama : " Intelligent Differen- tial Pressure Transmitter Using Micro -Resonators ".
-
High-precision silicon differential pressure sensor monolithically integrated with twin diaphragms and micro over-range protection structures
34 (Nov. 1962), p. 3322, [4] Saigusa, T., and H. Kuwayama, “Intelligent Differential Pressure Transmitter Using Mi- cro -Resonators,” Proceedings of IECON ’92 (1992), p. 1643 [SI Watanabe, Tetsuya, et al., “Differential Pres- sure Sensor with Micromachined Overrange Protectors,” Digest…
-
Effect of Mutation of Potassium-Efflux System, KefA, on Mechanosensitive Channels in the Cytoplasmic Membrane of Escherichia coli
The pressure applied was monitored by a pressure transmitter ( Micro Switch, Omega Engineering, Stamford, CT).
Indicates content that may require registration and/or purchase.