Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Honeywell Sensing & IoT
Description: Standard V-Basic Switch Features Degree of protection: IP67 (except terminals parts) to operate under difficult environmental conditions Wide current range: 0.1 A, 5 A, 10 A SPDT, SPNC, SPNO options Pre-leaded wires for easy installation Special terminations available upon request Gold
- Maximum Current Rating: 0.1 amps
- Maximum AC Voltage Rating: 125 to 250 volts
- Actuating Force: 4.2336 oz
- Maximum Operating Frequency: 30 Cycles/Minute
-
Supplier: Honeywell Sensing & IoT
Description: Standard V-Basic Switch Features Degree of protection: IP67 (except terminals parts) to operate under difficult environmental conditions Wide current range: 0.1 A, 5 A, 10 A SPDT, SPNC, SPNO options Pre-leaded wires for easy installation Special terminations available upon request Gold
- Maximum Current Rating: 5 amps
- Maximum AC Voltage Rating: 125 to 250 volts
- Actuating Force: 4.2336 oz
- Maximum Operating Frequency: 30 Cycles/Minute
-
Supplier: Honeywell Sensing & IoT
Description: Standard V-Basic Switch Features Degree of protection: IP67 (except terminals parts) to operate under difficult environmental conditions Wide current range: 0.1 A, 5 A, 10 A SPDT, SPNC, SPNO options Pre-leaded wires for easy installation Special terminations available upon request Gold
- Maximum Current Rating: 0.1 amps
- Maximum AC Voltage Rating: 125 to 250 volts
- Actuating Force: 4.2336 oz
- Maximum Operating Frequency: 30 Cycles/Minute
-
-
Supplier: Honeywell Sensing & IoT
Description: Standard V-Basic Switch Features Degree of protection: IP67 (except terminals parts) to operate under difficult environmental conditions Wide current range: 0.1 A, 5 A, 10 A SPDT, SPNC, SPNO options Pre-leaded wires for easy installation Special terminations available upon request Gold
- Maximum Current Rating: 0.1 amps
- Maximum AC Voltage Rating: 125 to 250 volts
- Actuating Force: 4.2336 oz
- Maximum Operating Frequency: 30 Cycles/Minute
-
Supplier: Win Source Electronics
Description: Manufacturer: Fremont Micro Devices USA Win Source Part Number: 1040316-FT440AA Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 1.5MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 600mA Categories: Integrated
- Regulated Output Voltage (Volt): 0.6 volts
- Output Current (IOUT): 0.6 amps
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 5.5 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Fremont Micro Devices USA Win Source Part Number: 774807-FT440CA Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: SC-74A, SOT-753 Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 1.5MHz Number of
- Regulated Output Voltage (Volt): 1.8 volts
- Output Current (IOUT): 0.6 amps
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 2.5 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Fremont Micro Devices USA Win Source Part Number: 1040342-FT839ND1-RT Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15.5V Duty Cycle: 47% Fault
- Operating Temperature: -40 to 150 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Fremont Micro Devices USA Win Source Part Number: 1040341-FT839NB1-RT Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15.5V Duty Cycle: 47% Fault
- Operating Temperature: -40 to 150 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: D-Link Systems, Inc.
Description: the USA. Actual product appearance may differ from the image displayed on this page.
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 15 to 30 fps
- Sensitivity: 0 to 0.12 Lux
- Width / Diameter: 5.12 inch
-
Supplier: Data Connect Enterprise, Inc.
Description: Features • Comply with IEEE 802.3 standard and are compatible with Ethernet Version 1.0 and 2.0 • Provide full set of LED indicators for status and local network traffic information • Offer switch-selectable operating parameters for custom configurations • Support twisted pair, ThinNet, and
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Transceiver
Find Suppliers by Category Top
Featured Products Top
-
TL Whitepaper Honeywell TL Switch: Durable, Reliable Solutions for Aerospace, Defense, and Industrial Applications Honeywell's TL Micro Switch toggle (read more)
Browse Toggle Switches Datasheets for Powell Electronics, Inc. -
switching speeds in smaller, lightweight designs that operate on very low voltages and demand very little current. Existing silicon chip designs will continue to serve in many of our devices, but we are starting to see older CCDs being eclipsed by the new ones due to their faster processing (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
the external transformer, eliminating the need for any external gate drive auxiliary bias supply or high-side bootstrap. This greatly simplifies the system design and reduces EMI through reduced total common-mode (CM) capacitance. It also allows the driving of a floating switch in any location in a switching power topology. (read more)
Browse Gate Drivers Datasheets for Allegro MicroSystems Inc. -
Rugged weather-tight or explosion proof temperature switches are designed for freeze protection of piping and vessels. A 22A/480 VAC micro-switch provides control of heat tracing (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for United Electric Controls Company -
This field adjustable, compact pressure switch is intended for low- to mid-range process applications. The Tri-Clamp® compatible, polished, process connection makes this switch ideal for food, beverage and other sanitary services. Set point stability and vibration resistance are a function of (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
transition between the normally closed and normally open contacts. The D2S-01L13-F is rated for micro-load switching rather than high-power control. Its gold-alloy crossbar contacts support resistive loads up to 0.1 A at 125 VAC or 0.1 A at 30 VDC, with a (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
plastic or metal brackets. CIT Relay & Switch Ultra Micro ISO 280 Relays (read more)
Browse Electromechanical Relays Datasheets for Waytek, Inc. -
, broadband, test and instrumentation use. We offer the following sub-categories, Micro Coaxial Connectors Micro Coaxial Switches BNC SMA, SMB, SMC, MCX, MMCX If you are unable to locate the product you are looking for, please contact us for assistance. (read more)
Browse Coaxial Connectors Datasheets for Rego Electronics Inc. -
, MAX and HOLD functions. In addition, the device switches off automatically after about 3 minutes of inactivity to extend the operating time of the battery. The "Auto Power Off" function can also be deactivated. The sound level meter is charged via the micro-USB interface and comes in a practical (read more)
Browse Sound Level Meters and Noise Dosimeters Datasheets for PCE Instruments / PCE Americas Inc. -
sensitive micro-switch to indicate when the material reaches the high or low level of the switch in the bin. Typically, it is wired to a light, horn, or alarm panel. The switch has a silicone diaphragm and is enclosed in a nylon housing, designed to increase (read more)
Browse Level Switches Datasheets for BinMaster, Inc.
Conduct Research Top
-
Performance in. Water out.
Honeywell's MICRO SWITCH TM V15W Series of watertight basic switches deliver. reliable performance across industries.
-
Angle and Inline Valves Options Guide
MDC angle and inline valves are available with precision mechanical position indicator (MPI) option. The MPI system consists of two single pole, double-throw micro switches mounted on top of the pneumatic actuator air cylinder. Each micro switch is wired in the normally open position. Wiring
-
Gate Valves Option Guide
MDC circular C-Loc® gate valves can be fitted with optional high precision, modular mechanical position indicators (MPI). This new MPI system consists of two single pole double throw micro switches fitted with integral hinged lever and roller actuators. Each micro switch is wired in a normally open
-
Structured Polymer/Liquid Crystal for Switchable Diffractive and Micro Optics
Polymer dispersed liquid crystals are generally described as a system with an isotropic liquid crystal (LC) droplet distribution in a polymer matrix.
-
Application Note: Reed Relays Capable of Switching Low Micro-Volts Signals (.pdf)
As electronic components continue their downward size spiral, their capabilities are ever increasing. Accompanying this, chip line widths are narrower than ever giving rise to unwanted small voltage or leakage currents, which may give rise to signal errors. Several applications have arisen requiring
-
Toggle Switch Solution Case Study
Micro Systems, Inc. designs, develops, and manufactures electronic components, subsystems and systems that are used in a broad range of military and defense applications. In fact, they are the leading supplier drone command and control systems that are used by the United States ' Department
-
Crucible Indexer
The e-Vap® Crucible Indexer is a micro stepper controlled motor drive unit used to position and rotate a multi-hearth electron beam source. The crucible indexer will rotate and position up to eight pocket positions, additional eight preprogrammed configurations can be selected via dip switch
-
Application Note: The S2Cwire Serial Digital Interface in Real-Time Systems
, or controlling the ON/OFF state of load switches in a multi-output load switch IC. A single micro-controller I/O port typically serves as the S2Cwire interface driver, as shown in the following application circuit (Figure 1). When applied to real-time or human interface systems, the S2Cwire interface timing
More Information Top
-
Permeability and material characteristics of vulcanized latex film during and following cyclic fatigue in a saline environment
where s is the membrane conductivity (1/resisti- vity), which is a material property and does notpressure transducer ( Micro Switch USA ) (PT) is attached that produces a voltage proportional to .
-
Gel injection adjustable keratoplasty (GIAK): keratometric evaluation on eye-bank eyes
…adjust and monitor the intraocular pressure (lOP), an 1 8g needle connected to an infusion line of balanced salt solution (BSS) equipped with a pinchcock (tubing clamp) and a flow through pressure transducer (1 56PC15GWL, Micro Switch USA ), was introduced through the…
-
Non-invasive ventilation in chronic obstructive pulmonary disease patients: helmet versus facial mask
Pressure at the airway opening (Pao) was assessed via a side port connected to a pressure transducer ( Mi- cro Switch , Honeywell, USA ).
-
Detecting variations of blood volume shift due to heart beat from respiratory inductive plethysmography measurements in man
During 3–4 min at the beginning of each recording, breathing was also simultaneously recorded with a flowmeter (Fleish head no.1, Emka Technologies, Paris, France) and a differential transducer (163PC01D36, Micro Switch , Honeywell, USA ) placed on a face mask.
-
VISCOELASTIC PROPERTIES OF WHITE FRESH CHEESE FILLED WITH SODIUM CASEINATE
Movement of the middle plate is followedby means of a Hall effect position transducer (h)(Micro Switch 103SR, Honeywell, USA) in conjunction with a permanent magnet (i) ( Micro Switch 103MG5, Honeywell, USA ) attached to the other end of the middle plate.
-
Proceedings of 1995 IEEE Instrumentation and Measurement Technology Conference - IMTC '95
Multi-Parameter Optimization Program for Magnetostatic Circuit Design Utilizingr a Genetic Algorithm - Perry Holman, Nick Busch, Greg Furlong, Micro Switch , Freeport, IL USA .
-
Strategies for improved temporal and spectral resolution in in vivo oximetric imaging using time‐domain EPR
The details of the components used are as follows: 800 MHz oscillator (VSA-800; Wilmanco, CA, USA ), micro wave SP3T switch (3SS1R31; DB Products, Inc., CA, USA), rotary attenuator (3010-120; Weinschel, MD, USA), I/Q demodulator (QMK-701; Synergy Microwave Corp., NJ…
-
Patents in biotechnology
In these cases, inventors in the USA switched to depositing the new micro organism with a depository authority simultaneouslywith, or prior to, filing the patent application for the antibiotic or its manufacturing pro- cess, and to making this deposit available to the…
Indicates content that may require registration and/or purchase.