Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: MicroSense, LLC
Description: The MicroSense Mini is a compact, high resolution linear displacement sensor designed specifically for providing servo system feedback, especially for OEM applications. The MicroSense Mini is a precision linear position sensor which delivers nanometer level resolution over measurement
- Measurement Range: 0.004 to 0.04 inch
- Linearity: 0.02 ±% Full Scale
- Operating Temperature: 32 to 122 F
- Sensor Technology: Capacitive Linear Position Sensor
-
Supplier: Newark, An Avnet Company
Description: PHOTO MICRO SENSOR, TRANSMISSIVE, 14MM; Sensor Output:Phototransistor; Sensing Range Max:14mm; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:20mA; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PHOTO MICRO SENSOR, TRANSMISSIVE, 5MM; Sensor Output:Digital; Sensing Range Max:5mm; Supply Voltage DC Min:-; Supply Voltage DC Max:10V; Output Current:16mA; Product Range:- RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: PHOTO MICRO SENSOR, REFLECTIVE, 14MM; Sensor Output:Phototransistor; Sensing Range Max:1mm; Supply Voltage DC Min:-; Supply Voltage DC Max:1.4V; Output Current:20mA; Product Range:EE-SY199 Series RoHS Compliant: Yes
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: Features OF-Z flow sensor is suitable for measuring oil (heavy oil, light oil, heating oil, etc.). It is a flow sensor with elliptic gears that measures microflow with accuracy. ・Measures heavy, light, heating oil, etc. ・Measures the microflow range with superior manufacturing
- Media Temperature Range: 14 to 158 F
- Liquid Volumetric Flow Rate: 0.02244 to 1.32 GPM
- Operating Pressure: 72.5184196785985 psi
- Electrical Output: Analog Current, Analog Voltage
-
Supplier: MicroSense, LLC
Description: 0.5 mm diameter up to 5 mm diameter to meet your exact performance requirements. The MicroSense 5810 includes a compact electronics module (demodulator), with connections for analog sensor output. The sensor head, or probe, which detects the target, is connected to the electronics
- Measurement Range: 0.004 to 0.08 inch
- Linearity: 0.25 ±% Full Scale
- Operating Temperature: 41 to 122 F
- Sensor Technology: Capacitive Linear Position Sensor
-
Supplier: MicroSense, LLC
Description: Capacitive Position Sensor that is Easy to Set Up Capacitive position sensors from MicroSense use a single sensor to detect your grounded, conductive target – much more compact than dual sensor designs. The MicroSense 4810 includes a compact electronics module
- Measurement Range: 0.0004 to 0.16 inch
- Linearity: 0.025 ±% Full Scale
- Operating Temperature: 41 to 122 F
- Sensor Technology: Capacitive Linear Position Sensor
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description TMR1148 is a unipolar magnetic switch integrated the tunneling magnetoresistance (TMR) magnetic sensor and CMOS circuitry, which is able to detect the change of magnetic field and output high and low voltage signals for high accuracy position detection. Unlike Hall/AMR
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: MicroSense, LLC
Description: any grounded, conductive target - material or surface finish has no effect on accuracy Very stable – essentially zero thermal dissipation from the sensor head Easy to Set Up and Use The MicroSense 8810 includes a compact electronics module (demodulator), with connections for analog
- Measurement Range: 0.0004 to 0.16 inch
- Linearity: 0.025 ±% Full Scale
- Sensor Technology: Capacitive Linear Position Sensor
- Output: Voltage
-
Description: LR6.5 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10… 30 VDC, NPN, PNP and DC 2 wires three output modes
- Operating Distance: 0.05905515 to 0.1574804 inch
- Output Load: 2-Wire, DC Load
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
Description: LR6.5 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10… 30 VDC, NPN, PNP and DC 2 wires three output modes
- Operating Distance: 0.05905515 to 0.1574804 inch
- Output Load: 2-Wire, DC Load
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
Supplier: Allied Electronics, Inc.
Description: The F90 linear position-measuring sensor offers a compact alternative for noncontact linear measurement and is ideal for short-distance linear measurement solutions. Because it is based on inductive measurement technology, sensor targets can be made of any ferrous metal. Note: Models
-
Supplier: Allied Electronics, Inc.
Description: The F90 linear position-measuring sensor offers a compact alternative for noncontact linear measurement and is ideal for short-distance linear measurement solutions. Because it is based on inductive measurement technology, sensor targets can be made of any ferrous metal. Note: Models
-
Supplier: Automation24, Inc.
Description: The AK1/AP-3H inductive sensor from M.D. Micro Detectors with a size of M18 x 1 operates with a supply voltage of 10-30 V DC. The output is a PNP-switching NO contact with a switching frequency of 300 kHz. With a sensing range of 8 mm with flush mounting, the AK1/AP-3H inductive
- Measurement Range: 0.3149608 inch
- Operating Temperature: -13 to 158 F
- Body Shape: Cylindrical, Threaded Barrel
- Features: DC Powered
-
Supplier: Automation24, Inc.
Description: The AK1/AP-4A inductive sensor from M.D. Micro Detectors with a size of M18 x 1 operates with a supply voltage of 10-30 V DC. The output is a PNP-switching NO contact with a switching frequency of 300 kHz. With a sensing range of 12 mm with flush mounting, the AK1/AP-4A
- Measurement Range: 0.4724412 inch
- Operating Temperature: -13 to 158 F
- Features: DC Powered
- Sensor Technology: Inductive Linear Position Sensor/Switch
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description The TMR1222 magnetic switches integrated the tunneling magnetoresistance (TMR) magnetic sensor and CMOS circuitry, which is able to detect the change of magnetic field and output high and low voltage signals for high accuracy position detection. Unlike Hall/AMR
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: Automation24, Inc.
Description: The capacitive sensor C30P/00-2A from M.D. Micro Detectors with an M30 x 1.5 plastic thread and an operating voltage of 20-250 V AC can be programmed as normally open or normally closed in the output function. The sensing range is 25 mm with non-flush installation. The
- Measurement Range: 0.9842525 inch
- Operating Temperature: -13 to 176 F
- Features: AC Powered
- Sensor Technology: Capacitive Linear Position Sensor
-
Supplier: Allied Electronics, Inc.
Description: The F90 linear position-measuring sensor offers a compact alternative for noncontact linear measurement and is ideal for short-distance linear measurement solutions. Because it is based on inductive measurement technology, sensor targets can be made of any ferrous metal. Note: Models
-
Supplier: Automation24, Inc.
Description: The AK1/AP-1A inductive sensor from M.D. Micro Detectors with a size of M18 x 1 operates with a supply voltage of 10-30 V DC. The output is a PNP-switching NO contact with a switching frequency of 600 kHz. With a sensing range of 5 mm with flush mounting, the AK1/AP-1A inductive
- Measurement Range: 0.1968505 inch
- Operating Temperature: -13 to 158 F
- Features: DC Powered
- Sensor Technology: Inductive Linear Position Sensor/Switch
-
Supplier: GasLab
Description: pressure and humidity correction built-in Self-test status continuously reported during operation Metal head designed to Pharma + Lab Standards Infrared dual beam CO2 sensor for accuracy and long-life Models MH-100 IR Incubator CO2 Sensor - sensor only with M9/5 connector.
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description TMR1348 is an omnipolar magnetic switch integrated the tunneling magnetoresistance (TMR) magnetic sensor and CMOS circuitry, which is able to detect the change of magnetic field and output high and low voltage signals for high accuracy position detection. Unlike Hall/AMR
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Description: LR6.5 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10… 30 VDC, NPN, PNP and DC 2 wires three output modes
- Operating Distance: 0.05905515 to 0.1574804 inch
- Output Load: 2-Wire, DC Load
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description TMR1102 is a unipolar magnetic switch integrated the tunneling magnetoresistance (TMR) magnetic sensor and CMOS circuitry, which is able to detect the change of magnetic field and output high and low voltage signals for high accuracy position detection. Unlike Hall/AMR
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Description: sensor is CE certified with IP67 protection grade. Description Lanbao inductive sensors are used everywhere in industrial fields. The sensor utilizes the principle of eddy current to effectively detect various metal workpieces, and has the advantages of high measurement accuracy
- Operating Distance: 0.05905515 to 0.1574804 inch
- Output Load: 2-Wire, DC Load
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
Proximity Sensors - Micro Sensor, 500Mm, Do, Cable; Sensing Range Max Banner Engineering -- 65AH3505Supplier: Newark, An Avnet Company
Description: MICRO SENSOR, 500MM, DO, CABLE; Sensing Range Max:500mm; Sensing Method:Opposed Emitter; Sensor Output:DO; Product Range:VSM-2 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: The Cutler-Hammer® iProx represents the highest performance, most versatile tubular inductive sensor offered by Eaton's electrical business. By utilizing an embedded microprocessor and exclusive SmartSense™ technology, iProx can sense up to three times farther than typical sensors of
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: CHARACTERISTICS External IR-sensor with micro controller Compact design Voltage recognition 6V , 9V (battery) or 12V (power supply) or power supply (12V) Check and switch off in case of low battery voltage or mains power failure (with power supply IRS-PS-U only) Battery
- Operating Distance: 10.236226 inch
- Features: DC Powered, Photoelectric Sensors
- Beam Type: Infrared
- Body Shape: Rectangular
-
Supplier: Isotech North America
Description: than 0.4 parts per million(ppm)-equivalent to 0.0004 °C when used with a standard platinum resistance thermometer (SPRT). The MicroK is the only thermometer in the world which will work to this precision with all three commonly used sensors; plantinum resistance thermometers (PRTs),
- Digital: Can perform Math/ Statistical Functions, Has Datalogger or Data Collection Capability
- Local Interface: Digital Front Panel
- Additional Output Options: Frequency or Modulated Frequency Output
- Thermometer Technology: RTD Technology, Thermocouple Technology
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: AKE390B voltage type accelerometer sensor series products is RION company imported the Switzerland patented technology to produce for using widely, suitable for vibration testing, impact testing and more fields. This series products with firm structure,low power consumption, excellent
- Acceleration: 1 to 40 g
- Operating Temperature: -40 to 185 F
- Sensor Technology: MEMS
- Device Category: Sensor / Transducer
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series TCN Micro S-Type Load Cell is the best in class: Medical application Miniature S-Type load cell with male threads Aluminum construction, RTV sealed Capacities of 50 & 75 lbf
- Force / Load Rating: 50 to 75 lbs
- Output: Analog Voltage
- Features: Other Output
- Package: Rod End - Male
-
Supplier: Exergen Corp.
Description: The world's smallest IRt/c's are self powered, with K t/c output. For those special applications where mounting is impossible with standard sized sensors, the micro IRt/c can go places no other IR sensors have gone before, with the same high performance as all of the IRt/c
- Temperature Range: 0 to 975 F
- Spectral Range: 5.5 to 20 microns
- Response Time: 50 milliseconds
- Operating Temperature: -40 to 212 F
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Allegro MicroSystems Category: Sensors, Transducers Current Sensors Series: ACS37002 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active For Measuring: AC/DC Sensor Type: Hall Effect Current -
- Measuring Range: 66.7 amps
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Allegro MicroSystems Category: Sensors, Transducers Magnetic Sensors Linear, Compass (ICs) Series: Automotive, AEC-Q100 Packaging: Tape & Reel (TR) Voltage - Supply: 4.5V ~ 5.5V Operating Temperature: -40°C ~ 150°C (TA)
- Compensated: Compensated
- Features: Magnetic Sensor, Other
- Packing Method: Tape Reel
-
Supplier: Acromag, Inc.
Description: ground loops, spikes, and high common mode voltages. The uB49 model conditions a DC voltage signal received from the host system to drive a scaled process voltage field output signal. It functions as an isolated, voltage-controlled voltage source to drive field
- Analog Input Channels: 1 #
- Operating Temperature: -40 to 176 F
- Isolation: Channel-to-Channel Isolation
- Features: DC Voltage Input
-
Pressure Sensors - Sensor technology - Pressure sensors - Tire pressure sensors (TPMS) - SP400-15-11Supplier: Infineon Technologies AG
Description: Monitoring System (TPMS) sensor module. With its integrated micro controller, sensors, and convenient peripherals, the SP40PLUS needs the addition of only a few passive components and a battery to form a complete TPMS sensor assembly. We offer three derivatives:
- Working Pressure Range: 14.5036839357197 to 203.0515751000758 psi
- Measurement Type: Gauge
- Device Category: Sensor
Find Suppliers by Category Top
Featured Products Top
-
The MicroLab 30 replaces the TruckCheck and is a fully automated oil analyzer that provides diagnostic analysis of engine, generator, power steering, and transmission fluids (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
The SO-A0 Micro Oxygen Sensor provides accurate oxygen measurements in an ultra-compact package, ideal for OEM applications where size and reliability are critical. Based on proven zirconia sensing technology, it delivers stable performance and long operational life (read more)
Browse Gas Sensors Datasheets for Sensore Electronic GmbH -
These micro-TECs are used for thermal management of the key components in various high-value and high-tech products which usually work in harsh conditions. Achieving the highest reliability of the (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
Gas leak detection made easy with ABB’s MicroGuard and MobileGuard solution Leaking natural gas pipelines in urban environments can result in explosions and fires. The new ABB MicroGuard™ solution will work alongside ABB’s MobileGuard™ to pinpoint (read more)
Browse Gas Sensors Datasheets for ABB Measurement & Analytics -
The patented micro pump technology is the best because of the design features that give the pumps their accuracy, reliability and long lifetime: Analog control of flow rate with built (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
-operated and mobile sensor applications. The patented nanostructured radiation element technology makes these emitters high efficiency (up to 30% compared to 3 to 5% of MEMS). They offer up to 500% more output power than comparable technologies and (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
MicroLab all-in-one automated lubricant analysis system for comprehensive, on-site testing The MicroLab® combines automation and artificial intelligence in an all-in-one oil analysis tool, making on (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
As major manufacturers investigate the possibilities of MicroLED technology, luminance efficiency issues come to question. The need for instruments and tools to accurately measure photometric brightness and color is a must. Konica Minolta Sensing’s (read more)
Browse Color Sensors Datasheets for Konica Minolta Sensing Americas, Inc. -
Introducing Allegro MicroSystems’ XtremeSenseTM TMR Technology XtremeSense TMR Technology is a cutting-edge solution offering distinct advantages over conventional magnetic sensors. Ideal for high-precision and high-current applications (read more)
Browse Magnetic Sensor Chips Datasheets for Allegro MicroSystems Inc. -
and the controller are performing at their limits. For these special tasks, we modify the measuring systems exclusively according to your individual requirements. Micro-Epsilon can customize sensors to fit your individual needs: changing the shape of the electrode (read more)
Browse Capacitive Linear Position Sensors Datasheets for Micro-Epsilon Group
Conduct Research Top
-
Analog and Digital Gas Sensors: What's the Difference?
Analog gas sensors send out a continuous voltage or amperage proportional to the gas level. Digital gas sensors send and receive strings of characters that can be read by a micro-processor or a computer.
-
Using the Microchip Ultra Low-power Wake-up Module
to function as a ideal, but the problem is that a normal digital-input temperature sensor and/or a low-voltage detector. The structure consumes high-crowbar currents when a main and expanded functions of this module are slowly changing voltage is applied to it. The explained in this document
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
. Keywords: Dielectrophoresis / Fluid mixing / Microfluidics / Dielectrophoretic sample. management DOI 10.1002/elps.201100171. 1 Introduction. Mixing in microfluidic devices has an important role in. numerous biological and chemical applications. Rapid. mixing is necessary in many lab-on-a-chip and micro
More Information Top
-
Real-time Optimisation of a Microwave Plasma Gasification System
This system’s block diagram is shown in figure 2 and includes; Position sensor and control, Voltage sensor ( Micro wave detector diode), Gasmet gas analyser, LabVIEW interfaces and control circuit. .
-
Information Technology Applications in Industry
Signal Preprocessing Tester’s three phase voltage signal and three phase current signal are introduced from micro precision voltage sensor and current transformer.
-
Phase angle calculation for UHF partial discharge detection in segment acquisition mode
A micro - voltage sensor is used to sensor the test voltage, as shown in Fig.3 (a).
-
Fabrication of micro-sensors based on a parylene thin-film substrate for monitoring proton exchange membrane fuel cells
The greatest advantages of temperature and voltage micro - sensors are their flexibility, resistance to breakage, and resistance to electrochemical corrosion.
-
Fiber‐optic in‐line michelson temperature sensor
Optical fiber AC voltage sensor , Micro wave Opt Technol Lett 51(2009), 1689–1691.
-
Adjustable fluidic lenses for correcting piston/defocus/astigmatism aberrations induced by MEMS deformable mirrors
Optical fiber AC voltage sensor , Micro wave Opt Technol Lett 51(2009), 1689–1691.
-
Mechanically induced long‐period fiber grating array sensor
Optical fiber AC voltage sensor , Micro wave Opt Tech Lett 51 (2009), 1689–1691.
-
Coplanar waveguide (CPW)‐FED circular slot antenna for W‐band and imaging system applications
Optical fiber AC voltage sensor , Micro wave Opt Tech Lett 51 (2009), 1689–1691.
-
A voltage sensor based on a singlemode–multimode–singlemode fiber structure
S. Kim, J. Park, and W.-T. Han, Optical fiber AC voltage sensor , Micro wave Opt Technol Lett 51 (2009), 1689–1691.
-
Optimization of output matching network for class F power amplifier according to envelope in the envelope elimination and restoration transmitter
S. Kim, J. Park, and W.-T. Han, Optical fiber AC voltage sensor , Micro wave Opt Technol Lett 51 (2009), 1689–1691.
Indicates content that may require registration and/or purchase.