Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Nordic Semiconductor ASA
Description: The nRF MDK is the microcontroller development kit needed to interact with Nordic Semiconductor's SoCs and SIPs from a 3rd-party IDE. The nRF MDK provides device support in the form of register header files and startup code to get you started developing with nRF51, nRF52, nRF53 and
-
Supplier: ARM Inc.
Description: The MDK-ARM (Microcontroller Development Kit) is perfect for the developer who requires industry-standard compilation tools and sophisticated debugging and analysis support. Features Complete support for Cortex-M, Cortex-R, ARM7, and ARM9 devices µVision4 IDE, debugger, and simulation
-
Supplier: VAST STOCK CO., LIMITED
Description: Development Boards & Kits - ARM NETduino 3 WiFi (.NET-programmable microcontroller)
- Category: Development Board, Development Suite / Kit
-
-
Supplier: Richardson RFPD
Description: The SAM R21 Xplained Pro evaluation kit is a hardware platform to evaluate the ATSAMR21G18A microcontroller. Supported by the integrated development platform Atmel Studio, the kit provides easy access to the features of the ATSAMR21G18A and explains how to integrate the device
- Category: Development Suite / Kit
-
Supplier: Richardson RFPD
Description: The PIC-BLE development board makes wireless applications development quick and easy. It combines an eXtreme Low Power (XLP) PIC16LF18456 microcontroller, an ATECC608A CryptoAuthentication™ secure element and the RN4870 Bluetooth Low Energy Module. The board USB interface provides a
- Category: Development Suite / Kit
-
Supplier: DigiKey
Description: ISC01P Switches with Programmable Display Electromechanical Evaluation Board
- Category: Development Board
- Supported System: Microcontroller
- Features: Other
-
Supplier: Broadcom Inc.
Description: microcontroller system that links up the AEAT-6600-T16 IC through a USB cable with the PC. All the programming will be done through PC application software.
- Bus Width: 32-Bit
- Development Tool: Debugger / Debug Probe
- Category: Development Suite / Kit
- Signal Type: Digital
-
Supplier: Beckhoff Automation LLC
Description: strips and can be selected via PDI selector switch. The SPI interface can optionally be connected with a PIC microcontroller included with the kit or directly to the pin strip. A programming and debugging interface for the controller is also provided. The EL9820 can therefore
- Data Acquisition: I/O Module
-
Supplier: RS Components, Ltd.
Description: MIC7400/1 Programming Board
- Category: Development Suite / Kit
- Features: Other
-
Supplier: Richardson RFPD
Description: The SAM-IoT WG Development Board features the SAMD21G18 Arm® Cortex®-M0+ based 32-bit microcontroller (MCU), an ATECC608A CryptoAuthentication™ secure element IC and the fully certified ATWINC1510 Wi-Fi® network controller, so you can quickly and easily connect your embedded application to
- Category: Development Suite / Kit
-
Supplier: Cirrus Logic, Inc.
Description: standard with CM-2 modules but will work equally well with CM-1 modules if needed. The EV-2 Evaluation/Developers kit is available for purchase, after entering into a CobraNet nondisclosure agreement. For additional information on how to obtain the EV-2 kit or CobraNet licensing
- Number of Channels: 2 #
- Sampling Frequency: 48 to 96 kHz
-
Supplier: Infineon Technologies AG
Description: Deep dive into the device authentication and anti-counterfeit capabilities of OPTIGA™ Authenticate S This development kit comes with an unlocked, general-purpose PSoC™ 6 microcontroller with all OPTIGA™ Authenticate S hardware configurations. It lets you build a Software Development
- Category: Development Board
- Features: Other
-
Supplier: US Digital
Description: the shaft was rotated while the power was off. In multi-turn mode, it tracks the position in a 32-bit counter as long as the power supply is maintained. Internally, an infrared LED flashes through a circular bar code onto a linear array sensor. The microcontroller decodes the image into a
- Diameter or Width: 2.5 inch
- Rotor Inertia: 0.0001 oz-in-sec²
- Operating Temperature: -13 to 158 F
- Vibration Rating: 20 g
-
Supplier: Linx Technologies
Description: mistakes Kit Includes 1 fully assembled evaluation board 2 keyfob transmitters 2 KH2 Series receiver/decoder modules, including one on the board 1 HD Series antenna in the 315MHz kit 1 CW Series antenna in the 418MHz and 433MHz kits 2 RP-SMA connectors, including one on the
- Development Tool: Break Out Board
- Category: Development Suite / Kit
- Features: Other
- Ports: Wireless
-
Supplier: Linx Technologies
Description: mistakes Kit Includes 1 fully assembled evaluation board 2 keyfob transmitters 2 KH2 Series receiver/decoder modules, including one on the board 1 HD Series antenna in the 315MHz kit 1 CW Series antenna in the 418MHz and 433MHz kits 2 RP-SMA connectors, including one on the
- Development Tool: Break Out Board
- Category: Development Suite / Kit
- Features: Other
- Ports: Wireless
-
Supplier: Linx Technologies
Description: mistakes Kit Includes 1 fully assembled evaluation board 2 keyfob transmitters 2 KH2 Series receiver/decoder modules, including one on the board 1 HD Series antenna in the 315MHz kit 1 CW Series antenna in the 418MHz and 433MHz kits 2 RP-SMA connectors, including one on the
- Development Tool: Break Out Board
- Category: Development Suite / Kit
- Features: Other
- Ports: Wireless
-
Supplier: Linx Technologies
Description: Compact Handheld Transmitter Evaluation Kit Test the performance of the compact handheld transmitter against your own design with the compact handheld transmitter evaluation kit. It comes with two remotes and an evaluation board for benchmarking and prototyping. The board is populated
- Development Tool: Break Out Board
- Category: Development Suite / Kit
- Features: Other
- Ports: Wireless
-
Description: (Secure Digital/MultiMedia) Memory Slot! High Performance, Low Power AVR32 32-Bit Microcontroller Ethernet 10/100 Mbit/s Audio Out +12 Volt Powered (Includes Power Supply) Optional Enclosure
- Category: Development Suite / Kit
- Signal Type: Digital
- Features: Display Included, Other
- Ports: RS232/RS422/RS485, SPI, USB
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1232300-DM164137 Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP Series: PIC® Type: MCU 8-Bit Core Processor: PIC Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: 8-pin, 14-pin, or 20-pin PICmicro
- Category: Development Board
-
Description: SD/MMC (Secure Digital/MultiMedia) Memory Slot! High Performance, Low Power AVR32 32-Bit Microcontroller Ethernet 10/100 Mbit/s Audio Out +12 Volt Powered (Includes Power Supply)
- Category: Development Suite / Kit
- Signal Type: Digital
- Features: Display Included, Other
- Ports: RS232/RS422/RS485, SPI, USB
-
Description: SD/MMC (Secure Digital/MultiMedia) Memory Slot! High Performance, Low Power AVR32 32-Bit Microcontroller Ethernet 10/100 Mbit/s Audio Out +12 Volt Powered (Includes Power Supply) Optional Enclosure (XLM-ezLCD-101)
- Category: Development Suite / Kit
- Signal Type: Digital
- Features: Display Included, Other
- Ports: RS232/RS422/RS485, SPI, USB
-
Description: Slot! Arm Microcontroller 128Kb Flash ROM (available for fonts & bitmaps) 1 Megabyte Flash ROM (use to be determined) Runs on +5 Volt Power Supply Prices, specifications, availability, and images subject to change without notice.
- Category: Development Suite / Kit
- Signal Type: Digital
- Features: Display Included, Other
- Ports: Parallel Ports, RS232/RS422/RS485, SPI, USB
-
Supplier: Acme Chip Technology Co., Limited
Description: STARTER KIT ZYNQ USCALE+ ZU9 FPG
- Features: FPGA
-
Supplier: Silicon Labs
Description: Silicon Labs’ USB microcontrollers (MCUs), embedded full-speed USB 2.0, best-in class analog peripherals with a high performance CPU. In addition, USBXpress development kits are available to provide a complete host and device software solution. The C8051F38x family is ideal for
- Internal RAM Size: 4.352 KB
- Internal ROM Size: 64 KB
- Number of Timers: 6
- Number of I/O Ports: 25
-
Supplier: Silicon Labs
Description: ilicon Labs’ USB Microcontrollers (MCUs), contain an embedded full-speed USB 2.0, best-in class analog peripherals and a high performance CPU. In addition, USBXpress development kits are available to provide a complete host and device software solution. The C8051T62x/T32x EPROM-based
- Internal RAM Size: 1.28 KB
- Internal ROM Size: 16 KB
- Number of Timers: 4
- Number of I/O Ports: 25
-
Supplier: Microchip Technology, Inc.
Description: 8-bit AVR® Microcontroller with 16 KB self-programming Flash Program Memory, 1 KB SRAM, 512B EEPROM, CAN Controller with six message-objects, LIN Controller, Power Stage Controller, 8-channel 10-bit A/D-converter. JTAG interface for on-chip-debug. Up to 16 MIPS throughput at 16 MHz.
- Internal RAM Size: 1.024 KB
- Internal ROM Size: 16 KB
- Number of Timers: 1
- Pin Count: 32
-
Supplier: ProMik Gmbh (Seattle Field Office)
Description: SAP2000 is a cost effective and modular Semi-Automated Programming System for single or tandem applications. SAP2000 is based on MSP2000NET technology, supports high-speed programming for Microcontroller, high density NOR/NAND Flash memory and CPLD Applications. Includes
- Signal Type: Analog, Digital
- Development Tool: Break Out Board
- Category: Development Suite / Kit
- Features: Display Included, Embedded Power Supply, Keyboard Interface, Other, Software Included
-
Supplier: Infineon Technologies AG
Description: application through either I2C or SPI. The high-voltage microcontroller includes 128 KB Flash, a complete Type-C USB PD transceiver with all termination resistors RP, RD and dead battery RD, and true random number generator (TRNG) for authentication. It is available in a 40-pin QFN package.
- Internal RAM Size: 12 KB
- Supply Voltage (Vcc): 2.7 to 24 volts
- Operating Temperature: -40 to 85 C
- ROM Type: Flash
-
Supplier: Infineon Technologies AG
Description: application through either I2C or SPI. The high-voltage microcontroller includes 128 KB Flash, a complete Type-C USB PD transceiver with all termination resistors RP, RD and dead battery RD, and true random number generator (TRNG) for authentication. It is available in a 40-pin QFN package.
- Internal RAM Size: 12 KB
- Supply Voltage (Vcc): 2.7 to 24 volts
- Operating Temperature: -40 to 85 C
- ROM Type: Flash
-
Supplier: Infineon Technologies AG
Description: In the SPI mode, the SCB blocks can be configured to act as master or slave. The high-voltage microcontroller has up to 20 GPIOs (these GPIOs can be configured for GPIOs, SCB, SBU, and Aux signals) and SWD pins, which can also be used as GPIOs. The I2C pins from SCB 0 are
- Internal RAM Size: 8 KB
- Supply Voltage (Vcc): 2.7 to 24 volts
- Operating Temperature: -40 to 85 C
- ROM Type: Flash
-
Supplier: Integrated Device Technology
Description: signal processor running a correction algorithm. Calibration coefficients are stored in a highly reliable non-volatile EEPROM . Measured and corrected bridge values provided at the digital output pins can easily be configured as I2C or SPI . Programming of the ZSC31014 is made simple by the
- TJ: -40 to 125 C
- Interface: I2C, SPI
- Features: Other, Programmable, Temperature Compensation
-
Supplier: ACCES I/O Products, Inc.
Description: interrupt input and counter/timer input. An optional RAD Firmware Development Kit is available if you wish to use those user-programmable input lines or to develop a custom program. Features Remote intelligent A/D I/O unit with opto-isolated RS-485 interface to host computer NEMA 4 enclosure
- Analog Input Channels: 2 #
- Digital I/O Channels: 13 #
- Sampling Frequency: 19.5 kHz
- Resolution: 24 bits
-
Supplier: ACCES I/O Products, Inc.
Description: Features 8 Optically-Isolated, Non-Polarized Digital Inputs with Change-of-State Detection 8 Form C SPDT Electromechanical Relays Can Switch Up to 1 Amp Each Relays Can be Configured for Level or Pulse Modes Microcontroller with SRAM and EEPROM Built-in Watchdog Timer NEMA4 Enclosure for
- Digital I/O Channels: 8 #
- Operating Temperature: 32 to 149 F
- Features: Application Software Included, Other
- Isolation: Channel-to-Channel Isolation, Isolated Digital Input
-
Supplier: Lynxmotion Inc.
Description: last. Everything needed to assemble and operate the robot is included in the kit, with several different software control options. Note that we have tested the arm to hold at most <10oz at full reach without any additional products such as the wrist rotate upgrade installed on the arm (which
- Robot Type: Collaborative / Cobot
Find Suppliers by Category Top
Featured Products Top
-
The DewPro MMR30 uses a proven polymer capacitive sensor to provide a measurement range of 5°F to 185°F (-15°C to 85°C) with ±1.8°F (±1.0°C) accuracy. The optional integrated display with user interface provides full programming and diagnostic capability (read more)
Browse Moisture Meters Datasheets for Panametrics -
. SPI Interface Guide LB5900 Series Programming Manual SPI/I2C Demonstration Kit (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC
Conduct Research Top
-
Interfacing a TC1047A Analog Output Temperature Sensor to a PICmicro (R) Microcontroller
will be demonstrated using the PICkit TM 1 FLASH Starter Kit. The PICkit 1 FLASH Starter Kit is a low-cost development kit with an easy-to-use interface for programming Microchip's 8-pin and 14-pin FLASH family of microcontrollers.
-
Interfacing a TC1047A Analog Output Temperature Sensor to a PICmicro (R) Microcontroller
will be demonstrated using the PICkit TM 1 FLASH Starter Kit. The PICkit 1 FLASH Starter Kit is a low-cost development kit with an easy-to-use interface for programming Microchip's 8-pin and 14-pin FLASH family of microcontrollers.
-
AVR033: Getting Started with the CodeVisionAVR C Compiler
The purpose of this application note is to guide the user through the preparation of an example C program using the CodeVisionAVR C compiler. The example, which is the subject of this application note, is a simple program for the Atmel AT90S8515 microcontroller on the STK500 starter kit.
-
Get to Work in 10 Minutes (.pdf)
When developing a new systems design, evaluating and choosing the proper microcontroller (MCU) is a critical step. An evaluation kit needs to demonstrate how capable the MCU is at performing the tasks of the end application. Many evaluation kits available today can present frustrations to systems
-
Buck Configuration High-Power LED Driver
sequences. The Flash PIC microcontroller also allows the creation of a custom PC-based graphical user interface, using the PICkit TM 1 Flash Starter Kit for programming the pre-programmed Flash sequences. The combination of the switching power supply design and the microcontroller results in an efficient
-
NXP lab: Cortex-M3 Training with Serial Wire Viewer (.pdf)
This lab will introduce you to the features of Serial Wire Viewer (SWV) in the Keil MDK-ARM Microcontroller Development Kit featuring µVision (R) and the MCB1700 evaluation board based on the NXP Cortex-M3 processor (LPC1768). SWV allows real-time (no CPU cycles stolen) display of memory
-
Smart Air Handler using ProMPT TM and the PIC18F2539
(ProMPT) Single Phase Induction Motor Control Evaluation Kit and the PIC18F2539 microcontroller.
More Information Top
-
http://wiredspace.wits.ac.za/bitstream/handle/10539/10677/DINO_FIZZOTTI_ZIGBEE.pdf?sequence=1
The author details the printed circuit board (PCB) layout, design and assembly process as well as the use of devel- opment kits and microcontroller programming tools.
-
http://www.eejournal.ktu.lt/index.php/elt/article/download/1353/1270
Due to available resources, a training kit from microcontroller programming course was used.
-
CR4 - Thread: 8051 microcontroller proramming kit
http://www.8051projects.info/forum/showthread.php/544- microcontroller - programming - kit /page0 .
-
Issues and challenges of embedded processor education for working professionals
To download the assembled code onto the microcontroller, a free downloader program , Microcontroller Tool Kit (MTK) [11] is provided by Dallas for this purpose.
-
Amplifying High-Impedence Sensors ? Photodiode Example
The PICkit 1 Flash Starter Kit (DV164101) programs PICmicro microcontrollers using the PIC16C745’s USB port to communicate with the PICkit 1 Signal Analysis PC program.
-
Thursday sessions
Every engineering student purchases a robotics kit with a programmable microcontroller , sensors, servos and software along with a toolkit to provide the basis for a mobile laboratory and design platform.
-
Migration of a robotics platform from a freshman introduction to engineering course sequence to a sophomore circuits course
Every engineering student purchases a robotics kit with a programmable microcontroller , sensors, servos and software along with a toolkit to provide the basis for a mobile laboratory and design platform.
-
Learning through creating robotic models of biological systems
The kit consists of a programmable microcontroller that can operate different actuators and manage input from various sensors.
-
XII Mediterranean Conference on Medical and Biological Engineering and Computing 2010
The microcontroller was programmed on the Deployment Kit Q26 of Wavecom, whereas for the source code the Mi- crosoft Visual Studio .NET 2003 [4] and the development platform Open AT v1.08.02 were used.
Indicates content that may require registration and/or purchase.